-
Supplier: Utmel Electronic Limited
Description: 0.47µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial 0.512" L x 0.157" W (13.00mm x 4.00mm)
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 63 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Film Capacitors 600Volts 0.47uF 10% Tol. Product overview: 941C6P47K-F from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 600 volts
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive,
- Configuration / Form Factor: Leaded Capacitor
- RoHS Compliant: RoHS Compliant
-
-
Supplier: Utmel Electronic Limited
Description: TAIYO YUDEN - JMK063BC6474KP-F - SMD Multilayer Ceramic Capacitor, 0.47 µF, 6.3 V, 0201 [0603 Metric], ± 10%, X6S, M Series
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47pF, 50V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47pF, 50V, 0.1pF, Ceramic
- Capacitance Range: 0.00000047000000000000005 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -55 to 125 C
- Electrostatic Capacitors: Ceramic
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 0.1 Ohm, Tantalum
- Capacitance Range: 47 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 to 105 C
-
Supplier: Utmel Electronic Limited
Description: Kemet Tantalum Capacitor 4.7µF 10V dc MnO2 Solid ±20% Tolerance T491 Series
- Capacitance Range: 4.7 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -55 C
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR POLYESTER FILM 0.47UF, 100V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):70V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR POLYESTER FILM 0.47UF, 400V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Humidity Rating:- RoHS Compliant: Yes
-
Supplier: New Yorker Electronics Co., Inc.
Description: Polyester Film Capacitors 0.47µF 50V
- Capacitance Range: 0.47000000000000003 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: Utmel Electronic Limited
Description: 0.47µF ±20% 50V Z5U Ceramic Capacitor 10°C ~ 85°C Through Hole Radial 0.300 L x 0.150 W (7.62mm x 3.81mm)
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -10 C
-
Supplier: DigiKey
Description: 0.47µF Film Capacitor 63V 100V Polyester Radial
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 63 volts
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR TANT, 0.47UF, 50V, AXIAL 10%; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage Rating:50V; Capacitor Terminals:Axial Leaded; Operating Temperature Range:-55°C to +85°C; Capacitor Dielectric Type:Tantalum RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR, 0.47F, 5.0V, VERTICAL ROHS COMPLIANT: YES
-
Supplier: ODG (Origin Data Global)
Description: 470nF 16V ±10% CASE-A-3216-16(mm) Tantalum Capacitors ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Renesas Electronics Corporation
Description: The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receivers interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard
- Data Rate: 120 kbps
- Features: Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1074384-DMM6S47K-F Category: Capacitors>Film Capacitors Series: DMM Termination: PC Pins Package: Bulk Voltage Rating - AC: 250V Voltage Rating - DC: 630V Applications: General Purpose Height - Seated (Max): 0.551" (14.00mm) Standard Package: 500
- Capacitance Range: 0.047 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 630 volts
- AC Rated Voltage (WVAC): 250 volts
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 470nF 35V 10Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; 0.47 uF; 600 WVDC; 10%; WRAPAND FILL; 1.0% (MAX.); -55DEGC; 85D
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 0.47UF 10% 50VDC AXIAL
- Capacitance Range: 0.47000000000000003 microF
- Operating Temperature: -55 to 125 C
- Lead Style: Axial Leads
- Packing Method: Bulk Pack
-
Description: CAP FILM 0.47UF 10% 630VDC RAD
- Capacitance Range: 0.47000000000000003 microF
- AC Rated Voltage (WVAC): 250 volts
- Operating Temperature: -55 to 125 C
- Packing Method: Bulk Pack
-
Supplier: Win Source Electronics
Description: Hole Capacitance: 4700pF Tolerance: ±10% Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polypropylene (PP), Metallized Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.768" L x 0.315" W (19.50mm x 8.00mm) Popularity:
- Capacitance Range: 0.0047 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 630 volts
- AC Rated Voltage (WVAC): 250 volts
-
Supplier: Yageo USA
Description: Electrolytic Capacitors > Miniature
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 80 volts
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Win Source Electronics
Description: Manufacturer: CAL-CHIP ELECTRONICS, INC. Win Source Part Number: 915653-CN24F47R0CT Series: CN Operating Temperature Range: -55°C ~ 125°C Features: 47 Ohm ±1% - Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals Package: Reel - TR Package: 0804,
- Operating Temperature: -55 to 125 C
- Features: Electrically Isolated Case
- Configuration: Resistor Chip Array
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 0.47UF 10% 400VDC AXIAL
- Capacitance Range: 0.47000000000000003 microF
- Technology: Film Capacitors
- Capacitance Type: Fixed
- Features: Other
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
Supplier: Win Source Electronics
Description: Manufacturer: Cornell Dubilier Electronics (CDE) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988733-941C6P47K-F Termination: Axial Voltage Rating: 600 V Length: 34 mm Mounting: SMD (SMT) Capacitance: 470 nF Tolerance: 10 % ESR (Equivalent
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 600 volts
- AC Rated Voltage (WVAC): 600 volts
-
Supplier: Richardson RFPD
Description: Type DMT radial-leaded, polyester film/foil non-inductively wound film capacitors feature compact size and moisture-resistive epoxy coating. High insulation resistance and low dissipation factor, Type DMT is an ideal choice for most applications, especially with high peak currents.
- Capacitance Range: 0.0047 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
-
Supplier: Allied Electronics, Inc.
Description: Metallized polyester film capacitor D.C. multi-purpose applications. Typical applications: by-passing, blocking, coupling, decoupling, timing, oscillator circuits.
-
Supplier: Cornell Dubilier
Description: For New Design: Yes Capacitance: 4.7 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 5000 RMS Current: — ESR: — Diameter: 4.7mm Length: 10.3mm Thickness: — Width: —
- Capacitance Range: 0.0047 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 80 volts
- AC Rated Voltage (WVAC): 50 volts
-
Supplier: Allied Electronics, Inc.
Description: Circuits R-F Generators Pulse-Forming Networks Features Conformly Coated With Flame-Retardant Epoxy Which Provides Protection From Humidity and Mechanical Damage Furnished With 1.250" Long “Hockeysitck” Crimped Leads
-
Supplier: Allied Electronics, Inc.
Description: where high density insertion of components is required. Capacitance Range: 0.01 to 2.2 μF Tolerance: ±5% Voltage Range: 50 to 100 VDC (63 VDC Optional) Operating Temperature: –40°C to +85°C Dielectric Strength: 150%, 1 Min. Dissipation Factor: 1% Max Insulation Resistance: 3,000 MΩ Min
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 4.7PF 50V NPO 0402 4.7pF 50V ¦0.25pF C0G NP0 Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) - - 0.020"" (0.50mm) - - Digi-Reel«
- Capacitance Range: 0.0000047 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Ceramic Capacitor 47pf 3000V SL HVC High Voltage Ceramic Disc Capacitor, Alternative replacement for Japanese names. 1) Low losses, high stability, high capacitance and smaller size 2) ROHS Compliant :2011/65(EU) ,2015/863 3) Various ceremic dielectric : Y5T,Y5U,Y5V,X7R,N4700,SL,UJ 4)
- Capacitance Range: 0.000047000000000000004 microF
- DC Rated Voltage Range (WVDC): 3,000 volts
- AC Rated Voltage (WVAC): 3,000 volts
- Operating Temperature: -25 to 100 C
Find Suppliers by Category Top
Featured Products Top
-
capacitance (10 µF), rated voltage (16 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Tantalum Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
(22 µF), rated voltage (25 VDC), and tolerance (±20%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
µF), rated voltage (50 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
2. StackiCap™ - large capacitance/small case size MLCCs 3. Open Mode and Tandem capacitors 4. 3 terminal EMI components 5. X2Y Integrated Passive Component 6. X8R high temperature MLCCs 7. Safety Certified MLCCs (read more)
Browse Capacitors Datasheets for Knowles -
TDK Corporation has expanded its CGA series for automotive and C series for commercial multilayer ceramic capacitors (MLCCs) to 10 nF at 1,250 V in 3225 size (3.2 mm x 2.5 mm x 2.5 mm, L x W x H), with C0G characteristics (Class I dielectric). This is currently the (read more)
Browse Ceramic Capacitors Datasheets for DigiKey -
operation up to +150°C. Benefits Capacitance range: 47 µF to 820 µF Rated voltage range: 25 VDC to 63 VDC High temperature (read more)
Browse Capacitors Datasheets for DigiKey -
traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems. Tested for long-term reliability with 2000 hours at 125 °C, (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
Cornell Dubilier’s XMPL Series Polymer Chip Capacitors deliver high-performance energy storage in a compact SMD footprint (7.3×4.3×1.9mm). Available in 6.8µF to 470µF values and up to 35VDC, they feature solid polymer dielectric for very low ESR, robust ripple (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc.