-
Supplier: Newark, An Avnet Company
Description: 0-30PSI PRESSURE GAUGE - NOSHOK ROHS COMPLIANT: NA
-
Supplier: Transcat, Inc.
Description: Product Highlights The DPI 104 is a micro-processor controlled, network capable digital pressure gauge that combines precision and functionality in a compact, robust and simple to use package Featuring 0.05% full scale accuracy, min/max, tare and alarm functions, analog output
- Working Pressure Range: 0 to 30 psi
- Type: Absolute, Gauge
-
Supplier: Newark, An Avnet Company
Description: PRESSURE GAUGE UL 0-30 PSI
-
-
Supplier: Newark, An Avnet Company
Description: DIGITAL PRESSURE GAUGE 0-30PSI
-
Supplier: Transcat, Inc.
Description: Product Highlights Digital Pressure Gauge 0 to 30 PSI ABS Production and Test Environments Pressure Test Benches RS-232 Communication Monochrome LCD Display Display of Max. and Min. Readings Compact Size Null Capability
- Working Pressure Range: 0 to 30 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Temperature Compensated Accuracy over 0 to 50°C Accuracy of ±0.04% of Reading ±0.01% Full Scale User Configurable Sample Rate Maximizes Measurement Performance and Battery Life Standard Available Pressure Ranges - 30 psi compound (c/v),
- Working Pressure Range: 30 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights The ultimate corrosion resistant heavy-duty vacuum and pressure gauges Extreme high pressure ranges available from vacuum through 100,000 psi 1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected Cases and polished bezels are constructed of
- Working Pressure Range: 0 to 30 psi
- Type: Gauge
-
Supplier: Petersen Products Co.
Description: Comment 1 PRESSURE GAUGE 0-30 PSI, 1/8" NPT Comment 2 For Air, Nitrogen or Water Description 0 To 30 psi (0-2.07 bar), 1/8" NPT Fitting Sage Subcategory Number W154 Shipping Wt. 1 Lb (0.45 Kg)
- Working Pressure Range: 0 to 30 psi
- Display: Analog
- Type: Gauge
- Scale Units: psi
-
Supplier: Air Logic
Description: The subminiature gauges are for pressure measurement between 0-160 PSI. Four pressure ranges are available: 0-30 PSI, 0-60 PSI, 0-100 PSI, and 0-160 PSI. The inside case of the gauge is polished
- Working Pressure Range: 0 to 30 psi
- Dial Diameter: 0.875 inch
- Pressure Connection Size: 0.125 inch
- Accuracy: 2 ±% FS
-
Supplier: Ellsworth Adhesives
Description: Fisnar 560611 Pressure Gauge Black provides accurate measurement of pressure within a dispensing system. 0 to 30 psi. Includes a 0.125 in NPT top mount.
- Working Pressure Range: 0 to 30 psi
- Display: Analog
- Type: Gauge
-
Supplier: Ashcroft Inc.
Description: with integral shuttle valve Includes 6" model A4A precision analog gauge with temperature compensation and NIST traceable calibration chart Single carrying case; contains pressure generation unit and up to 4 gauges Specifications: Accuracy: ±0.1% of gauge span
-
Supplier: Cole-Parmer
Description: • Signal conditioned for temperature and calibration—giving you stabilized readings •
0.25% and 1% full-scale accuracy • Read pressure in psi, Bar, or KpA • Laser-welded stainless steel design The all laser-welded 316L stainless steel gauge is designed for - Operating Temperature: -4 to 185 F
- Display Type: Digital
-
Supplier: Orange Research, Inc.
Description: Diaphragm Sensor for Liquids & Gases These diaphragm sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in
- Working Pressure Range: 0 to 30 psi
- Dial Diameter: 6 inch
- Pressure Connection Size: 0.5 inch
- Accuracy: 2 ±% FS
-
Supplier: HydraCheck Inc.
Description: all kits. 0 to 3000 PSI (0 to 207 bar) – Standard in 2 & 3 gauge kit. 30″ Hg (0 to -1 bar) – Standard in 3 gauge kit. Each gauge comes with a rubber boot cover for added protection. JIC tees (#4 up to #16) rated to 6000 PSI (414 bar).
- Working Pressure Range: 0 to 6,000 psi
- Display: Analog
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: Cole-Parmer
Description: real-time monitoring and logging to a PC wirelessly. Gauge can store up to 140,000 readings of pressure, temperature, and time. Using the software supplied, view pressure readings on your PC while the data is being transferred via the gauge's 2.4 GHz transmitter. Read as
- Operating Temperature: 14 to 122 F
- Display Type: Digital
-
Supplier: Orange Research, Inc.
Description: Piston Sensor Differential Pressure Gauges These piston sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read
- Working Pressure Range: 0 to 30 psi
- Dial Diameter: 6 inch
- Pressure Connection Size: 0.5 inch
- Accuracy: 2 ±% FS
-
Supplier: Cole-Parmer
Description: and kg/cm3) your most comfortable using. The low side gauge has a pressure scale of 30 inHg VAC to 250 psig and the high side gauge has a pressure scale of 0 to 800 psig. Gauges come with a backlight to enhance the view and make the
- Display Type: Digital
-
Supplier: Cole-Parmer
Description: high-accuracy, low-cost digital gauges have a four-digit, 1/2"H LCD and read in psi, bar, mPa, and kg/cm2. Gauges have a 1 3/4" (44.5 mm) dial and come in three styles
0 to 145 psi in 1/8" or 1/4" NPT(M) connection, and vacuum to 100 psi in - Operating Temperature: 32 to 131 F
- Display Type: Digital
-
Supplier: Automation24, Inc.
Description: WIKA 111.10 - 4302443 direct pressure gauge from WIKA operates in a pressure range 0-30 psi. The unfilled Bourdon tube pressure gauge has a painted steel housing. The pressure gauge 111.10 - 4302443 has a nominal size of 2.5 in..
- Dial Size: 2.5 inch
- Operating Temperature: -40 to 140 F
- Features: Other
- Scale Units: psi
-
Supplier: Automation24, Inc.
Description: WIKA pressure gauge 232.53 - 9768726 operates in a pressure range from 0-30 psi. The Bourdon tube pressure gauge has an especially sturdy stainless steel housing. Pressure gauge 232.53 - 9768726 has a nominal size of 2.5 in.. It
- Dial Size: 2.5 inch
- Operating Temperature: -40 to 140 F
- Features: Other
- Scale Units: psi
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 9650 Pressure Gauge Four scales: 0-10,000 PSI, 0-17-1/2 ton, 0-30 ton, and 0-50 ton. 3 1/2 dia face
- Type: Absolute
- Display: Analog
-
Supplier: Automation24, Inc.
Description: WIKA 111.10 - 4253116 direct pressure gauge from WIKA operates in a pressure range 0-30 psi. The unfilled Bourdon tube pressure gauge has a plastic housing. The pressure gauge 111.10 - 4253116 has a nominal size of 2.5 in.. It
- Dial Size: 2.5 inch
- Operating Temperature: -40 to 140 F
- Features: Other
- Scale Units: psi
-
Supplier: Automation24, Inc.
Description: WIKA pressure gauge 213.53 - 9767045 operates in a pressure range from 0-30 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. The
- Dial Size: 2.5 inch
- Operating Temperature: -4 to 140 F
- Type: Liquid Filled
- Features: Other
-
Supplier: NOSHOK, Inc.
Description: this digital gauge suitable for pressure measurement in a multitude of applications. Standard pressure ranges are available from 0 psig to 30 psig and as high as 0 psig to 10000 psig. For pressure ranges above 750 psig the wetted parts are made of
- Working Pressure Range: 0 to 10,000 psi
- Operating Temperature: 14 to 140 F
- Accuracy: 0.5 ±% FS
- Pressure Connection Size: 0.25 inch
-
Supplier: Newark, An Avnet Company
Description: ANALOG PRESSURE GAUGE SERIES 100 ABS, BACK CONNECTION 30 INHG TO 0 PSI PSI/KPA DUAL SCALE PANEL MOUNT CLAMP
-
Supplier: HydraCheck Inc.
Description: pressures as low as 70-PSI. Also, a vacuum gauge is needed to check the health of a hydraulic pump’s inlet. There are instances when more than one pressure gauge is needed to set up and/or troubleshoot a hydraulic system. The PD Series pressure gauge
- Display: Analog
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: HydraCheck Inc.
Description: of hydrostatic transmissions is oftentimes necessary. Shipped to you in a compact, rugged carry-case. Compatible with Komatsu machines. The HC-TKC1-SC Test Kit includes: 0 to 30″ Hg (0 to -1.0 bar) vacuum gauge with ‘Snap-Check’ diagnostic test coupler. 0 to
- Display: Analog
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: L-com, Inc.
Description: water supply and waste management. Features Pressure range: 0-30psi Isolated construction, enable to measure various media Short Protection Reverse polarity protection Long-term stability ±0.3%FS/year Application Industrial process control Gas, liquid pressure measurement
- Working Pressure Range: 30 psi
- Signal Output: Analog Voltage
- Media: Gas, Liquid
- Pressure Measurement: Gauge
-
Supplier: Honeywell Sensing & IoT
Description: to 158 °F] temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the Like. Devices are available to measure absolute, differential and gage pressures from 1 psi (SCX01) up to 150 psi (SCX150). The Absolute (A
- Working Pressure Range: 0 to 30 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Differential, Gauge
- Media: Gas, Liquid
-
Supplier: AMETEK Sensors, Test & Calibration
Description: times faster than a dead weight tester Reduces transcription / calculation errors 0.1% of reading accuracy up to 15 000 psi (1000 bar) when using the XP2i as the reference or 0.05% of reading accuracy up to 5000 psi (300 bar) when using the 30 Series as the
- Calibrator Style: Portable
- Environmental Properties: Pressure / Vacuum
-
Supplier: Honeywell Sensing & IoT
Description: to 158 °F] temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the Like. Devices are available to measure absolute, differential and gage pressures from 1 psi (SCX01) up to 150 psi (SCX150). The Absolute (A
- Working Pressure Range: 0 to 30 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Differential, Gauge
- Media: Gas, Liquid
-
Supplier: Petersen Products Co.
Description: Connection Type 1/4" QC, Plug Description Gauge, Air or Water Dia., Face 2.5" (64mm) Pressure, PSI 0-30 psi (0-2.07 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg) Type Glycerin Filled
- Working Pressure Range: 0 to 30 psi
- Dial Diameter: 2.5 inch
- Dial Size: 2.5 inch
- Display: Analog
-
Supplier: Ralston Instruments, Inc.
Description: DP0V-30PSIG-D DP0V (100 psi / 7 bar) pump, 30 psi digital gauge, 3ft hose, 1/4" MNPT process connection Pump and pressure gauge combination includes everything needed to perform accurate, precise low pressure calibrations Light weight, compact pump
- Operating Temperature: 0 to 130 F
- Body Material: Aluminum
-
Supplier: DigiKey
Description: "Pressure Sensor 30PSI (206.84kPa) Vented Gauge Male - 0.19"" (4.8mm) Tube 0.25 V ~ 4.25 V 4-SIP Module"
- Working Pressure Range: 30 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 185 F
- Signal Output: Analog Voltage
-
Supplier: Radwell International
Description: PRESSURE GAUGE, 1/4 INCH NPT BACK CONNECTION, 2.5 INCH BRASS CASE, GLYCERIN FILLED, 0-30PSI. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
Ceracore UTC30 Pressure Transducer Make use (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Measuring ranges from 0 … 100 mbar to 0 … 100 bar gauge or (read more)
Browse Pressure Switches Datasheets for Endress + Hauser – Sensors & Components -
consistent outlet pressure despite wide swings in the inlet (source) pressure or decaying inlet pressure. The PRD3 pressure regulator series is rated for inlet pressures up to 500 psi (34.5 bar) and can provide outlet pressures in the range of 0 to 30 psi (0 to 2.07 bar). The regulator can be ordered in brass, 303 SS, 316 SS or aluminum. (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
The new and improved Beswick three-stage high pressure regulator, PRD4HP-1N7-1-6V, accurately reduces inlet pressures of up to 3,000 psi down to the 0 to 30 psi range. A new valve seat design provides improved resistance to high temperatures. It can regulate outlet pressures accurately (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
! Gauge - positive, negative and bi-directional Various pressure ranges from 0-1 kPa (.145 psi) up to 0-10 kPa (1.45 psi), depending on model Pressure media: non-corrosive gases Supply voltage (constant voltage): 5 +/-0.25 VDC or 3.3VDC or 3.0 VDC Accuracy (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
fluctuations better than alternative check valve technologies. All CK1 check valves are flanged and have a manual opening stem for manual operation. The 20-32 mm (3/4 - 1-1/4”) port size valves have a PTFE seat; larger valves have a metal to metal seat. A minimum pressure difference of .03 bar (0.5 psi (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
Attributes: Hyd Fluid Displacement 0.50 cu. in. per stroke Max Input Pressure 100 psi Max Output Pressure 2000 psi (read more)
Browse Pressure Intensifiers and Boosters Datasheets for Branham, W.C. Inc. -
0-1500, 2500, and 3000 PSIG delivery pressures available One piece encapsulated valve design with PCTFE seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
model Pressure type: Gauge pressure / Gauge negative pressure Pressure media: non-corrosive gases Supply voltage (constant voltage): 5 +/-0.25 VDC or 3.3VDC or 3.0 VDC Accuracy of ±1.5% FS for 5.0 VDC or 3.3 VDC versions or ±2.0% FS for 3.0 (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
ratio is ideal for low pressure regulation, down to 0.5 psi (0.034 bar). Droop and rise effects are essentially eliminated even with wide inlet pressure swings. In addition, the PEEK® valve seat in the first stage provides improved resistance to high temperatures. This (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc.
More Information Top
-
Ashcroft 1082 4 5 Monel Test Pressure Gauge 0 30 psi 1 4 NPT Lower from Cole-Parmer
Ashcroft 1082 4 5 Monel Test Pressure Gauge 0 30 psi 1 4 NPT Lower (Representative photo only .
-
ISA FUND IND CNTRL - Fundamentals of Industrial Control
0 – 30 psi pressure gage .
-
Masterflex I P variable speed air powered drive from Cole-Parmer
Drive includes regulator with 5-µm air filter and 1/4'' NPT(F) connection, automatic lubricator, 0 to 30 psi pressure gauge , and muffler.
-
Generic Guide Specification for Geothermal Heat Pump Systems
Install 0 - 30 psi pressure gauge in-line just after SADC transducer pneumatic outputs.
-
Ultrafiltration evaluation with depleted uranium oxide
0 - 30 psi pressure gauges (Cole Parmer, pn E-63022-22) 8.
-
Interim measure work plan/design for Agra, Kansas.
Each leg of the manifold will include a 0.5-in. brass gate valve, a flow meter, steel quick connect and a 0 - 30 psi pressure gauge .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/75-0000s/75-7271.pdf
RP470B: Connect a 0 to 30 psi pressure gage and a 0.005 bleed restrictor to Port 3 (Fig. 13).
-
Shopping For "0" In Auto Parts - Big Bruin
• Weil Ashcroft Pressure Gauge ( 0 To 30 Psi ) 3-1/2in, 1/4in.
-
Acceptance test report for the mobile color camera system
Flowmeter (0-5 cfm) S/N Pressure Gauge ( 0 - 30 psi ) S/N Cal.
-
NSF Certified Pressure Gauge 0 to 30 PSI Bottom Mount 1 4 NPT M 2 Dial from Cole-Parmer
NSF Certified Pressure Gauge 0 to 30 PSI Bottom Mount 1 4 NPT M 2 Dial (Representative photo only .
Indicates content that may require registration and/or purchase.