-
Supplier: Utmel Electronic Limited
Description: MURATA - NFM18PC104R1C3D - Feedthrough Capacitor, Three Terminal, 0.1 µF, 16 V, 2 A, 0603 [1608 Metric], Surface Mount, ± 20%
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- AC Rated Voltage (WVAC): 16 volts
-
Supplier: Renesas Electronics Corporation
Description: The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receivers interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard
- Data Rate: 120 kbps
- Features: Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: Utmel Electronic Limited
Description: KEMET - FYD0H223ZF - CAP, 22000µF, 5.5V, SUPER CAP, RADIAL
- Capacitance Range: 22,000 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 5.5 volts
- Operating Temperature: -25 C
-
-
Supplier: Utmel Electronic Limited
Description: 10µF Surface Mount, MLCC 1206 (3216 Metric) Package Ceramic Capacitors
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 C
-
Supplier: Utmel Electronic Limited
Description: FILM CAP MKT SILVER 1.0µF 5% 100Vdc LS 10mm
- Capacitance Range: 1 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 63 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Cap Film Suppression X2 0.18uF 630VDC/310VAC PP 10% (15 X 8.5 X 14.5mm) Radial Wound 15mm 110°C Automotive Bulk Product overview: F862BP184K310ALR0L from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is
- Configuration / Form Factor: Leaded Capacitor
- RoHS Compliant: RoHS Compliant
-
Supplier: New Yorker Electronics Co., Inc.
Description: Polyester Film Capacitors 0.18µF 630V
- Capacitance Range: 0.18 microF
- DC Rated Voltage Range (WVDC): 630 volts
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 0.18uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.18uF, 250V, Film Capacitors. This listing supports clearer product
- Capacitance Range: 0.18 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -40 to 105 C
-
Supplier: ODG (Origin Data Global)
Description: ±20% 47nF Y5V 1kV Plugin,P=10mm Through Hole Ceramic Capacitors ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1302730-SCMR18F105PSBA0 Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: SCM Termination: PC Pins Package: Bulk Height - Seated (Max): 0.846" (21.50mm) Standard Package: 270 Capacitance: 1 F Tolerance:
- Capacitance Range: 1,000,000 microF
- Capacitance Tolerance: 100 (+/- %)
- DC Rated Voltage Range (WVDC): 5.5 volts
- AC Rated Voltage (WVAC): 5.5 volts
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
Supplier: DigiKey
Description: 0.18µF Film Capacitor 250V 630V Polyester, Metallized Radial
- Capacitance Range: 0.18 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 630 volts
- AC Rated Voltage (WVAC): 250 volts
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR CERAMIC, 0.05UF, 600V; Product Range:VISHAY - GA Series; Capacitance:0.05µF; Voltage Rating:600V; Capacitor Terminals:Radial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:105°C RoHS Compliant: No
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP 1F 0% +100% 5.5V T/H
- Capacitance Range: 1,000,000 microF
- Capacitance Tolerance: 100 (+/- %)
- DC Rated Voltage Range (WVDC): 5.5 volts
- Operating Temperature: -40 to 65 C
-
Supplier: Newark, An Avnet Company
Description: TANTALUM CAPACITOR, 0.33UF, 35V, AXIAL 10%; Capacitance:0.33µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: SUPER CAPACITOR, 0.047F, 5.5V, RADIAL; Capacitance:47000µF; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5.08mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Coin RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.18uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.18uF, 500V, Ceramic Capacitors. This listing
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 500 volts
- Electrostatic Capacitors: Ceramic
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Newark, An Avnet Company
Description: SUPER CAPACITOR, 0.01F, 5.5V, RADIAL; Capacitance:10000µF; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5.08mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Coin RoHS Compliant: Yes
-
Description: CAP 1F 0% +100% 5.5V T/H
- Capacitance Range: 1,000,000 microF
- Capacitance Tolerance: 100 (+/- %)
- DC Rated Voltage Range (WVDC): 5.5 volts
- Operating Temperature: -40 to 65 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uF, 25V, 0.18 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500uF, 25V,
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- ESR: 180 milliohms
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: Lingto Electronic Limited
Description: CAP 1F 0% +100% 5.5V T/H
- Capacitance Range: 1,000,000 microF
- Operating Temperature: -40 to 65 C
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 0.18UF 5% 400VDC RADIAL
- Capacitance Range: 0.18 microF
- AC Rated Voltage (WVAC): 200 volts
- Operating Temperature: -55 to 105 C
- Packing Method: Bulk Pack
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±20% 4.7nF Y5V 50V Plugin,P=5mm Ceramic Disc Capacitors ROHS
- Capacitance Range: 0.0047 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: New Yorker Electronics Co., Inc.
Description: Multilayer RF Capacitors 500V
- DC Rated Voltage Range (WVDC): 500 volts
- Technology: Multilayer
- Features: Other
- Applications: RF / Microwave Capacitors
-
Supplier: Win Source Electronics
Description: Applications: High Frequency, Switching; High Pulse, DV/DT; Snubber Capacitance: 1800pF Tolerance: ±10% Lead Spacing: 0.827" (21.00mm) Dielectric Material: Polypropylene (PP), Metallized Family Name: DPPM Categories: Capacitors Dimension: 0.984" L x 0.335" W (25.00mm x
- Capacitance Range: 0.0018000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 2,000 volts
- AC Rated Voltage (WVAC): 500 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1302515-SFC66S18K391B-F Category: Capacitors>Film Capacitors Series: SF Termination: Quick Connect, Disconnect Package: Bulk Voltage Rating - AC: 660V Applications: Motor Run Height - Seated (Max): 4.030" (102.36mm) Standard Package: 1 Capacitance:
- Capacitance Range: 18 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 660 volts
- Operating Temperature: -40 to 70 C
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 0.18UF 10% 630VDC RAD
- Capacitance Range: 0.18 microF
- Technology: Film Capacitors
- Capacitance Type: Fixed
- Metallized Dielectric: Metallized Dielectric
-
Supplier: VAST STOCK CO., LIMITED
Description: Mica Capacitors 180pF 500V 1812 LOW ESR
-
Description: CAP FILM 0.018UF 10% 250VDC RAD
- Capacitance Range: 0.018 microF
- AC Rated Voltage (WVAC): 160 volts
- Operating Temperature: -55 to 125 C
- Packing Method: Bulk Pack
-
Supplier: VAST STOCK CO., LIMITED
Description: Feedthrough Capacitors 0603 6.3V 0.47uF X7S 20% 4A
-
Supplier: Cornell Dubilier
Description: For New Design: Yes Capacitance: 18 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 2.12 in. Width: — Height: 2.91 in.
- Capacitance Range: 18 microF
- Capacitance Tolerance: 3 (+/- %)
- AC Rated Voltage (WVAC): 480 volts
- Operating Temperature: -40 to 90 C
-
Supplier: TDK-Lambda Americas Inc.
Description: Converter (Buck converter), the output voltage can be configured from 0.6V to 5V using serial communication (I2C) without a need of any external components. The Stability of converter is ensured internally, thus no need for external compensation. Lots of design efforts have been made in order
- DC Output Voltage: 0.9 volts
- Type: DC/DC Converter
- Technology: Switching
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 6.3V 1500uF ±20% Plugin,D8xL12mm Solid Capacitors ROHS
- Capacitance Range: 1,500 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 to 105 C
-
Supplier: Allied Electronics, Inc.
Description: Specifications. Available Capacitance Range: 370 and 440 volts — 2 to 120 μF; 660 volts — 1.0 to 35 mF. Frequency: 50/60 Hz. Operating Temperature: –40°C to +70°C. Storage Temperature: –40°C to +90°C. Operating Life: 60,000 hours with 94% survival. Dissipation Factor: 0.1%
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; SUPER CAPACITOR; MEMORY BACKUP GOLD CAPACITOR,0.22F 5.5V
Find Suppliers by Category Top
Featured Products Top
-
capacitance (10 µF), rated voltage (16 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Tantalum Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
µF), rated voltage (50 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
(22 µF), rated voltage (25 VDC), and tolerance (±20%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
2. StackiCap™ - large capacitance/small case size MLCCs 3. Open Mode and Tandem capacitors 4. 3 terminal EMI components 5. X2Y Integrated Passive Component 6. X8R high temperature MLCCs 7. Safety Certified MLCCs (read more)
Browse Capacitors Datasheets for Knowles -
TDK Corporation has expanded its CGA series for automotive and C series for commercial multilayer ceramic capacitors (MLCCs) to 10 nF at 1,250 V in 3225 size (3.2 mm x 2.5 mm x 2.5 mm, L x W x H), with C0G characteristics (Class I dielectric). This is currently the (read more)
Browse Ceramic Capacitors Datasheets for DigiKey -
MLPS capacitors are available in 4 sizes. All cases have a thickness (height profile above the board) of 0.6 inches and a width of 1.8 inches. Case lengths are available from 1.5 to 3.0 inches, with capacitance values ranging from 120 to 51,000 µF and voltage (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems. Tested for long-term reliability with 2000 hours at 125 °C, (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Cornell Dubilier’s XMPL Series Polymer Chip Capacitors deliver high-performance energy storage in a compact SMD footprint (7.3×4.3×1.9mm). Available in 6.8µF to 470µF values and up to 35VDC, they feature solid polymer dielectric for very low ESR, robust ripple (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc.