-
Supplier: Newark, An Avnet Company
Description: 0201 CHIP RESISTOR ROHS COMPLIANT: YES
-
Supplier: DigiKey
Description: RESISTOR SMT 0201 1% ZR
- Operating Temperature: -55 to 155 C
- Features: 0201, Non-Inductive, Other
- Category / Application: General Use
- Configuration: Single Resistor
-
Supplier: Utmel Electronic Limited
Description: ±1% -55℃~+155℃ 33.2Ω 0201 Chip Resistor - Surface Mount ROHS
- Configuration: Single Resistor
-
-
Supplier: Yageo USA
Description: Chip Resistors Overview
- Resistance Range: 750,000 ohms
- Tolerance: 5 +/- %
- Power Rating: 0.05 watts
- Configuration: Single Resistor
-
Supplier: Utmel Electronic Limited
Description: 50mW 25V ±1% 10MΩ 0201 Chip Resistor - Surface Mount ROHS
- Configuration: Single Resistor
-
Supplier: Utmel Electronic Limited
Description: ±1% 49.9kΩ 0201 Chip Resistor - Surface Mount ROHS
- Configuration: Single Resistor
-
Supplier: Acme Chip Technology Co., Limited
Description: CHIP RESISTOR THICK FILM PRECISI
- Resistance Range: 120,000 ohms
- Tolerance: 0.1 +/- %
- Power Rating: 0.05 watts
- Operating Temperature: -55 to 155 C
-
Description: CHIP RESISTOR THICK FILM PRECISI
- Resistance Range: 910,000 ohms
- Tolerance: 0.1 +/- %
- Power Rating: 0.05 watts
- Operating Temperature: -55 to 155 C
-
Supplier: Thin Film Technology Corporation
Description: No Description Provided
- Resistance Range: 150 to 10,000 ohms
- Tolerance: 20 +/- %
- Temperature Coefficient (TCR): 25 to 100 ±ppm/°C
- Power Rating: 0.05 watts
-
Supplier: Utmel Electronic Limited
Description: 50mW 25V ±1% -55℃~+155℃ 47kΩ 0201 Chip Resistor - Surface Mount ROHS
- Configuration: Single Resistor
-
Supplier: ODG (Origin Data Global)
Description: RESISTOR CHIP
- Resistance Range: 12,000 ohms
- Tolerance: 1 +/- %
- Power Rating: 0.05 watts
- Operating Temperature: -55 to 155 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1120823-RC0201FR-0715RL Category: Resistors>Chip Resistor - Surface Mount Series: RC_L Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.010" (0.26mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C
- Resistance Range: 15 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Power Rating: 0.05 watts
-
Supplier: Lingto Electronic Limited
Description: RES 390 OHM 0.1% 1/20W 0201
- Resistance Range: 390 ohms
- Tolerance: 0.1 +/- %
- Power Rating: 20 watts
- Operating Temperature: -55 to 125 C
-
Supplier: ASAP Semiconductor LLC
Description: CRCW0201 THICK FILM CHIP RESISTORS RoHS Compliant: No
- Features: 0201
- Standards and Certifications: RoHS Compliant
- Technology / Construction: Thick Film
-
Supplier: Yageo USA
Description: General Features
- Resistance Range: 158 ohms
- Tolerance: 1 +/- %
- Power Rating: 0.05 watts
- Category / Application: General Use
-
Supplier: Accuris
Description: RESISTOR, CHIP, FIXED, FILM, STYLE 0201
-
Supplier: Riedon, Inc.
Description: Resistances from 1 to 10 MOhms Power Rating 0.05 to 1 Watt Resistance Tolerances to +/-1% TCR's tp +/- 100 ppm/K Sizes: 0201 / 0402 / 0603 / 0805 / 1206 / 1210 / 2010 and 2512
- Resistance Range: 10 to 1,000,000 ohms
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 100 to 200 ±ppm/°C
- Power Rating: 0.05 to 1 watts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product
-
Supplier: ASAP Semiconductor LLC
Description: RES 51ohm 1/20W 1% 0201 SMD
- Resistance Range: 51 ohms
- Tolerance: 1 +/- %
- Power Rating: 20 watts
- Mounting / Packaging: 0201, Surface Mount (SMT / SMD)
-
Supplier: ASAP Semiconductor LLC
Description: RES 102ohm 1/20W 1% 0201 SMD
- Resistance Range: 102 ohms
- Tolerance: 1 +/- %
- Power Rating: 20 watts
- Mounting / Packaging: 0201, Surface Mount (SMT / SMD)
-
Supplier: Richardson RFPD
Description: Anaren High Frequency Chip Resistor. Thick Film chip resistor with Au/Sn solder terminals. Base material is 10 mil 96% Alumina.
- Resistance Range: 100 ohms
- Tolerance: 2 +/- %
- Temperature Coefficient (TCR): 300 ±ppm/°C
- Power Rating: 0.25 watts
-
Supplier: Samsung Electro-Mechanics
Description: 1/32 15 30 1 ~ 1M 1~9.9Ω : ±300 10~1MΩ : ±250 -55 ~ 125 0603(0201) 1/20 25 50 1 ~ 10M 1~9.9Ω : +300 10~10MΩ : ±250 -55 ~ 125 Sectional View These are chip-type, thick film resistors that are manufactured through a process in which pastes (electrodes, resistors, protection
- Resistance Range: 1 to 10,000,000 ohms
- Temperature Coefficient (TCR): 250 to 300 ±ppm/°C
- Power Rating: 0.031249999999999986 to 0.05 watts
- Operating DC Voltage: 15 to 25 volts
-
Supplier: Ohmite Manufacturing Co.
Description: Using specialized material compositions, the LVR Series current sense chips achieve great stability that exceeds the competition. This advantage is produced in industry standard 0201 and 0402 chip sizes.The LVR series is 0201 and 0402 chip sizes are amongst the
- Resistance Range: 0.005 to 0.02 ohms
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 350 ±ppm/°C
- Power Rating: 0.1 to 0.12499999999999964 watts
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Technology / Construction: Thick Film
-
Supplier: RCD Components, Inc.
Description: ‘Blu-Chip’ performance at an economical price! RCD’s expertise in the field of ultra-precision resistors since 1973, combined with the latest in automated chip resistor production equipment, enables precision chip resistors at prices comparable to lower
- Resistance Range: 1 to 4,700,000 ohms
- Tolerance: 0.01 to 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.05 to 1 watts
-
Supplier: Littelfuse, Inc.
Description: Littelfuse WJC-A Series is a high-current metal foil jumper chip with Kelvin sensing, low resistance, high power chip resistors exhibit excellent performance in resistance, noise performance, surface heat distribution and have a lower surface temperature. Maximum resistance of 1
-
Supplier: Ohmite Manufacturing Co.
Description: The Ohmite SMC series of thick film chips are compliant with industry standards. The SMC series is available in sizes from 2512 to 0075. The 0075 is amongst the smallest in the industry and is available up to 1M ohm and 1% tolerance. The SMC is available in a total of 10 sizes and tolerances
- Resistance Range: 1,000,000 to 100,000,000 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 25 ±ppm/°C
- Power Rating: 0.05 to 1 watts
-
Supplier: RCD Components, Inc.
Description: THICH FILM CHIP RESISTORS AND JUMPERS RCD’s Series MC resistors utilize precision thick film technology offering inherently low inductance, exceptional reliability and superior performance. Heavy plating with NO LEACHTM nickel barrier assures superb solderability and long shelf
- Resistance Range: 10 to 10,000,000 ohms
- Tolerance: 0.25 to 5 +/- %
- Temperature Coefficient (TCR): 400 ±ppm/°C
- Power Rating: 0.05 to 3 watts
-
Supplier: Thin Film Technology Corporation
Description: No Description Provided
- Resistance Range: 0.1 to 4.7 ohms
- Tolerance: 2 to 5 +/- %
- Temperature Coefficient (TCR): 0 to 200 ±ppm/°C
- Power Rating: 0.1 watts
-
Supplier: RS Components, Ltd.
Description: Yageo AC0201FR-0747RL Resistor
- Tolerance: 1 +/- %
- Mounting / Packaging: 0201, 0603, Surface Mount (SMT / SMD)
- Features: Other
-
Supplier: Powell Electronics, Inc.
Description: CPF 0201 536R 0.5% 25PPM 1K RL
- Configuration: Single Resistor
-
Supplier: TE Connectivity
Description: Resistance Value (OHM) : 6.98K Industry Standards Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 0201 Resistor Type : Precision Resistor Termination Features Number of
- Resistance Range: 6,980 ohms
- Tolerance: 0.5 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 0.0313 watts
Chip Resistors
(303 Companies)
Resistors
(972 Companies)
Power Resistors
(136 Companies)
Wirewound Resistors
(126 Companies)