-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ, 2.4GHZ. This listing supports
- Primary Frequency Range: 1,575 to 2,500 MHz
- Features: Other Antennas & Arrays
- Applications: RF Survey / Test
-
Supplier: Newark, An Avnet Company
Description: MULTIBAND CHIP ANTENNA, 1.575GHZ/2.45GHZ; Antenna Case Size:3.2mm x 1.6mm x 1.2mm; Center Frequency 1:1.575GHz; Center Frequency 2:2.45GHz; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: WHIP ANTENNA, VERTICAL, 2.1GHZ; Antenna Type:Whip; Frequency Min:-; Frequency Max:2.1GHz; Antenna Mounting:Panel; Gain:0dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product Range:Tango 3 Series; RoHS Compliant: Yes
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ, 5GHZ. This listing supports clearer product
- Primary Frequency Range: 2,400 to 5,875 MHz
- Features: Other Antennas & Arrays
- Applications: RF Survey / Test
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHz, 1GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHz, 1GHz. This listing supports clearer product
- Applications: RF Survey / Test
-
Supplier: Newark, An Avnet Company
Description: ANTENNA, WIFI, 2.4GHZ/5GHZ; Antenna Type:WiFi; Frequency Min:5.2GHz; Frequency Max:5.8GHz; Antenna Mounting:SMA Connector; Gain:3.74dB; VSWR:-; Input Power:-; Input Impedance:-; Antenna Polarization:-; Product Range:
-
Supplier: Newark, An Avnet Company
Description: ANTENNA, 1.92GHZ-2.17GHZ, GRID; Antenna Type:Grid; Frequency Min:1.92GHz; Frequency Max:2.17GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:22dBi; VSWR:1.5; Input Power:100W; Input Impedance:50ohm; Product Range:
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.1GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.1GHZ. This listing supports clearer product
- Primary Frequency Range: 2,110 to 2,170 MHz
- Features: Other Antennas & Arrays
- Applications: RF Survey / Test
-
Supplier: Sensata Technologies
Description: The ANTA7000 is typically used on the IWR-PORT and IWT-128 units where they are mounted in non-metallic enclosures so transmission through the panel is not a problem. The connections is an SMA male.
- Primary Frequency Range: 2,400 MHz
- Gain: 2.14 dB
- Polarization: Vertical Linear
-
Supplier: Cobham Antennas Systems
Description: Cobham Antenna Systems has a portfolio of almost 2500 standard omni, directional (flat panel) and sector passive microwave antenna products which are complimented by a full range of accessories including Combiners, Dividers, Mounting Kits and Filters. Our range of antennas cover
- Primary Frequency Range: 2,350 to 2,550 MHz
- Gain: 2 dB
- Pattern Type: Omnidirectional
- Polarization: Other
-
Supplier: TOP-electronics USA
Description: ERF4000-2400, Antenna for 2.4GHz with integrated SMA male connector 1.1 Electrical Properties Frequency Band: 2.4GHz Nominal Impedance: 50 ohm Polarization: Vertical V.S.W.R: 2.0:1 1.2 Mechanical Properties Antenna Type: External
- Primary Frequency Range: 2,400 MHz
- Applications: Broadband Network / WLAN
-
Supplier: ODG (Origin Data Global)
Description: 2.4G Antenna Antennas ROHS
-
Supplier: TOP-electronics USA
Description: ERF4001-2400, 2.4GHz antenna, panel mount, SMA Male 2.4GHz antenna panel mount with 200mm coax cable and SMA Male connector Electrical Properties: Frequency Band: 2.4 GHz Nominal Impedance: 50 ohm Polarization: Vertical V.S.W.R: 2.0:1
- Primary Frequency Range: 2,400 MHz
- Applications: Broadband Network / WLAN
-
Supplier: Moxa Inc.
Description: • High-gain antenna to enhance performance • Waterproof N-type connector • Lightweight • Compact form factor • Pole-mounting support • IP65 protected housing • -40 to -80˚C operating temperature range
- Primary Frequency Range: 2,400 MHz
- Gain: 12 dB
- VSWR: 1.5 :1
- Operating Temperature: -40 to 176 F
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 2.4GAntenna - Antennas ROHS
-
Supplier: Linx Technologies
Description: 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz, it’s attached to an 8.5-inch long (216mm) RG174 cable with an SMA or FCC Part 15 compliant RP-SMA connector on the other end. The 868MHz, 916MHz and 2.4GHz models are also available with a 1.32mm cable and U.FL/MHF compatible
- Primary Frequency Range: 2,400 to 2,500 MHz
- VSWR: 1.9 :1
- Operating Temperature: -22 to 194 F
- Technology Type: Dipole / Wire Antenna
-
Supplier: Utmel Electronic Limited
Description: ANTENNA EXTERNAL OUTDOOR 2.4 GHZ
- Primary Frequency Range: 2,400 MHz
- Gain: 1.5 dB
- Polarization: Other
-
Supplier: Advantech
Description: Wi-Fi antenna covers 2.4 GHz, 5 GHz, and up to 7 GHz bands, Terminal SMA-M Recommended for routers using Wi-Fi 6 Frequency Range 2400–2500 MHz, 5150–5850 MHz High efficiency and excellent performance Linear polarization Connector SMA-M
- Applications: Cellular / PCS Base Station, Cellular / PCS Terminal
- Technology Type: Dipole / Wire Antenna
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Product: Antenna Type: Internal Antenna Frequency: 2400~2500MHz Gain: 2dBi Technology: Wi-Fi Radiation: Omnidirectional Mounting: Surface Mount Dimension: L:8xH:1xW:1mm
- Primary Frequency Range: 2,400 to 2,500 MHz
- Gain: 2 dB
- Form Factor / Mounting: Internal / Chip
- Pattern Type: Omnidirectional
-
Supplier: Utmel Electronic Limited
Description: ANTENNA GPS CERAMIC 1.575GHZ
- Primary Frequency Range: 1,575 MHz
- Gain: 2.8 dB
- Applications: GPS
- Polarization: Other
-
Supplier: Linx Technologies
Description: 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz, it’s attached to an 8.5-inch long (216mm) RG174 cable with an SMA or FCC Part 15 compliant RP-SMA connector on the other end. The 868MHz, 916MHz and 2.4GHz models are also available with a 1.32mm cable and U.FL/MHF compatible
- Primary Frequency Range: 2,400 to 2,500 MHz
- VSWR: 1.9 :1
- Operating Temperature: -22 to 194 F
- Technology Type: Dipole / Wire Antenna
-
Supplier: Win Source Electronics
Description: Category: Antenna Win Source Part Number: 1385368-CISCO AIR-ANTM2050D-R - 2.2dBi/2.4Ghz,5.0dBi/5GHz DualBand Dipole Antenna Manufacturer: CISCO
-
Supplier: Heilind Electronics, Inc.
Description: 2.4/5 GHZ PCB ANTENNA ON METAL,150MM CBL
-
Supplier: Moxa Inc.
Description: • High-gain antenna to enhance performance • Waterproof N-type connector • Lightweight • Compact form factor • Pole-mounting support • Housing provides IP65 protection • -40 to -80˚C operating temperature range
- Primary Frequency Range: 2,400 to 5,000 MHz
- Gain: 15 to 18 dB
- VSWR: 1.5 :1
- Operating Temperature: -40 to 176 F
-
Supplier: Utmel Electronic Limited
Description: - Antennas ROHS
-
Supplier: Linx Technologies
Description: JJB Series Embeddable Antennas Permanent-Mount Quarter-Wave Monopoles The JJB Series features a compact package that is suitable for direct board installation inside a product case. It’s available at 868MHz, 916MHz and 2.45GHz. A straight or right-angle through-hole lead lets you
- Primary Frequency Range: 2,425 to 2,475 MHz
- VSWR: 2 :1
- Operating Temperature: -40 to 194 F
- Pattern Type: Omnidirectional
-
Supplier: Heilind Electronics, Inc.
Description: 2.4/5GHZ SMT ANTENNA CERAMIC LOOP,3.2 X 6MM
-
Supplier: GAO Tek, Inc.
Description: This 2.4 GHz 9dBi directional antenna extends the wireless range and delivers better wireless performance.
-
Supplier: Linx Technologies
Description: JJB Series Embeddable Antennas Permanent-Mount Quarter-Wave Monopoles The JJB Series features a compact package that is suitable for direct board installation inside a product case. It’s available at 868MHz, 916MHz and 2.45GHz. A straight or right-angle through-hole lead lets you
- Primary Frequency Range: 2,425 to 2,475 MHz
- VSWR: 2 :1
- Operating Temperature: -40 to 194 F
- Pattern Type: Omnidirectional
-
Supplier: GAO Tek, Inc.
Description: This 2.4 GHz 6dBi directional antenna doesn't need configuration or installation software making it easy to install.
-
Supplier: Anokiwave
Description: The AWMF-0129 is an active array for 5G wireless applications developed using planar antenna technology resulting in a very low profile, lightweight unit. The surface mount assembled antenna board is based on Anokiwave's AWMF-0108 Silicon Quad Core IC and demonstrates the performance
- Primary Frequency Range: 27.5 to 30 MHz
- Polarization: Other
- Features: Other Antennas & Arrays
-
Supplier: Comtelco Industries, Inc.
Description: FLEXIBLE ANTENNA UNITY GAIN 1/4 WAVE 896-970MHz STANDARD NMO MOUNT
- Primary Frequency Range: 896 to 970 MHz
- Gain: 0 dB
- VSWR: 1.2 :1
- Form Factor / Mounting: External, Portable / Mobile
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: 2.5 dBi gain perpendicular to antenna Rubber-coated and flexible Swivel mount
- Primary Frequency Range: 2,400 MHz
- Gain: 2.5 dB
- Applications: Broadband Network / WLAN
- Form Factor / Mounting: External
-
Supplier: Heilind Electronics, Inc.
Description: 2.4GHZ/5GHZ WIFI STAND ALONE BALANCE ANTENNA, 9.00MM W 250.
-
Supplier: VAST STOCK CO., LIMITED
Description: Antenna Development Tools Reference Board for Flavus 2.4 GHz
Find Suppliers by Category Top
Featured Products Top
-
Eteily Technologies announces the 2.4 GHz and 5.8 GHz 20 dBi High-Gain Fiberglass Outdoor Antenna, which is designed for excellent performance in point-to-point and long-range wireless communication systems. This antenna's sturdy fiberglass housing and high-gain radiating elements (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily's PCB Antenna combines flexibility, conformability, robustness, and ease of integration with exceptional global cellular and broadband Internet connectivity (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies develops a tiny 2.4 GHz / 5.8 GHz dual-band PCB internal antenna for embedded wireless devices. This antenna supports the Wi-Fi frequency ranges of 2400-2500 MHz and 5700-5800 MHz, ensuring dependable communication for routers, IoT devices, and wireless (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies proudly announces its high-performance 2.4 GHz / 5.8 GHz 10 dBi Rubber Duck Paddle Antenna, which is ideal for dual-band WiFi 6 routers, access points, and wireless communication systems. This antenna, with a sleek rubber-duck paddle shape and a moveable SMA male (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies announces the 2.4 GHz 15 dBi Yagi Antenna, a high-gain directional antenna intended for long-distance wireless communication. The antenna comes with a 3-meter RG58 coaxial cable and an N-male straight (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies introduces the 2.4 GHz 5 dBi Rubber Duck Antenna, which is designed to provide strong, steady, omnidirectional Wi-Fi performance for indoor wireless applications. With a tilt-and-swivel SMA male moveable connector, this antenna provides for adjustable (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
monopole antenna, loop antenna and two current probes as well as all the required cables and adapters to connect to a N(f) receiver. A tripod with azimuth and elevation head and a tripod carrying case also accompany this notorious antenna kit. Features 20 Hz to 40 GHz (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
immunity testing over the frequency range of 1 to 40 GHz. Each antenna is linearly polarized and has medium gain, low VSWR, and a constant antenna factor. The Standard Gain Horn performance is very precise and predictable through design parameters. Comparisons of measured versus computed antenna (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
storage case is ideal for portible applications. Description This Log Periodic Antenna will provide reliable, repeatable measurements. An ideal solution and a standard workhorse of any EMC test house for compliance testing. Features •190 MHz to 2 GHz (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
Octave Horn Antennas 1 GHz - 8 GHz A.H. Systems' Octave Horn Antennas is an octave bandwith pyamidal horn antenna that offers excellent half power performance. With low VSWR, high input handling capability and rugged (read more)
Browse Horn Antennas Datasheets for A.H. Systems Inc.
More Information Top
-
Civil Engineering Applications of Ground Penetrating Radar
Detailed FDTD models of two commercial high-frequency ground-coupled GPR bow-ties, namely a GSSI 1.5 GHz antenna and a MALA 1.2 GHz antenna , were developed in Warren (2009), Warren and Giannopoulos (2011).
-
Harmonic chipless sensor exploiting wireless autonomous communication and energy transfer
1.2 GHz antenna .
-
Investigating carbon flux variability in subtropical peat soils of the Everglades using hydrogeophysical methods
Images of (a) GPR instrumentation setup including control unit, 1.2 GHz antenna , and laptop; and (b) gas traps and time-lapse cameras at Site 2.
-
http://www.ndt.net/article/ndtnet/2010/SMT2010_kind.pdf
Figure 5 Time domain A-scans (Malag 1.2GHz antenna ) measured before and after exposing the concrete specimen with 5% NaCl .
-
Recommendations of RILEM TC 127-MS: Tests for masonry materials and structures
- A 1 or 1.2 GHz antenna may be used for thin panel reinforced brick masonry particularly when attempting to identify reinforcing bars.
-
Heteronuclear quantum gas mixtures
1.2 GHz antenna .
-
An Evaluation of Fouled Ballast in a Laboratory Model Track Using Ground Penetrating Radar
After the sleepers and rails were installed, GPR testing was con- ducted again using 800 MHz and 1.2 GHz antennae mounted on a railway trolley to verify their effectiveness as their height above the surface of the ballast increased (Fig. 7).
-
Fragment size detection within homogeneous material using Ground Penetrating Radar
A Mala Geoscience 1.2GHz antenna and CX11 Concrete imaging system was used for these experiments.
-
Applications of Passive Microwave Devices for Imaging System Designed for Detecting Objects in Soils
The UHF ( 1.2 GHz ) antenna system is built in the form of two mutually perpendicular linear phased arrays.
-
Remote detection of objects in soil using a microwave and IR scanner
The UHF ( 1.2 GHz ) antenna system is built in the form of two mutually perpendicular linear phased arrays.
Indicates content that may require registration and/or purchase.