-
Supplier: Renesas Electronics Corporation
Description: The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receivers interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard
- Data Rate: 120 kbps
- Features: Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: Utmel Electronic Limited
Description: FILM CAP MKT SILVER 1.0µF 5% 100Vdc LS 10mm
- Capacitance Range: 1 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 63 volts
-
Supplier: Utmel Electronic Limited
Description: PANASONIC - 2R5SVPE390MX - Polymer Aluminium Electrolytic Capacitor, 390 µF, 2.5 V, Radial Can - SMD, OS-CON SVPE Series
- Capacitance Range: 330 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 2.5 volts
- Operating Temperature: -55 C
-
-
Supplier: Utmel Electronic Limited
Description: RUBYCON - 16ZLH100MEFC5X11 - Electrolytic Capacitor, Miniature, 100 µF, 16 V, ZLH Series, ± 20%, Radial Leaded, 5 mm
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -40 C
-
Supplier: Utmel Electronic Limited
Description: KEMET - FYD0H223ZF - CAP, 22000µF, 5.5V, SUPER CAP, RADIAL
- Capacitance Range: 22,000 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 5.5 volts
- Operating Temperature: -25 C
-
Supplier: New Yorker Electronics Co., Inc.
Description: Polyester Film Capacitors 1.5µF 100V
- Capacitance Range: 1.5 microF
- DC Rated Voltage Range (WVDC): 100 volts
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; SUPER CAPACITOR; MEMORY BACKUP GOLD CAPACITOR,1F 5.5V
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.1pF, Silicon Capacitors. This listing supports clearer product
- Capacitance Range: 0.0000051 microF
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5pF, Silicon Capacitors. This listing supports clearer product
- Capacitance Range: 0.0000015 microF
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: DigiKey
Description: 1.5µF Film Capacitor 65V 100V Polyester, Metallized Radial
- Capacitance Range: 1.5 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 65 volts
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; SUPER CAPACITOR; MEMORY BACKUP GOLD CAPACITOR,0.1F 5.5V
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; SUPER CAPACITOR; PCB MOUNT MEM BACKUP CAPACITOR, 1F, 5.5V
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Film Capacitors 1200Volts 1.5uF 10% Tol. Product overview: 941C12W1P5K-F from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers
- Capacitance Range: 1.5 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 1,200 volts
- Configuration / Form Factor: Leaded Capacitor
-
Description: Capacitors - Ceramic Disc Capacitors
- Technology: Monolithic / Single Layer
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5pF, 200V, 0.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5pF, 200V, 0.5pF, Ceramic Capacitors. This
- DC Rated Voltage Range (WVDC): 200 volts
- Electrostatic Capacitors: Ceramic
- Configuration / Form Factor: Leaded Capacitor
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR, 1.5F, 5.5V, 0.2OHM, RADIAL; Capacitance:1.5F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:± 20%; Lead Spacing:12.3mm; Lifetime @ Temperature:1000 hours @ 60°C; Capacitor Case / Package:Can RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SUPER CAPACITOR, 1F, 5.5V, RADIAL; Capacitance:1F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:7.62mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Coin RoHS Compliant: Yes
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 1.5UF 10% 100VDC AXIAL
- Capacitance Range: 1.5 microF
- Operating Temperature: -55 to 125 C
- Lead Style: Axial Leads
- Packing Method: Bulk Pack
-
Supplier: ODG (Origin Data Global)
Description: 1.5uF 400V ±20% Plugin,D8xL12mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: SUPER CAPACITOR, 0.1F, 5.5V, RADIAL; Capacitance:0.1F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SUPER CAPACITOR, 1.5F, 5V, RADIAL; Capacitance:1.5F; Voltage(DC):5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:0%, +100%; Lead Spacing:11.5mm; Lifetime @ Temperature:1500 hours @ 70°C; Capacitor Case / Package:Can; ESR:0.2ohmRoHS Compliant: Yes
-
Supplier: Cornell Dubilier
Description: For New Design: Yes Capacitance: 1.5 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 9 RMS Current: — ESR: — Diameter: 9.5mm Length: 31.7mm Thickness: — Width: —
- Capacitance Range: 1.5 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Operating Temperature: -55 to 85 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: -20%~+80% 100nF Y5V 50V Plugin,P=5.08mm Ceramic Disc Capacitors ROHS
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 80 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 1.5UF 10% 100VDC RADIAL
- Capacitance Range: 1.5 microF
- Technology: Film Capacitors
- Capacitance Type: Fixed
- Metallized Dielectric: Metallized Dielectric
-
Description: CAP FILM 5UF 10% 100VDC AXIAL
- Capacitance Range: 5.000000000000001 microF
- AC Rated Voltage (WVAC): 70 volts
- Operating Temperature: -55 to 105 C
- ESR: 10 milliohms
-
Supplier: Win Source Electronics
Description: Manufacturer: Taiyo Yuden Win Source Part Number: 901947-UMK105CG1R5BW-F Series: M Operating Temperature Range: -55°C ~ 125°C Features: 1.5 pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount,
- Operating Temperature: -55 to 125 C
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 966560-TMK063CG1R5CT-F Category: Capacitors>Ceramic Capacitors Series: M Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 15,000 Capacitance: 1.5 pF Tolerance: ±0.25pF Voltage - Rated: 25V Temperature Coefficient:
- Capacitance Range: 0.0000015 microF
- DC Rated Voltage Range (WVDC): 25 volts
- AC Rated Voltage (WVAC): 25 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Cornell Dubilier Electronics (CDE) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997952-941C16W1P5K-F Termination: Axial Voltage Rating: 1.6 kV Length: 54 mm Mounting: SMD (SMT) Capacitance: 1.5 µF
- Capacitance Range: 1.5 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,600 volts
- AC Rated Voltage (WVAC): 1,600 volts
-
Supplier: Richardson RFPD
Description: Type 935 axial-leaded, metallized polypropylene capacitors are designed for 20-100 kHz switching power supply input filtering, DC blocking and output filter applications where high current, high capacitance and low ESR values are important. Dry sections are sealed with flame-retardant outer
- Capacitance Range: 5.000000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; SUPER CAPACITOR; MEMORY BACKUP GOLD CAPACITOR,0.22F 5.5V
-
Supplier: Accuris
Description: CAPACITORS, FIXED, CERAMIC, CHIP, .56 \xb5F THROUGH 1 \xb5F
-
Supplier: Accuris
Description: CAPACITOR, FIXED, CERAMIC, CHIP, .56 \xb5F THROUGH 1 \xb5F
-
Supplier: TDK-Lambda Americas Inc.
Description: make this device easy to use, system designers need to only add input and output capacitors to have a complete DC-DC converter.
- DC Output Voltage: 1.2 volts
- Type: DC/DC Converter
- Technology: Switching
-
Supplier: Electrocube, Inc.
Description: Capacitor, Film & Foil, PP, 1.0µF 1% 100Vdc, Round, Tape-Wrap, Epoxy End-Fill, Axial Leads, Audio
- Capacitance Range: 1 microF
- Capacitance Tolerance: 1 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Lead Style: Axial Leads
Find Suppliers by Category Top
Featured Products Top
-
capacitance (10 µF), rated voltage (16 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Tantalum Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
µF), rated voltage (50 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
(22 µF), rated voltage (25 VDC), and tolerance (±20%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
Holy Stone introduces X1/Y1 Safety Certified Multilayer Ceramic Capacitors (MLCCs) in compact SMD packages. These capacitors are rated for 250Vac, 300Vac, and 400Vac, with capacitance ranges from 10pF to 1800pF in NPO and X7R T.C. options. Designed to meet stringent X1/Y1 safety standards, they (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
2. StackiCap™ - large capacitance/small case size MLCCs 3. Open Mode and Tandem capacitors 4. 3 terminal EMI components 5. X2Y Integrated Passive Component 6. X8R high temperature MLCCs 7. Safety Certified MLCCs (read more)
Browse Capacitors Datasheets for Knowles -
KEMET A7C5 series radial conductive polymer hybrid capacitors have outstanding electrical performance. The polymer system creates an electrical pathway between the anodic oxide layer and the cathode through a (read more)
Browse Capacitors Datasheets for DigiKey -
The most compact LTE modem and RF front-end in a single package, the SKY66431-11 is a multi-band multi-chip System-inPackage (SiP) supporting 5G Massive IoT (LTE-M/NB-IoT) platforms. (read more)
Browse Chip Capacitors Datasheets for Skyworks Solutions, Inc. -
provides an interactive console to assist the electrical design engineer in selecting the best mica capacitor within a capacitance range of 0.5 to 91,000 pF and voltage range of 100 volts to 4,000 volts, targeting applications (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems. Tested for long-term reliability with 2000 hours at 125 °C, (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc.