-
Supplier: Mile-X Equipment, Inc.
Description: bottom of the oil reservoir and angled for faster, more complete draining. Specifications: Free Air Displacement: 1.5 CFM Factory Micron Rating: 50 microns No. of Stages: 2 Intake Fitting: 1/4" MFL, 3/8" MFL, 3/8" FFL x 1/2" ACME adptr. Oil Capacity: 7.5 oz.
-
Supplier: Bacharach, Inc.
Description: Two-stage high performance vacuum pumps Operate on 110 VAC/60 Hz and pull 25 microns vacuum (0.03 mbar) 1/4, 3/8 and 1/2 in. flared fittings The QV line of vacuum pumps are two-stage high performance units designed for today's refrigerants. Rated for
- Ultimate Operating Vacuum: 0.0225085147341922 torr
- Pumping Speed: 1.7 CFM
- Motor Power: 0.5 HP
- Configuration: Individual Vacuum Pump
-
Supplier: Mile-X Equipment, Inc.
Description: Ultimate vacuum ratings of 75 microns. Double intake - connections 1/4" SAE and 3/8" SAE male flare ports for use with mobile or stationary systems. Oil drain port - for easy vacuum pump oil maintenance. Vacuum pump oil level sight glass. RPM 1720 1/2
-
-
Supplier: Mile-X Equipment, Inc.
Description: Robinair 15120A 10 CFM Vacuum Pump The Robinair Advantage-On big jobs use multiple units, instead of one big unit, for added flexibility, less cost. Ideal for larger system evacuation. It combines Robinairs proven offset rotary vane design with features that make the pump
-
Description: recovery and drying processes. Vacuum pumps S-VSB Volume flow 80 to 650 m³/hr 47.1 to 382.4 cfm Dry running, contact-free screw vacuum pumps with capacities ranging from 80 to 650 m³/hr (47.1 to 382.4 cfm), end vacuum 0.05 mbar (abs.).
- Pumping Speed: 47.1 to 423.5 CFM
- Configuration: Individual Vacuum Pump
- Mechanical: Rotary Screw
-
Description: Vacuum pumps F-CEVF (29) Volume flow up to 5 m³/min up to 176.5 cfm Multi-stage radial blowers for vacuum operation complete with filter and dust separator. The models F-CEVF (29) are suitable for removing paper powder and dust. Capacities up to 5
- Pumping Speed: 11.8 to 2,011.8 CFM
- Mechanical: Centrifugal Blower
- Configuration: Individual Vacuum Pump
-
Supplier: Cole-Parmer
Description: • Pumps require little maintenance and reduce risk of contamination. • Ideal for use in low-pressure or high-capacity applications. Pumps include vacuum gauge, filter, carrying handle, and a 6-ft cord (the 115 VAC models include a U.S. standard plug).
- Horsepower: 0.333333333333333 HP
- Power Source: AC Powered
- Pump Type: Rotary Vane Pumps
-
Supplier: Cole-Parmer
Description: Vacuum/pressure pump, 115 V, 0.5 cfm
- Maximum Discharge Pressure: 18 psi
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: • The most economical rotary vane oil pump available. • Centrifugal force holds woven linen vanes against finely polished cast-iron body interior for a vacuum-tight seal—the self-adjusting vanes automatically compensate for wear. Pumps include separate vacuum and
- Horsepower: 0.333333333333333 HP
- Power Source: AC Powered
- Pump Type: Rotary Vane Pumps
-
Supplier: Cole-Parmer
Description: • No moving parts ensures long life with low maintenance. • Venturi pumps are air-powered—require no electrical power source or lubricant. • Place these compact pumps close to application for fast response and minimal vacuum loss. These new pumps take advantage of the
- Features: Other
-
Supplier: Gilson Company, Inc.
Description: These quality vacuum pumps are the accepted standards for specific gravity testing and other high-vacuum laboratory applications. MA-23 is a large pump that allows multiple specific gravity tests to be performed simultaneously. This heavy-duty unit combines large capacity
-
Supplier: Radwell International
Description: 1MM NOZZLE HIGH SUCTION FLOW VACUUM EJECTOR VALVE 1/8 NPT SUPPLY PORT X 1/8 NPT VACUUM PORT, 14 PSI PRESSURE, 1.2 CFM AIR CONSUMPTION & 1.20 CFM MAX SUCTION FLOW. FREE 2 YEAR RADWELL WARRANTY
-
Description: and for chemical processes.* * ATEX compliant pump stands available. Vacuum pumps R-VPR Volume flow 485 to 2,752 m³/hr 285.3 to 1,618.8 cfm A pump set consisting of V-VC in combination with rotary lobe vacuum pump. Primarily used for production
- Pumping Speed: 12.9 to 5,049.4 CFM
- Configuration: Individual Vacuum Pump
- Mechanical: Lobed Rotor
-
Supplier: Gilson Company, Inc.
Description: These quality vacuum pumps are the accepted standards for specific gravity testing and other high-vacuum laboratory applications. MA-23 is a large pump that allows multiple specific gravity tests to be performed simultaneously. This heavy-duty unit combines large capacity
-
Description: Pressure-vacuum pumps C-KLR Volume flow 80 to 140 m³hr 47.1 to 82.4 cfm High efficiency, dry and contact-free compression claw pressure vacuum pumps with capacities ranging from 80 to 140 m³/hr (47.1 to 82.4 cfm). Vacuum up to - 0.6 bar
- Pumping Speed: 47.1 to 82.4 CFM
- Mechanical: Claw, Compression / Pressure Service
- Configuration: Individual Vacuum Pump
-
Supplier: PumpWorks Inc. (The)
Description: The self-cleaning dry vacuum system gives you oil-free vacuum with all the necessary features to ensure long, trouble free operation. The heart of the system is a two stage flexible diaphragm pump. With fluorinated plastics used on all wetted surfaces, including the diaphragm,
-
Supplier: FS-Curtis
Description: Vacu-Plus Series Vacuum Pumps feature cast iron construction which minimizes vibration during operation. Applications include bottle filling, vacuum cleaning, de-aerating, pump cleaning, dehydrating, feeding paper sheets, tank purging, leak testing, lifting liquids,
- Pumping Speed: 6.6 to 86 CFM
- Motor Power: 5 HP
- Configuration: Individual Vacuum Pump
- Mechanical: Reciprocating Piston
-
Supplier: Accuris
Description: VACUUM PUMP, ROTARY, POWER DRIVEN 12 CFM, TYPE MA-1
-
Supplier: Gilson Company, Inc.
Description: These quality vacuum pumps are the accepted standards for specific gravity testing and other high-vacuum laboratory applications. MA-23 is a large pump that allows multiple specific gravity tests to be performed simultaneously. This heavy-duty unit combines large capacity
-
Supplier: Gilson Company, Inc.
Description: These quality vacuum pumps are the accepted standards for specific gravity testing and other high-vacuum laboratory applications. MA-23 is a large pump that allows multiple specific gravity tests to be performed simultaneously. This heavy-duty unit combines large capacity
-
Description: AF™ vacuum pumps feature our "abuser-friendly" Fluid-Vac® axial flow technology, allowing the pump to start in even a flooded condition. These compact vacuum pumps outperform any comparable vacuum pump on the market. Applications: Chemical and
- Pumping Speed: 10 to 35 CFM
- Motor Power: 3 HP
- Mechanical: Axial Blower
- Mounting: Benchtop
-
Description: Kinney® Booster/Rotary Piston Vacuum Pumping Systems pump high volumes at very low pressures. A high-capacity dry rotary lobe vacuum booster is matched to a smaller rotary piston vacuum pump. For continuous operation below 1 Torr (1.3 mbar a), the
- Ultimate Operating Vacuum: 1 torr
- Pumping Speed: 10,000 CFM
- Application: Analytical / Scientific, Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing, Packaging, Pharmaceutical / Sanitary, Semiconductor Manufacturing
- Configuration: Combination / Multi-Technology Pump
-
Description: Kinney® Booster/Rotary Piston Vacuum Pumping Systems pump high volumes at very low pressures. A high-capacity dry rotary lobe vacuum booster is matched to a smaller rotary piston vacuum pump. For continuous operation below 1 Torr (1.3 mbar a), the
- Ultimate Operating Vacuum: 1 torr
- Pumping Speed: 10,000 CFM
- Application: Analytical / Scientific, Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing, Packaging, Pharmaceutical / Sanitary, Semiconductor Manufacturing
- Configuration: Combination / Multi-Technology Pump
-
Supplier: Petersen Products Co.
Description: Comment 1 Draws 10" Hg Vacuum in about 2 Minutes for a 15' Deep Manhole Country of Origin USA Description Vacuum Pump with Honda Engine Height Max. IN 19.5" (495 mm) Lngth, Body 36" (914 mm) Sage Subcategory Number W9387 Shipping Wt. 178 Lb (80.74 Kg) Vacuum
- Pumping Speed: 18 CFM
-
Supplier: Petersen Products Co.
Description: Comment 1 Draws 10" Hg Vacuum in about 2 Minutes for a 15' Deep Manhole Country of Origin USA Description Vacuum Pump with Briggs Engine Height Max. IN 19.5" (495 mm) Lngth, Body 36" (914 mm) Sage Subcategory Number W9387 Shipping Wt. 179 Lb (81.19 Kg)
- Ultimate Operating Vacuum: 506 torr
- Pumping Speed: 18 CFM
-
Vacuum Pumps and Vacuum Generators - Harsh Duty Service, Low Power Consumption Vacuum Pump -- HD1200Supplier: LOT Vacuum America
Description: HD Series Pumps are application proven pumps providing world class energy efficiency, low CoO, and excellent reliability. HD series are a good selection for PECVD and LPCD applications involving corrosive, condensable and particulate by-products. They are very compact, quiet and have
- Ultimate Operating Vacuum: 0.0005 torr
- Pumping Speed: 588 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Three Phase
-
Description: Balston Vacuum Pump Exhaust Filters remove all visible oil mist from vacuum pump exhaust, even when it is saturated with oil. The exhaust gas may be recycled to the process or the pumps may exhaust into a clean work area, eliminating the need to run ductwork and
- Maximum Air Volume: 850 SCFM
- Features: Other / Specialized Type
-
Supplier: Champion
Description: Reciprocating Air-Cooled Air Compressors- Vacuum Pressure Lubricated, A-Series The A-series reputation has been built on quality, reliability and accessibility to all components. Products include air-cooled bare compressors, boosters and vacuum pumps. A-Series pumps
- Ultimate Operating Vacuum: 125 torr
- Pumping Speed: 198 CFM
- Configuration: Individual Vacuum Pump
- Lubrication Style: Positive Pressure
-
Supplier: ANVER Corporation
Description: otherwise specified. Standard: Oil-less dry piston pump has a 1/2 horsepower pump motor capable of generating 4.3 CFM. Hi-Flow: Oil-less dry piston pump has a 3/4 horsepower pump motor capable of generating 8.0 CFM. Operating Temperature: 35°F to
- Ultimate Operating Vacuum: 150.4 torr
- Pumping Speed: 4.3 CFM
- Motor Power: 0.5 HP
- Lubrication Style: Dry / Oil-less
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less Maintenance free Aluminum seawater resistant Silent (50-54 dBA) Low vibrations High performance Range Technical Overview Capacity up to 2.5 cfm / 72 l/min Vacuum to 29 in.Hg / -980 mbar Capable of restarting up to 29 in.Hg / -980 mbar Other special
- Ultimate Operating Vacuum: 71.66 to 18.32 torr
- Pumping Speed: 1.2 to 2.5 CFM
- Operating Temperature: 59 to 104 F
- Features: AC Single Phase, Compressed Air / Fluid
-
Supplier: Gardner Denver, Inc.
Description: Pumps Gardner Denver is one of the leading pump manufacturers in the world. We offer a diverse range of pumps from drilling, well servicing and stimulation pumps which are reciprocating positive displacement pumps built on crankshaft or eccentric shaft designs,
- Pump Type: Centrifugal Pumps, Condensate Pumps, Diaphragm Pumps, Gear Pumps, Mud Pumps, Peristaltic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Rotary Lobe Pumps, Rotary Vane Pumps, Sanitary Pumps, Screw Pumps, Triplex Pumps, Wastewater Treatment Pumps, Well Stimulation Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less Long life Low power consumption Worldwide service network Low noise/vibration Protection class IP54 Range Technical Overview Capacity up to 4.1 cfm / 115 l/min Vacuum to 5.9 in. Hg / -200 mbar Possible Applications Sewage Aeration Aquarium
- Ultimate Operating Vacuum: 686.34 to 610.14 torr
- Pumping Speed: 0.5 to 4.1 CFM
- Features: AC Single Phase, Compressed Air / Fluid
- Lubrication Style: Dry / Oil-less
-
Supplier: Radwell International
Description: 4 CFM OPEN FLOW VENTURI SINGLE STAGE VACUUM GENERATOR 3/8 FPT VACUUM PORT, 27 IN/HG MAX VACUUM PRESSURE, 30-3/4 MAX PSI, 6.4 CFM AIR CONSUMPTION & 8.18" LENGTH X 1.66" WIDE X 1.66" HIGH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Petersen Products Co.
Description: Air Consumption CFM 7 CFM at 100 psi Country of Origin USA Description VACUUM GENERATOR, VENTURI 460 Port, Output Silencer Port, Source Inlet Chicago Crows Foot Port, Vacuum Cam & Grove Pressure, Inlet. Max. PSI 116 psi (8.00 bar) Sage Subcategory Number W9387 Shipping
- Ultimate Operating Vacuum: 506 torr
- Pumping Speed: 14 CFM
- Pumping Speed / Displacement: 14 CFM
- Operating Temperature: 32 to 125 F
-
Supplier: Agilent Technologies - Vacuum Products
Description: isolation valve is integrated into the pump to close off the inlet port whenever power to the pump is interrupted. This antibackstream valve retains vacuum in the roughing, or foreline, and prevents pump oil from contaminating the vacuum chamber. The DS-102 has a
- Ultimate Operating Vacuum: 0.001500567648946148 torr
- Pumping Speed: 3.4692 CFM
- Operating Temperature: 53.6 to 104 F
- Motor Power: 0.9649586771300304 HP
Find Suppliers by Category Top
Featured Products Top
-
The Liquid Ring Vacuum Pump & Compressor: The Indestructible Process Hybrid (read more)
Browse High Vacuum Pumps Datasheets for Vooner FloGard LLC -
It can run with pressure control or at a constant speed, making it exceptionally energy-efficient. Acting either as the sole vacuum pump in a packaging machine or as a vacuum module in a central vacuum supply, the R 5 PLUS makes sure a specified pumping speed is maintained. It can also (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
robust and offer the same performance as their predecessors. Since the connections are also in the same places, the new vacuum pump can easily replace the older versions 1:1, even in vacuum systems. Thanks to the proven dry and contact-free vacuum technology, the new MINK MMs (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
steel material housings, ATEX-certified version available (Cat. 1 (i/o) IIB, T4) All-in-One Unit with base frame, operating fluid separator, heat exchanger, control system, including inlet check valve, fresh liquid supply kit, level indicator with switches, temperature and pressure indicators and cavitation protection (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
The proven R5 RA from Busch now comes in an improved version with a completely redesigned interior. The new vacuum pump is 25% more energy efficient than its predecessor, thanks to the optimized compression ratio, pump stage dimensions, and oil discharge path. (read more)
Browse Rotary Vane Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
Oil-lubricated rotary vane vacuum pump R5 RA 0520 A ECOTORQUE Efficient - Up to 50% energy savings thanks to the (read more)
Browse Rotary Vane Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
degas the ceramic mass. In 2021, these replaced four oil-lubricated rotary vane vacuum pumps and have been providing four extrusion lines with the required vacuum ever since. More than 100 employees currently work in the historic halls of the porcelain factory (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
they can withstand the extreme conditions of space. With robust pumping systems that achieve pressures down to 1 x 10-6 Torr and versatile thermal control options ranging from -180°C to +150°C, our chambers are a cost-effective solution for rigorous testing. (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
Initial pumps to bring the chamber from atmospheric pressure down to a rough vacuum (~10-1 Pa). High-Vacuum (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
Ultimate pressure: 15 - 150 Torr Pressure: 31 psig Pumping speed 60 Hz: 23.5 - 677 ACFM Operation without oil or water Mink claw vacuum pumps have been developed especially for use in industrial applications where a constant vacuum, high suction (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions
More Information Top
-
vacuum pump,China vacuum pump Manufacturers, Suppliers - ECOL
• 1.5 cfm vacuum pump .
-
Cole Parmer Rotary Vane Vacuum Pump 1 5 cfm 2x10 3 Torr 230 V from Cole-Parmer
Cole-Parmer Rotary Vane Vacuum Pump ; 1.5 cfm /2x10-3 Torr, 230 V .
-
Vacuum pump 4 9 CFM 1 5 torr 3 stage Chemical duty 230 VAC from Cole-Parmer
Vacuum pump , 4.9 CFM , 1.5 torr, 3 stage, Chemical duty, 230 VAC .
-
Air Exhaust and Supply Valve from Chinafore Industries Co.,Ltd , China
• Rotary Vane Vacuum Pump Frequency 50Hz/60HzFlow rate 1.5cfm , 1.8cfm, 2.5cfm, 3.0cfm, ...
-
Vacuum Pumps, New and Used Laboratory Vacuum Pumps | LabX Marketplace
Designed specifically for non-corrosive, non-evaporative applications, the NEW 0.4 torr (0.5 mbar), 40 lpm ( 1.5 cfm ) MV2 NT Aluminum-FKM diaphragm vacuum pump is an excellent choice for a wi ...
-
States > Virginia > State > Regulations > Title 9 - Environment > Agency 25 - State Water Control Board > [9 VAC 25-790] 790 - Sewage Collection and Treatment ...
Vacuum pumps having a capacity of at least 1.5 cfm per square foot for metal-covered drums should be provided.
-
Lab Companion Vacuum Oven 1 0 CU FT 120VAC from Cole-Parmer
So, in this case it should be paired with a pump with a free air capacity of 1.5 cfm , and can reach vacuum levels needed for your application.
-
States > Texas > State > Register > 2008 > [TexReg 2008-0314is] 03/14/2008
(i) A vacuum pump with a capacity of at least 1.5 cubic feet per minute per square foot ( cfm /sf) must be provided for metal-covered drums.
-
States > Texas > State > Proposed Regulations > 2008 Documents > March 14, 2008 > [2008 TX Proposed tx-20080314-0047-0004555] 30 TAC 217 - Design Criteria for ...
(i) A vacuum pump with a capacity of at least 1.5 cubic feet per minute per square foot ( cfm /sf) must be provided for metal-covered drums.
-
States > Texas > State > Register > 2008 > [TexReg 2008-0822is] 08/22/2008
(i) A vacuum pump with a capacity of at least 1.5 cubic feet per minute per square foot ( cfm /sf) must be provided for metal-covered drums.
Indicates content that may require registration and/or purchase.