-
Supplier: Accuris
Description: HOSE, RUBBER AND HOSE ASSEMBLY, RUBBER (HYDRAULIC, PNEUMATIC, FLEXIBLE)
-
Supplier: Accuris
Description: Hose, Rubber and Hose Assembly, Rubber (Hydraulic, Pneumatic, Flexible)
-
Supplier: Flexaust
Description: • Light weight thermoplastic rubber hose reinforced with a spring steel wire helix • Excellent compressibility & flexibility • Designed for applications with wide temperature ranges • Great moisture & UV resistance • Excellent chemical resistance • Smooth interior assures minimal
- Inside Diameter: 1.5 inch
- Working Pressure: 16 psi
- Maximum Vacuum: 29 in Hg vac
- Temperature Range: -60 to 275 F
-
-
Supplier: Accuris
Description: HOSE AND HOSE ASSEMBLY, RUBBER (HYDRAULIC, PNEUMATIC, FLEXIBLE)
-
Supplier: Accuris
Description: HOSE, SYNTHETIC RUBBER, WIRE REINFORCED, FOR FLEXIBLE HOSE ASSEMBLIES GENERAL SPECIFICATION FOR
-
Supplier: Flexaust
Description: • Very light weight thermoplastic rubber hose reinforced with a spring steel wire helix • Excellent compressibility & flexibility • Most compressible thermoplastic rubber hose in product line • Designed for applications with wide temperature ranges • Easy to install in
- Inside Diameter: 2.5 inch
- Working Pressure: 5.9 psi
- Maximum Vacuum: 24 in Hg vac
- Temperature Range: -60 to 275 F
-
Supplier: Flexaust
Description: Medium weight black co-extruded thermoplastic rubber hose with a rigid black external polypropylene helix Features Ultra smooth interior wall assures efficient airflow Very flexible & crush resistant Tight bend radius Moisture & chemical resistant Designed for applications with
- Inside Diameter: 5 inch
- Working Pressure: 15 psi
- Maximum Vacuum: 15 in Hg vac
- Temperature Range: -60 to 275 F
-
Supplier: Novaflex Group
Description: Material: Thermo Plastic Rubber with molecularly bonded wear strip Diameters: 1.5” to 24” Bend Radius: 6”= 6.5” Weight: 6” I.D.= .77 lbs/ft Lengths: 25 & 50 ft. up to 8” diam., 25’ -10” diam. and up Compression Ratio: 2:1 Temperature range:–40°F to +275°F
- Inside Diameter: 2 to 12 inch
- Maximum Vacuum: 4 to 26 in Hg vac
- Temperature Range: -40 to 275 F
- Specialized Construction: Corrugated
-
Supplier: Kuriyama of America, Inc.
Description: extracted and securely connected to ground, through the fitting or by other means) “Cold-Flex” Material - Hose remains flexible in sub-zero temperatures. Chemical Vapor Exhausting (CAUTION: Before using any hose, the user is responsible for determining it’s suitability for the
- Inside Diameter: 5 inch
- Working Pressure: 40 psi
- Maximum Vacuum: 24 in Hg vac
- Temperature Range: 275 F
-
Supplier: Morris Coupling Company
Description: Four types of PVC material handling hoses to meet a wide variety of bulk conveying system requirements. Suitable for both vacuum and pneumatic conveying applications. Available in: Sizes range from 1" through 8" I.D. MORR-CLEAR™ – economical food-grade PVC hose MORR-CLEAR™
- Inside Diameter: 1 to 8 inch
- Outside Diameter: 1.94 inch
- Working Pressure: 45 psi
- Maximum Vacuum: 29 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: Proprietary PVC/Nitrile Material - Specially developed PVC/Nitrile material provides superior abrasion, UV, chemical and oil resistance compared to PVC hoses. Superior Snaking Resistance! - Specially designed to virtually eliminate instances of hose snaking, making the hose
- Inside Diameter: 5.02 inch
- Outside Diameter: 5 inch
- Working Pressure: 174 psi
- Temperature Range: 176 F
-
Supplier: RS Components, Ltd.
Description: Natural rubber tube,Red 3mm OD 1mm ID
- Inside Diameter: 0.0393701 inch
- Outside Diameter: 0.1181103 inch
- Working Pressure: 21.755655 psi
- Features: Other
-
Supplier: CSA Group
Description: rubber or plastics hoses or tubing to a specific radius at ambient temperature. Methods A1 and A2 are suitable for rubber and plastics hoses and tubing with inside diameter of up to and including 80 mm. Method A1 allows the measurement of the flexibility of the
-
Description: ISO 10619-1:2011 specifies three methods for measuring the flexibility of rubber and plastics hoses and tubing (methods A1, B and C1), where the deformation of the hose or tubing is measured, and two methods for measuring the stiffness (methods A2 and C2) by measuring the
-
Supplier: RYCO Hydraulics, Inc.
Description: resistant synthetic rubber. REINFORCEMENT: Textile reinforcement with spiral wire to prevent collapsing. COVER: Black, oil resistant and abrasion resistant synthetic rubber. Performance TEMPERATURE RANGE: From -40°C to +100°C (-40°F to +212°F) WORKING PRESSURE: Maximum working
- Temperature Range: -40 to 212 F
- Features: Hose
- Application: Hydraulics
-
Supplier: Kuriyama of America, Inc.
Description: extracted and securely connected to ground, through the fitting or by other means) “Cold-Flex” Material - Hose remains flexible in sub-zero temperatures. Chemical Vapor Exhausting (CAUTION: Before using any hose, the user is responsible for determining it’s suitability for the
- Inside Diameter: 2.5 inch
- Working Pressure: 60 psi
- Maximum Vacuum: 27 in Hg vac
- Temperature Range: 275 F
-
Supplier: Kuriyama of America, Inc.
Description: Proprietary PVC/Nitrile Material - Specially developed PVC/Nitrile material provides superior abrasion, UV, chemical and oil resistance compared to PVC hoses. Superior Snaking Resistance! - Specially designed to virtually eliminate instances of hose snaking, making the hose
- Inside Diameter: 3.543 inch
- Outside Diameter: 3.5 inch
- Working Pressure: 232 psi
- Temperature Range: 176 F
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose
- Inside Diameter: 0.38582698 inch
- Outside Diameter: 0.61023655 inch
- Working Pressure: 2,610.663108429546 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose
- Inside Diameter: 0.63779562 inch
- Outside Diameter: 0.88189024 inch
- Working Pressure: 1,885.478911643561 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose
- Inside Diameter: 1.00787456 inch
- Outside Diameter: 1.32283536 inch
- Working Pressure: 1,276.3241863433336 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose
- Inside Diameter: 0.5118113 inch
- Outside Diameter: 0.74015788 inch
- Working Pressure: 2,320.589429715152 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: Checkers
Description: Checkers™ rubber duct systems protect and hide valuable cords and cables located in walkways or work areas. These non-metallic, flexible, industrial-grade rubber phone and internet cable cover protectors are extremely durable, easy to install and organize portable cords and
- Length: 14 inch
- Number of Channels: 1
-
Supplier: Image Supply, Inc.
Description: Animal fat resistant. Use in dairies, kitchens and food service areas. Extended use up to 200° F. Heavy brass couplings with "O" ring for tight seals. 33% lighter than other rubber hoses. Remains flexible in any weather. Abrasion and kink resistant. 3 per case. 5/8" x
- Product Form: Complete Hose Assembly
- Application: Food and Beverage Processing
- Media: Water
-
Supplier: CSA Group
Description: ISO 10619-3:2011 specifies a method for the determination of the bending characteristics of rubber and plastics hoses and tubing, including the force required for bending, over a range of temperatures from -60 ºC to +200 ºC. The nature of the apparatus, however, limits its
-
Description: ISO 10619-3:2011 specifies a method for the determination of the bending characteristics of rubber and plastics hoses and tubing, including the force required for bending, over a range of temperatures from -60 ºC to +200 ºC. The nature of the apparatus, however, limits its
-
Supplier: ASTM International
Description: 1.1 This specification covers acceptance testing of rubber insulating line hose for use as a portable protective device for protection of workers from accidental contact with live electrical conductors. 1.2 Two types of line hose are provided and are
-
Supplier: Checkers
Description: Checkers™ rubber duct systems protect and hide valuable cords and cables located in walkways or work areas. These non-metallic, flexible, industrial-grade rubber protectors are extremely durable, easy to install and organize portable cords and cables while reducing trip hazards.
- Length: 60 inch
- Number of Channels: 1
-
Supplier: RYCO Hydraulics, Inc.
Description: impulse cycles at up to 1/2 SAE 100R15 Minimum Bend Radius. Constant pressure 420 bar / 6100 psi in all sizes for easy system design and hose selection. MSHA – FLAME RESISTANCE:SLIDER complies with Flame Resistant requirements of Australian Standard AS 2660 and Methods of Test AS
- Working Pressure: 6,100 psi
- Temperature Range: -40 to 250 F
- Features: Hose
- Application: Hydraulics
-
Supplier: CSA Group
Description: applies to flexible hose assemblies with rated pressures up to 1 000 bar for use in the temperature range of −40° C to +65° C. This International Standard is not applicable to: -rubber and plastics flexible hose assemblies for welding, cutting and related
-
Supplier: Checkers
Description: Cable And Hose Lines Up To 1.5" Diameter Slit At Bottom Reduces Tripping Hazards Protects And Organizes Portable Cords And Cables Non-Metallic, Industrial-Grade Rubber Construction Multiple Sizes For Various Cable Diameters Grooved Underside For Better Traction Optional
- Length: 60 inch
- Number of Channels: 1
-
Supplier: PressureParts.Com
Description: Garden Hose The Essential Product for Pressure Washing. All Rubber Reinforced Hot Water (160 deg. F) Hose Reinforced hoses for flexibility & strength in all weather Assemblies complete with bend restrictor 5/8" or larger ID for full flow
-
Description: types are: type 1: a softwall hose, made of oil-resistant material, with a synthetic-fabric reinforcement; type 2: a hardwall hose, made of oil-resistant material, with a synthetic-fabric reinforcement with an helical wire embedded in it; type 3: a hose or tube
-
Supplier: ASTM International
Description: 1.1 These test methods cover the determination of the adhesion strength between plies of fabric bonded with rubber or the adhesion of the rubber layer in articles made from rubber attached to other material. They are applicable only when the adhered surfaces are
-
Supplier: PressureParts.Com
Description: Flex Line Bypass / Supply Line Hose by Aarcher (Red Cover, heavy wall) Industrial PVC hose with black seamless inner tube, polyester braid reinforced tough outer cover. Excellent for use as supply lines or bypass lines. Typically used for air hoses. 250 PSI WP @ 70 deg. F Looks
-
Industrial Hose - 100', 1/4" diameter, polyurethane air hose with 1/4" NPT male fittings -- DAP14100Supplier: DEWALT Industrial Tool Co.
Description: Accessories: Air Hoses Product Features DEWALT polyurethane air hose weighs up to 50% less than traditional rubber air hose, allowing users to work faster and more efficiently. DEWALT polyurethane air hose maintains flexibility in extreme climates (-40 to 165
- Media: Air
- Product Form: Complete Hose Assembly
Find Suppliers by Category Top
Featured Products Top
-
Professional-Grade Hose Boosts Work Efficiency Reliable Durability for Harsh Environments: High-quality synthetic rubber inner tube (oil-resistant) + single-layer steel wire braiding + abrasion/corrosion-resistant wrapped (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Professional Performance & Value for Industrial Buyers Superior Structural Reinforcement: Equipped with 4/6 layers of high-tensile spiraled steel wire reinforcement, the hose delivers exceptional tensile strength (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
machinery (tractors) and other fields, suitable for petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, air and other multi-media transmission needs. Super High-Pressure Resistant Structure: Synthetic rubber inner tube + two braids of steel wire (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Preferred Accessory for Professional Hydraulic Systems Material & Craftsmanship: The inner tube is made of oil-resistant synthetic rubber, resisting erosion from various common media; the outer (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
minimum burst pressure and 17.5 MPa working pressure. This ensures a 4:1 safety margin, significantly reducing catastrophic failure risks on high-cycle mobile equipment. Wide Thermal Operating Window – Functional from –40°F to 250°F (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
BRIMFLEXTM BSR SILICONE RUBBER TUBING- MIL-R-5847 & ZZ-R-765 -- 200°C BRIMFLEXTM BSR Silicone Rubber tubing is an extremely elastic and stable high temperature & low temperature tubing. Besides being extremely flexible, it has (read more)
Browse Rubber Tubing Datasheets for BRIM Electronics, Inc. -
TR1HT - High Temp - 1SN/R1AT General Applications: Wherever low or continuous high temperatures or fluid compatibility is a problem, this high quality, high performance hose solves the problem. Also ideal for use where greatly extended service life under "normal" conditions is (read more)
Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
equipment, ink transfer, and paint spray systems. Suprene TPR tubing offers a number of advantages over other materials. The tubing is flexible and durable like rubber but typically lighter weight and more formable. It provides excellent resistance to flex fatigue and tearing and offers a wide (read more)
Browse Rubber Tubing Datasheets for NewAge Performance Products | NAPP -
hose ensures superior performance. Applications 1.Applicable media:Petroleum based hydraulic oil, Water, Ethylene glycol, Lubricating oil, Air and Water 2.Inner tube: Synthetic rubber 3.Reinforcement: One braid of steel wire 4.Cover:Synthetic rubber 5 (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
-duty applications. Abrasion Resistant Tube and Cover - The NR (natural rubber) tube resists the wear caused by the flow of abrasive concrete. The SBR/NR blend cover resists the wear caused by dragging over rough surfaces, as well as environmental (UV/ozone) damage. Cold Flex Materials - Hose remains flexible in sub-zero temperatures. (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc.
More Information Top
-
First Human Testing of the Orion Atmosphere Revitalization Technology
The corrugated rubber hoses were flexible and expandable. .... After an initial acclimation period, the process air flow was varied between 42.5 ( 1.5 cfm) and 340 Ipm (8 cfm) per person in 42.5 Ipm increments, with 5 minutes of acclimation time at each flow rate.
-
Cone Penetration Testing in Polar Snow
Each sensor (see Figure 3.16) consisted of a rubber pipette- bulb connected to a Druck PTX .... 1.5 m of flexible hose .
Indicates content that may require registration and/or purchase.