-
Supplier: Accuris
Description: Drain Valve (1/4 BSP)
-
Supplier: Accuris
Description: Assembly - M16 Adaptor & Drain Valve (1/4 BSP)
-
Supplier: Accuris
Description: Assembly - M18 Adaptor & Drain Valve (1/4 BSP)
-
-
Supplier: SAE International
Description: No scope available.
-
Supplier: SAE International
Description: No scope available.
-
Supplier: SAE International
Description: No scope available.
-
Supplier: RS Components, Ltd.
Description: NEEDLE DRAIN VALVE 1/4"BSP
- Media Temperature: -4 to 356 F
- Primary Material: Brass / Bronze, Stainless Steel
- Valve Type: Needle Valves
- Features: Other, Threaded
-
Supplier: Radwell International
Description: FILTER/REGULATOR, B7X SERIES, MANUAL DRAIN FILTER REGULATOR, G1/4" BSP EXCELON. FREE 2 YEAR RADWELL WARRANTY
- Features: Air, Drain Valves, Regulator (general)
-
Supplier: Invotec Solutions Ltd.
Description: The Mould Purge Valve is well-suited for cooling water Supply lines up to 2-inch BSP on frequently changed tools that are hung on small to medium tonnage injection moulding machines. It is permissible to adapt 3/4, 1 1/4, 1 1/2 and 2-inch line
- Valve Size: 2 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Number of Ports: 2
-
Supplier: CCR Containers
Description: • Container SS 304 III D DIN 1.4301 • Frame Galvanized steel • Manhole cover with locking ring cover • EPDM manhole gasket Top end with : * 1" nipple with pressure compensation valve 0,65 bar * 1" BSP vent • Bottom draining system with 3" Ebro butterfly
- Application: Shipping
-
Supplier: General Pump
Description: AT SERIES AT0033 – 1-3/8"; SPLINED SHAFT Flows from 7.9 GPM to 13.2 GPM Aluminum or brass manifold Die-cast, anodized aluminum, oil-bath crankcase Solid ceramic plungers with continuously lubricated packings The original InterPump unitized Stainless Steel K01 inlet and outlet valves
- Maximum Discharge Flow: 7.930000000000001 GPM
- Maximum Discharge Pressure: 435 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: Johnson Pump, An SPX Brand
Description: outlet in the wastewater system or as a bilge pump in any leisure craft -- new or used. Compact, robust and adaptable the Viking Power 16 has KlickTite™ XL connectors fitted as standard, literally making hose connections a snap! (Delivered with 1" & 3/4" hose and 1/2" BSP
- Maximum Discharge Flow: 3.96 GPM
- Discharge Size: 0.5 to 1 inch
- Power Source: DC Powered
- Pump Type: Diaphragm Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Alpine Technical Services
Description: Cross-Bracing on Frame Screened Overflow and Vent Stainless Steel valves& Fittings 1” BSP or NPT Stainless Steel Inlet ( situated at back of unit) Overhead Stainless Steel Rose 75 lpm (20 gpm) Stainless Steel Push/panic Bar operation Testing Lever Panic Bar Operation Visual
- Number of Dispensers: 1
- Mounting: Ceiling Mount
- Type: Drench Shower, Eye Wash
- Features: Self-Contained, Stainless Steel
-
Supplier: Infineon Technologies AG
Description: high-side switch BAS140W | Schottky Diodes SPD09P06PL G | P-Channel Power MOSFET IPD25N06S2-40 | Automotive MOSFET FS05MR12A6MA1B | Silicon Carbide CoolSiC™ MOSFET Modules BTS50060-1TEA | Classic PROFET™ 12V | automotive smart high-side switch 1 2 3 4 5
- tON: 10,000 ns
- tOFF: 10,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Pin Count: 36
Find Suppliers by Category Top
Featured Products Top
-
air. Our full-port ball valve ensures clog-free operation without cumbersome Y-strainers and the powerful electric motor outperforms inefficient solenoid-based condensate drain valves. Available in 1/4"- 1 1/4" NPT lead-free brass ball valves, the DRAINMASTER features a digital LED timer with (read more)
Browse Drain Valves Datasheets for DynaQuip Controls -
The GURU PC® ¾" and 1″ valves are self-contained and drain water bearing systems automatically before freeze damage can occur by monitoring ambient temperatures. Completely mechanical, with no outside power required, its high flow design allows for rapid draining, eliminating costly freeze (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
EASMT & EASYMT FOR PRESSURE, DRAIN, AND VACUUM SERVICE; DESIGNED FOR ALL TYPES OF AGGRESSIVE CHEMICALS, SALT SOLUTIONS, ACIDS, CAUSTICS, AND ULTRAPURE LIQUIDS SUCH AS DEIONIZED WATER. Features: Sizes: 1/4″, 1/2″, 3/4″ (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
Versatile installation – Works in any orientation with standard pipe fittings Durable construction – Made from 300 Series stainless steel with a clog-resistant design Available in 3/4” and 1” (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
requirements Control cabinet power supply 24V, VMB electronic control part can be connected with the factory central control system Compressed air CDA,1/4″ quick coupling Waste outlet Drain,PP DN (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
) valves Vertical and horizontal orientations Quick-release clamp Elastomeric body seal 32 Ra finish standard (15Ra optional) Sizes 1/2" to 4" Tight shutoff (read more)
Browse Sanitary Valves Datasheets for DFT Inc. -
Hand-Lapped Disc & Seat for Reliable Shutoff The Horizontal valve is for Horizontal lines requiring self-draining. The "Vertical" design is for "Vertical" and "Horizontal" installations when a self-draining valve is not required. The DSV® Sanitary Check Valve has a (read more)
Browse Sanitary Valves Datasheets for DFT Inc. -
Valve – A valve with three ports used to mix, divert, or switch flow between different lines. Common in HVAC systems and process piping. 4-Way Valve – A valve with four ports typically used in reversing applications, such as (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
Redundant Anti-Siphon Capability: Combined use of Relief Valve & Vacuum Breaker An engineering firm recently specified two seemingly unrelated valves to provide redundant siphon prevention in a (read more)
Browse Vacuum Valves Datasheets for Plast-O-Matic Valves, Inc. -
Pilot-Operated, Normally-Closed PTFE Bellows Seal Solenoid Valves Series PS Features: 1,000,000+ cycle (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
Long Life Compressor.
… new tank from12" dia pipe with 3/8" Thk end plates,welded on full length saddle to carry comp and new 1.1/2HP motor, Also numerous fittings in 1/2" BSP and 1/4 " BSP for automatic pressure switch, drain ****,gauge and air-line … … friend a complete strip and check over(nothing to do even bores,rings, valves etc were in …
-
http://www.lenntech.com/Data-sheets/Atlas-Product-Cataloque-L.pdf
IN/OUT connections 1/4”, 3/8”, 1/2”, 3/4”, 1”, 1-1/4”, 1-1/2” with brass or plastic BSP threads; models with NPT plastic threads 1/4 ”, 3/4”, 1”. S models 10” and 20” with discharge valve for self- cleaning performance, provided with a drain funnel to protect potable water from back-flow pollution, in compliance with UNI EN 1717 - 11/2002.
-
http://www.lenntech.com/Data-sheets/Pall-IMUR-629-EN-L.pdf
2X Drain Port/HSG per 1/2 SAE J514 for D ports or 3/8 BSP per ISO 228 for F ports Vent Port per 1/4 SAE J514 for D ports or 1/8 BSP per ISO 228 for F … Ball Valve Handle .
-
Astm A351 - Astm A351 Manufacturers, Suppliers
Full Bore Stainless Steel Pneumatic Ball Valve (sales#chinayideli com) Full Bore Size: 1/4 ”-4’ Anti-Static Device Working Pressure:1000PSI ISO5211 Direct Mounting Pad Threaded End: BSP ,BSPT,NPT... … bore,Blowout Proof Stem Fire safe and Anti static Dual seat with injection and drain & outlet...
-
http://www05.abb.com/global/scot/scot203.nsf/veritydisplay/cff28834a47606408025704d003190da/$File/IM_AP100_3.pdf
Drain Install a suitable solenoid valve to the mains water supply feed. Connect a suitable length of 1/4 in. i.d. p.v.c. tube to the outlet of … 1 /8" – 1 /4" BSP Pressure: .
Indicates content that may require registration and/or purchase.