-
Supplier: Quality Bearings & Components
Description: Corrosion-Resistant - Stainless PLAIN BALL BEARINGS – INCH • 316 Stainless Raceways • 316 Stainless Balls • Polymer Retainer • ABEC 0 • Single Row
- Bore Size: 0.25 inch
- Outside Diameter: 0.625 inch
- Overall Width: 0.196 inch
- Rated Speed (Oil): 2,352 rpm
-
Supplier: Alpine Bearing, Inc.
Description: to high speed applications and can maintain their precision tolerance during high speed operation. Click above to see our selection of deep groove bearings with inch dimensions. Ball Bearing Features Add after the part number: Z – one shield ZZ – two shields RS – one seal
- Bore Size: 0.25 inch
- Outside Diameter: 0.625 inch
- Overall Width: 0.96 inch
- Dynamic Radial Load: 362 lbs
-
Supplier: Quality Bearings & Components
Description: Miniature Instrument RADIAL BALL BEARINGS-OPEN TYPE – INCH • Stainless Steel • Chrome Steel
- Bore Size: 0.0781 inch
- Outside Diameter: 0.25 inch
- Overall Width: 0.0937 inch
- Dynamic Radial Load: 35 lbs
-
-
Supplier: Quality Bearings & Components
Description: Miniature Instrument RADIAL BALL BEARINGS-SHIELDED TYPE – INCH • Stainless Steel • Chrome Steel
- Bore Size: 0.0781 inch
- Outside Diameter: 0.25 inch
- Overall Width: 0.1094 inch
- Dynamic Radial Load: 35 lbs
-
Supplier: Quality Bearings & Components
Description: Thin Section | Four-Point Contact BALL BEARINGS – INCH • 52100 Chrome Steel • Four-Point Contact Bearings • Snap-Over Cage • ABEC 1 NOTE: Large sizes available upon request. Stainless Steel available upon special request. Minimum buy quantites may apply.
- Bore Size: 3.5 inch
- Outside Diameter: 4 inch
- Overall Width: 0.25 inch
- Bore: 3.5 inch
-
Supplier: Bowman International Ltd.
Description: Ball bearings in chrome or stainless steel. ABEC 1, 3 or 5. With or without seals. Various changes can be made to these bearings including: Circlip grooves Modified lengths Taper bores Modified bores Anti-rotation slots Special cages Modified O/D's Different radial play
- Bore Size: 0.0937 to 0.5 inch
- Outside Diameter: 0.1875 to 1.125 inch
- Dynamic Radial Load: 37.9912 to 1,047.3432 lbs
- Bore: 0.0937 to 0.5 inch
-
Supplier: Pacific International Bearing, Inc.
Description: .2500 In X .6250 In X .1960 In / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Metal Shields
- Bore Size: 0.25 inch
- Outside Diameter: 0.625 inch
- Overall Width: 0 inch
- Bore: 0.25 inch
-
Supplier: KMS Bearings, Inc.
Description: 316 Stainless Steel insert type ball bearings are available for KMS's and other's standard block and flange bearing carriers. They offer a higher load carrying capability than plastic bearings. They're also corrosion resistant, non-magnetic, and low torque. They can be
- Bore Size: 1.25 inch
- Outside Diameter: 2.4409462 inch
- Overall Width: 0.709 inch
- Dynamic Radial Load: 378 lbs
-
Supplier: Timken Company (The)
Description: A wide variety of bearing types and design variations are available to meet the requirements of virtually all precision instrument applications. Bearing types include radial retainer, pivot, thrust, high speed radial, angular contact and full ball complement. Many selections
- Bearing Class: ABEC 7 / Class 4 / P4
- Primary Bearing Category: Angular Contact Ball Bearing, Radial Ball Bearing
- Application: Instrument / Miniature
-
Supplier: National Precision Bearing, Inc.
Description: The R-Series bearings are single row, inch series bearings available from 1/8 through 1-1/2 inch bore sizes. The Conrad construction of these bearings enables them to accept thrust as well as radial load. Their ball complement and
- Bore Size: 0.125 to 1.25 inch
- Outside Diameter: 0.375 to 2.25 inch
- Dynamic Radial Load: 113 to 1,920 lbs
- Bore: 0.125 to 1.25 inch
-
Supplier: Aetna Bearing Company
Description: Banded Design, Inch Standard, Grooved Raceways, Full Complement of Balls.
- Bore Size: 0.6875 inch
- Outside Diameter: 1.34375 inch
- Dynamic Axial / Thrust Load: 840 lbs
- Bore: 0.6875 inch
-
Supplier: EZO SPB-USA, LLC
Description: All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Available with inner ring width extended by 0.015" (0.3962 mm) each side
- Bore Size: 0.0781 inch
- Outside Diameter: 0.25 inch
- Overall Width: 0.0937 inch
- Rated Speed (Oil): 80 rpm
-
Supplier: AST Bearings LLC
Description: ABEC Grades 1, 3, 5, 7, and 9 are available.
- Bore Size: 0.0781 inch
- Outside Diameter: 0.25 inch
- Rated Speed (Oil): 80 rpm
- Dynamic Radial Load: 54.3 lbs
-
Supplier: Aetna Bearing Company
Description: 3-Piece Design, Inch Standard, Grooved Raceways, Light Duty.
- Bore Size: 0.6875 inch
- Outside Diameter: 1.34375 inch
- Dynamic Axial / Thrust Load: 505 lbs
- Bore: 0.6875 inch
-
Supplier: Emerson Bearing Co.
Description: Bearings are available at several price points in various Abec classes in Chrome or Stainless Steel. Several styles are available with extended inner rings and flanges. Common Options: ZZ-- Two Metal Shields DD-- Two Rubber Seals EE-- Extended Inner Ring A 1-7-- Abec class 1-7 P
- Bore Size: 0.0781 inch
- Outside Diameter: 0.25 inch
- Overall Width: 0.1094 to 0.1406 inch
- Bore: 0.0781 inch
-
Supplier: EZO SPB-USA, LLC
Description: All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU or TS. Available with inner ring width extended by 0.015" (0.3962 mm) each side
- Bore Size: 0.0781 inch
- Outside Diameter: 0.25 inch
- Overall Width: 0.1406 inch
- Rated Speed (Oil): 80 rpm
-
Supplier: SKF/Global
Description: MRC specialty bearings and housings are available right off the shelf as "drop-in" replacements, ready for work within a variety of machines - everything from gearboxes, pumps and electric motors to auxiliary power units, conveyors and more. MRC products are helping plants across a range of
- Bore Size: 0.7874 inch
- Outside Diameter: 1.9685 inch
- Overall Width: 1.1811 inch
- Dynamic Radial Load: 681,144 lbs
-
Supplier: EZO SPB-USA, LLC
Description: All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Available with inner ring width extended by 0.015" (0.3962 mm) each side
- Bore Size: 0.0781 inch
- Outside Diameter: 0.25 inch
- Overall Width: 0.0937 inch
- Rated Speed (Oil): 80 rpm
-
Supplier: SKF/North America
Description: MRC specialty bearings and housings are available right off the shelf as "drop-in" replacements, ready for work within a variety of machines - everything from gearboxes, pumps and electric motors to auxiliary power units, conveyors and more. MRC products are helping plants across a range of
- Bore Size: 0.75 inch
- Outside Diameter: 1.9685 inch
- Overall Width: 1.2185 inch
- Dynamic Radial Load: 681,144 lbs
-
Supplier: Aetna Bearing Company
Description: 3-Piece Design, Inch Standard, Grooved Raceways, Medium Duty.
- Outside Diameter: 1.4375 inch
- Dynamic Axial / Thrust Load: 870 lbs
- Static Axial / Thrust Load: 3,994 lbs
- Primary Bearing Category: Thrust Bearing
-
Supplier: NMB Technologies Corporation
Description: Learn more about DDRIF-4 Inch Series Bearings with the part specifications here to decide if it is the ideal ball bearing for your application. NMB is the world's leading manufacturer of high quality miniature and instrument ball bearings, including
- Bore Size: 0.0781 inch
- Outside Diameter: 0.25 inch
- Dynamic Axial / Thrust Load: 74.184 lbs
- Material / Plating: Stainless Steel
-
Supplier: Boca Bearings Company
Description: Thrust Bearings
- Bore Size: 0.25 inch
- Outside Diameter: 0.5 inch
- Overall Width: 0.14 inch
- Bore: 0.25 inch
-
Supplier: Noma Bearing Corporation
Description: The R series, single row, radial, inch dimension bearings are available from 3/16 inch bore through 1 1/2 inch bore size. The conrad construction of the R series enables these bearings to take thrust as well as radial load. The ball complement
- Bore Size: 0.25 inch
- Outside Diameter: 0.625 inch
- Dynamic Radial Load: 332.955 lbs
- Bore: 0.25 inch
-
Supplier: SKF/Global
Description: These reliable, food safety compliant bearing solutions for wet and corrosive environments have been designed to meet food and beverage industry needs and requirements. A wide range of food and beverage applications SKF Food Line stainless steel deep groove ball bearings are
- Bore Size: 0.3149608 to 1.574804 inch
- Outside Diameter: 0.8661422 to 3.149608 inch
- Overall Width: 0.2755907 to 0.7086618 inch
- Rated Speed (Oil): 5,600 to 22,000 rpm
-
Supplier: Torque Transmission
Description: Inch dimension Carbon Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, carbon steel thrust washers.
- Bore: 0.25 inch
- Outside Diameter: 0.5625 inch
- Overall Width: 0.19 inch
- Static Axial / Thrust Load: 131 to 18 lbs
-
Supplier: Torque Transmission
Description: Inch dimension Carbon Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, carbon steel thrust washers.
- Bore: 1.25 inch
- Outside Diameter: 1.875 inch
- Overall Width: 0.44 inch
- Static Axial / Thrust Load: 545 to 78 lbs
-
Supplier: Torque Transmission
Description: Inch dimension Carbon Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, carbon steel thrust washers.
- Bore: 4.5 inch
- Outside Diameter: 5.5 inch
- Overall Width: 0.69 inch
- Static Axial / Thrust Load: 1,010 lbs
-
Supplier: Torque Transmission
Description: Inch dimension Stainless Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, stainless steel thrust washers.
- Bore: 4.5 inch
- Outside Diameter: 5.5 inch
- Overall Width: 0.69 inch
- Static Axial / Thrust Load: 707 lbs
-
Supplier: SKF/North America
Description: MRC specialty bearings and housings are available right off the shelf as "drop-in" replacements, ready for work within a variety of machines - everything from gearboxes, pumps and electric motors to auxiliary power units, conveyors and more. MRC products are helping plants across a range of
- Bore Size: 0.1181103 inch
- Outside Diameter: 5.905515 inch
- Dynamic Radial Load: 4,203,760 lbs
- Bore: 0.1181103 inch
-
Supplier: TPA Motion
Description: Linear guide provides precision low friction guidance of payloads for machine and instruments applications. One or multiple bearing blocks can be mounted on a linear guide rail. Each bearing block has two rows of recirculating balls that engage the precision ground rail allowing
- Bearing Width: 1.3385834 to 5.511814 inch
- Bearing Length: 2.18504055 to 7.9527602 inch
- Dynamic Load Capacity: 2,225.52 to 33,045.6 lbs
- Special Bearing Materials: Bearing / Rail Assembly, Stainless
-
Supplier: SKF/Global
Description: MRC specialty bearings and housings are available right off the shelf as "drop-in" replacements, ready for work within a variety of machines - everything from gearboxes, pumps and electric motors to auxiliary power units, conveyors and more. MRC products are helping plants across a range of
- Bore Size: 0.09596461875 inch
- Outside Diameter: 5.118113 inch
- Dynamic Radial Load: 3,349,520 lbs
- Bore: 0.09596461875 inch
-
Supplier: Accuris
Description: Bearing, Ball, Thrust, Inch Size, Single Direction, Flat Race Surface, Staggered Ball Type
-
Supplier: Del-Tron Precision, Inc.
Description: special needs or modifications you may require. Other industry terms for linear ball slides often include linear slides, linear motion slides, ball slides, ball slide assemblies, linear bearings, and linear ball slides. and more generally as linear motion slides,
- Stroke or X-Axis Travel: 4 inch
- Carriage Load: 10.5 lbs
- Positioning Accuracy: 0.0005 inch/inch
- Base Length: 4 inch
-
Supplier: Magnus Mobility Systems, Inc.
Description: Not all bearings are created equal. It takes tough bearings to withstand a wet, corrosive environment - and we've got 'em! Our plastic bearings are lightweight - they will go where no conventional bearing can. Engineered using materials specially matched to your
- Bore Size: 0.4375 inch
- Outside Diameter: 1.78 inch
- Bore: 0.4375 inch
- Static Radial Load: 80 lbs
-
Supplier: NationSkander California Corporation
Description: 500 Loose Ball Bearings, 100 each: 1/8" - 5/32" - 3/16" - 7/32" - 1/4", Bicycle ball bearings. Item: Loose Bearing Balls Material: Chrome Steel Quality: G25 Size and Quantity: 100 Balls 1/8" inch 100 Balls
Find Suppliers by Category Top
Featured Products Top
-
IMPORTANT FACTORS TO CONSIDER WHEN CHOOSING A CROSSED ROLLER SLIDE OR TABLE ASSEMBLY Crossed Roller Bearings vs. Ball Bearings When referring to linear bearings, we generally think of devices that incorporate ball bearings (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
medical, scientific, and pharmaceutical applications they are identified as the A 7Z29-... inch and A 7Z29M... metric series. These ABEC 3 (ISO Class 6) bearings are available for shafts ranging in size from 1/8” to 3/8” and 4 mm to 10 mm. Rated for speeds up to 56000 rpm (read more)
Browse Pillow Block Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
.20 g/cm³, which is almost 1/3 of the weight of bearing steel. It has low centrifugal force during rotation, can achieve high-speed operation, and is self-lubricating. Silicon carbide ceramic ball The product has stable performance, lighter weight than (read more)
Browse Specialty Ceramics Datasheets for Xiamen Unipretec Ceramic Technology Co., Ltd. -
A 7Y55-... inch series of ABEC 3 ball bearings. These bearings are suitable for commercial applications that require (read more)
Browse Ball Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
. Each model is designed around a 1.333 inch center distance. All models are constructed with double sealed, heavy duty ball bearings and case hardened worm gears. (read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
Metric ball screws feature a unique bearing return system. Ideal solution minimize footprints while achieving quiet and smooth operation. Improved wiper technology for optimum cleaning - an ideal solution for many actuation applications (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Valpres flanged full-port floating ball valves for severe service applications such as oil, gas, petrochemical processing and water treatment. Standard body materials include carbon (A352 LCB) and stainless steel (A351 CF8M) in sizes ½-inch through 6 inches. Other materials are available on a (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
play between the ball bearings and the bearings’ inner and outer races. Preloading can reduce the possibility of bearing damage due to vibration (vibratory loading) and wear due to repetitive and non-repetitive runout (read more)
Browse Preload Springs, Spacers, and Washers Datasheets for Smalley -
needle roller bearings, we can handle your requirements for standard aerospace and industrial bearings, as well as custom manufactured special bearings, assemblies, and bushings. Cam Follower Needle Roller Bearings in Inch & Metric sizes, Stainless Steel Cam Followers for special corrosive (read more)
Browse Aerospace Bearings Datasheets for Accurate Bushing Company, Inc. -
, full port with ISO 5211 pad for actuator. • Pressure rating 600 WOG-150 WSP. • Temperature range -4°F to 366°F. • ANSI B1.20.1 connections. • Blow-out proof stem, chrome plated brass ball and and double O-ring stem packing. • P.T.F.E seats with (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc.
More Information Top
-
Influence of muramyl dipeptide on renal candidiasis in genetically distinct mice
Enumeration of viable C. albicans in the kidneys Animals were autopsied, and their kidneys were separately dispensed into sterile, tared, 30-ml cap- ped polycarbonate tubes; each tube contained 10 stainless steel ball bearings ( 1/4inch ; ca 0.64 cm).
-
Homemade Can Crusher
Ball bearings and 1/4 inch plate?
-
Laser-ultrasound characterization of spherical objects. G.L. report No. 5097
of 240, in this case, a 1/4 inch diameter ceramic bearing ball with an excitation up to 70 .
-
What Is a Shrapnel Bomb | Boston Marrathon Bombing
Shrapnel bombs containing steel ball bearings from 1/10 to 1/4 inch (3 to 7 millimeters) in diameter deliver the most lethal impact, according to medical experts, effectively spraying an area with thousands of small, bulletlike projectiles.
-
Structure of plastically compacting granular packings
The spheres were steel ball - bearings of diameters 1/4 inch , which positions were measured to 0.2% of the grain diameter.
-
An investigation of non-repeatable spindle runout
Motorized spindles designedfor 5- 1/4 inch rigid disk files using both ball and hydrodynamic bearing types weretested.
-
http://dspace.mit.edu/bitstream/handle/1721.1/44226/02908460-MIT.pdf?sequence=2
Standard ball bearings of 1 1/4 , 1, and 3/4 inch .
-
Turbodrilling in the Geothermal Environment
This run was preceded by that of a rock bit which, when pulled, showed a loss of 1 1/4 inch off the gage, leaving the balls and roller bearings in the hole.
-
Proceedings of the international conference on geothermal drilling and completion technology
This run was preceded by that of a rock bit which, when pulled, showed a loss of 1 1/4 inch off the gage, leaving the balls and roller bearings in the hole.
Indicates content that may require registration and/or purchase.