-
Supplier: Reid Supply
Description: Chucking reamers are used to enlarge an existing hole to an exact size for a precise fit. . Made from High Speed Steel with an overall length of 6.000 in.
- Size Units: English / Fractional
- Material: High Speed Steel
- Product Packaging: Individual Reamer
- Flutes: Straight
-
Supplier: Sandvik Coromant Co.
Description: Benefits High surface finish and operation security High penetration rate Fast and easy head change with high accuracy < 3µm (120µinch) Features Boring range: 10-31.75 mm (0.394-1.250 inch) Achievable hole tolerance: H7 Brazed cermet inserts in grade P10R Effective chip evacuation by
- Cutting Diameter: 0.394 to 1.25 inch
- Reamer Type: Chucking Reamer
- Size Units: English / Fractional, Metric
- Shank: Hex Shank, Reduced Shank
-
Supplier: Universal Cutting Tools, Inc.
Description: Chucking Reamer - Straight Shank / Straight Flute - Right Hand Cut - High Speed Steel - European Made
- Cutting Diameter: 1 inch
- Reamer Type: Chucking Reamer
- Size Units: English / Fractional
- Material: High Speed Steel
-
-
Supplier: Universal Cutting Tools, Inc.
Description: Chucking Reamer - Straight Shank / Straight Flute - Right Hand Cut - High Speed Steel - European Made
- Cutting Diameter: 0.3125 inch
- Reamer Type: Chucking Reamer
- Size Units: English / Fractional
- Material: High Speed Steel
-
Supplier: RS Components, Ltd.
Description: Dormer B100 5/16 Hand Reamer
- Cutting Diameter: 0.3125 inch
- Size Units: English / Fractional
- Product Packaging: Individual Reamer
- Features: Other
-
Supplier: Universal Cutting Tools, Inc.
Description: Chucking Reamer - Straight Shank / Straight Flute - Right Hand Cut - High Speed Steel - European Made
- Cutting Diameter: 0.15625 inch
- Reamer Type: Chucking Reamer
- Size Units: English / Fractional
- Material: High Speed Steel
-
Supplier: Universal Cutting Tools, Inc.
Description: Chucking Reamer - Straight Shank / Straight Flute - Right Hand Cut - High Speed Steel - European Made
- Cutting Diameter: 0.625 inch
- Reamer Type: Chucking Reamer
- Size Units: English / Fractional
- Material: High Speed Steel
-
Supplier: Accuris
Description: Reamers - Hand reamers (Amendment 1)
-
Supplier: Accuris
Description: REAMERS, HAND AND MACHINE: ARBORS, SHELL REAMER: AND PILOTS, ADJUSTABLE HAND REAMER
-
Supplier: SCT - Scientific Cutting Tools, Inc.
Description: The (PRSS) tapered pipe reamers cut taper minor diameter of the NPT (1°47' angle) and the 45° countersink for the thread.
- Cutting Diameter: 0.625 to 3.75 inch
- Coating: AlTiN, Coated, None
- Edges: Bonded Tips
- Material: Carbide
-
Supplier: Superior Tool Service, Inc.
Description: 5.5 MM (.2165) x 4" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length Designed for Composite Material Applications.
- Cutting Diameter: 0.2165 inch
- Material: Carbide
- Reaming Application: General Purpose
- Product Packaging: Individual Reamer
-
Supplier: Superior Tool Service, Inc.
Description: #5 (.2055) x 6" solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length Designed for Composite Material Applications.
- Cutting Diameter: 0.2055 inch
- Material: Carbide
- Reaming Application: General Purpose
- Product Packaging: Individual Reamer
-
Supplier: Superior Tool Service, Inc.
Description: 5.5 MM (.2165) x 6" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length Designed for Composite Material Applications.
- Cutting Diameter: 0.2165 inch
- Material: Carbide
- Reaming Application: General Purpose
- Product Packaging: Individual Reamer
-
Supplier: Superior Tool Service, Inc.
Description: 5.5 MM (.2165) x 3" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length Designed for Composite Material Applications.
- Cutting Diameter: 0.2165 inch
- Material: Carbide
- Reaming Application: General Purpose
- Product Packaging: Individual Reamer
-
Supplier: U.S. Plastic Corporation
Description: Quickly and easily removes pipe from solvent welded or threaded fittings. Save time and money over replacing whole assembly. Perfect for plumbing, irrigation and pool/spa contractors. Removes Schedule 40 plastic pipe. Cuts ABS or PVC DWV pipe below slab. Fits 1/2" variable speed power drill.
- Cutting Diameter: 1 inch
- Size Units: English / Fractional
- Product Packaging: Individual Reamer
- Reamer Type: Taper Pipe Reamer
-
Supplier: Accuris
Description: Reamers - Machine chucking reamers with parallel shanks or Morse taper shanks (Amendment 1)
-
Supplier: Reid Supply
Description: Sometimes referred to as fluted knobs, lobed knobs with 10 lobes bridge a valuable gap between lobed knobs and knurled knobs by bringing wider grips than a typical knurled knob, while increasing the number of lobes over much wider gaps in knobs with fewer lobes. They are ideal in setups where a
- Diameter / Width: 2.5 inches
- Height: 2.1879999999999997 inches
- Features: Choice of Colors and/or Finishes, Other
- Knob Type: Four Arms / Lobes
-
Supplier: Newark, An Avnet Company
Description: 1-.5 INCH SCH 40 PVC CONDUIT REAMER
-
Supplier: Accuris
Description: Reamers - Reamers for morse and metric tapers, with parallel shanks and morse taper shanks (Amendment 1)
-
Supplier: CSA Group
Description: This part of ISO 236 specifies the dimensions of hand reamers. It comprises three tables giving respectively the preferred sizes with corresponding dimensions in millimetres and in inches, the corresponding sizes, in millimetres and in inches, set out as functions of diameter steps. Provision
-
Description: This part of ISO 236 specifies the dimensions of hand reamers. It comprises three tables giving respectively the preferred sizes with corresponding dimensions in millimetres and in inches, the corresponding sizes, in millimetres and in inches, set out as functions of diameter steps. Provision
-
Supplier: Flexbar Machine Corporation
Description: VALUE 17 DIFFERENT SETS AVAILABLE Each value size is 16mm x 25mm (or 5/8" x 1"). Overall dimensions of each plate 25mm x 128mm (or 2-1/16" x 5"). Light in weight - can be carried in pocket. Supplied in Plastic Wallet. Model No. 16014, Reaming/Drilling Comparator Maching
-
Supplier: Newark, An Avnet Company
Description: DBLE END STR REAMER / BEVEL SCRAPER/5.5"; Accessory Type:Double End Mini Straight Flat Reamer & Beveled Scraper; For Use With:Soldering Station, ICs Remover; Product Range:-; Plug Type:- RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: DBLE END ANGLE FLAT REAMER/FORK TIP/5.5"; Accessory Type:Double End Mini Angled Flat Reamer & Fork Tip; For Use With:Soldering Station, Wire Twisting, Tune Potentiometers, ICs Remover; Product Range:-; Plug Type:- RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: DBLE END STR FLAT REAMER / FORK TIP/5.5"; Accessory Type:Double End Mini Straight Flat Reamer & Fork Tip; For Use With:Soldering Station, Wire Twisting, Tune Potentiometers, ICs Remover; Product Range:-; Plug Type:- RoHS Compliant: NA
-
Supplier: ASTM International
Description: 1.1 This specification provides requirements for material, dimensions and tolerances, finish and marking, and care and handling for reamers intended to cut a cylindrical path along the medullary canal of diaphyseal bone. 1.2 Intramedullary reamers are commonly used
-
Supplier: TelephoneStuff.com
Description: Reams and smoothes 1/2" (13 mm), 3/4" (19 mm), and 1" (25 mm) thin-wall conduit ends to protect wire and permit correct installation of fittings. Features: - Overall Length: 7-1/2" - Shank Length: 2-1/2" - Shank Tip Width: 5/16" - Hooded-blade design keeps tip from
-
Supplier: CSA Group
Description: in the range 5 mm to 50 mm nominal diameter. Unless otherwise stated, these reamers will be right-hand cutting. The flutes may be straight or left-hand spiral, at the option of the manufacturer. Hand taper pin reamers are dealt with in ISO 3465, and machine taper pin
-
Description: Lays down only metric dimensions, which are the only recommended dimensions in the future for these types of reamers. The reamers have been designed to produce holes for taper pins manufactured to ISO 2339 in the range 5 to 50 mm nominal diameter. Unless otherwise stated, these
-
Description: ISO 521:2011 specifies the dimensions of machine chucking reamers with cylindrical shanks and Morse taper shanks. It deals with the following types of reamer: machine chucking reamers with cylindrical shanks in the range from 1,32 mm to 20 mm diameter; machine chucking
-
Supplier: SAE International
Description: This SAE Recommended Practice provides a systematic method for the identification of single diameter and taper reamers. It is intended to assist in the cataloging and supplying of these tools. NOTE 1\u2014 Caution must be taken when assigning codes for designators to prevent specifying
-
Supplier: Contour360º
Description: SOLID CARBIDE taper pin REAMERS SERIES 374 STRAIGHT FLUTE
- Cutting Diameter: 0.0719 to 0.0966 inch
- Material: Carbide
- Reaming Application: General Purpose
- Product Packaging: Individual Reamer
-
Supplier: Contour360º
Description: SOLID CARBIDE taper pin REAMERS SERIES 375 LH SPIRAL
- Cutting Diameter: 0.0719 to 0.0966 inch
- Material: Carbide
- Reaming Application: General Purpose
- Product Packaging: Individual Reamer
-
Supplier: Allied Machine & Engineering Corp.
Description: Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product
- Cutting Diameter: 5.4961 to 5.7322 inch
- Reaming Application: Aluminum, Bronze / Brass / Copper, General Purpose, Hard / Hardened Metals, Stainless Steel, Steel, Titanium / Exotic Metals
- Edges: Bonded Tips
- Material: Carbide, Diamond / PCD
-
Supplier: Allied Machine & Engineering Corp.
Description: Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming
- Cutting Diameter: 1.1064 to 1.1457 inch
- Reaming Application: Aluminum, Bronze / Brass / Copper, General Purpose, Hard / Hardened Metals, Stainless Steel, Steel, Titanium / Exotic Metals
- Edges: Bonded Tips
- Material: Carbide, Diamond / PCD
Find Suppliers by Category Top
More Information Top
-
Limb Lengthening and Reconstruction Surgery Case Atlas
(d) After reaming with flexible reamers 1.5 –2 mm over the diameter of the IM nail, the solid nail is inserted without guide wire up to the osteotomy site.
-
Horizontal Directional Drilling: Utility and Pipeline Applications > HDD Design
For pipes smaller than 8 inches use a reamer 4 inches larger than the pipe diameter; for pipes 8 to 24 inches use a reamer 1.5 times the product pipe diameter; and for pipe larger than 24 inches use a reamer…
-
Electrical instrumentation of a contra-rotating propeller drive system
We located a 1.5 " reamer , which we used to cut off excess material in the inner shaft propeller.
-
The reaction to nailing or cementing of the femur in rats
The canal was then reamed by hand with a specially designed reamer from 1.5 to 3 mm diameter depending on the individual’s size.
-
Reamer‐mediated transalveolar sinus floor elevation without osteotome and simultaneous implant placement in the maxillary molar area: clinical outcomes of 391 ...
The dia- meter of the final selected reamer was 0.5– 1.5 mm less than the implant diameter depending on alveolar bone density.
-
Anterior cruciate ligament reconstruction with preservation of remnant bundle using hamstring autograft: technical note
After making the tibial tunnel, a reamer , 1– 1.5 mm smaller than the graft diameter, was introduced and the femoral tunnel was made to a 35 mm depth and at 1–2 mm before the posterior cortex.
-
Principles of acetabular fixation in THR with special reference to the "press-fit cup".
Its concept is to achieve primary stability through press-fit, by flattening the dome of the hemispheric cup and by using a cup size 1.5 mm larger than the reamer used previously.
-
Development and first experience with an uncemented press-fit cup.
The press-fit mechanism is achieved by flattening the dome of the hemispheric cup and by using a cup size with an outer diameter 1.5 mm larger than the reamer used last.
-
Limb Lengthening and Reconstruction Surgery Case Atlas
The diameter of the reamer should be at least 1.5 mm larger than the new rod that will be inserted.
-
Gas absorption by drops traveling on a vertical wire
It is interesting to note that the extrapolation of Sage and Reamer predicts a value of 1.5 to 3.0 x .
Indicates content that may require registration and/or purchase.