-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±5% Single 4.8V~5.4V 500mW 5.1V LL-34 Zener Diodes ROHS
- VZ: 5.1 volts
- ZZT: 35 ohms
- PD: 500 milliwatts
- RoHS Compliant: RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes ZENER 150mW 5.1V
- Features: Other, Zener Diodes
- Package: SOD-523
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener Diode Arrays. This listing
- Features: Zener Diodes
-
-
Supplier: ODG (Origin Data Global)
Description: DIODE ZENER 5.1V 1W POWERDI123
- VF: 1.2 volts
- IR: 0.0025 mA
- Tj: -55 to 150 C
- VZ: 5.1 volts
-
Supplier: New Yorker Electronics Co., Inc.
Description: Diode, Zener, 0.25W, 5.1V, ±2%, DFN1006
- VZ: 5.1 volts
- Features: Other, Zener Diodes
-
Supplier: ROHM Semiconductor USA, LLC
Description: BZX84C5V1L is Zener Diode for voltage regulation.
- Tj: -55 to 150 C
- VZ: 4.8 to 5.4 volts
- PD: 250 milliwatts
- Pin Count: 3
-
Supplier: Allied Electronics, Inc.
Description: ZENER DIODE 1 WATT 5.1V 5% DO-41
-
Description: Integrated Circuits (ICs) - Diodes - Zener Diodes
- Features: Zener Diodes
-
Supplier: Allied Electronics, Inc.
Description: ZENER DIODE 1 WATT 5.6V 5% DO-41
-
Supplier: DigiKey
Description: Zener Diode 5.1V 1W ±5% Surface Mount SMA
- Tj: -65 to 150 C
-
Supplier: Allied Electronics, Inc.
Description: ZENER DIODE 1 WATT 9.1V 5% DO-41
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1381662-BZX784B5V1 Category: Discrete Semiconductor Products>Diodes>Zener>Single Zener Diodes Package: Tape & Reel Standard Package: 8,000 pcs Tolerance: ±1.96% Power - Max: 100 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current -
- VF: 0.9 volts
- IR: 0.002 mA
- Tj: 150 C
- VZ: 5.1 volts
-
Supplier: Utmel Electronic Limited
Description: Zener Diode
- Features: Zener Diodes
-
Supplier: Nexperia B.V.
Description: General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package. Features and benefits Total power dissipation: Ptot ≤ 500 mW Low differential resistance Low leakage current Applications General regulation functions
- Features: Other, Voltage Regulation, Zener Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: PANJIT SemiConductor
Description: Wide variety of surface mount and through hole packages
- VR: 2 volts
- IR: 0.002 mA
- Tj: -50 to 150 C
- VZ: 5.1 volts
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 1.5W, 5.1V, SMA; Zener Voltage Nom:5.1V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA59xxBT3G Series; Qualification:AEC-Q101 RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: Zener Diodes 5.1 Volt 1.3 Watt 5%
- Tj: 175 C
- VZ: 5.1 volts
- PD: 1,300 milliwatts
- Pin Count: 2
-
Supplier: Nexperia B.V.
Description: General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Small plastic package suitable for surface-mounted design Total power dissipation: ≤ 300 mW Dual common
- Features: Other, Voltage Regulation, Zener Diodes
- RoHS Compliant: RoHS Compliant
- Package: SOT23
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 500mW, 5.1V, SOD-123; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 5.1V 1W
- VF: 0.9 volts
- IR: 0.001 mA
- Tj: -65 to 150 C
- VZ: 5.1 volts
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 1.5W, 5.6V, SMA; Zener Voltage Nom:5.6V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMA5913BT3 Series RoHS Compliant: Yes
-
Supplier: ROHM Semiconductor GmbH
Description: TDZV5.1 is small mold type zener diode for voltage regulation.
- VZ: 4.6 to 5.6 volts
- PD: 500 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 5.1V, 1W, DO-41; Zener Voltage Nom:5.1V; Power Dissipation:1W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- VZ: 5.1 volts
- ZZT: 17 ohms
- PD: 500 milliwatts
- Features: Other, Zener Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: PDZV5.1B is a zener diode with small power mold package, suitable for voltage regulation.
- VZ: 5.1 to 5.7 volts
- PD: 1,000 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: Allied Electronics, Inc.
Description: ZENER DIODE - 24.0V 1W 5% DO-41/DO-15
-
Supplier: PUI - Projections Unlimited, Inc.
Description: 2.0 Microampere (µA) Maximum Reverse Current (IR) Surface Mount Zener Diode
- Features: Other, RF Diodes, Zener Diodes
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE ZENER 5.1V 150MW 0603
- VF: 0.9 volts
- IR: 2 mA
- Tj: -55 to 125 C
- VZ: 5.1 volts
-
Supplier: ROHM Semiconductor GmbH
Description: Small power mold type KDZV5.1B is Zener Diode for Voltage Regulation.
- VZ: 5.1 to 5.7 volts
- PD: 1,000 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: Elite Semiconductor Products, Inc.
Description: Zener Diode
- VR: 36 to 38 volts
- IR: 0.005 mA
- VZ: 50 volts
- ZZT: 5 ohms
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's zener diodes are available in various lineup as 2-pin mold surface mount type and complex type.
- VZ: 4.98 to 5.2 volts
- PD: 200 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
Find Suppliers by Category Top
Featured Products Top
-
final type of diode, the zener diode, offers a stable reference voltage and can be configured to conduct backwards. Zener diodes are frequently used in conjunction with switching diodes and the two (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC -
Download PLT5 488C1C6 Laser Diode 60 mW, 488 nm laser diode with monitoring photo-diode and Zener diode for ESD protection.Side lobe free beam (read more)
Browse Lasers Datasheets for World Star Tech -
1 One-pole construction Blank contact code SPST-NO or 1 Form A contact B M3.5 screw coil terminals (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
have high leakage current and imprecise voltage ratings. Metal Oxide Varistors (MOVs), and most Transient Voltage Suppressor (TVS) devices, are also impractical to control voltage spikes as they breakdown when voltages drop below 5V. Compared to a Zener diode clamp, this circuit, at (read more)
Browse Uncategorized Products Datasheets for Advanced Linear Devices, Inc.
More Information Top
-
K150 datasheet - Nom zener voltage:1.5V; 250mW; measured from 1000-3000Hz; low level zener diode, very low voltage, low leakage : Datasheets for Electronic Com...
Nom zener voltage: 1 . 5V ; 250mW; measured from 1000-3000Hz; low level zener diode , very low voltage, low leakage .
-
K150 datasheet : Datasheets for Electronic Components and Semiconductors
Nom zener voltage: 1 . 5V ; 250mW; measured from 1000-3000Hz; low level zener diode , very low voltage, low leakage .
-
HB1340 ℄ Advanced 0.13um BCDMOS technology of complimentary LDMOS including fully isolated transistors
And 1 . 5V /5V/6V CMOS, 40V high voltage diode , MIM, Zener diode and single poly EEPROM are also implemented without extra mask in HB1340 platform.
-
http://dspace.mit.edu/bitstream/handle/1721.1/41402/35956237-MIT.pdf?sequence=2
This circuit clamps the input difference to +(Vd + Vz) where Vd is the forward drop of the Schottky diodes (; 0.35V) and Vz is the voltage of the bandgap zeners , which was 1.2V using LM313s. This resulted in an output clamp range of ± 1 . 5V .
-
http://dspace.mit.edu/bitstream/handle/1721.1/6771/AITR-1577.pdf?sequence=2
This circuit clamps the input di erence to (Vd + Vz) where Vd is the forward drop of the Schottky diodes ( 0:35V) and Vz is the voltage of the bandgap zeners , which was 1.2V using LM313s. This resulted in an output clamp range of 1 : 5V .
-
Enhancement of current driving capability in data driver ICs for plasma display panels
On the contrary, when transistor M3 turns off, zener diode ZD4 turns on ahead of zener diodes ZD1 and ZD2, thus limiting VGS,M3 to -2VD. The gate-source voltage is maintained below about 6.5V while the output is rising, and it is maintained below about - 1 . 5V while the output is falling.
-
CR4 - Thread: DIY USB Battery Power Pack
please note that store bought aa/aaa batteries have 1 . 5v each, NiMH and NiCd batteries genereally have 1.2v of potential (http://en.wikipedia.org/wiki/List_of_battery_sizes A zener diode should do the trick here - if the input voltage is at least 2 volts higher than the desired voltage, it can stablize voltage while not decreasing current.
-
A 13.56 MHz CMOS RF identification transponder integrated circuit with a dedicated CPU
The primary difference between this series regulator and the Zener diode (shunt regulator) is power consumption [21. Through the use of zero- threshold nMOS transistors, the output of the bandgap is valid for VDH> 1 . 5V .
-
Modifications for Reliability of Bootstrapped Switches in Low Voltage Switched-Capacitor Circuits
Figure 8 shows the simulation results under the same circumstances, with C0=C2=500fF, VDD= 1 . 5V , J=3.72uA, and R=150 KQ. C. Limit VG by Using Zener Diode .
-
Practical regulating technique
It already goes by about +13,5V and -12,6V on the setting limit, when the feeding voltages on Us1=+15V- and Us2=-15V- were adjusted (image 2.13). This is feasible with two Zener diodes in the negative feedback of the OPs. 1 .
Indicates content that may require registration and/or purchase.