-
Supplier: Pletronics, Inc.
Description: Features Pletronics’ SM55J Series is a quartz crystal controlled precision square wave oscillator CMOS Output (will interface with TTL devices) Enable/Disable Function includes low standby power Low Jitter 1.8V nominal Supply Voltage 1.25-135 MHz Frequency Range
- Oscillation Frequency: 1.25 to 135 MHz
- Total Frequency Stability: 2 to 50 ppm
- Phase Noise (@ 10kHz): -144 dBc/Hz
- Operating Temperature: -10 to 85 C
-
Supplier: DigiKey
Description: XTAL OSC XO 8 MHZ HCMOS SMD
- Total Frequency Stability: 50 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 V, 3.3 V
- Output Type: HCMOS
-
Supplier: Win Source Electronics
Description: Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Other Part Number: 535-15255-6, 535-15255-1, 535-15255-2
- Operating Temperature: -40 to 150 C
- Features: Other
- Package / Form Factor: Surface Mount Technology (SMT)
-
-
Supplier: Newark, An Avnet Company
Description: OSCILLATOR 32.768KHZ 1.8V SMD ROHS COMPLIANT: YES
-
Supplier: Acme Chip Technology Co., Limited
Description: XTAL OSC XO 25.0000MHZ HCMOS TTL
- Oscillation Frequency: 25 MHz
- Operating Temperature: -40 to 85 C
- Output Type: CMOS, HCMOS, TTL
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: 1.8V~1.8V -40℃~+85℃ ±25ppm 40MHz HCMOS SMD3225-4P Oscillators ROHS
- Output Type: CMOS, HCMOS
-
Supplier: Utmel Electronic Limited
Description: 1.8V~1.8V -40℃~+85℃ ±25ppm HCMOS 48MHz SMD3225-4P Oscillators ROHS
- Output Type: CMOS, HCMOS
-
Supplier: SiTime Corporation
Description: 1 to 80 MHz, ±10 to ±50 ppm Oscillator
- Oscillation Frequency: 8.192 MHz
- Total Frequency Stability: 20 ppm
- Operating Temperature: -20 to 70 C
- Supply Voltage: 1.8 V
-
Supplier: ODG (Origin Data Global)
Description: 1.6V~3.6V ±50ppm 8MHz SMD5032-4P Crystal Oscillators ROHS
-
Supplier: SiTime Corporation
Description: Automotive AEC-Q100 SOT23 Oscillator
- Oscillation Frequency: 8 MHz
- Total Frequency Stability: 20 ppm
- Operating Temperature: -40 to 125 C
- Supply Voltage: 1.8 V
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
-
Supplier: Jauch Quartz America, Inc.
Description: High Stability Type with Stop Function suitable for wireless applications low current consumption stop function Ceramic / Metal package Pb-free since production start
- Oscillation Frequency: 4 to 54 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 V
- Output Type: CMOS
-
Supplier: Accuris
Description: OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO), 1 MHz THROUGH 100 MHz, HERMETIC SEAL, LOW VOLTAGE 1.8V CMOS
-
Supplier: Newark, An Avnet Company
Description: Programmable Oscillators Blank Program Osc. .8-90MHz 1.8-3.3V / Tape & Reel (TR) RoHS Compliant: Yes
-
Supplier: Acme Chip Technology Co., Limited
Description: Voltage Controlled Oscillator (V
- Operating Temperature: -40 to 85 C
- Oscillator Type: VCO
-
Supplier: Accuris
Description: OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 1 MHz THROUGH 100 MHz, HERMETIC SEAL, LOW VOLTAGE 1.8V CMOS
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 3.3V 10mA ±25ppm 8MHz SMD5032-4P Oscillators ROHS
- Oscillation Frequency: 8 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: These hybrid crystal clock oscillators are HCMOS compatible and are provided in hermetically sealed packaging. Operating Temperature: 0°C to +70°C. Frequency Stability: ±0.01%. Input Voltage: +5 VDC ±0.5 V. Output Load: 50 pF. Enable Input Voltage: 3.5 V. Disable Voltage: 0.5 V. Enabled
-
Supplier: Utmel Electronic Limited
Description: 1.8V~3.3V -40℃~+85℃ ±10ppm 4MHz SMD2016-4P Oscillators ROHS
-
Supplier: Quarktwin Technology Ltd.
Description: 555 Type, Timer/Oscillator (Single) IC 8-SSOP
- Operating Temperature: -40 to 85 C
- Features: Other
- Features / Standards: RoHS Compliant
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Utmel Electronic Limited
Description: 1.8V~3.3V -40℃~+85℃ ±10ppm 13.56MHz SMD3225-4P Oscillators ROHS
-
Supplier: Newark, An Avnet Company
Description: TIMER/OSCILLATOR, 16V, SOIC-8; Frequency:-; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1158540-ASFL1-8.000MHZ-EC-T Category: Crystals, Oscillators, Resonators>Oscillators Series: ASFL1 Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.051" (1.30mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 8 MHz Function:
- Oscillation Frequency: 8 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -20 to 70 C
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: OSCILLATOR, 1.2GHZ, 5.5V, UMAX-8; Frequency:1.2GHz; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Digital IC Case:µMAX; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
-
Supplier: Lingto Electronic Limited
Description: IC OSCILLATOR TIMER 8SSOP
- Operating Temperature: -40 to 85 C
- Features: Other
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: ODG (Origin Data Global)
Description: IC OSCILLATOR TIMER 8SSOP
- Supply Voltage: 4.5 to 16 volts
- Operating Temperature: -40 to 85 C
- Features: Other
- Package Type: SSOP, Surface Mount Technology (SMT)
-
Description: MEMS OSC XO 8.0000MHZ LVCMOS SMD
- Oscillation Frequency: 8 MHz
- Operating Temperature: -40 to 85 C
- Output Type: CMOS
- Features: Other
-
Supplier: ECS Inc. International
Description: ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon
- Oscillation Frequency: 1 to 80 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V, 5.0 V
- Output Type: CMOS, HCMOS, TTL
-
Supplier: Integrated Device Technology
Description: The 8538-31 is a low skew, high performance 1-to-8 Crystal Oscillator/ LVCMOS -to-3.3V LVPECL Fanout Buffer. The 8538-31 has selectable single ended clock or crystal inputs. The single ended clock input accepts LVCMOS or LVTTL input levels and translate them to 3.3V LVPECL levels. The
- TJ: 0 to 70 C
- Pin Count: 28 #
- Supply Voltage: 3.3 V
- Device Type: Buffer
-
Supplier: Aker Technology USA Corporation
Description: Oscillator,HCMOS,2.00mm x1.60mm,25MHz,1.8V,-40°C ~ 125°C
- Oscillation Frequency: 25 MHz
- Tuning Voltage: 1.8 volts
- Operating Temperature: -40 to 125 C
- Supply Voltage: 1.8 V
-
Supplier: Allied Electronics, Inc.
Description: These hybrid crystal clock oscillators are HCMOS compatible and are provided in hermetically sealed packaging. Operating Temperature: 0°C to +70°C. Frequency Stability: ±0.01%. Input Voltage: +5 VDC ±0.5 V. Output Load: 50 pF. Enable Input Voltage: 3.5 V. Disable Voltage: 0.5 V. Enabled
-
Supplier: Allied Electronics, Inc.
Description: These hybrid crystal clock oscillators are HCMOS compatible and are provided in hermetically sealed packaging. Operating Temperature: 0°C to +70°C. Frequency Stability: ±0.01%. Input Voltage: +5 VDC ±0.5 V. Output Load: 50 pF. Enable Input Voltage: 3.5 V. Disable Voltage: 0.5 V. Enabled
-
Supplier: Pletronics, Inc.
Description: The OeS8 devices are available in 3.3V Output: CMOS Many available frequencies +/- 50 ppb -40 to 85 °C
- Oscillation Frequency: 9.6 to 26 MHz
- Phase Noise (@ 10kHz): -144 dBc/Hz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
-
Supplier: Aker Technology USA Corporation
Description: VCXO, , 7.00mm x5.00mm, 24.576MHz, 3.3V, +/-1.5ppm ,-20-70
- Oscillation Frequency: 24.576 MHz
- Total Frequency Stability: 1.5 ppm
- Tuning Voltage: 3.3 volts
- Operating Temperature: -20 to 70 C
-
Supplier: Integrated Device Technology
Description: The XUN is an Ultra Precision HCSL Crystal Oscillator with 300fs typical phase jitter over 12kHz to 20 MHz bandwidth. Available in a wide frequency range from 16kHz to 670MHz, the IDT XUN Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on noise
- Oscillation Frequency: 0.016 to 1,500 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 V
Find Suppliers by Category Top
Featured Products Top
-
Ultra-low-power consumption: Compared to traditional TCXOs, the 1.2V version consumes much less power Precise frequency stability: Maintains excellent frequency stability when (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
The top 8 reasons to use an oscillator instead of a crystal resonator Every electronic system needs a timing device. And crystal (XTAL) resonators are often the go-to solution. However, oscillators, which pair a (read more)
Browse Oscillators Datasheets for SiTime Corporation -
with ±25?ppm or ±30?ppm overall frequency tolerance. Flexible Voltage Operation:Works with 1.8?V to 3.3?V supply, supporting low-power applications. Fast Startup:Maximum 10?ms startup time (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
MultiVolt™ 1.7V ~ 3.465V Compatible with 1.8V, 2.5V or 3.3V supply Applications: (read more)
Browse Oscillators Datasheets for ECS Inc. International -
New 1.2 Volt TCXOs from Aker Technology Designed for Small Portable Battery-operated Devices. Discover its ideal for use where precise timing, signal synchronization and stable frequency output is needed over a wide range of temperatures. (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
Why is the 1.2 Volt Temperature Compensated Crystal Oscillator (TCXO) the top choice within low-power electronic devices? The 1.2V TCXO features: Ultra-low-power consumption (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
The ECS-2520MVLC low-current oscillator with a stability rating of ±50 ppm over -40°C to +85°C. It is compatible with a 1.8V, 2.5V or 3.3V power supply, and is available in a variety of output frequencies suitable for a wide array of clocking applications. The lowest current (read more)
Browse Oscillators Datasheets for ECS Inc. International -
Technology Highlights Compact package sizes Compatible with standard CMOS logic levels Minimizes EMI Supports supply voltages of 1.8V, 2.5 V, and 3.3 V Learn More (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
Aker's TX32A TCXO meets AEC-Q200 qualification standard for automotive applications Aker's TCXO measures 3.2mm x 2.5mm, frequency 10-52MHz, stability +/-2ppm, temperature -40 to+85C, voltages 1.8 (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
1.8V, 2.5V, 3.0V or 3.3V. The ECS-TXO-16CSMV4 uses a high refresh rate, or frequency calibration rate, to maintain a linear frequency output during temperature compensation. Features: 1.6 x 1 (read more)
Browse Oscillators Datasheets for ECS Inc. International