-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±5% Single 7.79V~8.67V 1W 8.2V SOD-123 Zener Diodes ROHS
- IR: 0.01 mA
- VZ: 8.2 volts
- ZZT: 4.5 ohms
- PD: 1,000 milliwatts
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes DIODE ZENER 1W 8.2V SMA
- Features: Other, Zener Diodes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener Diode Arrays. This listing supports
- Features: Zener Diodes
-
-
Supplier: ODG (Origin Data Global)
Description: DIODE ZENER 6.8V 500MW SOD123
- VF: 0.9 volts
- IR: 0.002 mA
- Tj: -55 to 150 C
- VZ: 6.8 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 1W, Single Zener Diodes. This
- Tj: -55 to 150 C
- VZ: 6.8 volts
- ZZT: 3 ohms
- PD: 1 milliwatts
-
Description: Integrated Circuits (ICs) - Diodes - Zener Diodes
- Features: Zener Diodes
-
Supplier: New Yorker Electronics Co., Inc.
Description: Diode, Zener, 0.3W, 8.2V, SOT-23
- VZ: 8.2 volts
- Features: Other, Zener Diodes
- Package: SOT23
-
Supplier: Utmel Electronic Limited
Description: ZENER DIODE
- VF: 0.9 volts
- Tj: -65 to 150 C
- Features: Other, Zener Diodes
- Package: SC-59, SOT23
-
Supplier: ROHM Semiconductor USA, LLC
Description: BZX84C8V2L is Zener Diode for voltage regulation.
- Tj: -55 to 150 C
- VZ: 7.7 to 8.7 volts
- PD: 250 milliwatts
- Pin Count: 3
-
Supplier: Utmel Electronic Limited
Description: Zener Diodes
- PD: 1,000 milliwatts
- Features: Other, Zener Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1367442-BZX8850S-C1V8-QYL Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc.
- VF: 0.9 volts
- IR: 0.0075 mA
- Tj: 150 C
- VZ: 1.8 volts
-
Supplier: DigiKey
Description: Zener Diode 8.2V 500mW ±5% Surface Mount SOD-123
- Tj: -55 to 150 C
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 9.8V; Zener Voltage Nom:9.8V; Power Dissipation:700mW; Diode Case Style:Module; No. of Pins:3Pins; Operating Temperature Max:85°C; Diode Mounting:Surface Mount; Product Range:PolyZen Devices; Qualification:- RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: ZENER DIODE - 6.8V 1W 5% DO-41/DO-15
-
Supplier: Utmel Electronic Limited
Description: Zener Diodes ZENER DIODE DO214-E3
- VF: 1.2 volts
- Tj: 150 C
- VZ: 6.8 volts
- PD: 1,250 milliwatts
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- VZ: 8.2 volts
- ZZT: 0.8 ohms
- PD: 8,000 milliwatts
- Features: Other, Zener Diodes
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 1W, 6.8V, DO-213; Zener Voltage Nom:6.8V; Power Dissipation:1W; Diode Case Style:DO-213AB; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
-
Supplier: Nexperia B.V.
Description: General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package. Features and benefits Total power dissipation: Ptot ≤ 500 mW Low differential resistance Low leakage current Applications General regulation functions
- Features: Other, Voltage Regulation, Zener Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 500mW, 1.8V, SOD-123; Zener Voltage Nom:1.8V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 8.2V, 1W, DO-41; Zener Voltage Nom:8.2V; Power Dissipation:1W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
-
Supplier: PANJIT SemiConductor
Description: Wide variety of surface mount and through hole packages
- VR: 6 volts
- IR: 0.0001 mA
- Tj: -50 to 150 C
- VZ: 8.2 volts
-
Supplier: Allied Electronics, Inc.
Description: Axial Leaded Zener Diode, DO35 Package, 20 mA Test Current, 500 maw, -65 to 200°C ± 5% tolerance
-
Supplier: Elite Semiconductor Products, Inc.
Description: Zener Diode
- VR: 25.9 to 27.4 volts
- IR: 0.005 mA
- VZ: 38 volts
- ZZT: 3.5 ohms
-
Supplier: ROHM Semiconductor GmbH
Description: PDZV8.2B is a zener diode with small power mold package, suitable for voltage regulation.
- VZ: 8.2 to 9.3 volts
- PD: 1,000 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: Allied Electronics, Inc.
Description: ZENER DIODE 1 WATT 9.1V 5% DO-41
-
Supplier: Allied Electronics, Inc.
Description: ZENER DIODE 1 WATT 12V 5% DO-41
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE ZENER 6.8V 500MW SOD123
- VF: 0.9 volts
- IR: 2 mA
- Tj: -55 to 150 C
- VZ: 6.8 volts
-
Supplier: ROHM Semiconductor GmbH
Description: Small power mold type KDZV8.2B is Zener Diode for Voltage Regulation.
- VZ: 8.2 to 9.3 volts
- PD: 1,000 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: RS Components, Ltd.
Description: 6.8V Zener Diode 1SMB5921BT3 3W SMB
- Pin Count: 2
- Features: Other, Voltage Regulation, Zener Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: TDZV6.8 is small mold type zener diode for voltage regulation.
- VZ: 6.2 to 7.4 volts
- PD: 500 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
Find Suppliers by Category Top
Featured Products Top
-
final type of diode, the zener diode, offers a stable reference voltage and can be configured to conduct backwards. Zener diodes are frequently used in conjunction with switching diodes and the two (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC -
Download PLT5 488C1C6 Laser Diode 60 mW, 488 nm laser diode with monitoring photo-diode and Zener diode for ESD protection.Side lobe free beam (read more)
Browse Lasers Datasheets for World Star Tech -
Short-time carry current 100 A for 10 minutes Contact resistance 30 mΩ maximum; 0.6 mΩ typical Contact voltage drop 0.1 V maximum at 60 (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
have high leakage current and imprecise voltage ratings. Metal Oxide Varistors (MOVs), and most Transient Voltage Suppressor (TVS) devices, are also impractical to control voltage spikes as they breakdown when voltages drop below 5V. Compared to a Zener diode clamp, this circuit, at (read more)
Browse Uncategorized Products Datasheets for Advanced Linear Devices, Inc.
More Information Top
-
1N4615-1 datasheet - Zener Voltage Regulator Diode : Datasheets for Electronic Components and Semiconductors
Nom zener voltage: 1 . 8V ; low level zener diode , low current: 250uA - low noise .
-
1N46 datasheet : Datasheets for Electronic Components and Semiconductors
Nom zener voltage: 1 . 8V ; low level zener diode , low current: 250uA - low noise .
-
Page 3. Semiconductor parts with 461 in root number
Nom zener voltage: 1 . 8V ; low level zener diode , low current: 250uA - low noise .
-
KNOX 1N4678 Series Datasheets. 1N4707, 1N4700, 1N4692, 1N4684, 1N4694, 1N4686, 1N4709, 1N4687, 1N4711, 1N4688, 1N4691, 1N4696, 1N4682, 1N4701, 1N4706, 1N4713, ...
Nom zener voltage: 1 . 8V ; low level zener diode , low current: 50uA - low leakage .
-
Page 1. Semiconductor parts with 467 in root number
Nom zener voltage: 1 . 8V ; low level zener diode , low current: 50uA - low leakage .
-
k180 datasheet : Datasheets for Electronic Components and Semiconductors
Nom zener voltage: 1 . 8V ; 250mW; measured from 1000-3000Hz; low level zener diode , very low voltage, low leakage .
-
Page 15. Semiconductor parts with 180 in root number
Nom zener voltage: 1 . 8V ; 250mW; measured from 1000-3000Hz; low level zener diode , very low voltage, low leakage .
-
http://dspace.mit.edu/bitstream/handle/1721.1/91881/894495155-MIT.pdf?sequence=2
In this thesis, a boost converter was implemented to always output 5V if given an input voltage from the rectifier output in the 1 . 8V -6V range. A zener diode with a breakdown of 6V was also placed at the input of the boost in case the input voltage reached a value higher than 6V.
-
Design of an X-ray telescope system for an orbiting astronomical observatory
The inverters supply +8.5 V for the high level interface logic, +6 V and -6 V for the analogue circuits and + 1 . 8V for the bulk of the logic and counting circuitry. . Preset voltage adjustment in steps of 40 V was available by means of Zener diodes in series with the corona tube.
-
BCD8 from 7V to 70V: a new 0.l8μm Technology Platform to Address the Evolution of Applications towards Smart Power ICs with High Logic Contents
Output characteristics for 1 . 8V -CMOS digital devices TI. … present in addition to high voltage passive devices as an isolated low leakage diode (Fig 2), and … … process offer, high density SRAM/ROM, single poly EEPROM (Fig.3), OTP antifuses, 5V zener diode and a …
Indicates content that may require registration and/or purchase.