-
Supplier: Galco Industrial Electronics
Description: Current Transformer 10-5
- Features: Power / Power System / Distribution Transformer
-
Supplier: Transcat, Inc.
Description: Product Highlights A clip-on current transformer Measuring range selectable per software: 0.01 A to 1 A and 0.1 A to 10 A Peak current for sinusoidal currents: 3.7 A and 37 A Intrinsic error: 0.5 percent Frequency range: 40 Hz to 10 kHz
- Primary current (Ratio) Range: 0.01 to 10 amps
- Frequency Range: 0.04 to 10 kHz
- Features: Current Transformer
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 2000:1 5A 0.02kHz~10kHz - Current Transformers ROHS
- Operating Frequency Range: 20 to 10,000 Hz
- Other Transformer Types / Applications: Current Sense Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The model WP5 is a low ratio, wound primary, current transformer suitable for primary currents 1 to 50 amperes and 5 amp secondary. Terminals are No. 10-32 UNC, additional ratios available, approximate weight 1.5lb. Fully encapsulated. Indoor/outdoor applications.
- Primary current (Ratio) Range: 1 to 50 amps
- Secondary Current (Ratio) Range: 5 amps
- Burden: 12.5 VA
- Insulation Voltage: 600 to 10,000 volts
-
Supplier: Time Mark Corporation
Description: The Model 276A Current Transformer is a low-cost, open-frame type current transformer. For use with up to 8-gauge wire, and up to 40 amps on the primary. 2500VMRS insulation is standard. Frequency range is 25-400 Hz. The Model 276A CT is CSA Certified.
- Primary current (Ratio) Range: 10 to 40 amps
- Secondary Current (Ratio) Range: 0 to 5 amps
- Frequency Range: 0.025 to 0.4 kHz
- Features: Current Transformer
-
Supplier: CARLO GAVAZZI Automation Components
Description: True RMS AC current metering transformer for 25, 50, 100, 250 or 500 AAC. Output current in accordance with IEC 60381-1 (A 82-10, A 82-20) or output voltage in accordance with IEC 60381-2 (A 82-30). A 82-10 and A 82-20 can be used with relays DIB01, PIB01, DIC01 or
- Primary current (Ratio) Range: 25 to 500 amps
- Secondary Current (Ratio) Range: 0 to 0.02 amps
- Frequency Range: 0.04 to 1 kHz
- Features: Current Transformer
-
Supplier: Radwell International
Description: VERIS Transformers H6810-200A-5A
- Features: Current Transformer
-
Supplier: APITech
Description: API Technologies offers a wide range of current sense transformers that measure electrical current (AC & DC) and can transform current from high to low measurable values. API series 5300 current sense transformers are available with current ranges
-
Supplier: RS Components, Ltd.
Description: LEM AT 10 B5 Current Transformer
- Features: Current Transformer, Other
-
Supplier: Yaohua Electric Group
Description: The technical data Performance conforms with IEC standard and GBl208-97“Current Transformer” 1.Rated insulation level; 2.The power factor of burden:0.8(lagging); 3.Partial discharge level is in accordance with GB5583 and IEC44-4“Measurement”of partial discharge level will not exceed
- Features: Current Transformer
-
Supplier: Powertronix Inc.
Description: Current Transformers, also known as Instrument transformer. They are used for sensing current through a conductor. Winding turns ratio will provide a relationship to input current and output current. Powertronix custom design current
- Primary current (Ratio) Range: 200 to 5,500 amps
- Features: Current Transformer
- Type / Applications: Electronics Applications, Toroidal / Window
-
Supplier: TE Connectivity
Description: Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : Tape Wound System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
- Secondary Current (Ratio) Range: 5 amps
- Burden: 15 VA
- Features: Current Transformer
-
Supplier: Galco Industrial Electronics
Description: Current Transformer,60:5,2.5VA,
- Features: Power / Power System / Distribution Transformer
-
Supplier: DigiKey
Description: 150A Current Sense Transformer Free Hanging (In-Line)
- Other Transformer Types / Applications: Current Sense Transformer
- Features: Other
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Amgis Toroidal Power Products, LLC
Description: Current transformers (CTs) are used for measurement of electric currents and can be known as instrument transformers. When current in a circuit is too high to directly apply to measuring instruments, a current transformer produces a reduced
- Operating Frequency Range: 20,000 to 200,000 Hz
- Operating Temperature: -40 to 120 C
- Maximum Secondary Current Rating: 0.03 to 0.3 amps
- Features: AC
-
Supplier: Red Lion Controls, Inc.
Description: Measures current up to 50 amps Provides 5A AC output
- Primary current (Ratio) Range: 50 amps
- Secondary Current (Ratio) Range: 5 amps
- Features: Current Transformer
-
Supplier: Galco Industrial Electronics
Description: Current Transformer,Split Core,
- Features: Power / Power System / Distribution Transformer
-
Supplier: Red Lion Controls, Inc.
Description: Measures current up to 200 amps Provides 5A AC output
- Primary current (Ratio) Range: 200 amps
- Secondary Current (Ratio) Range: 5 amps
- Features: Current Transformer
-
Supplier: SOCOMEC
Description: SOCOMEC current transformers deliver to the secondary a standard current proportional to the primary current and adapted to the rating of the associated device. They are equipped as standard with removable terminal covers and double terminals allowing the secondary to be
- Primary current (Ratio) Range: 5 to 5,000 amps
- Secondary Current (Ratio) Range: 5 amps
- Burden: 1 to 30 VA
- Type / Applications: Bar, Electronics Applications, Split Core, Wound Primary
-
Supplier: VAST STOCK CO., LIMITED
Description: Current Transformer Sensors 1000:5 2.5MM ID XFMR CURRENT
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Fully Encapsulated for indoor and outdoor applications with Ammeters, Wattmeters and Relays. A Standard 5-amp secondary with others available. Used as input for power and current meters Input: 0-50 to 0-1600 Amps AC Typical Output: 0-5 Amps AC Solid Core 50:5 to 1600:5 ratios Features:1.56"
- Primary current (Ratio) Range: 5 to 400 amps
- Burden: 2 to 10 VA
- Insulation Voltage: 600 volts
- Frequency Range: 0.05 to 0.4 kHz
-
Supplier: Electrocube, Inc.
Description: Instrument transformers, single phase, multiple phase What are current transformers (CTs) used for? Electrocube current sensing transformers, also known as instrument transformers, are used primarily for power system wiring protection and power supply
- Type / Applications: Commercial
- Features: Current Transformer
-
Supplier: CARLO GAVAZZI Automation Components
Description: Split-core current transformer with bus-bar mounting facility. Rated primary currents from 400 A to 3200 A. Bus-bar type split-core current transformer Class 1 accuracy Currents from 400 A to 3200 A Up to 10 Bus-bar isolated fixing screws Double screw
- Primary current (Ratio) Range: 400 to 3,200 amps
- Secondary Current (Ratio) Range: 1 to 5 amps
- Burden: 1 to 50 VA
- Insulation Voltage: 3,000 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, 10A. This listing
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER 600:5A
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER 500:5A
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER, 10A, PANEL; Input Current:10A; Turns Ratio:1:1000; Frequency Min:-; Frequency Max:-; Transformer Mounting:Panel; Product Range:ATO Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
-
Supplier: West Coast Magnetics
Description: West Coast Magnetics' 603 series current sense transformers are an excellent choice for sensing current to 20 amps in a low profile SMD package. Designed for switching power supply applications, they will accommodate frequencies from 100 kHz to 1 MHz with excellent linearity.
- DCR: 0.034 ohms
- Other Transformer Types / Applications: Current Sense Transformer
- Category: Signal / RF Transformer
-
Supplier: Littelfuse, Inc.
Description: The ZSCT series is a current transformer used with Littelfuse relays to detect low levels of earth-leakage current.
-
Supplier: Newark, An Avnet Company
Description: CURRENT SENSE TRANSFORMER, 10A, 1:30
-
Description: CE;UL;UKCA
- Frequency Range: 0.05 to 0.06 kHz
- Operating Temperature: -25 to 55 C
- Features: Current Transformer
- Type / Applications: Electronics Applications
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD, 10A.
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: Ohio Semitronics, Inc.
Description: AC current transformers are utilized to aid in measuring high AC current. OSI has a variety of metering class and low cost models available for purchase.
- Primary current (Ratio) Range: 0 to 6,000 amps
- Secondary Current (Ratio) Range: 0.1 to 5 amps
- Burden: 0.1 to 45 VA
- Insulation Voltage: 600 to 720 volts
-
Supplier: Transcat, Inc.
Description: Gossen Metrawatt Z3512 Clip-on current transformer 0.5 - 1000A, 1mA/A
- Primary current (Ratio) Range: 0.5 to 1,000 amps
- Features: Current Transformer
-
Supplier: ODG (Origin Data Global)
Description: AC CURRENT SENSOR 5A
- Features: Other
- Category: Signal / RF Transformer
Find Suppliers by Category Top
Featured Products Top
-
Sense Transformers – The CSE5 series is specifically designed to monitor electrical currents at 250 kHz and higher. With a primary current rating of 10 amps, these surface-mounted transformers have an operating temperature range of -15 °C (5 ºF) to (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
Sensed current up to 40 Amps For use between 400 Hz to 1 MHz Very low primary resistance AEC-Q200 Grade 1 (−40°C to +125°C) Meets Reinforced Insulation per UL 60950-1. 4000 Vrms, one minute isolation (hipot) winding to winding Ro (read more)
Browse Current Sense Transformers Datasheets for Coilcraft, Inc. -
current. In current transformers, can the primary winding only has a few turns (one to three), and the primary current is controlled by an external load rather than dependent on the secondary load current. This design enables them to reduce currents of thousands of amperes down to 1 or 5 amperes reliably (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
Current sense transformers “transform” AC electrical currents from larger-current values into smaller currents that are better suited for instruments, protective relays, and control circuits. This is achieved by developing a current in the secondary winding that is proportional (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
Transformer inrush current is the temporary surge of current that occurs when a transformer is first switched on. It can be several times higher than the normal operating current, even when the transformer is working correctly. (read more)
Browse Three Phase Transformers Datasheets for Majestic Transformer Co. -
Constant Voltage Transformers Liquid Electrical Insulation Resin Solutions Constant voltage transformers produce a consistent output voltage despite varying input current or varying load.The load (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
input frequency range of 48-62Hz and an input current of 6A, delivering reliable power conversion for diverse applications . This transformer features an adjustable output voltage range of 0-300VAC, classifying it as a 0-300VAC Output Adjustable Transformer, with a maximum output current of 4.5A (4.5 (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
effects of high startup currents commonly found in inductive loads like motors and transformers, as well as capacitive loads. Housed in a DIN-rail mountable IP20 enclosure with screw terminals for AWG13-11 wires, it simplifies installation and saves space in control panels. By mitigating inrush (read more)
Browse Surge Protective Devices (SPDs) Datasheets for TPS Elektronik GmbH -
We were approached by a client who was experiencing problems with inrush start up currents on conventional transformers. On long cable runs these high inrush currents (typically 10 - 15 times the full load current of the transformer can be experienced) were causing excessive cable voltage drops (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
is a fraction of the entire winding, and step-down transformer models, in which the secondary coil is a fraction of the entire winding. Standard double wound power transformers feature isolated primary and secondary coils, so all power transfer is conducted by induction. Autotransformers (read more)
Browse Power Transformers Datasheets for Triad Magnetics
More Information Top
-
Measurement of the impedances of the inductotherm element coating furnaces
It is also recommended that a 10/5 current transformer should be used to measure the current in the unsaturated reactor so that an accurate measurement of the impedance can be obtained.
-
Validating a real-time PMU-based application for monitoring of sub-synchronous wind farm oscillations
PMU measurements were obtained by measuring three line currents at the AC side of the AFE using 10/5 A current transformers fed to a National Instruments cRIO PMU.
-
Maximum-demand metering: a study of the timing and length of the integration period
Most of these instruments were of 0/5-A range, and were operated from 10/5 -A current trans- formers .
-
Development of power system protection laboratory through senior design projects
The relay for each section is an IDMT relay fed through a 10/5 -A current transformer (CT).
-
A current comparator bridge for power measurement
This limits the current in the Ν χ winding to one ampere and to accommodate larger currents, an additional range- extending two-stage current transformer with ratios 10/5 /, and 2.5 to 1 is employed.
-
Discussion on ¿Mechanical stresses in transformer windings¿ before the Transmission Section, 12th December, 1945
D shows the remains of a trombone-type 11-kV metering current - transformer having a ratio of 10/5 amp with a wound primary of 30 turns.
-
Instrument transformers
… a most useful and timely contribution to current-transformer design in view of the recent rapid growth of short-circuit currents on high-voltage circuits; it is particularly applicable to metering current transformers with wound pri- maries … … low ratios, e.g. 10/5 .
-
Dynamic Modeling of Loads in Stability Studies
Knopp precision multirange current transformer , type P-800, range 5/5, 10/5 , 20/5, 50/5, 100/5, Electrical Facilities, Inc.
-
The use of a simple a.c. potentiometer for the precision testing of instrument transformers
The standard current transformer described later in this paper, with a ratio of 10/5 , was connected to another transformer with the same nominal ratio, as shown in Fig. 6B.
-
Transparent Ceramics
Fig. 6.20 Typical “on”-part of a 10/5 ms on/off pulsed current signal provided by the FCT system. The pulsed voltages over the transformer and over the tool are shown.
Indicates content that may require registration and/or purchase.