-
Supplier: New Yorker Electronics Co., Inc.
Description: Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors 0.01µF 1000V
- Capacitance Range: 0.01 microF
- DC Rated Voltage Range (WVDC): 1,000 volts
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: DigiKey
Description: 0.012µF Film Capacitor 250V 1000V (1kV) Polyester, Metallized Radial
- Capacitance Range: 0.012 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 volts
- AC Rated Voltage (WVAC): 250 volts
-
Supplier: TDK-Lambda Americas Inc.
Description: make this device easy to use, system designers need to only add input and output capacitors to have a complete DC-DC converter.
- DC Output Voltage: 1 volts
- Type: DC/DC Converter
- Technology: Switching
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product
- Capacitance Range: 1,000.0000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- AC Rated Voltage (WVAC): 16 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000uF, 16V, Aluminum Polymer Capacitors. This listing supports clearer
- Capacitance Range: 1,000.0000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- AC Rated Voltage (WVAC): 16 volts
-
Supplier: ODG (Origin Data Global)
Description: 1000uF 35V ±20% Plugin,D13xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 10000PF 10% 1KVDC RAD
- Capacitance Range: 0.01 microF
- AC Rated Voltage (WVAC): 250 volts
- Operating Temperature: -55 to 105 C
- Packing Method: Bulk Pack
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 1000uF 60V Tantalum Capacitor, Axial, 20% Tol, 500mR ESR Product overview: STE1000-60T4MI from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets,
- Capacitance Range: 1,000.0000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 60 volts
- Operating Temperature: -55 to 85 C
-
Supplier: Utmel Electronic Limited
Description: 10µF Surface Mount, MLCC 1206 (3216 Metric) Package Ceramic Capacitors
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 C
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 0.015UF 5% 1KVDC RADIAL
- Capacitance Range: 0.015 microF
- Technology: Film Capacitors
- Capacitance Type: Fixed
- Metallized Dielectric: Metallized Dielectric
-
Supplier: Richardson RFPD
Description: The Type 160 series radial lead metallized polyester box capacitors are constructed in rugged rectangular plastic cases with lead spacings that are standard in the electronics industry. All Type 160 capacitors are available in bulk with a .217"" +/-.039"" lead length, and they are good
- Capacitance Range: 0.0022 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 volts
- AC Rated Voltage (WVAC): 1,000 volts
-
Supplier: Newark, An Avnet Company
Description: CERAMIC CAPACITOR 1000PF 1000V, X5F 10%, RADIAL; Capacitance:1000pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5F; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes
-
Description: CAP FILM 3300PF 10% 1KVDC RADIAL
- Capacitance Range: 0.0033000000000000004 microF
- AC Rated Voltage (WVAC): 250 volts
- Operating Temperature: -55 to 105 C
- Packing Method: Bulk Pack
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR ALUM ELEC, 1000UF, 25V; Capacitance:1000µF; Voltage Rating:25V; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded; Filter Terminals:Axial Leaded; Leaded Process Compatible:No; Operating Temperature Max:85°C RoHS Compliant: No
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Plugin,10x13mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Electrolytic Capacitors: Aluminum Oxide
- Configuration / Form Factor: Leaded Capacitor
- RoHS Compliant: RoHS Compliant
-
Supplier: Cornell Dubilier
Description: We offer a broad line AC and DC rated film capacitors for industrial, military and medical applications ranging from standard AC motor run types, to custom DC pulse applications. Only the industry’s highest grades of film dielectric are used to ensure the best possible performance. We are one
- Capacitance Range: 0.015 microF
- Capacitance Tolerance: -10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 volts
- Operating Temperature: -55 to 125 C
-
Capacitors - Aluminum Electrolytic Capacitor 1000Uf, 25V, 20%, Radial; Capacitance Vishay -- 90F7546Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 25V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: No
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
Supplier: Allied Electronics, Inc.
Description: Capacitor; MICA;Cap 1000pF;Tol+-5%;Radial High Frequency;Vol-Rtg 1000Vdc;LS 5.9m
-
Supplier: Renesas Electronics Corporation
Description: The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receivers interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard
- Data Rate: 120 kbps
- Features: Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: Yageo USA
Description: Electrolytic Capacitors > Miniature
- Capacitance Range: 1,000.0000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: ASAP Semiconductor LLC
Description: Capacitor Arrays & Networks 1000pF 10%
- Tolerance: 10 +/- %
- Configuration: Resistor Chip Array, Resistor, Capacitor (RC) Network
-
Supplier: Allied Electronics, Inc.
Description: TC capacitors are single section metal tubulars with plastic insulating sleeve. Sizes are for bare unsleeved cans; add 0.015" to the diameter and 0.062" to the length to allow for plastic sleeve. TC capacitors have etched cathode construction and 2.25" min. tinned leads.
-
Supplier: Utmel Electronic Limited
Description: TAIYO YUDEN - JMK063BC6474KP-F - SMD Multilayer Ceramic Capacitor, 0.47 µF, 6.3 V, 0201 [0603 Metric], ± 10%, X6S, M Series
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 C
-
Supplier: Electrocube, Inc.
Description: Capacitor, Film, F-Dyne/Southern, .33µf 10% 1000V, Polyester/Foil, Axial Lead, Wrap & Fill
- Capacitance Range: 0.33 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 volts
- Lead Style: Axial Leads
-
Supplier: Allied Electronics, Inc.
Description: Capacitor;Polyester Metallized;Cap 1000pF;Tol 10%;Vol-Rtg 400 VDC;Radial
-
Supplier: Utmel Electronic Limited
Description: RUBYCON 10ZLH1000MEFC8X16Electrolytic Capacitor, Miniature, ZLH Series, 1000 F,20%, 10 V, 8 mm, Radial Leaded
- Capacitance Range: 1,000.0000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- AC Rated Voltage (WVAC): 10 volts
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±5% 100V 1nF CG Plugin,P=5.08mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS
- Capacitance Range: 0.001 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Win Source Part Number: 844318-16SEPF1000M Series: OS-CON™, SEPF Operating Temperature Range: -55°C ~ 105°C Features: 1000 µF 16 V Aluminum - Polymer Capacitors Radial, Can 12mOhm 5000 Hrs @ 105°C Package: Radial, Can Package: Bulk Mounting: Through Hole
- Operating Temperature: -55 to 105 C
- Mounting Style: Through Hole Technology (THT)
-
Supplier: ASAP Semiconductor LLC
Description: Capacitor Arrays & Networks Cap Net 1000pF 10%
- Tolerance: 10 +/- %
- Configuration: Resistor Chip Array, Resistor, Capacitor (RC) Network
-
Supplier: Allied Electronics, Inc.
Description: Features High CV Per Case Size Low Cost Solvent Resistant Construction (Through 100 WVDC) Specifications Capacitance Range: 0.47 μF to 10,000 μF Operating Temperature: –40°C to +85°C Capacitance Tolerance: ±20% Voltage Rating: 6.3 WVDC to 450 WVDC
-
Description: CAP ALUM POLY 1000UF 20% 16V SMD
- Capacitance Range: 1,000.0000000000001 microF
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -55 to 125 C
- Capacitance Type: Fixed
-
Supplier: Utmel Electronic Limited
Description: RUBYCON - 16ZLH100MEFC5X11 - Electrolytic Capacitor, Miniature, 100 µF, 16 V, ZLH Series, ± 20%, Radial Leaded, 5 mm
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -40 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 984554-16SVPT1000M Category: Capacitors>Aluminum - Polymer Capacitors Series: OS-CON™, SVPT Type: Polymer Package: Tape & Reel Applications: General Purpose Height - Seated (Max): 0.500" (12.70mm) Standard Package: 400 Mounting: SMD (SMT) Capacitance:
- Capacitance Range: 1,000.0000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- AC Rated Voltage (WVAC): 16 volts
-
Supplier: DigiKey
Description: Electric Double Layer Capacitors, Supercaps Capacitor Kit 47mF ~ 1F 3.5V, 5.5V Surface Mount 80 Pieces (8 Values - 10 Each)
Capacitors
(1,510 Companies)
Resistors
(971 Companies)
Micro Connectors and Nano Connectors
(173 Companies)
Micro-dispensing Valves
(15 Companies)
Ceramic Capacitors
(276 Companies)