-
Supplier: Newark, An Avnet Company
Description: Hydraulic Pump, Electric, 10,000 PSI
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 2510A Stinger Air/Hydraulic Pump Features: Ideal all-around power source develops 10,000 PSI at 100 PSI air 2-stage release mechanism Internal relief valve Pump, hold, or release load with pedal control 98 cubic inches of useable oil 3/8 NPT oil port Weight: 21
- Features: Hydraulic Pumps
-
Supplier: Newark, An Avnet Company
Description: PUMP, HYDRALIC, 10KPSI , MANUAL HYDRAULIC FOOT PUMPS, 10,000 PSI
-
-
Supplier: Accuris
Description: (R) CRIMPING TOOL AND ACCESSORIES, HYDRAULIC PUMPS, 10000 PSI MINIMUM
-
Supplier: Radwell International
Description: HYDRAULIC HAND PUMP, FOR SINGLE ACTING CYLINDERS, TWO SPEED, 10000 PSI MAX PRESSURE, 2 WAY VALVE, 3/8 NPTF, 24.4 CUBIC IN OIL CAPACITY, 0.076 CUBIC IN MAX VOLUME PER STROKE. FREE 2 YEAR RADWELL WARRANTY
- Features: Hydraulic Pumps
-
Supplier: Newark, An Avnet Company
Description: HYDRAULIC TEST PUMP, 10,000 PSI; Operating Pressure Max:10000psi; Size:9.5 x 6.1 x 2.6"; Fluid Type:Water / Hydraulic Oil RoHS Compliant: NA
-
Supplier: Accuris
Description: PUMP, HYDRAULIC RAM, HAND-DRIVEN, 10,000 PSI
-
Supplier: Radwell International
Description: HAND PUMP, 2 SPEED, 61 CUBIC INCHES USABLE OIL, INTERNAL PRESSURE RELIEF VALVE, EXTERNAL LOAD RELEASE VALVE, ALUMINUM ALLOY, 10000 PSI MAX WORKING PRESSURE. FREE 2 YEAR RADWELL WARRANTY
- Features: Hydraulic Pumps
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Newark, An Avnet Company
Description: EP10-1HP-2 1HP 10000PSI ELECTRIC HYDRAULIC PUMP WITHSTEEL ROLL CAGE, REMOTE PENDENT CONTROL SWITCH
-
Supplier: Mile-X Equipment, Inc.
Description: rams, presses, and hydraulic pullers operatingat up to 10,000 PSI. An internal relief valve protects the hydraulic components regardless of hydraulic pressure. In addition, a two-stage release mechanism gives fast or metered ram return while reducing hydraulic
- Features: Hydraulic Pumps
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Max Flow Rate 1.0 GPM @ 100 PSI Press., Max Output 10,000 psi (689.65 bar) Pressure, Input, Max 100 psi (6.89 bar) Max Air Sage Subcategory Number W9389 Shipping Wt. 100 Lb (45.36 Kg) Size 15" L X 21" W X 44" H Style B-Style
- Maximum Discharge Flow: 1 GPM
- Maximum Discharge Pressure: 10,000 psi
- Features: Hydraulic Pumps
-
Supplier: Snap-on Industrial Brands
Description: HAND TYPE 12.64 INCH L X 7.36 INCH W X 7.36 INCH H OVERALL SIZE 11 CU INCH FLOW RATE SINGLE ACTING CYLINDER APPLICATION 10000 PSI PRESSURE RATING 10000 PRESSURE RATING IN PSI REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL TWO STAGE(S) 1/4 INCH-18 TPI NPTF AIR PORT SIZE 100
- Maximum Discharge Flow: 0.047618999999999995 GPM
- Maximum Discharge Pressure: 10,000 psi
- Features: Hydraulic Pumps
- Power Source: Manual
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Max Flow Rate 1.90 GPM @ 85% Rated Output Press., Max Output 10,000 psi (689.40 bar) Pressure, Input, Max 100 psi (6.89 bar) Max Air Sage Subcategory Number W9389 Shipping Wt. 42 Lb (19.05 Kg) Size 24" L X 9.5" W X 10.5" H Style A-Style
- Maximum Discharge Flow: 1.9 GPM
- Maximum Discharge Pressure: 10,000 psi
- Features: Hydraulic Pumps
-
Supplier: Cole-Parmer
Description: • Pressure relief valve offers outstanding control for deacreasing pressures • Generate pressure to 10,000 psi • Vernier adjustment for fine control • Quick priming and pressure generation Hydraulic hand pump includes a selector valve that increases the priming speed and greatly
- Features: Other
-
Supplier: Mile-X Equipment, Inc.
Description: NORCO 910019B Electro/Hydraulic Pump - 10,000 psi "Z" Series INTENDED USE For automotive / truck, industrial & construction jobs. Will handle single-acting cylinders up to 100 ton. The added convenience of an electro-hydraulic pump reduces pumping time and effort.
- Features: Hydraulic Pumps
-
Supplier: Zinko Hydraulic Jack
Description: 1/3 HP 110V input pump with remote pendant switch, sixty cubic inch reservoir, and two way manual screw type standard valve. Ideal for general industrial electric installations, the construction industry, ship yards, automotive service shops, material handling situations, laboratories and
- Maximum Discharge Pressure: 10,000 psi
- Horsepower: 0.333333333333333 HP
- Power Source: AC Powered
- Features: Hydraulic Pumps
-
Supplier: Snap-on Industrial Brands
Description: HAND TYPE 20.79 INCH L X 5.2 INCH W X 6.46 INCH H OVERALL SIZE SINGLE ACTING CYLINDER APPLICATION 10000 PSI PRESSURE RATING 3/8 INCH-18 TPI NPTF END CONNECTION 10000 PRESSURE RATING IN PSI SINGLE SPEED OPTION REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL 0.15 CU INCH
- Maximum Discharge Pressure: 10,000 psi
- Features: Hydraulic Pumps
- Power Source: Manual
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4031 Vanguard Two-Stage Hydraulic Pump Combines compact size and light weight with 2-stage high performance. Designed for operating pressures up to 10,000 PSI. Vanguard Jr. gives you just what you need: 2-stage flexibility with high performance and a selection of units and
- Features: Hydraulic Pumps
-
Supplier: Cole-Parmer
Description: • Available for sale only in the United States and Canada • Generate pressure up to 10,000 psi with accurate and reliable handhelds The Fluke 700HTP-2 is a hand operated hydraulic pressure pump designed to generate calibration pressures up to 10,000 psi/690 bar. Designed
- Environmental Properties: Pressure / Vacuum
-
Supplier: Quality Bearings & Components
Description: Air/Hydraulic HYDRAULIC FOOT PUMPS BETEX AP SERIES Features: Rugged construction: most components are made of aluminum alloy and are built for long service life, easy operation and portability. Automatic 10,000 psi overload-relief valve protects components in
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Housing Material: Aluminum
- Pump Type: Hand / Foot Pumps
- Power Source: Hydraulic, Manual
-
Supplier: Doering Company
Description: A compact, screw in cartridge style hand pump designed for tough and demanding industrial applications. Pumps available to Produce Pressure up to 10,000 psi / 689 bar. Up to 10,000 psi / 689 bar Operating Pressure. Up to .6 cu in / 9.8 cc of Flow per stroke cycle.
- Maximum Discharge Pressure: 10,000 psi
- Media Temperature: -45 to 200 F
- Pump Type: Hand / Foot Pumps
- Power Source: Manual
-
Supplier: Quality Bearings & Components
Description: 10L Reservoir HYDRAULIC HAND PUMPS BETEX HP10L SERIES Features: Rugged construction: most components are made of aluminum alloy and are built for long service life, easy operation and portability. Automatic 10,000 psi overload-relief valve protects components in hydraulic
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Housing Material: Aluminum
- Pump Type: Hand / Foot Pumps
- Power Source: Hydraulic, Manual
-
Supplier: Quality Bearings & Components
Description: Aluminum - Heavy-Duty HYDRAULIC HAND PUMPS BETEX HP SERIES Specs: Max. working pressure: 10,000 psi / 700 bar Large 3/8" pressure port for maximum flow Low Handle effort for easy operation Two speed models Features: Our hand pumps are always characterized by their rugged
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Housing Material: Aluminum
- Pump Type: Hand / Foot Pumps
- Power Source: Hydraulic, Manual
-
Supplier: Quality Bearings & Components
Description: Spring Loaded Foot Pedal HYDRAULIC FOOT PUMPS BETEX FHB SERIES Specs: Max. Working Pressure: 10,000 psi / 700 bar Large 3/4" pressure port for maximum flow Features: Betex innovative foot pumps are not only attractively designed, but are also durable and stable.
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Housing Material: Aluminum
- Pump Type: Hand / Foot Pumps
- Power Source: Hydraulic, Manual
-
Supplier: Cole-Parmer
Description: • Hand pump offers four types of field-proven pressure and vacuum generation • Hydraulic pressure to 10,000 psi • Pneumatic pressure to 600 psi • Vacuum to 28.5" Hg • Inches H2O pressure generation The unique vacuum priming function of this pump removes
- Features: Other
-
Supplier: Transcat, Inc.
Description: Product Highlights Type T2 High Performance Pressure Transducer for General Industrial Applications: Process automation, Compressor control, Hydraulic systems, Engine monitoring, Pump control, Pneumatics, Refrigeration equipment, Presses, Machine tools, Other general industrial
- Working Pressure Range: 10,000 psi
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: Cole-Parmer
Description: Hydraulic, bench mount
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Hydraulic Test Pump Kit, 0 TO 10,000 PSI
- Features: Hydraulic Pumps
- Pump Type: Positive Displacement Pumps
-
Supplier: Transcat, Inc.
Description: Product Highlights Ranges 0 to 1 psi through to 10,000 psi (0 to 70 mbar through to 700 bar) 0.1% full scale (FS) accuracy Rugged, lightweight handheld design Leak test, tare, max/min and filter Intrinsically safe version Standard ranges available from stock Optional pneumatic and
- Environmental Properties: Pressure / Vacuum
-
Supplier: Greenlee Textron, Inc.
Description: MOTOR TYPE 12 INCH L X 12 INCH W X 17-1/2 INCH H OVERALL SIZE 220 VAC INPUT SUPPLY RATING 250 CU INCH/MIN (RAPID ADVANCE), 54 CU INCH/MIN (FULL PRESSURE) FLOW RATE SINGLE HOSE HYDRAULIC SYSTEM WITH SPRING RETURN RAM APPLICATION 10000 PSI PRESSURE RATING 1-1/2 HP POWER RATING
- Maximum Discharge Flow: 0.233766 to 1.08225 GPM
- Maximum Discharge Pressure: 10,000 psi
- Horsepower: 1.5 HP
- Power Source: AC Powered
-
Supplier: Zinko Hydraulic Jack
Description: Single Speed Air Pump, operating at up to 10,000 psi. Operate on shop air to drive a variety of single acting rams, presses and hydraulic pullers.
- Maximum Discharge Pressure: 10,000 psi
- Power Source: Air / Pneumatic
-
Supplier: Eaton Hydraulics Group
Description: hydrostatic pumps operate at pressures up to 413 bar (6,000 psi) and input speeds up to 4,510 rpm, all while delivering 10,000-hour B10 bearing life. The result: the most efficient and reliable performance possible. Features Self-lubricating, sealed systems are more responsive and
- Maximum Discharge Pressure: 6,000 psi
- Features: Hydraulic Pumps, Reciprocating Pumps
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: Transcat, Inc.
Description: CSA; Class 1, Div 2, Groups A-D rating ATEX rating: II 3 G Ex nA IIB T6 Combine with the 700PTPK or 700HTPK pump kits for a complete pressure testing solution for up to 600 psi (40 bar) with the PTP-1 pneumatic pump and up to 10,000 psi (690 bar) with the HTP-2
- Type: Gauge
-
Supplier: VAST STOCK CO., LIMITED
Description: Hand Tools Hydraulic Pump Electric 10000 PSI
Find Suppliers by Category Top
Featured Products Top
-
C in hydraulic applications. By modifying materials, It is possible to adapt the packing sets to extreme conditions. With pressure ratings of up to 700 bar (10,000 PSI), CTG, Inc. can help size the perfect packing set for your application. (read more)
Browse Datasheets for CT Gasket & Polymer Co., Inc. -
maximum operating temperature is 100 °C (212 °F) and the maximum operating pressure is 16 bar (232 psi). Construction HZ/HZA-pumps are multistage centrifugal pumps of radially split casing design (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
maintenance required by the mechanical seal of a typical gear pump reducing the overall cost of operation. These seal-less gear pumps offer flows up to 32 m3/hr (140 gpm) and an operating pressure of 12 bar (174 psi). GML/GMB pumps can handle viscosities as high as 15,000 to 20,000 cps and (read more)
Browse Gear Pumps Datasheets for Dickow Pump Company, Inc. -
A single hydraulic system can have components and or sub-systems that operate at different pressures. For example, the pressure in the housing of a hydraulic pump or motor cannot exceed 70-PSI while the system pressure might be 5000-PSI. It is not possible to use a 5000-PSI analog gauge to read (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
). Pressures up to 6000 PSI (414 bar). Use these flow meters to setup, adjust and test hydraulic pumps, motors, cylinders, and more! The only way to test a pump and motors safely and effectively is to use a flow meter. View Specification (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
The compact N500 spring rewind hose reels from Hannay are made for high-pressure applications. The narrow base saves space, but the reels are still durable enough to handle up to 10,000 psi and 1/4” to 3/8” ID high pressure hoses. The non-sparking ratchet assembly and 4-way roller (read more)
Browse Hose Reels Datasheets for Hannay Reels -
, allowing nutrients to flow to the eductors. When water is diverted elsewhere or the pump is turned off, the line pressure holding the valve open drops below 40 PSI. The absence of pressure enables an isolated spring on the "spring to close" side of the actuator to automatically move the valve (read more)
Browse Air Valves Datasheets for Plast-O-Matic Valves, Inc. -
Hydraulic-Pumps By means of the Bansbach hydraulic pumps, a multitude of applications can be adjusted in height by simply pumping. Customized Force: Up to 10,000 N Stroke: Up to 400 mm (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
Flow Indicators are designed for continuous monitoring or intermittent use commissioning and servicing hydraulic systems up to 6000 psi (420 bar). The large clear 2-1/2″ (63 mm) diameter dial ensures that quick checks can be made to determine pump performance and setting of flow (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
. Back-Up O-Ring Kits: Used in high-pressure hydraulic applications of over 1500 psi, our back-up O-ring kit extends the O-ring’s service life and prevents premature failure (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc.
More Information Top
-
ENERPAC Air/Hydraulic Pump,10000 PSI,20-100 CFM - Air Powered Hydraulic Pumps - 3PDC6|ZA4204TX-Q - Grainger Industrial Supply
• Air/ Hydraulic Pump , 10000 PSI ,20-100 CFM .
-
Fluke - FLUKE-717 100G - Test & Measurement - Calibrators - Allied Electronics
Tester, Hydraulic Pump , 10000 Psi Max, 30 W .
-
Fluke - FLUKE-718 100US - Test & Measurement - Calibrators - Allied Electronics
Tester, Hydraulic Pump , 10000 Psi Max, 30 W .
-
ENERPAC Cylinder,10 tons,2in. Stroke L - High Pressure Hydraulic Cylinders - 1MTF1|RC102NV - Grainger Industrial Supply
Hydraulic Pump , Air Powered, 10000 PSI .
-
Hose Cutter - Hose Cutter Manufacturers, Suppliers
hydraulic hand pump,CP-700 hydraulic pump ,single action hydraulic pressure 10000Psi .
-
http://dspace.mit.edu/bitstream/handle/1721.1/67181/758495602-MIT.pdf?sequence=2
This amount is greater than typical economical hydraulic pumps , which will normally be found up to 10000 psi .
-
Civil Engineering Working Practices and Standards
… explosives are used to break lt up Softer shales and clays can be removed with ordinary pneumatic or hydraulic tools One specialist tool … … at pressures up to 10000 psi and is capable of … … beds, airlifts and jetting pumps are used in addition …
-
Field Experiences in Evaluation and Productivity Improvement Using Selective Hydraulic Fracturing in Deep Directional Wells. Orocual Field, Venezuela
The hydraulic fracture was made with a pumping rate of 30 bpm with a 3 ppa proppant concentration. Once the surface pressure reached 10000 psi , the fracture was suspended due to an early stage screenout.
-
Use of a Dynamic Two-Phase Pipe Flow simulator in Blowout Kill Planning
Similarly, the maximum surface injec- tion pressure was controlled below the tubular de- sign pressure of 690 bar ( 10000 psi ). Also, the hy- draulic pump capacity, represented by 16 parallely mounted HT 400 high pressure pumps, was con- trolled within the total available capacity of 7200 HHP.
-
A New Method for Evaluating the Performance of a New Modular Drilling Fluid System for a Small Turnkey Rig Using Hamiltonian-Lagrangian Principles
Calculate (a) Bit Mechanical Horsepower, Bit MeHP, (b) Bit Hydraulic Horsepower, Bit HHP, (to simplify, assume 100% pump efficiency), Bit HHP, (c) sum up [(a) + (b)], and (d) multiply the sum of the two Bit Horsepowers in (c) by the square of … Again, following the above step-by-step calculations, we obtain the following: (a) MeHP = 10000 lbs x 432.38 ft / min = 4323800 (lb-ft /min … … MeHP/ 33000 (ft-lb /min) = 131.02 MeHP (b) HHP = (1500 psi x 516 gpm) / …
Indicates content that may require registration and/or purchase.