-
Supplier: Pressure Washers Direct
Description: overheating in bypass mode •Low oil shutdown protects the engine and pump Professional Quality Gun/Wand Assembly •5 quick connect nozzles: 0º, 15º, 25º, 40º, chemical application •50 feet of non-marking, steel reinforced high pressure hose
- Water Jet Pressure: 7,000 psi
- Power: 24 HP
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: overheating in bypass mode •Low oil shutdown protects the engine and pump Professional Quality Gun/Wand Assembly •5 quick connect nozzles: 0º, 15º, 25º, 40º, chemical application •50 feet of non-marking, steel reinforced high pressure hose
- Water Jet Pressure: 6,000 psi
- Power: 24 HP
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Kohler CH740 Polychain Belt Drive 3000 PSI @ 10.8 GPM *This picture is a representation only. "These Kohler powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available
- Water Jet Pressure: 3,000 psi
- Water Flow: 648 GPH
- Power: 27 HP
- Operation: Cleaning / Surface Preparation
-
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Honda GX690 Polychain Belt Drive 6,000 PSI @ 4.5 GPM (Pro-Max) *This picture is a representation only. "These 'High Performance' Honda powered industrial series pressure washers and power washers are built and tested in the U.S. and are by
- Water Jet Pressure: 6,000 psi
- Water Flow: 270 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Honda GX690 Polychain Belt Drive 7,000 PSI @ 4.0 GPM (Max Series) *This picture is a representation of a pressure washer. "These Honda powered industrial series pressure washers and power washers are built and tested in the U.S.
- Water Jet Pressure: 7,000 psi
- Water Flow: 240 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Honda GX690 Polychain Belt Drive 5,000 PSI @ 5.5 GPM (Max Series) *This picture is a representation of a pressure washer. "These Honda powered industrial series pressure washers and power washers are built and tested in the U.S.
- Water Jet Pressure: 5,000 psi
- Water Flow: 330 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Transcat, Inc.
Description: Product Highlights Wide pressure range 16 pressure ranges, ranging from 25 mbar (0.35 psi) to 700 bar (10,000 psi) F.S Absolute, differential and gauge sensors High accuracy ±0.025% of reading +0.01% F.S. True field calibrator Fully temperature compensated Full set of
- Calibrator Style: Hand Held
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: Product Highlights Wide pressure range 16 pressure ranges, ranging from 25 mbar (0.35 psi) to 700 bar (10,000 psi) F.S Absolute, differential and gauge sensors High accuracy ±0.025% of reading +0.01% F.S. True field calibrator Fully temperature compensated Full set of
- Calibrator Style: Hand Held
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cleaning Technologies Group
Description: Ransohoff industrial parts washers can use water pressures up to 10,000 PSI to remove burrs, chips, and flashing from a variety of materials. Liquid tooling energy is delivered to the part surface via fixed nozzles, rotating dual and multi-nozzle spray heads or by probing.
- Internal Depth / Height: 32 inch
- Part Capacity - Weight: 40 lbs
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System
- Operation: Descaling / Stripping, General Cleaning / Surface Prep
-
Supplier: Proceco Ltd.
Description: surfaces and narrow cavities using high-pressure water at high speed, and replace the parts onto a conveyor. Cycle times can be greatly reduced with an optional fifth axis, allowing simultaneous processing of multiple parts features. High-pressure water up to 10,000 psi is
-
Supplier: General Pump
Description: Submersible Dump Gun General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many
- Water Jet Pressure: 21,750 psi
- Water Flow: 1,260 GPH
- Operation: Cleaning / Surface Preparation
- Features: Gun / Lance
-
Supplier: General Pump
Description: Spray gun with 29″ or 39″ lance General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well
- Water Jet Pressure: 22,000 psi
- Water Flow: 636 GPH
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Gun / Lance
Find Suppliers by Category Top
Featured Products Top
-
K-Kleen Pressure Washer Hose Assemblies by Kuriyama are for use on pressure washers up to 4,000 PSI. The hose tube is water, hot water, detergent solutions resistant, special synthetic rubber. Reinforcement is one or two high tensile steel wire braids. The cover is oil, abrasion and weather (read more)
Browse Hose Fittings Datasheets for Kuriyama of America, Inc. -
Metering Pumps Nuclear Power Facilities Oxygen & Other Gas Lines Pressure Measuring Devices Robotics Slurry Transfer Transfer Lines for Clean Liquids Transfer Lines for Internal (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
The compact N500 spring rewind hose reels from Hannay are made for high-pressure applications. The narrow base saves space, but the reels are still durable enough to handle up to 10,000 psi and 1/4” to 3/8” ID high pressure hoses. The non-sparking ratchet assembly and 4-way roller (read more)
Browse Hose Reels Datasheets for Hannay Reels -
¼’ to ½’ ID hoses and withstands pressure up to 10,000 psi. Constant tension is also an available feature, upon request. Features: Roll-formed channel frame for heavy-duty applications Non-sparking ratchet assembly (read more)
Browse Hose Reels Datasheets for Hannay Reels -
reverse winding. The reel handles ¼’ to ½’ ID hoses and withstands pressure up to 10,000 psi. Constant tension is also an available feature, upon request. Features: Standard N Series has a narrow frame and compact mounting base (read more)
Browse Hose Reels Datasheets for Hannay Reels -
. Pressure vessels are built to ASME Code. National Board or CRN registration are available. Standard design pressure is 1035 kPa (150 PSI). Other higher design pressures are available. Pressure vessels can be in Carbon Steel or Stainless Steel – SS304 or SS316. Learn more. (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
C in hydraulic applications. By modifying materials, It is possible to adapt the packing sets to extreme conditions. With pressure ratings of up to 700 bar (10,000 PSI), CTG, Inc. can help size the perfect packing set for your application. (read more)
Browse Datasheets for CT Gasket & Polymer Co., Inc. -
The compact PW-2 Series from Hannay features a lightweight and versatile design, which can be used with almost any type of pressure washer for steam cleaning, spray and washdown applications. The reel includes a permanent direct crank rewind with an adjustable split brake assembly. The reels (read more)
Browse Hose Reels Datasheets for Hannay Reels -
sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet 90° stainless steel ball bearing swivel joint 1/2" female NPT threads. Standard pressures to 3000 psi (207 bar) (available up to 10,000 (690 bar). Temperatures (read more)
Browse Hose Reels Datasheets for Hannay Reels -
– SAFE-SHEAR™ BELLEVILLE BURST DISC Technetics Group will design, manufacture, and test a precision burst disc assembly for your application. Our burst discs are capable of precise and reliable burst settings from low pressures or vacuum (1 psi pressure differential), up to 10,000 psi. All (read more)
Browse Rupture Discs and Burst Discs Datasheets for Technetics Group
More Information Top
-
Decontamination Technologies, Task 3, Urban Remediation and Response Project
Hydrolasers, pressure washers 10000 to 40000 psi units, modular and trailer mounted Bartlett .
-
Honeywell Introduces HPS Series High Pressure Premium Switches
â¢Outstanding proof pressure rating of 10000 psi [689.48 bar] and burst pressure rating of 20000 psi [1378.95 bar] reduce field failures. … applications include CNC machines, compressors, boilers, fracking equipment, mud pumps, presses, punches, pressure washers , trash compactors, water …
-
tpee hose,China tpee hose Manufacturers, Suppliers - ECOL
Hose fitting / hose connector / hose nipple:To connect tubing to a female thread, the size from 1/8 to 2 in, pressure up to 10000psi , all materials as per customer requirement. washer hose connector .
-
Technical Analysis of Projects Being Funded by the DOE Hydrogen Program
yes 10000 pressure cycles; 500 environmental cycles; 10000 thermal cycles yes 13,657 psi hoop mid cylinder separation yes mesh with 4234 elements at 6600 psi yes 0.30 caliber projectile at 853 m/s; vessel at service pressure Substances such as road salt, windshield washer fluid, gasoline, and methanol come in contact with a compressed …
-
More than $5000 Outdoor Equipment - Grainger Industrial Supply
Pressure and Steam Washer , Hot, 8 HP, Operating Pressure 3000 psi , Flow Rate 3.5 gpm, Volts/Phase... • Port Generator, 9000W Rated, 10000 W SurgePortable Generator .
-
An Overview of Formation Damage and Well Productivity in Oilfield Operations
10000 TOTAL UNDERBALANCE PSI Fig. 13-Underbalance pressure used on tUbing-conveyed penorating in gas zones in sandstone. … wells and producing wells, selective cleanup of individual perforations (for example, with suction washers or surge tools …
-
Hose Cutter - Hose Cutter Manufacturers, Suppliers
hydraulic hand pump,CP-700 hydraulic pump,single action hydraulic pressure 10000Psi . … bobbin holders,sensors,brake and clutch ,clutch discs,harness frames,let-off motion, washers ,spring,belt pulley …
-
$3500-$4000 Outdoor Equipment - Grainger Industrial Supply
Pressure Washer , Cold, 4 HP, Operating Pressure 2000 psi , Flow Rate 3.0 gpm, Duty Rating Heavy, Volts/Phase... • Portable Generator, Rated Watts 10000 , Surge Watts 12500, Engine Brand Briggs and Stratton, Voltage 120/240, 83 …
Indicates content that may require registration and/or purchase.