-
Supplier: HydraForce, Inc.
Description: verfication level of 90% and an assurance of 99% RATINGS Operating Pressure: 350 bar (5075 psi); 10% cycle life; 420 bar (6090 psi) Note: All HyPerformance™ products are tested for 900K cycles at 350 bar and 100K at 420 bar. Proof Pressure: 690 bar (10000 psi) Burst
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 3
- Media Temperature: -65.2 to 224.6 F
- Power: 12 to 24 volts
-
Description: a trigger gun is released, solenoid (gate) valve is closed or nozzle is clogged, thus by-passing all excess flow. A wide range of pressure regulators are available from Cat Pumps including the 7000 series regulators. The 7000 series regulators are exclusive to Cat Pumps and have
- Valve Size: 1.25 inch
- Number of Ports/Ways: 2
- Pressure Rating: 40 to 300 psi
- Port Size: 1.25 inch
-
Supplier: Cole-Parmer
Description: pressure. To compensate for this, an “auto zero†facility is provided which uses an internal solenoid valve to equalize the differential pressure prior to zero correction.
- Calibrator Style: Battery Powered, Portable
- Environmental Properties: Pressure / Vacuum
-
-
Supplier: Cole-Parmer
Description: pressure. To compensate for this, an “auto zero†facility is provided which uses an internal solenoid valve to equalize the differential pressure prior to zero correction.
- Calibrator Style: Battery Powered, Portable
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: pressure. To compensate for this, an “auto zero†facility is provided which uses an internal solenoid valve to equalize the differential pressure prior to zero correction.
- Calibrator Style: Battery Powered, Portable
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: pressure. To compensate for this, an “auto zero†facility is provided which uses an internal solenoid valve to equalize the differential pressure prior to zero correction.
- Calibrator Style: Battery Powered, Portable
- Environmental Properties: Pressure / Vacuum
-
Supplier: HAWE North America Inc.
Description: The valve bank type VB consists of a connection block (with ports P and R), the directional seated valves (acc. to D 7300) installed on sub-plates and connected in parallel plus the end plate. The whole valve bank is held together with one or two tension rods. Depending on the
- Pressure Rating: 5,076.3195 to 10,152.639 psi
- Media: Air, Compressed Air, Hydraulic Fluid
- Valve Type: Directional Valves
- Features: Electric, Solenoid Valves, Steel, Threaded
-
Description: TESCOM™ VA and VG Series are air operated valves offering normally open/normally closed capabilities, operating pressures of 6000, 10000 and 15000 PSIG [413, 690, 1034 bar], very high cycle life and optional integrated solenoid valve. Suitable for liquid and gas
- Valve Size: 0.375 to 0.75 inch
- Pressure Rating: 10,000 psi
- Number of Ports/Ways: 2
- Flow (Cv): 2
-
Description: TESCOM™ VT Series 3-way air operated valve provides high cycle life in a compact design. Ideal for use in component pressure cycle testing, two source selector valve, fill and dump applications (e.g. airbag canister filling, gas spring filling), and emergency shutoff.
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 3,500 to 10,000 psi
- Number of Ports/Ways: 3
- Flow (Cv): 0.75
Find Suppliers by Category Top
Featured Products Top
-
The Lee EPSV is designed to meet mission critical parameters. This compact, lightweight, 2-way solenoid valve builds on the long performance history of the VHS solenoid valve product line, but extends the operating pressure to 800 psi (55 bar). High temperature models can operate up to 275 (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
normally open for 3,000, 4,000 and 5,000 psi systems Dual Coil Solenoid Valves: 2 position, 3-way normally closed and normally open for 3,000, 4,000 and 5,000 psi systems High Flow Solenoid Valves: 2 position, 2 and 3-way normally closed and normally (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
easily removed from the system for servicing. The S4 valves are pilot operated and require a minimum 0.21 bar (3 psi) pressure drop to fully open. The S4AD is a spring closing, pilot operated, dual-position solenoid valve which is crucial for evaporator control groups that use hot gas (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
Pilot-Operated, Normally-Closed PTFE Bellows Seal Solenoid Valves Series PS Features: 1,000,000+ cycle (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
Pilot-Operated, Normally-Closed PTFE Bellows Seal Solenoid Valves Series PS Features: 1,000,000+ cycle (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
differential, 1 psi, is required for full operation. The Type E6-HP and E8-HP series solenoid valves feature extended solder type connections as standard. One important benefit to the user is that all valves in the E6-HP and E8-HP series can be installed without disassembly using either low or (read more)
Browse Solenoid Valves Datasheets for Parker Sporlan Division -
air. Our full-port ball valve ensures clog-free operation without cumbersome Y-strainers and the powerful electric motor outperforms inefficient solenoid-based condensate drain valves. Available in 1/4"- 1 1/4" NPT lead-free brass ball valves, the DRAINMASTER features a digital LED timer with (read more)
Browse Drain Valves Datasheets for DynaQuip Controls -
evacuation • Range of adjustable settings up to 150 psi • Optional solenoid feature to close valve during defrost • Design working pressure for the (S)ORIT-PI valves is 400 psi (27.6 bar) Applications: (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
Refrigeration • Transportation Features/Benefits: • Optional inlet strainer • Range of adjustable settings • The SHGB pilot operated valves have a solenoid stop feature • Design (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
hammer when closing an EASMT solenoid valve, with a 50 ft long upstream pipe connection: L = 50 ft V = 5.0 ft/sec (recommended velocity for PVC piping design) t = 40 ms(solenoid valve closing time is approx. 40-50 ms) P1 = 50 psi inlet pressure therefore, P (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
The Remote Control System For The Lille-Frigg High Pressure, High Temperature Subsea Development
Earlier research activities led by Elf s Research Centre in France had resulted in development of a new self seallng, pressure balanced, very hlgh pressure rated hydraulic coupler Prototypes had been bullt, tested at 10000PSI m the laboratory and In the … Solenoid operated control valves .
-
CR4 - Thread: PID Implementation and Ladder Logic
… 414 input card for analog input only (PT100 is already connected to it) and i want to install a new TSX ASZ 200 output card along with it for a 4-20 mA output to control that Solenoid valve ( 3-15 psi ). … o/p card,the application must give the standardised values i.e- 0 to + 10000 for 4 to …
-
CR4 - Thread: about MODICON TSX 3722
… 414 input card for analog input only (PT100 is already connected to it) and i want to install a new TSX ASZ 200 output card along with it for a 4-20 mA output to control that Solenoid valve ( 3-15 psi ). … o/p card,the application must give the standardised values i.e- 0 to + 10000 for 4 to …
-
Cost Reduction in Satellite Well Systems
directly by solenoids , which does not need piloting. The valve has only two dynamic seals and one seat, reducing considerably the propensity to leak. Our valve is designed to operate at 3000 psi , unlike traditional valves, which are nearly all 10000 psi service, even though this may only be required in a limited number of cases, e.g. DHSV lines.
-
Controlling, Data Acquisition, and Data Processing for Axial and Shear Creep Tests Using a Computer
After deactivating the solenoid valve , a real specimen was conditioned by applying three cycles, each of 1-min loading and 5-min unloading times. 25 Psi for 140 F (and 30 Psi 10000 .
-
Hose Cutter - Hose Cutter Manufacturers, Suppliers
hydraulic hand pump,CP-700 hydraulic pump,single action hydraulic pressure 10000Psi . Air Jet Solenoid Valve ,Relay Nozzles,Weft Detectors,Shedding Cams .
-
http://dspace.mit.edu/bitstream/handle/1721.1/57601/FDRL_TR-99-1.pdf?sequence=3
In addition a solenoid valve is placed in line to activate the flow for thruster testing. … system is so low, the pressure drop is measured at less than 1 psi from supply to … The vacuum chamber is approximately 10000 liters and is evacuated by roughing pumps and a mechanical blower.
-
ZCP2005ITSC0058
… MPa (2068 psi) 927°C 982°C Coil Operational Pressure Range 7.1 MPa (1034 psi ) 1038°C 1093°C 1204°C 1 10 100 1000 10000 100000 Gas flow is controlled using high-pressure electronic regulators and solenoid valves to regulate the flow of the main and the carrier gases through the process control and data acquisition system.
-
Optimization of a small satellite tridyne propulsion system
variables 6-8 specify the flow coefficient of the upstream and downstreamisolation valves and the thruster solenoid valves . Initial Tank Pressure ( psi 10000 .
-
Fully Integrated Thermoplastic Genosensor for the Highly Sensitive Detection and Identification of Multi‐Drug‐Resistant Tuberculosis
Figure 2C shows a schematic of the operation of the polycarbonate membrane valves with solenoid actuation. 105 psi without leakage, which is a more than an order of magnitude higher pressure load relative … … fold improvement in sensitivity compared to current clinical smear tests, which require 5000– 10000 bacilli in 1 …
Indicates content that may require registration and/or purchase.