-
Supplier: Newark, An Avnet Company
Description: AIR CONDITIONER, 1000 BTU/H, 230V, GREY; Product Range:Slim Spectracool Series; Enclosure Material:Metal; Cooling Capacity:1000BTU; External Height - Metric:549mm; External Width - Metric:280mm; External Depth - Metric:140mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: AIR CONDITIONER, 1000 BTU/H, 115V, GREY; Product Range:Slim Spectracool Series; Enclosure Material:Metal; Cooling Capacity:1000BTU; External Height - Metric:549mm; External Width - Metric:280mm; External Depth - Metric:140mm RoHS Compliant: Yes
-
Supplier: EXM Manufacturing Ltd.
Description: GRAY ENCLOSURE FINISH 1000 BTU/HR COOLING CAPACITY DIGITAL PROGRAMMABLE TEMPERATURE CONTROLLER TEMPERATURE CONTROL TYPE EUROBEX[R] BRAND IQ1000V MODEL
- Cooling Capacity: 1,000 BTU/hr
- Voltage: 115 VAC
- Frequency: 60 Hz
- Type: Enclosure
-
-
Description: AHP-1501 Series Mounting Style: Through Mounted Voltages: 120/240 VAC and 24 VDC Environments: NEMA-12 IP40 (maintains IP 52) UL-1995/CSA 22.2, CE Rating Traditional: 1000 BTU/hr @ 0 °F ΔT 1300 BTU/hr @ +20 °F ΔT Rating DIN 3168: 300 Watts L35 L35 187 Watts L35 L50
- Type: Enclosure
-
Supplier: Allied Electronics, Inc.
Description: M13 and M17 Units Stock models are equipped with a thermostat control that offers convenient digital display of enclosure temperature and high temperature alarm (125°F/52°C). Flashing display indicates alarm condition. EMI/RFI noise suppressor and UL/CUL and CE are standard on stock models.
-
Description: AHP-1501XE Series Mounting Style: Through Mounted Voltages: 120/240 VAC and 24 VDC Environments: NEMA-4/4X IP 56 UL-1995/CSA 22.2, CE Rating Traditional: 1000 BTU/hr @ 0 °F ΔT 1300 BTU/hr @ +20 °F ΔT Rating DIN 3168: 300 Watts L35 L35 187 Watts L35 L50
- Type: Enclosure
-
Supplier: Allied Electronics, Inc.
Description: M13 and M17 Units Stock models are equipped with a thermostat control that offers convenient digital display of enclosure temperature and high temperature alarm (125°F/52°C). Flashing display indicates alarm condition. EMI/RFI noise suppressor and UL/CUL and CE are standard on stock models.
-
Supplier: Kooltronic, Inc.
Description: The Micro-Mini Air Conditioner Series by Kooltronic are ideal for space-limited enclosure applications. With a cooling capacity up to 1,000 BTU/H, the Kooltronic Micro-Mini AC units feature a NEMA 12 rating (maintained) and versatile mounting options. Ball-bearing Motors
- Cooling Capacity: 1,000 BTU/hr
- Voltage: 115 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Automation24, Inc.
Description: Enclosure air conditioner Kooltronic WNA4C1DP15LV from the Guardian series of Wiegmann ensures optimal protection from temperature changes for your enclosure. The WNA4C1DP15LV operated at 1000 BTU/H with an operating voltage of 115 V. The Kooltronic WNA4C1DP15LV also
- Cooling Capacity: 1,000 BTU/hr
- Voltage: 115 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Kooltronic, Inc.
Description: The Guardian Series all-weather air conditioners are designed specifically for NEMA 4 enclosure applications that require protection from washdown or storm conditions. The Guardian Series AC units range in height from 15 to 60 inches, offering 1,000 to 26,000 BTU/H cooling
- Cooling Capacity: 1,160 BTU/hr
- Voltage: 115 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Kooltronic, Inc.
Description: The Guardian Series all-weather air conditioners are designed specifically for NEMA 4 enclosure applications that require protection from washdown or storm conditions. The Guardian Series AC units range in height from 15 to 60 inches, offering 1,000 to 26,000 BTU/H cooling
- Cooling Capacity: 5,000 BTU/hr
- Voltage: 115 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Kooltronic, Inc.
Description: The Guardian Series all-weather air conditioners are designed specifically for NEMA 4 enclosure applications that require protection from washdown or storm conditions. The Guardian Series AC units range in height from 15 to 60 inches, offering 1,000 to 26,000 BTU/H cooling
- Cooling Capacity: 9,000 BTU/hr
- Voltage: 115 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Newark, An Avnet Company
Description: COMPACT INDOOR COOLING, METAL, GREY; Product Range:SPECTRACOOL N17 Series; Enclosure Material:Metal; Cooling Capacity:1000BTU; External Height - Metric:562mm; External Width - Metric:304.8mm; External Depth - Metric:213.4mm RoHS Compliant: Yes
-
Supplier: Visual Sound, Inc.
Description: cleanable stainless steel air filter -20°F to 115°F ambient temperature range Outdoor, UV stable white powdercoat finish 2000BTU air conditioner and heater with circulation fans Bullet, impact, abrasion, and chemical resistant, anti-glare, ½" polycarbonate windows (2) 24" WUXGA
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Oil-Rite Corp.
Description: maintain liquid quality. The filter features a spin-on element for ease of cleaning and replacement. An air cooled heat exchanger helps maintain a constant oil supply temperature. It removes approximately 20,470 BTU/HR. The heat exchanger’s fan is operated with a 1/6 HP, 1140 TEFC
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: maintain liquid quality . The filter features a spin-on element for ease of cleaning and replacement. An air cooled heat exchanger maintains a constant oil supply temperature. It removes approximately 73,000 BTU/Hr. This system was designed for an application where oil circulates in at
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: is equipped with an air filter and liquid strainer to help maintain liquid quality. There are (2) 150# RFF return connections and (1) 1” female NPT drain, (2) 8” clean-out covers on opposite ends, (1) 1” NPT Purge connection on top plate, (2) 1” NPT oil conditioner connections, (2)
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. A baffle in the tank separates sediment and reduces turbulence. There are (3) 1” female NPT returns and (2) 1/2” female NPT drains. The
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Air Innovations LLC
Description: Versatile and self-contained, our ducted wine cooling systems offer maximum flexibility in design and installation. They also provide cooling for any sized area, whether you are storing in a residential, restaurant or commercial wine cellar. With ducted wine conditioning systems, a grille on the
- Cooling Capacity: 1,000 to 16,720 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Type: Central
-
Supplier: Vortec
Description: enclosures. All of Vortec’s Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today’s small, compact
- Cooling Capacity: 900 to 2,500 BTU/hr
- Type: Enclosure
- Features: Other, Thermostatic Control
-
Supplier: Air Innovations LLC
Description: Wine Guardian ceiling mounted wine cooling units are quiet, split wine cooling systems that are ideal for all-glass wine displays and wine rooms and fit between standard joist construction.
- Cooling Capacity: 399.99999999999994 to 4,399.999999999999 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial, Residential
-
Supplier: Vortec
Description: clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today’s small, compact multi-function electronic controls, variable speed drives, servos and programmable logic
- Cooling Capacity: 900 to 5,000 BTU/hr
- Type: Enclosure
- Features: Other, Thermostatic Control
-
Supplier: Vortec
Description: cooling/heating tube with belt that generates cold and/or hot air to provide air flow to the worker; a diffuse cooling vest through which the cold or hot air flows to cool the worker’s torso and neck PACs are available in three cooling capacities, and two models that provide
- Cooling Capacity: 900 to 2,500 BTU/hr
- Features: Other
-
Supplier: Air Innovations LLC
Description: or wall applications, and are available in water- and air-cooled options.
- Cooling Capacity: 1,000 to 16,720 BTU/hr
- Voltage: 115 VAC, 230 VAC, 24 VDC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Air Innovations LLC
Description: Wine Guardian’s ducted split wine cellar cooling system provides superb air distribution and temperature control for optimal conditioning of your wine cellar. The extremely quiet and virtually vibration-free system offers maximum flexibility in system location and cellar designs. Our system
- Cooling Capacity: 1,000 to 16,194.999999999998 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial, Residential
-
Supplier: Vortec
Description: alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today’s small, compact multi-function electronic controls, variable speed drives, servos and programmable logic controllers are extremely sensitive to heat
- Cooling Capacity: 900 to 5,000 BTU/hr
- Type: Enclosure
- Features: Other, Thermostatic Control
-
Supplier: nVent Electric
Description: Attractive industrial design with minimal use of visible fasteners Reliable mechanical thermostat located behind the filter of the unit. Indoor Air Conditioner models include digital display on ambient side. Low-carbon mild-steel sheet-metal cover for rugged factory and outdoor
-
Supplier: Nex Flow Air Products Corp.
Description: Cabinet Enclosure Cooler / Cooling - Frigid-X™ series for electronic control panels provide a low cost method of both purging and cooling electrical and electronic control panels by using a stainless steel vortex tube to create cold air from ordinary compressed air. Cabinet Enclosure
- Cooling Capacity: 290 to 2,900 BTU/hr
- Type: Enclosure
- Features: Other, Thermostatic Control
-
Supplier: Pfannenberg
Description: Our DTS 3021 (NEMA Type 12) indoor cooling units are ideal for small enclosures and for the cooling of hot spots in larger control cabinets. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035 (light grey); for ANSI 61 grey use part no. ending in …251
- Cooling Capacity: 900 to 1,299.9999999999998 BTU/hr
- Voltage: 115 VAC
- Frequency: 60 Hz
- Type: Enclosure
-
Supplier: TPI Corporation
Description: CENTRIFUGAL TYPE 60 INCH SIZE 20 GAUGE RIGID STEEL ENCLOSURE MATERIAL ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 4.4/3.8 AMPERE CURRENT RATING 509/199 W POWER RATING BAKED EPOXY COATED ENCLOSURE FINISH SPEED RATING 562 RPM (LOW), 1636 RPM (HIGH) FLOW RATE 931 CFM (LOW), 6544 CFM (HIGH)
- Cooling Capacity: 678.949164107813 to 1,736.6086659843056 BTU/hr
- Voltage: 115 VAC
- Type: Ceiling
- Features: Other
-
Supplier: Thermal Edge, Inc.
Description: Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics.
- Cooling Capacity: 1,000 to 2,000 BTU/hr
- Frequency: 60 Hz
- Features: Condensate Evaporator, Other, Weather Resistant
- Type: Enclosure
Find Suppliers by Category Top
Featured Products Top
-
Class III, these high-capacity cooling systems prevent overheating of sensitive electronics while eliminating the need for costly air conditioners or vortex fans. With cooling capacities up to 5,600 Btu/Hr, Dual Hazardous Location Cabinet Coolers are ideal for oversized control panels, motor control (read more)
Browse Enclosure Air Conditioners Datasheets for EXAIR -
Douglas Electrical Components provides hermetic feedthroughs and compressor terminal seals engineered for demanding air conditioning and refrigeration applications. Designed to carry currents ranging from 10 to over 1,000 amps, these feedthroughs are used globally in compressors spanning from (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
Conditioners at bisco industries HOFFMAN SpectraCool Air Conditioners are energy-efficient and filterless delivering reliable enclosure cooling in demanding environments, including industrial automation, telecommunications, wastewater treatment, material handling, and more (read more)
Browse Datasheets for bisco industries -
configured the explosion-proof air conditioner to provide once-thru air to a single LDCS-PRO coater. The explosion-proof HVAC system was designed for near-continuous operation to ensure a non-condensing environment and to (read more)
Browse Air Conditioners Datasheets for Air Innovations LLC -
RELIABILITY For Air Conditioning and Refrigeration Compressors The pressure is on to design compressors and compressor components that are targeted to meet customer’s increasing higher speed and higher load needs and COP (co-efficient of performance) improvements. But when these (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
RELIABILITY For Air Conditioning and Refrigeration Compressors The pressure is on to design compressors and compressor components that are targeted to meet customer’s increasing higher speed and higher load needs and COP (co-efficient of performance) improvements. But when these (read more)
Browse Industrial Coatings Datasheets for GGB -
mount systems are available in two configurations with capacities to 4,300 BTU/H. Wine Guardian is a brand of Air Innovations. (read more)
Browse Environmental Control Systems Datasheets for Air Innovations LLC -
Hammond's NWC series of swing-out wallmount cabinets offers three versions: "N" version comes without climate control or cutouts. "F" version includes rear and door filters which maintain UL Type 12 rating. "A" version includes a 1300 max BTU air (read more)
Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
available in 4 different cooling capacities from 900 to 5,000 BTU/hr. All of Vortec’s Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
. With low initial cost and lower maintenance costs compared to air conditioners, fans, or thermoelectric coolers, Vortec technology is an essential part of many of the hottest and dirtiest industries, including refineries and petrochemical facilities. With trouble-free operation in ambient temperatures (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec
More Information Top
-
K2A4C1.0MML - Kooltronic - Air Conditioners | Galco Industrial Electronics
K2A4C1.0MML, Kooltronic, Air Conditioners, Air Conditioners, AIR CONDITIONER , 240VAC, 1000BTU N12, W/EMI/RFI SUPPRESSOR 12.88"Hx13.25"Wx6.25"D, 230/200V .
-
CR4 - Thread: What is EER
consider 5000btu/hr air conditioner unit with SEER of 10 btu /w.hr operating for a total of 1000 hrs during annual cooling season(e.g 8 hours per day for 125 days .
-
CR4 - Thread: ac split system
So far, not one as the house air conditioner fan coils are of smaller capacities of 18,000 to 20,000 BTU or so for a small apartment room of 1000 m3.
-
Countries > Canada > Province of Ontario > Regulations > Green Energy Act‚ 2009 > [CANADA Ont Reg 2012-404] Regulation 404/2012 - Energy Efficiency - App...
D. for a non-standard air conditioner : minimum EER = 10.9 - 0.213 × CapC / 293.1 [or 10.9 - 0.213 × CapC / 1000 ]; but in calculating EER, use 2030 W [7000 Btu /h] as CapC if the unit’s …
Indicates content that may require registration and/or purchase.