-
Supplier: Thomas An Ingersoll Rand Business
Description: Brushless DC motor for variable output, long life and low energy consumption Range Technical Overview Capacity .38 cfm / 10 l/min @ 2000 rpm Pressure to 30 psi / 2.07 bar Motor speed range 1000 - 3000 rpm Possible Applications Portable oxygen concentrators Small, portable, battery
- Discharge / Operating Pressure: 30 psi
- Flow Capacity: 0.4 SCFM
- Horse Power: 0.0536088153961128 HP
- Features: Air / Plant Air
-
Supplier: Macnaught USA, Inc.
Description: air compressor 18cfm/min (.5m³) Air inlet 1/4" NPT(F) Pump outlet 3/4" NPT(F) Pump inlet 1″ BSP(F) / 1″ NPT (F) Features & Benefits: Heavy duty construction Air Inlet (1/4” NPT) Oil outlet (3/4” NPT) 2” sliding bung adapter Oil inlet (1” NPT) Large exhaust port Oil
- Maximum Discharge Pressure: 60 to 150 psi
- Discharge Size: 0.75 inch
- Power Source: Air / Pneumatic
-
Supplier: Mile-X Equipment, Inc.
Description: Air•All® Air Compressor 155 psi maximum 23 CFM @ 100 psi Available Options: Please note that you will need an air receiver and fuel tank for this unit 61-130 30 Gallon Vertical Air Tank 61-131 30 Gallon Horizontal Air Tank 50-443 12 Gallon Horizontal
-
-
Supplier: Mile-X Equipment, Inc.
Description: Goodall 11-627M 12/24 Volt Startall w/ 18 CFM Air Compressor and Nato Plug >>>>>Goodall Units On GSA Contract, Military Units Available, Call 800-837-3818 For Details<<<<< 700 Amp, 12 and 24 Volt DC Start*All with 18 CFM Air Compressor w/24 Volt Nato Plug
-
Supplier: Mile-X Equipment, Inc.
Description: Goodall 11-612 Startall w/Air-All 700 Amp, 150 psi Air Compressor Compact 2 in 1 for jump starting up to semi-trucks Air Compressor for air tools and tire service 12 volt nominal, 700 amp cranking capacity Volt and amp meter to monitor boosting output
-
Supplier: Mile-X Equipment, Inc.
Description: Goodall 11-622 Startall w/Air-All 12/24 Volt, 700 Amp, 155 PSI Air Compressor 2 in 1 for jumping starting up to 24 volt off road, transit and military equipment Air Compressor for air tools and tire service 24 volt nominal, 400 amp cranking capacity 12 volt
-
Supplier: Kaeser Compressors, Inc.
Description: Reliable performance - even under extreme conditions Kaeser's air-cooled oil-free rotary screw air compressors deliver exceptional compressed air supply reliably - even in ambient temperatures as high as 115 °F. Our water-cooled oil-free compressors feature
- Discharge / Operating Pressure: 60 to 145 psi
- Flow Capacity: 184 to 1,774 SCFM
- Horse Power: 50 to 450 HP
- Features: 2 Stage, Integral Cooler, Integral Dryer, Integral Filter, Multistage Compressor
-
Supplier: Kaeser Compressors, Inc.
Description: models are available with an integrated dryer option (T model) for premium compressed air quality. The dryer is perfectly sized for the full flow of the compressor and located in a separate cabinet so it is not exposed to preheated air or contaminants from the compressor
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 544 to 2,052 SCFM
- Horse Power: 125 to 450 HP
- Power Source: AC Three Phase
-
Supplier: Aerzen USA Corp.
Description: used for both stationary and mobile air compressors and for temperatures between -10 and +45 °C. And with 10 power levels, they are sure to become your first choice when it comes to configuring high-quality air compressors. Premium quality with many advantages. High level
- Discharge / Operating Pressure: -7.25 to 188.55 psi
- Flow Capacity: 41.202 to 1,871.748 SCFM
- Features: Air / Plant Air, Natural Gas / Methane
- Lubrication Style: Lubricated
-
Supplier: Rogers Machinery Company, Inc.
Description: Features Key design features ensure long air end life. All features may not be available on competitive models. Non contact maintenance free air and oil seals Thrust balance compensation Cooling jackets Dual vents to atmosphere ensure oil-free air Vacuum degassed thrust and
- Discharge / Operating Pressure: 35 psi
- Flow Capacity: 178 to 1,565 SCFM
- Horse Power: 30 to 200 HP
-
Supplier: Rogers Machinery Company, Inc.
Description: for quiet operation. There is plenty of room in the cabinets and hinged doors are used to help with serviceability. Base, frame and enclosure use a heavy duty, corrosion-resistant finish. Compressor Controls Optimum performance with efficient pressure and flow control. The microprocessor
- Discharge / Operating Pressure: 80 to 210 psi
- Flow Capacity: 152 to 2,621 SCFM
- Horse Power: 100 to 500 HP
-
Supplier: Aerzen USA Corp.
Description: For compressing air, nitrogen and other neutral gases. Maximizing energy efficiency. The single-stage, oil-free screw compressors in the Delta Screw Generation 5 plus series are universal tools. They bundle all the know-how of a world market leader in compressor technology to
- Discharge / Operating Pressure: -12.33 to 50.76 psi
- Flow Capacity: 70.632 to 1,559.79 SCFM
- Features: Air / Plant Air, Natural Gas / Methane, Other, Process Gas Feeding / Injection
- Lubrication Style: Oil-free
-
Supplier: Kaeser Compressors, Inc.
Description: Model: HSD Series Horsepower: 500-700 hp Capacities: 1653 to 3044 cfm Standard Pressures: 80 to 217 psig (specific pressure range dependent on model and package chosen) Two Compressors, One Cabinet Each HSD incorporates two individual compressor units including a motor, Sigma
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 827 to 3,044 SCFM
- Horse Power: 500 to 700 HP
- Compressor Technology: Rotary Screw
-
Supplier: Rogers Machinery Company, Inc.
Description: efficiency. EXCLUSIVE SLOW-SPEED AIREND PROFILE RESULTS IN HIGHER AIR DELIVERY WHILE REDUCING POWER CONSUMPTION PROVEN CONTROL TECHNOLOGY FOR POWER SAVINGS AND PRESSURE STABILITY IN ALL DEMAND LOADS NEMA PREMIUM EFFICIENCY MOTORS LOW INTERNAL PRESSURE DROP INCREASES EFFICIENCY Customer
- Discharge / Operating Pressure: 100 to 175 psi
- Flow Capacity: 15 to 1,450 SCFM
- Horse Power: 15 to 300 HP
-
Supplier: Aerzen USA Corp.
Description: Component of your process efficiency: AERZEN process gas compressors AERZEN process gas compressors are installed as single or multiple stage units in chemical, petrochemical, raw material and energy producing plants and in many other production centers of the processing industry all
- Discharge / Operating Pressure: -13.05 to 754.2 psi
- Flow Capacity: 323.73 to 70,632 SCFM
- Features: Air / Plant Air, Ammonia, Argon, Corrosive / Sour Gas, Nitrogen (N2), Oil Refining / Chemical Processing, Other, Process Gas Feeding / Injection, Propane, Refrigeration / Gas Drying
- Lubrication Style: Oil-free
-
Supplier: Rogers Machinery Company, Inc.
Description: ISO 8573-1 CLASS 0, 100% oil-free air minimizes downtime from oil contamination in the production line and eliminates the need for off-site condensate disposal. Engineered coatings designed for extreme conditions provide extended service life of internal and external surfaces, reduced
- Discharge / Operating Pressure: 40 to 150 psi
- Flow Capacity: 900 to 2,200 SCFM
- Horse Power: 250 to 450 HP
-
Supplier: Kaeser Compressors, Inc.
Description: air compressor delivers on all accounts. Integrated refrigerated dryer option on SFC 75, SFC 90, SFC 110 and SFC 132S Options include: T models; Integrated refrigerated dryer for high compressed air quality (SFC 75-132S only) Electronic Thermal Management System The innovative
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 124 to 3,133 SCFM
- Horse Power: 100 to 700 HP
- Power Source: AC Three Phase
-
Supplier: Chicago Pneumatic and Pneumatech
Description: CPE/CPF Series Gear Drive Rotary Screw Air Compressor (100 to 340 HP) Experience the innovation and worry-free operation of the CPE and CPF series compressors. Dual pre-filtered air intake, precision manufactured components and reduced voltage starting mean security for
- Discharge / Operating Pressure: 100 to 175 psi
- Flow Capacity: 904 to 1,241 SCFM
- Horse Power: 270 HP
- Power Source: AC Single Phase
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Variable Speed (CPVS) Rotary Screw Air Compressors (20 to 250 HP) Compressed air that pays for itself The Chicago Pneumatic Variable Speed (CPVS) compressor allows you to save operating costs when your application does not require the compressor's full capacity.
- Discharge / Operating Pressure: 60 to 157 psi
- Flow Capacity: 173 to 1,071 SCFM
- Horse Power: 240 HP
- Power Source: AC Single Phase
-
Supplier: Atlas Copco Compressors
Description: Atlas Copco's oil-lubricated rotary screw compressors provides your system with a reliable, energy-efficient and smart solutions! They will reduce your total lifestyle costs, and includes many features and options of optimization of the compressor.
- Discharge / Operating Pressure: 58 to 188 psi
- Flow Capacity: 8.5 to 5,310 SCFM
- Horse Power: 3 to 700 HP
- Power Source: AC Three Phase
-
Supplier: Atlas Copco Compressors
Description: Atlas Copco has over 60 years of innovation and experience in oil-less air technology! No matter the conditions, our ZR and ZT produce certified oil-free air that protects all your critical processes and products. The difference? The ZR is water-cooled, the ZT is air-cooled.
- Discharge / Operating Pressure: 58 to 188 psi
- Flow Capacity: 8.5 to 5,310 SCFM
- Horse Power: 20 to 900 HP
- Power Source: AC Three Phase
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Aircooled (CPF/CPG) Gear Drive Rotary Screw Compressors (270 to 500 HP) Maximize and experience your productivity with an optimum compressed air solution provided by either the CPF or CPG series of compressors. Built-in cooling provides improved performance, and reliable
- Discharge / Operating Pressure: 100 to 175 psi
- Flow Capacity: 904 to 1,241 SCFM
- Horse Power: 270 HP
- Power Source: AC Single Phase
-
Supplier: Sullair Corporation
Description: Sullair 900 Tier 3 rotary screw portable air compressor delivers.. Unit is designed for reliability and total accessibility. Powered by a Tier 3 emissions compliant Caterpillar engine. Mounting options are tandem axle or steerable wagon wheel. Enclosure is made of durable powder coated
- Discharge / Operating Pressure: 100 to 500 psi
- Flow Capacity: 900 to 1,150 SCFM
- Power Source: AC Three Phase, Gasoline
- Mounting: Portable
-
Supplier: Quincy Compressor
Description: Quincy Compressor provides you with the industry's most reliable direct drive air compressor on the market. Robust direct drive airends, and multiple option configurations ensure that a QSI is the correct solution for any application. Industrial duty direct drive QSI air
- Discharge / Operating Pressure: 100 to 150 psi
- Flow Capacity: 90 to 1,500 SCFM
- Horse Power: 20 to 350 HP
- Lubrication Style: Lubricated
-
Supplier: Sullair Corporation
Description: Designed to meet your outdoor stationary needs, our Open Frame series of compressors come standard with a weatherproof instrument panel, two-stage filters with safety elements, our AWF™ all-weather compressor fluid, and our reliable rotary screw compressor. Rotary screw
- Discharge / Operating Pressure: 500 psi
- Flow Capacity: 750 to 1,525 SCFM
- Power Source: Gasoline
- Compressor Technology: Rotary Screw
-
Supplier: ALMiG USA Corporation
Description: with low residual oil content Oil and compressed air cooling through large-area cellular radiator for low compressed air outlet temperature; easy to clean Radial ventilator for optimum cooling and extremely low noise level Separate cooling air ventilator drive is reducing main
- Discharge / Operating Pressure: 72.51885 to 188.54901 psi
- Flow Capacity: 547.37785 to 1,733.95177 SCFM
- Horse Power: 422.169421244388 HP
- Lubrication Style: Lubricated
-
Description: Ingersoll Rand PETStar® 4 reciprocating air compressors offer durability and reliability combined with four-stage energy savings. Standard PET reciprocating compressors feature three-stage compression. Ingersoll Rand maximizes efficiency with four stages of compression, which
- Discharge / Operating Pressure: 580 psi
- Flow Capacity: 918 to 2,023 SCFM
- Horse Power: 350 to 725 HP
- Features: More Than 3 Stages, Multistage Compressor
-
Description: The TURBO DryPak is a complete solution that packages a heat-of-compression drying system with a MSG TURBO-AIR 2000 or 3000 compressor. Utilizing the heat-of-compression for desiccant regeneration eliminates the need for additional power-consuming heaters and blowers.
- Discharge / Operating Pressure: 55 to 150 psi
- Flow Capacity: 550 to 4,000 SCFM
- Horse Power: 150 to 800 HP
- Features: 3 Stage, Integral Cooler, Integral Dryer, Multistage Compressor
-
Supplier: Accessorie Air Compressor Systems
Description: Compressed Air System Design Kaeser's team of engineers are always at your service to help design or optimize your compressed air system. With decades of experience in system design, special applications and energy audits, our entire team can meet your unique requirement. Using
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 424 to 1,024 SCFM
- Horse Power: 125 HP
- Compressor Technology: Rotary Screw
-
Supplier: Accessorie Air Compressor Systems
Description: Sigma Frequency Control - SFC Series 75 to 315
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 125 to 2,232 SCFM
- Horse Power: 150 HP
-
Supplier: ALMiG USA Corporation
Description: with low residual oil content Oil and compressed air cooling through large-area cellular radiator for low compressed air outlet temperature; easy to clean Radial ventilator for optimum cooling and extremely low noise level Separate cooling air ventilator drive is reducing main
- Discharge / Operating Pressure: 75 to 190 psi
- Flow Capacity: 554 to 2,040 SCFM
- Horse Power: 480 HP
- Lubrication Style: Lubricated
-
Supplier: Central Air Compressor Co.
Description: From 185 - 1800 c.f.m. Pressures from 100-350 psi. Deere, Caterpillar, and Cummins diesel engines are available in select models. Skid mounted, utility and portables Air Tools available.
- Discharge / Operating Pressure: 100 to 350 psi
- Flow Capacity: 185 to 1,800 SCFM
- Power Source: Diesel
- Mounting: Portable, Skid / Base Plate Mounted, Trailer / Truck
-
Supplier: Hertz Kompressoren
Description: Hertz's tailored HPA Mobile Screw Compressors, the ideal choice for all kind of construction, mining, grounding, marine industry and many other applications. The HPA 340 has 3.4 m3/min. F.A.D. at 7 bar. It is capable of powering one big size pneumatic breaker. On the other hand, HPA 500 is
- Discharge / Operating Pressure: 101.52639 to 174.04524 psi
- Flow Capacity: 264.86025 to 12,466.0891 SCFM
- Horse Power: 100.516528867712 HP
- Lubrication Style: Lubricated
-
Description: Looking for a rugged and reliable air compressor? Then look no further than Ingersoll Rand's SSR/M Series of rotary air compressors. With an integral gear drivetrain, Intellisys control system, and 8000 hour coolant, this is a compressor that you can count on for
- Discharge / Operating Pressure: 100 to 200 psi
- Flow Capacity: 443 to 2,600 SCFM
- Horse Power: 100 to 500 HP
- Features: 2 Stage, Integral Cooler, Integral Dryer, Multistage Compressor
Find Suppliers by Category Top
Featured Products Top
-
RELIABILITY For Air Conditioning and Refrigeration Compressors The pressure is on to design compressors and compressor components that are targeted to meet customer’s increasing higher speed and higher load needs and COP (co-efficient of performance) improvements. But when these (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
RELIABILITY For Air Conditioning and Refrigeration Compressors The pressure is on to design compressors and compressor components that are targeted to meet customer’s increasing higher speed and higher load needs and COP (co-efficient of performance) improvements. But when these (read more)
Browse Industrial Coatings Datasheets for GGB -
Low emissions, reliable in all conditions, and designed for heavy-duty performance. Kaeser’s M30 Utility Mobilair™ portable compressor offers heavy-duty performance in a lightweight package. This compact unit delivers up to 100 cfm at 100 psig and has been (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
-duty portable compressor in our popular MOBILAIR™ line. This versatile unit delivers up to 295 cfm at 100 psig, and is designed for civil and commercial construction, demolition, sand-blasting, fiber optic cable blowing and other utility applications. The MOBILAIR M81 is (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The Mobilair M500-2 is built with reliability, fuel efficiency, and flexibility in mind. It delivers up to 1600 cfm, with a pressure range of 60 to 150 psig. The M500-2 is powered by a 600 hp Caterpillar C18 diesel engine that meets Tier 4 Final exhaust emission standards. M500-2 is (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The M58 Utility is the latest addition to Kaeser's award-winning Mobilair™ line of portable rotary screw compressors. This versatile compressor is designed for cross mounting on service vehicles and delivers 210 cfm at 100 psig. It is ideal for public works, utility, and other field work (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The M480 is the most powerful oil-injected portable screw compressor in the MOBILAIR series, designed specifically for the North American market. With an impressive free air delivery of up to 1700 cfm, it sets new benchmarks in efficiency and versatility. At its core lies a high (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Douglas Electrical Components provides hermetic feedthroughs and compressor terminal seals engineered for demanding air conditioning and refrigeration applications. Designed to carry currents ranging from 10 to over 1,000 amps, these feedthroughs are used globally in compressors spanning from (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
System airflow 750-1000 CFM The fan is an explosion-proof direct-drive impeller wheel The heater is a 5.0kW electric reheater, Class 1 Division 1, Groups C&D, T2D (max 215?C) UL approved The (read more)
Browse Air Conditioners Datasheets for Air Innovations LLC -
Advantages of on-demand air compressors and blowers Compressors and blowers are crucial equipment in many industries, but perhaps none more so than the (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp.
More Information Top
-
CR4 - Thread: Air Compressor
we are using 1000 cfm @ 7 bar capacity of air compressor ,means within a Min it delivers 1000 cubic ft of air but how can i know for how much cfm how much power consumption takes .
-
CR4 - Thread: Air Consumption
We Have 2 Stage Double acting Reciprocating Compressor ( 1000 CFM Means 1000 Cu ft of Air Delivered in 1 min ) ,which load /unload according to the Pressure.
-
Powder River Coal Plant Wide Assessment
This economic dispatch algorithm is typically used for industrial air supplies with four (4) or more large (> 1000 cfm ) compressors .
-
fan Fan Pneumatics - Grainger Industrial Supply
• Air Cooled Aftercooler, Max Compressor HP 1000 , Max Flow CFM @ 100 PSI 4800, NPT Inlet/Outlet Air 4 In, Min Pressure 60 PSI, Max Pressure 250 PSI, Max Temp 350 F, Fan HP 10, Voltage 230/460, Max Amps 26/13, Aluminum Tube …
-
More than $5000 Air Compressor Accessories - Pneumatics - Grainger Industrial Supply
• Air Cooled Aftercooler, Max Compressor HP 1000 , Max Flow CFM @ 100 PSI 4800, NPT Inlet/Outlet Air 4 In, Min Pressure 60 PSI, Max Pressure 250 PSI, Max Temp 350 F, Fan HP 10, Voltage 230/460, Max Amps 26/13, Aluminum Tube …
-
fan Fan Pneumatics - Grainger Industrial Supply
• Air Cooled Aftercooler, Max Compressor HP 1000 , Max Flow CFM @ 100 PSI 4800, NPT Inlet/Outlet Air 4 In, Min Pressure 60 PSI, Max Pressure 250 PSI, Max Temp 350 F, Fan HP 10, Voltage 230/460, Max Amps 26/13, Aluminum Tube …
-
More than $5000 Air Compressor Accessories - Pneumatics - Grainger Industrial Supply
• Air Cooled Aftercooler, Max Compressor HP 1000 , Max Flow CFM @ 100 PSI 4800, NPT Inlet/Outlet Air 4 In, Min Pressure 60 PSI, Max Pressure 250 PSI, Max Temp 350 F, Fan HP 10, Voltage 230/460, Max Amps 26/13, Aluminum Tube …
-
AOCS·AACC joint meeting
Also on display will be the Elliott Plant Air Package, a small, compact centrifugal compressor which has revolutionized plant air service in the 1000 to 2500 CFM field.
-
Erosion of heat exchanger tubes in fluidized beds
The high pressure compressor was used to drive an ejector, which increased the available air from 400 cfm at 100 psi to about 1000 cfm at 1.4 psi .
-
Increase Compressed Air Plant Efficiency with Dewpoint Demand Switching (.pdf)
For example, if a dryer is rated to provide a –40 degree dewpoint at a maximum flow of 1000 cfm and requires 15% purge air , it means that the dryer will … … cfm of the output from the compressor regardless of the actual …
Indicates content that may require registration and/or purchase.