-
Supplier: Cole-Parmer
Description: • Meets 3-A sanitary standards • Capable of pumping fluids with viscosities up to 1000 cps • Flow rates up to 35 GPM (132 LPM) • 316 stainless steel (SS) construction with PTFE elastomers • Easy to clean with Tri-Clamp
fittings These drum pumps are engineered to transfer - Features: Centrifugal Pumps
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: • Meets 3-A sanitary standards • Capable of pumping fluids with viscosities up to 1000 cps • Flow rates up to 35 GPM (132 LPM) • 316 stainless steel (SS) construction with PTFE elastomers • Easy to clean with Tri-Clamp
fittings These drum pumps are engineered to transfer - Features: Centrifugal Pumps
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: • Meets 3-A sanitary standards • Capable of pumping fluids with viscosities up to 1000 cps • Flow rates up to 35 GPM (132 LPM) • 316 stainless steel (SS) construction with PTFE elastomers • Easy to clean with Tri-Clamp
fittings These drum pumps are engineered to transfer - Maximum Discharge Flow: 14.9952 GPM
- Power Source: AC Powered
- Features: Centrifugal Pumps
- Pump Type: Drum Pumps
-
-
Supplier: Cole-Parmer
Description: • Meets 3-A sanitary standards • Capable of pumping fluids with viscosities up to 1000 cps • Flow rates up to 35 GPM (132 LPM) • 316 stainless steel (SS) construction with PTFE elastomers • Easy to clean with Tri-Clamp
fittings These drum pumps are engineered to transfer - Maximum Discharge Flow: 34.9536 GPM
- Power Source: AC Powered
- Features: Centrifugal Pumps
- Pump Type: Drum Pumps
-
Supplier: Gardner Denver, Inc.
Description: Pumps Gardner Denver is one of the leading pump manufacturers in the world. We offer a diverse range of pumps from drilling, well servicing and stimulation pumps which are reciprocating positive displacement pumps built on crankshaft or eccentric shaft designs,
- Features: Centrifugal Pumps, Diaphragm Pumps, Gear Pumps, Mud Pumps, Peristaltic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Rotary Lobe Pumps, Rotary Vane Pumps, Screw Pumps, Triplex Pumps, Well Stimulation Pumps
- Pump Type: Condensate Pumps, Sanitary Pumps, Wastewater Treatment Pumps, Water Pumps, Well Pumps
-
Supplier: Wacker Neuson SE
Description: Remove clean water from your job site fast and economically with dewatering pumps. These simple, easy to use pumps are designed to move water up to 264 gpm (1000 l/min) with very little solids, up to .25-inch (6.5 mm). With its self-priming centrifugal pumping
- Maximum Discharge Flow: 158 to 256 GPM
- Maximum Discharge Pressure: 226.0525526 to 232.9725287 psi
- Discharge Size: 2 to 3 inch
- Pump Type: Dewatering Pumps
-
Supplier: BakerCorp
Description: Ideal Usage Sewer bypass projects in residential areas. “Quiet Zones” such as hospitals or retail commercial areas. Benefit Sound enclosures significantly reduce noise. Tested to meet CPB standards. PERFORMANCE Suction Size: 4" –18" Discharge Size: 4" –18" Max Flow Range: 150 gpm – 15000
- Discharge Size: 6 inch
- Maximum Discharge Flow: 500 to 2,600 GPM
- Maximum Discharge Pressure: 127 psi
- Media Temperature: 160 F
-
Supplier: BakerCorp
Description: Ideal Usage Sewer bypass projects in residential areas. “Quiet Zones” such as hospitals or retail commercial areas. Benefit Sound enclosures significantly reduce noise. Tested to meet CPB standards. PERFORMANCE Suction Size: 4" –18" Discharge Size: 4" –18" Max Flow Range: 150 gpm – 15000
- Discharge Size: 6 inch
- Maximum Discharge Flow: 200 to 2,300 GPM
- Maximum Discharge Pressure: 100 psi
- Media Temperature: 160 F
-
Supplier: BakerCorp
Description: Ideal Usage Sewer bypass projects in residential areas. “Quiet Zones” such as hospitals or retail commercial areas. Benefit Sound enclosures significantly reduce noise. Tested to meet CPB standards. PERFORMANCE Suction Size: 4" –18" Discharge Size: 4" –18" Max Flow Range: 150 gpm – 15000
- Discharge Size: 4 inch
- Maximum Discharge Flow: 60 to 925 GPM
- Maximum Discharge Pressure: 99 psi
- Media Temperature: 160 F
-
Supplier: BakerCorp
Description: Ideal Usage Sewer bypass projects in residential areas. “Quiet Zones” such as hospitals or retail commercial areas. Benefit Sound enclosures significantly reduce noise. Tested to meet CPB standards. PERFORMANCE Suction Size: 4" –18" Discharge Size: 4" –18" Max Flow Range: 150 gpm – 15000
- Discharge Size: 12 inch
- Maximum Discharge Flow: 1,100 to 6,000 GPM
- Maximum Discharge Pressure: 71 psi
- Media Temperature: 160 F
-
Supplier: ARDE Barinco, Inc.
Description: impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials into an intensive shear zone. The centrifugal force abruptly changes the direction of the materials and drives them against the inner surface of the toothed
- Horsepower: 20 to 100 HP
- Maximum Discharge Flow: 250 to 1,500 GPM
- Features: Centrifugal Pumps, Stainless Steel
- Pump Type: Grinder Pumps
-
Supplier: Dickow Pump Company, Inc.
Description: Applications Magnetic driven HZSM/HZSMA-pumps are designed to improve plant and personnel safety, especially when handling toxic, explosive or other dangerous liquids which react on contact with the more General Magnetic coupled DICKOW-Pumps of series HZSM/HZSMA are of sealless design.
- Horsepower: 201.033057735423 HP
- Maximum Discharge Flow: 1,000 GPM
- Features: Centrifugal Pumps
-
Supplier: Vaughan Company
Description: The Vaughan Conditioning Pump is a Vaughan Submersible Chopper Pump mounted on a portable stand and fitted with high-velocity mixing nozzle. The Conditioning Pump recirculates the contents of the wet well, chopping and mixing to produce a homogeneous mixture that is more easily
- Horsepower: 5 to 40 HP
- Maximum Discharge Flow: 400 to 1,800 GPM
- Features: Centrifugal Pumps
- Pump Type: Submersible Pumps
-
Supplier: KSB AG
Description: Design Horizontal, single-stage volute casing pump in back pull-out design with ratings and main dimensions to EN 733 in in-line design, with replaceable casing wear rings. Applications Heat transfer systems (DIN 4754) or hot water recirculation. Overview of technical data Drive IEC
- Horsepower: 29.48484846786204 HP
- Maximum Discharge Flow: 8.805733333333334 to 1,386.9029999999998 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 662 F
-
Supplier: KSB AG
Description: Design Single-stage volute casing pump, ratings to EN 733, for vertical installation in closed tanks under atmospheric pressure. Up toan immersion depth of 2000 mm. Applications Handling of neutral degreasing and phosphatizing solutions, wash water with degreasing agents, dipping paints, etc.
- Horsepower: 120.6198346412538 HP
- Maximum Discharge Flow: 13.208599999999999 to 3,258.1213333333335 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 158 F
-
Supplier: KSB AG
Description: Design Horizontal, long-coupled volute casing pump in back pull-out design with ratings and main dimensions to EN 733, single-stage, with replaceable casing wear rings. Design to ATEX. Applications Heat transfer systems (DIN 4754, VDI 3033) or hot water recirculation (DIN 4752). Overview of
- Maximum Discharge Flow: 4.402866666666667 to 3,258.1213333333335 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 662 F
- Water Temperature: 662 F
-
Supplier: KSB AG
Description: Horizontal, multistage centrifugal pump in ring-section design, long-coupled. Axial suction nozzle. Discharge nozzle can be turned in steps of 90°. Closed radial impellers, for reverse osmosis and chilled water applications. Overview of technical data Type of bearing Rolling element
- Horsepower: 1,340.22038490282 HP
- Maximum Discharge Flow: 44.028666666666666 to 3,742.436666666667 GPM
- Maximum Discharge Pressure: 913.73751 psi
- Media Temperature: 392 F
-
Supplier: Pentair Engineered Solutions
Description: Key Features UL Listed/FM Approved/NFPA-20 Design For Commercial, Industrial and Marine Use Diesel and Electric Driven Available Lower Initial Cost Quicker Delivery with Red Hot Quick Ship Program Ease of Maintenance
- Maximum Discharge Flow: 250 to 5,000 GPM
- Maximum Discharge Pressure: 40 to 490 psi
- Features: Brass / Bronze, Centrifugal Pumps, Radial Flow Pumps, Turbine Pumps
- Pump Type: Fire Service Pumps, Split Case Pumps
-
Supplier: Cornell Pump Company
Description: through 10" discharge size Flows to 6600 GPM and Heads to 400 feet Features and Benefits* Replaceable wear rings Double volute External balance line Fully machined impellers Heavy-walled castings Replaceable shaft sleeves Flywheel configurations available Various Mounting Configurations
- Discharge Size: 1.25 to 10 inch
- Maximum Discharge Flow: 90 to 6,600 GPM
- Features: Brass / Bronze, Cast Iron, Centrifugal Pumps, Stainless Steel, Turbine Pumps
- Pump Type: Water Pumps
-
Description: high casing pressure resistance is achieved with a unique rear casing design, preventing stress concentration with a triple-layer structure. The back pullout design allows easy maintenance and inspection without removing the pump from the piping. Integrated components and a sealed rear casing
- Discharge Size: 3 inch
- Horsepower: 15 to 100 HP
- Maximum Discharge Flow: 660 to 1,057 GPM
- Features: Centrifugal Pumps, Plastic
-
Supplier: Godwin, a xylem brand
Description: The Godwin HL Series pump offers flow rates to 5,550 US GPM (1,260 m³/hr) and has the capability to discharge pressures to 209 psi (147 m). The HL Series is able to automatically prime to 28 ft (8.5 m) of suction lift. Automatic or manual starting/stopping available with mounted
- Discharge Size: 4 to 10 inch
- Horsepower: 99 HP
- Maximum Discharge Flow: 920 to 5,500 GPM
- Maximum Discharge Pressure: 482.0916683 psi
-
Supplier: ARGAL s.r.l.
Description: pumps, either long coupled or close coupled,can be mated to motors of increasing power to pump fluids of increaseing specific gravity from 1,00 up to 2,00 kg/dm3 along all the performance curve of the pump, without limitation sof flow. DESIGN AND MANUFACTURING DETAILS Monolithic
- Discharge Size: 3.149608 to 3.93701 inch
- Maximum Discharge Flow: 167.30893333333333 to 1,761.1466666666668 GPM
- Features: Centrifugal Pumps, Dosing Pumps, Injection Pumps, Plastic
- Pump Type: Wastewater, Water Pumps
-
Supplier: Fybroc Division, Met-Pro Corporation
Description: No Description Provided
- Discharge Size: 4 inch
- Maximum Discharge Flow: 1,000 GPM
- Power Source: AC Powered
- Features: Centrifugal Pumps, Plastic
-
Supplier: Cornell Pump Company
Description: For stringy material, rags, and other difficult Solids handling applications 4" through 10" discharge size Flows to 5000 GPM and Heads to 400 feet Chopper Pumps Heavy Duty pumps with cutting action 4" through 6" discharge size Flows to 2500 GPM and Heads to 185 feet
- Discharge Size: 4 to 18 inch
- Maximum Discharge Flow: 80 to 20,000 GPM
- Features: Centrifugal Pumps
- Pump Type: Submersible Pumps, Sump Pumps, Wastewater
-
Supplier: Affetti Giuseppe & C. s.n.c
Description: The CGD pump range, centrifugal horizontal normalized to DIN 24256, ISO 2858, NFE 44-121, has been designed in order to face strong applications. Easy to handle, the pumps of this range are strong, produced in their components with high thickness to give a product with the
- Discharge Size: 16 to 20 inch
- Horsepower: 1.00516528867711 to 268.044076980564 HP
- Maximum Discharge Flow: 44.028666666666666 to 4,402.866666666667 GPM
- Media Temperature: -58 to 302 F
-
Supplier: GN Solids control Co., Ltd.
Description: GNG Series Centrifuge feed pump is a positive displacement pump, also called a screw pump. The GNG positive displacement pump is an ideal pump for feeding the decanter centrifuge without shearing or agitating the drilling mud. The main parts are screw shaft (rotor)
- Discharge Size: 3 to 6 inch
- Horsepower: 5.36088153961128 to 60.3099173206269 HP
- Maximum Discharge Flow: 44.028666666666666 to 1,188.7740000000001 GPM
- Features: Centrifugal Pumps, Positive Displacement Pumps, Screw Pumps
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DSC, DSCA3 submersible pumps are constructed of rugged cast iron with heavy-duty, high-efficiency motors suitable for industrial and municipal water and wastewater, sewage and flood control applications. The large submersible non-clog pump has the ability to pass spherical
- Discharge Size: 6 to 24 inch
- Horsepower: 30 to 500 HP
- Maximum Discharge Flow: 530 to 35,000 GPM
- Maximum Discharge Pressure: 18.4532696 to 691.99761 psi
-
Supplier: ARGAL s.r.l.
Description: CENTRIFUGAL PUMPS STANDARD ANSI/ASME B73.1 Pump with impeller keyed to shaft and shaft fitted with mechanical seal with sliding rings. MECHANICAL SEALS SATURN ZGS pumps can be fitted with various types of mechanical seals, produced either by ARGAL or other leading
- Discharge Size: 1.968505 to 5.905515 inch
- Maximum Discharge Flow: 184.9204 to 4,623.009999999999 GPM
- Features: Centrifugal Pumps, Plastic, Water Treatment Pumps
- Pump Type: Wastewater, Wastewater Treatment Pumps, Water Pumps
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DVFU submersible pumps are made of tough cast iron with heavy-duty motors suitable for industrial and municipal water and sewer water, drainage and sewage applications where the discharge water or the pumpage contains fibrous or large solids. The high-efficiency, semi-open recessed
- Discharge Size: 2 to 6 inch
- Horsepower: 2 to 30 HP
- Maximum Discharge Flow: 16 to 1,200 GPM
- Maximum Discharge Pressure: 29.9865631 to 279.1057027 psi
-
Supplier: Fybroc Division, Met-Pro Corporation
Description: No Description Provided
- Discharge Size: 4 inch
- Horsepower: 4 HP
- Maximum Discharge Flow: 1,000 GPM
- Media Temperature: 212 F
-
Supplier: Cornell Pump Company
Description: Cornell’s Chopper Pump is ideally suited for chopping Solids. The standard casing, made of ASTM A536 grade 65-45-12 ductile iron, stands up to robust applications. Everything about the pump is built to tackle hard jobs, from the replaceable cutter bar made of T1 tool steel heat treated
- Discharge Size: 4 to 6 inch
- Maximum Discharge Flow: 0 to 2,000 GPM
- Features: Centrifugal Pumps
- Pump Type: Lift Stations, Submersible Pumps, Wastewater, Wastewater Treatment Pumps
Find Suppliers by Category Top
Featured Products Top
-
Performance Range for HZMR Multistage Centrifugal Pumps (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Sealless Magnetic Driven Centrifugal Pumps Type KML/KMB/KMV The DICKOW pump series KM are sealless centrifugal pumps (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
link with respect to centrifugal pumps is the shaft seal, when considering release of fluids to the environment. This is because there is always some inherent emissions from mechanical seals. The average emission rate of a mechanical seal is 0.13 GPM to 0.35 GPM, and although this appears to be (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
ITEM # NMT, NMT SUBMERSIBLE LONG SHAFT CENTRIFUGAL PUMP FOR THE CHEMICAL INDUSTRY The DICKOW® submersible pump, type NCT, for the chemical industry is a vertical pump with (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
Brochure for NHL/HPL/HPR/NHM Hot Water Circulation Centrifugal Pumps (read more)
Browse Water Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
environmental impact, or at a minimum reduce it to sustainable or regulated levels. The weakest link with respect to centrifugal pumps is the shaft seal, when considering release of fluids to the environment. This is because there is always some inherent emissions from mechanical seals. The (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
PERIPHERAL PUMP TPM The magnetic coupled pheriphal pump TPM, also refered to as turbine pump, belongs to the family of centrifugal pumps. Their structure (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
Pump Handbook, Fourth Edition > GENERAL CHARACTERISTICS OF PUMPING SYSTEMS AND SYSTEM-HEAD CURVES
EXAMPLE 1 A centrifugal pump delivers 1000 gpm (227 m 3/hr) of liquid of specific gravity 0.8 from the suction tank to the discharge tank through the piping shown in Figure 8.
-
A study of pumps for the Hot Dry Rock Geothermal Energy extraction experiment (LTFT (Long Term Flow Test))
circulation included fourteen individual centrifugal pumps t o produce 1000 gpm a t 3000 psi.
-
Planning, drilling, and logging of Geothermal Test Hole GT-2, Phase I
Centrifugal Pump , portable, 1000 gpm .
-
Correlation of radioactive-waste-treatment costs and the environmental impact of waste effluents in the nuclear fuel cycle: conversion of yellow cake to urani...
Slurry pump , 1 gpm , centrifugal Pipeline, 1000 ft, 3-in.
-
Correlation of radioactive waste treatment costs and the environmental impact of waste effluents in the nuclear fuel cycle: conversion of yellow cake to urani...
Calciner, direct rotary, 20 ft^ Mixing tank, 6400 gallon, CS (2) Pump , 20 gpm , centrifugal (4) Pipeline, 1000 ft, 3 in. ABS, 150 pipe Centrifuge, 12 in. vertical basket .
-
ISA MOTOR DRV - Motors and Drives - A Practical Technology Guide
Efficiency of pump ( centrifugal ) = 500 to 100 GPM = 70 to 75% 1000 to 1500 GPM = 75 to 80% Over 1500 GPM = 80 to 85% .
-
Cotton- The Natural Sorbent for Combating Oil Pollution
The oil dispersal system was comprised of a 71-gallon steel reservoir, a 1000 -pound capacity portable platform scale, a 3-Hp 50- gpm centrifugal pump , and a nozzle system using flatspray-9506E Teejet nozzles.
-
Comparative study and evaluation of advanced-cycle systems. Final report
… ft TDH Horizontal, centrifugal, full-capacity pump with 75 hp electric motor driver, ASTM-217 GR C-5 Casing, SS shaft and impeller; 295 gpm design flow at 578 ft TDH Horizontal, centrifugal , full-capacity pump with 1000 hp electric motor driver …
Indicates content that may require registration and/or purchase.