-
Supplier: Radwell International
Description: BATTERY CHARGER 100-240V 50/60HZ 4-7VA .25AMP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Analytic Systems
Description: The BCD70MS Step-Down Series of Mil Spec DC Battery Chargers recharge standard 12V, 24V, 32V or 48V batteries from 24, 36, 48 or 72 VDC power systems for use in military, heavy equipment, marine, industrial, or alternative energy environments. Many customizable input/output options.
- Input Voltage: 24 to 72 volts
- Charging Current: 2.9 to 10 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -40 to 55 C
-
Supplier: Mile-X Equipment, Inc.
Description: Associated Automotive and Truck Battery Charger Model 6002B 6/12/18/24 VOLT The highest performance fleet charger on the market has 80 Amps continuous charge with 400 Amp crank assist at 12 Volts. 33% MORE ENGINE START THAN PREVIOUS MODEL. Longer AC cord and DC
-
-
Supplier: Eagle Eye Power Solutions, LLC
Description: Natural convection cooled (no fans) Conformal coated circuit boards for moisture protection High energy efficiency of > 93% at 240 Vac and > 91% at 120 Vac and full load Low DC output ripple - battery eliminator option standard Universal AC input: 100-240 Vac, 50-200 Hz Battery
- Input Voltage: 100 to 240 volts
- Charging Current: 10 to 20 amps
- Output Voltage: 12 to 24 volts
- Power Source: AC
-
Supplier: Waytek, Inc.
Description: The new standard for industrial battery chargers. The GX2440 is a high-frequency, high-efficiency industrial battery charger for electric vehicles such as golf carts, scissor lifts, pallet jacks, floor care machines, or utility vehicles. NOCO GX2440 Ultrasafe Industrial
- Input Voltage: 100 to 240 volts
- Output Voltage: 24 volts
- Charger Type: Automotive / Electrical Vehicle
- Battery Type / Chemistry: Lead Acid, Lithium / Lithium Ion
-
Supplier: Waytek, Inc.
Description: The new standard for industrial battery chargers. The GX4820 is a high-frequency, high-efficiency industrial battery charger for electric vehicles such as golf carts, scissor lifts, pallet jacks, floor care machines, or utility vehicles. NOCO GX4820 Ultrasafe Industrial
- Input Voltage: 100 to 240 volts
- Output Voltage: 48 volts
- Charger Type: Automotive / Electrical Vehicle
- Battery Type / Chemistry: Lead Acid, Lithium / Lithium Ion
-
Supplier: Mile-X Equipment, Inc.
Description: Kelvin Charge Clamps Display 128 x 64 pixel graphics, backlit display Battery Test Range For 12 volt batteries: 100-3000 CCA 100-1000 A (DIN) 100-3000 CA 100-3000 A (SAE) 100-3000 MCA 100-1000 A (IEC) JIS by Number 100-3000 A (EN) Charging
-
Supplier: Allied Electronics, Inc.
Description: Black, For use with Battery Equipment, BU Series Clip Heavy-duty clips are designed for fast chargers, battery discharge tests and heavy grounding requirements. PN, plain grounding and PS, plus grounding available. Teeth mesh on all 3 sides. Crimp or screw connection.
-
Supplier: Mile-X Equipment, Inc.
Description: Goodall 11-622 Startall w/Air-All 12/24 Volt, 700 Amp, 155 PSI Air Compressor 2 in 1 for jumping starting up to 24 volt off road, transit and military equipment Air Compressor for air tools and tire service 24 volt nominal, 400 amp cranking capacity 12 volt nominal, 700 amp
-
Supplier: Mile-X Equipment, Inc.
Description: Kelvin Charge Clamps Display 128 x 64 pixel graphics, backlit display Battery Test Range For 12 volt batteries: 100-3000 CCA 100-1000 A (DIN) 100-3000 CA 100-3000 A (SAE) 100-3000 MCA 100-1000 A (IEC) JIS by Number 100-3000 A (EN) Charging
-
Supplier: Allied Electronics, Inc.
Description: Battery Discharge Tests and Heavy Grounding, Heavy Duty Clip for Fast Chargers Heavy-duty clips are designed for fast chargers, battery discharge tests and heavy grounding requirements. PN, plain grounding and PS, plus grounding available. Solid copper material.
-
Supplier: Radwell International
Description: BATTERY BACKUP MODULE, AUTOMATIC SWITCH UNIT, FLOAT CHARGER, 100 AMP, FOR USE WITH ANY 12 OR 24 V POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Galco Industrial Electronics
Description: 80V, 100 Amps Management System for
-
Supplier: Waytek, Inc.
Description: vehicles. Mastervolt 36212000 PowerCombi 12/2000-50 Pure Sine Inverter Category: Power Inverters Manufacturer: Mastervolt Inverter Type: Pure Sine (with Auto Transfer Switch) Continuous Battery Charge Output: 100 Amps DC (3-step Smart Charger) Battery Types:
- DC Input Voltage: 10 to 15.5 volts
- AC Output Voltage: 120 volts
- Type: DC/AC Inverter
- Features: Pure Sine Output
-
Supplier: U.S. Battery Manufacturing Co.
Description: U.S. Battery’s Flooded Lead Acid batteries are engineered and proven to provide the fastest cycle-up to full rated capacity, and have the highest total energy delivered over the life of the battery. Building the best Flooded Lead Acid Battery on the market comes from a better
- Voltage: 6 volts
- Capacity, Amp Hours (AH): 401 ampere-hr
- Width / Diameter: 7.125 inch
- Depth: 11.875 inch
-
Supplier: ZGC, Inc.
Description: Anton Bauer Digital HyTRON 140 Logic Series NiMH Battery The Anton Bauer Digital HyTRON 140 is able to handle the high current demands of HD cameras fully dressed with the latest production accessories. Capable of loads up to 12 amps, the Anton Bauer HyTRON 140 is able to handle the
- Voltage: 14.4 volts
- Capacity, Amp Hours (AH): 10 ampere-hr
- Width / Diameter: 5.3125 inch
- Depth: 3.75 inch
-
Supplier: Schaltbau GmbH
Description: amps. The C110B meets the standard for battery power-operated industrial trucks (EN1175). As a main contactor in industrial trucks, it connects battery and drive and, if required, it can disconnect the connection securely: both in normal operation (battery discharge) and
- Maximum Switching Current: 80 to 480 amps
- Maximum DC Switching Voltage: 48 volts
- Operating Temperature: -13 to 104 F
- Type: Electrical Contactor
-
Supplier: Tripp Lite by Eaton
Description: transfer between line and battery power supports UPS protection during blackouts and voltage fluctuations for equipment compatible with a one cycle transfer time Battery Charger 3-stage battery charger with user-selectable 25/100 amp operation and
- DC Input Voltage: 12 volts
- DC Input Current: 190 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Radwell International
Description: LINEAR POWER SUPPLY/CHARGER, 75 AMP, 12 VDC, BC100 ENCLOSURE, SINGLE CLASS 2 OUTPUT, BATTERIES SOLD SEPARATELY. FREE 2 YEAR RADWELL WARRANTY
- DC Output Voltage: 12 volts
-
Supplier: Lift Products, Inc.
Description: system with integrated motor and automatic electro-mechanical braking. Battery Tray Battery tray easily slides out and includes quick battery disconnect and battery reset switch. Onboard Charger Remote charger is located in a slide out tray. Easy to
- Cart / Truck Type: Platform Cart / Truck
-
Supplier: Nelson Fastener Systems
Description: Temperature Range (Deg C) 0 - 40 Storage Temperature Range (Deg C) - 20 - 60 Charger Input Voltage (V) / Current (A) / Frequency (Hz) 115 / 6 / 60 Max Battery Charge Time (Hours) 2 Nominal Battery Voltage (VDC) 46.8 Battery Capacity (Amp Hours) 5.0 Welds per
- Input Current: 6 amps
- Features: 115 / 120V 60 Hz, Single-phase
- Equipment Type: Complete System
- Output Power Capability: DC Output
-
Supplier: Electric Generators Direct
Description: for ease of operation Automatic Exerciser •Allows generator to run a self-test every 7 days Weather Protected Steel Enclosure •Shelters generator from weather and reduces exterior noise Built-in Battery Charger •Battery Sold Separately
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Natural Gas, Propane
-
Supplier: Electric Generators Direct
Description: for ease of operation Automatic Exerciser •Allows generator to run a self-test every 7 days Weather Protected Aluminum Enclosure •Shelters generator from weather and reduces exterior noise Built-in Battery Charger •Battery Sold Separately
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Natural Gas, Propane
-
Supplier: Yokogawa Corporation of America
Description: The WT300E series digital power analyzer provides extremely low current measurement capability down to 50 micro-Amps, and a maximum of up to 26 Amps RMS. This instrument is ideal for engineers performing stand-by power measurements, Energy Star®, SPECpower and IEC62301 / EN50564
- Number of Data Channels: 2
- AC Voltage Range: 15 to 600 volts
- AC Current Range: 0.0005 to 20 amps
- Frequency Ranges: 0.1 to 100,000 Hz
-
Supplier: Broadcom Inc.
Description: feedback and active Miller current clamping. This full feature and easy-to-implement IGBT gate drive optocoupler comes in a compact, surface-mountable SO-16 package for space-saving. It is suitable for traction power train inverter, power convertere, battery charger, air-con and oil
- Isolation Voltage: 5,000 volts
- Rise Time: 0.06 µs
- Collector Emitter Breakdown Voltage: 6 volts
- Operating Temperature: -40 to 125 C
-
Supplier: Central Marine Diesel
Description: propane or natural gas engine, spin-on oil filter, low oil pressure shutdown, high water temperature shutdown, automatic voltage regulation, enclosed muffler, timed battery trickle charger and automatic 100 amp transfer switch with seven day exerciser, pre-wired conduits
- Wattage: 9,000 watts
- Voltage: 120 V, 240 V
- Fuel Type: Natural Gas, Propane
-
Supplier: Advance Security Products
Description: Chargers Included 3 batteries are part of this package, 2 are the 8 amp sealed lead acid with chargers, and the other is our 5 amp lead acid sealed battery. We include a 25 and 50 foot 12 volt extension power cord so you can have some distance between the
-
Supplier: TelephoneStuff.com
Description: warranty cards required for coverage! - Diagnostic LEDs (indicate 17 performance conditions) - Hot-swap battery replacement - External battery capability; battery packs include built-in battery charger to maintain base recharge rate
- Volt-Amp Rating: 6 kVA
- Technology: Line-Interactive
-
Supplier: Transcat, Inc.
Description: Product Highlights Accuracy ± 0.2% F.S., ± 1 LSD Selectable Units lbf(ozf), kgf(gf) or Newtons Overload Capacity 200% of F.S. (Overload indicator flashes beyond 110% of F.S.) Power Rechargeable Ni-MH battery pack or AC adapter Battery Indicator Indicates three charge
- Force / Load Rating: 110 lbs
- Device: Gauge / Indicator
-
Supplier: Seaward Group USA
Description: measures at 50 measurements per second. For applications where portability is required the model 5001 may be powered either from the mains or by the inbuilt rechargeable batteries. The charger is also incorporated into the unit and the full 10 Amps pulsed measuring current is available
- Resistance Range: 0.000000003 to 30 kohms
- Testing Method: Automatic, Manual
- Features: Built-in Calibration, Memory / Storage, Other, PLC Interface, Remote Control, Warning Indicator Light
- Display: Digital Meter
-
Supplier: Tripp Lite by Eaton
Description: Features Energy-Saving 1000VA/600W USB Battery Backup for PCs or Home Theater SystemsThis 120V line-interactive AVR UPS system provides reliable battery backup and AC power protection against blackouts, brownouts, surges and line noise that can damage valuable electronics or destroy
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 1 kVA
- Watt Rating: 0.6 kwatts
- Runtime at Half Load: 7 minutes
-
Supplier: Tripp Lite by Eaton
Description: Features Energy-Saving 1440VA/900W UPS Battery Backup for PCs or Home Theater SystemsThis 120V line-interactive AVR UPS system provides reliable battery backup and AC power protection against blackouts, brownouts, surges and line noise that can damage valuable electronics or destroy
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 1.44 kVA
- Watt Rating: 0.9000000000000016 kwatts
- Runtime at Half Load: 12 minutes
-
Supplier: Tripp Lite by Eaton
Description: Features Energy-Saving 1300VA/720W USB Battery Backup for PCs or Home Theater SystemsThis 120V line-interactive AVR UPS system provides reliable battery backup and AC power protection against blackouts, brownouts, surges and line noise that can damage valuable electronics or destroy
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 1.3 kVA
- Watt Rating: 0.7199999999999998 kwatts
- Runtime at Half Load: 12 minutes
-
Supplier: Richardson RFPD
Description: CAMDS listing support Applications Switch-mode Power Supplies Solar Power Inverters Motor control and drives Uninterruptible Power Supplies High-Power Class D Amplifiers On-board chargers Battery management systems Charging stations Traction inverters Hybrid Electric Vehicles
- Peak Output Current: 4 amps
Find Suppliers by Category Top
Featured Products Top
-
loads. With low input currents, high open-loop voltage gain (100V/mV), 200KHz bandwidth, and rapid 0.1V/µs slew rate, the ALD 2706 is a versatile, micropower dual op amp. It processes a 0.998V analog signal with a 1.000V supply, requiring only 0.1pA input bias current. Furthermore, its robust (read more)
Browse Operational Amplifiers Datasheets for Advanced Linear Devices, Inc. -
460 A. This makes them ideally suited for thermally demanding 48 V automotive applications, including on-board chargers (OBC), traction inverters, and battery management systems (BMS). In addition to passenger vehicles, the new MOSFETs also benefit 2- and 3-wheel e-mobility, DC-DC converters, and (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
or damper to move to a predetermined fail-safe position in the event of power failure, allowing for valve control in an emergency or other shut down situations. Actuators equipped with internal battery backup systems work by using an internal trickle charger to continuously charge a sealed (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
charger to continuously charge a sealed lead acid battery during normal operation. When the system detects loss of utility power to the actuator, stored energy in the battery is used to drive the actuator to the preconfigured home or safe position. Upon restoration of power, the valve or damper is (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
) RoHS compliant Applications: Electric Vehicles, Solar Power, Inverters, Battery Chargers, Automotive, Off Road, Forklifts, Buses, Motor Controls. Learn More (read more)
Browse PCB Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
applications where high switching power is required. Finder 68 Series includes devices for use in electric charging stations up to 55 kW, in the design and manufacture of inverters, battery chargers, current generators and renewable energy installations. The 68 Series relays boast low power consumption and a holding power of only 0.7 W. (read more)
Browse Power Supplies Datasheets for Finder S.p.A. con unico socio -
240 VAC resistive loads. This makes them an ideal safety component on large motors, transformers and battery chargers. The expansive line of PEPI® thermal controls is well known for their reliability on low current applications. But, products like the Model W and (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
termination styles, including bolt down and PCB, in applications such as on-board chargers, 3-phase EVSE and charging infrastructure, and on-board EV powertrain and distribution systems. Eaton's additional KLKE series of fast-acting fuses are designed to protect control circuits, lighting circuits (read more)
Browse Electrical Connectors Datasheets for DigiKey -
configurable output voltage. Simply dial in a laptop voltage with the adjustable DC output and plug in the DC jack. The Power Bank is compatible with any commercial charger via USB-C and charges up to 100W (read more)
Browse Power Supplies Datasheets for Green Cubes Technology -
Bank The Green Cubes Power Bank is a slim portable battery pack for extending the runtime of laptops and small computer systems. With a universal DC output and built-in charger, the Power Bank simplifies running mobile computing platforms for longer. Powering your laptop has never (read more)
Browse Power Supplies Datasheets for Green Cubes Technology
More Information Top
-
CR4 - Thread: Power problem
…poster, that if he decides to go with an inverter (which it seems I was overly pessimistic about a inverter's ability to withstand large inrush currents) battery scheme he could build a 100 amp 12 V battery charger for probably less than…
-
Shopping - Best Prices On The Xantrex PROsine 2.0 Power Inverter (Input Voltage: 12 V DC, 110 V AC - Output Voltage: 135 V AC, 17.5 V DC - Continuous Power: 2 ...
A powerful all-in-one solution, Prosine 2.0 inverter/chargers (part#805-2000 - hardwire version) deliver up to 2000 watts of unsurpassed clean pure sine wave output power and combines this with a 100 amp , multistage battery charger .
-
CR4 - Thread: 12V Alternator Conversion
Several years back I built a portable 12 V battery charger with a Briggs & Stratton three horse and a 100 amp Dodge alternator that was salvaged from a wrecked police car.
-
CR4 - Thread: Battery Bank System
If you have a 300 - 400 amp hour battery bank then you can only use a 100 amp to 150 amp capacity charger at the most.
-
CR4 - Thread: DC Shunt Motor Speed Control
A battery is usually permanently on charge and probably has a charger of over 100 Amp capacity (in this case).
-
CR4 - Thread: Using a UPS as a continuous inverter.
I have made and used a UPS of this type for about 7 years now, all I did was to design my own charger (albeit a hobby of mine … attached it to a leisure battery of 100 Amp /hours, feeding an inverter…
-
CR4 - Thread: Transformers: Step-up or Step-down?
loqic; there are buck/boost transformers that you could use, if you had a 575 volt to 100 volt you could buck the voltage down to the 480 volts for your battery charger , you don't say what the amp load is at 480…
-
Grainger.com
• Battery Charger , UL Rated Amps 6V 2/10/20, UL Rated Amps 12V 2/10/20, UL Rated Amps 24V 2/5/10, Amps 100 hr., Amp Hours 100, Taper to Amps .08A, Voltage Rating 6V/12V/24V, Manual (M)/Automatic (A) A, Charge Time 6V 6 to 8…
-
CR4 - Thread: Current Limiting to 80 Amp
For example a 250 amp boost rated battery charger will only supply that 250 amp output for a few seconds and its continuous duty rating can … amps on a limited duty cycle that rapidly tapers off from 100 % down to fractions…
-
Heavy Vehicle and Engine Resource Guide
…Pure electric APU fuel type: N/A Battery type: Lead acid Battery voltage: 324 V Battery capacity: 215 amp -h Battery weight: N/A Traction motor … braking: Yes Type of charger : N/A Charge time: 6 … capacity: 3 Driving range: 100 mi Available chassis: N/A…
Indicates content that may require registration and/or purchase.