-
Supplier: Larson Electronics LLC
Description: constructed of 100 feet of 14/3 SOOW explosion proof cord and are rated at 15 amps of continuous service. The cord is chemical and abrasion resistant and comes with a Class 1 Division 1 explosion proof receptacle and switch installed on one end and a Class 1 Division 1 explosion
-
Supplier: Electric Generators Direct
Description: Separately) Service Entrance Rated •Installs between main meter and service panel •Contains load side and line side disconnecting breakers NEMA 3R Indoor/Outdoor Rated •Aluminum, wall mountable weather-proof enclosure •Electrostatically applied and baked powder paint (Gray) Tech Spec
- Maximum Current Rating: 100 amps
- Maximum Power Rating: 24,000.000000000015 watts
- Number of Poles: 2
- Switch Control: Automatic Transfer Control
-
Supplier: Mile-X Equipment, Inc.
Description: boosting power than 4 Group 31 batteries. The cart's mobile, user-friendly design allows a single service technician to activate CapStart® while in a disabled vehicle with a 30 ft. cable with activation switch. Features: Rugged, user-friendly, narrow design allows for ease of mobility between
-
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: 100-amp for mechanical engines and 120-amp for electronic engines Anti-restart key switch Battery, maintenance-free, 12 volt, 750 CCA with disconnect Horn Alarm, back up Electronic Control Module Power sockets, 12 volt internal and external OPERATOR STATIONCanopy,
- Operating Weight: 16,980 lbs
- Travel Speed: 25.000000000000004 miles/hr
- Features: Other
-
Supplier: Larson Electronics LLC
Description: working beam Amp Draw: 3 amps on 12 Volts DC (7.2 amps for 60 seconds to start) Cord: Detachable 16 foot, outdoor rated cord with cigarette plug. Weather tight connector enables operators to disconnect cord at 12 inches from the light for storage or vehicle
-
Supplier: Larson Electronics LLC
Description: Amp Draw: 3 amps on 12 Volts DC (7.2 amps for 60 seconds to start) Cord: Detachable 16 foot, outdoor rated cord with cigarette plug. Weather tight connector enables operators to disconnect cord at 12 inches from the light for storage or vehicle portability. Beam: Narrow
-
Supplier: Altech Corp.
Description: Extended/Direct Handle
- Current Rating: 100 amps
- Operating Voltage: 600 volts
- Horsepower Rating: 40 HP
- Short Circuit Interrupt Capacity: 10 kiloamps
-
Supplier: Altech Corp.
Description: Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
- Current Rating: 100 amps
- Operating Voltage: 600 volts
- Horsepower Rating: 3 to 50 HP
- Short Circuit Interrupt Capacity: 10 kiloamps
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1494GX Enclosed Disconnect Switches, Extra Capacity, , Three Phase, , Fusible, 100A, Type 4/4X - Enclosure Code C"
- Current Rating: 100 amps
- Type: Fusible
-
Supplier: Altech Corp.
Description: Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
- Current Rating: 100 amps
- Operating Voltage: 600 volts
- Horsepower Rating: 3 to 50 HP
- Short Circuit Interrupt Capacity: 10 kiloamps
-
Supplier: Altech Corp.
Description: Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
- Current Rating: 100 amps
- Operating Voltage: 600 volts
- Horsepower Rating: 3 to 50 HP
- Short Circuit Interrupt Capacity: 10 kiloamps
-
Supplier: Waytek, Inc.
Description: Robust high-amp battery disconnect switch durably designed to withstand harsh environments and adverse conditions; metal body construction with environment protection ranging from splash proof sealing to IP66, with easy-grip T-handle. OptiFuse HDB6-1A-3-R Battery Disconnect
- Current Rating: 100 amps
- Operating Voltage: 12 volts
- Power: DC
-
Supplier: Waytek, Inc.
Description: 674-P01-100-03, 67 Series Red Battery Disconnect with Integrated Manual Reset Breaker, 100A, 32VDC, 4-Position Category: Battery Disconnects Manufacturer: Mechanical Products Continuous Current Rating: 300A Intermittent Rating: Up to 5 minutes @ 500A Standard Amp Rating:
- Current Rating: 100 amps
- Operating Voltage: 32 volts
- Power: DC
-
Supplier: Waytek, Inc.
Description: switch turns on, applying battery voltage to its load output. When the disconnect switch is on, its controller monitors the battery voltage at its battery terminal. InPower LVD20-100-SPC442 Low Voltage Disconnect Switch Category: Low Voltage Disconnects Manufacturer:
- Current Rating: 100 amps
- Operating Voltage: 12 volts
- Power: DC
-
Supplier: VICFUSE
Description: Description: System: Particularly constructed for power distributions up to 80 V, the TPS Fuse-Switches offer clear advantages, for example to protect DC distributions in telecommunication power supplies. Their special DC Fuse-Links have a very high energy density which results in a compact
- Current Rating: 2 to 1,600 amps
- Operating Voltage: 80 volts
- Approvals: CE, RoHS
- Type: Fusible
-
Supplier: BACO Controls, Inc.
Description: Compactness Numerous combinations for customized applications Reversible terminal blocks for front or rear mounting saving valuable time during installation
- Current Rating: 100 amps
- Operating Voltage: 690 volts
- Short Circuit Interrupt Capacity: 10 kiloamps
- Power: AC, DC
-
Supplier: Mersen
Description: Mersen’s fusible disconnect switches are listed to UL 98 and bear the CE mark conforming to IEC 60947-3. They are “service entrance” devices capable of fully rated load-break and load-make. While longterm safety, reliability, and functionality are always paramount in the design
- Current Rating: 100 amps
- Operating Voltage: 250 volts
- Short Circuit Interrupt Capacity: 200 kiloamps
- Poles: 4 Poles
-
Supplier: ABB Inc.
Description: compact, allowing installation in smaller enclosures. High performance and reliability The contact design that in combination with the fuse link enables rapid fault clearance and maintains protection level even after fault occurs. OSM switches are the optimal solution for motor protection.
-
Supplier: Eaton Corporation
Description: MANUAL TRANSFER TYPE 11-15/16 INCH W X 9-7/8 INCH D X 24-5/8 INCH H SIZE 3 WIRE(S) UL APPROVAL NEMA 3R ENCLOSURE 100 AMPERE CURRENT RATING 30 HP AT 480 VAC 1 PHASE, 50 HP AT 600 VAC 1 PHASE, 75 HP AT 480 VAC 3 PHASE, 100 HP AT 600 VAC 3 PHASE, 20 HP AT 250 VDC POWER RATING 3 POLE(S) NO
- Current Rating: 100 amps
- Operating Voltage: 600 volts
- Horsepower Rating: 20 to 100 HP
- Power: AC, DC
-
Supplier: Thomas & Betts Corporation
Description: SAFETY TYPE; VALOX 357 ENCLOSURE MATERIAL; UL, CUL APPROVAL; NEMA 4X/12K, IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 5 HP AT 120 VAC, 10 HP AT 208 VAC, 15 HP AT 240/277 VAC, 30 HP AT 480 VAC, 25 HP AT 240 VAC, 50 HP AT 480/600 VAC OR 277/480 VAC STAR 3-PH
- Current Rating: 100 amps
- Operating Voltage: 120 to 600 volts
- Horsepower Rating: 5 to 50 HP
- Power: AC
-
Supplier: Transtector Systems, Inc.
Description: just a few requirements of note. Transtector's new 100A Outdoor AC Fused Disconnect is the latest addition to our comprehensive range of power solutions for these essential applications. It combines a switch to disconnect the circuit and a fuse to shut off the circuit in the event of a
- Current Rating: 100 amps
- Operating Voltage: 120 to 600 volts
- Poles: 3 Poles
- Power: AC
-
Supplier: Pepperl+Fuchs SE
Description: Cast Stainless Steel Installation in Zone 1, Zone 2, Zone 21 and Zone 22 Threaded cable entries Padlockable switch
-
Supplier: Johnson Electric North America, Inc.
Description: relays utilize innovative technology for accurate switching with low contact resistance and lowest bounce time. The disconnect relays provide the highest magnet tamper resistance to prevent switching by an external magnetic field as well as safe electrical operation.
- Current Rating: 100 amps
- Operating Voltage: 230 volts
- Power: AC
-
Supplier: Allied Electronics, Inc.
Description: ABB's non-fusible disconnect switches are designed to offer maximum versatility to meet specific customer requirements. All sizes are compact, heavy duty, 600 Volt disconnect switches. The basic construction provides flexibility, safety, and high performance in an
-
Supplier: Littelfuse, Inc.
Description: short circuit, the fuse blows automatically to open or break the circuit both upstream and downstream and shuts off the equipment.When installing or maintaining equipment, the Class J Fuse Disconnect Switch makes it easier to connect or disconnect the power in an isolated area. With a
- Current Rating: 100 amps
- Features: Other
-
Supplier: SOCOMEC
Description: RM and RMS are modular fuse disconnect switches for cylindrical fuses. They provide safety disconnection and protection against overloads and short-circuits in any low voltage electrical circuit. - RM: fuse disconnect switches without signalisation (for fuses without
- Current Rating: 32 to 125 amps
- Operating Voltage: 600 to 690 volts
- Poles: 1 Pole, 2 Poles, 3 Poles, 4 Poles
- Power: AC
-
Supplier: Appleton Electric
Description: HEAVY DUTY SAFETY TYPE 11.56 INCH W X 11 INCH D SIZE EPOXY POWDER COATED FINISH CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 98 APPROVAL 100 AMPERE CURRENT RATING 75 HP AT 600 VAC 3 PHASE, 50 HP AT 600 VDC (MAXIMUM) POWER RATING NO NEUTRAL TYPE 600 V AC VOLTAGE RATING 600 V DC VOLTAGE
- Current Rating: 100 amps
- Operating Voltage: 600 volts
- Horsepower Rating: 50 to 75 HP
- Power: AC, DC
-
Supplier: Carling Technologies, Inc.
Description: Carling Technologies IP67 sealed BD-Series battery disconnect switch is designed to minimize battery drain, ensure maintenance personnel safety, and when used in conjunction with a padlock, provide vehicle theft protection. Applications On/Off Highway Equipment Military Marine Specs Number of
- Current Rating: 100 to 250 amps
- Operating Voltage: 12 to 24 volts
- Poles: 1 Pole
- Power: DC
-
Supplier: Eaton Corporation
Description: HEAVY DUTY SAFETY TYPE 2 WIRE(S) UL APPROVAL NEMA 1 ENCLOSURE 100 AMPERE CURRENT RATING 30 HP AT 480 VAC 1 PHASE, 40 HP AT 600 VAC 1 PHASE, 25 HP AT 600 VDC POWER RATING 2 POLE(S) NO NEUTRAL TYPE 480 V STAR/277 V, 600 V STAR/347 V AC VOLTAGE RATING 600 V DC VOLTAGE RATING NON FUSIBLE FUSE
- Current Rating: 100 amps
- Operating Voltage: 277 to 600 volts
- Horsepower Rating: 25 to 40 HP
- Poles: 2 Poles
-
Supplier: Zhejiang Benyi Electrical Co., Ltd
Description: DC isolator switch 1200V up to 250A DC switch up to 250A 1200V, development for DC controlling panel in solar ground systems. Non-polarity DC switch for easier wiring. Arc flash barrier design keeps solar equipment more safe and reliable. , Highlights : 1200Vdc 250A 3ms arc suppression IEC 60947.3
- Current Rating: 63 to 250 amps
- Operating Voltage: 1,200 volts
- Poles: 2 Poles, 4 Poles
- Approvals: CE, RoHS
-
Supplier: Pepperl+Fuchs SE
Description: Cast Stainless Steel Installation in Zone 1, Zone 2, Zone 21 and Zone 22 Threaded cable entries Padlockable switch
-
Supplier: Legrand - Pass & Seymour
Description: 11.13 INCH W X 11.06 INCH D X 8.88 INCH H SIZE VALOX 357 ENCLOSURE MATERIAL UL (CANADA AND US) APPROVAL NEMA 4X/12K, IP67 ENCLOSURE 100 AMPERE CURRENT RATING 2 HP AT 120 VAC, 5 HP AT 208/240 VAC, 7-1/2 HP AT 277 VAC, 10 HP AT 208 VAC STAR/120 VAC OR 240 VAC 3-PHASE/480 VAC, 20 HP AT 480 VAC
- Current Rating: 100 amps
- Operating Voltage: 120 to 600 volts
- Horsepower Rating: 2 to 30 HP
- Power: AC
-
Supplier: ABB Inc.
Description: from the corresponding circuit breakers of which they keep the overall dimensions, versions, fi xing systems and the possibility of mounting accessories. All the molded case switches in accordance with UL 489 and CSA C22.2 Standards are self protected. Isolation MCS’s main function is to
Find Suppliers by Category Top
Featured Products Top
-
The BARTEC switch?disconnectors 07?39E1 are designed for use in hazardous areas and are suitable for applications such as main switches, emergency?stop switches, and motor disconnectors in machines and equipment with rated currents up to 100 A. Thanks to their wide range of AC utilization (read more)
Browse Electrical Connectors Datasheets for BARTEC -
. S100/80 – Emergency disconnect switch up to 48 V DC Emergency disconnect switch (NC) for battery voltages. Checked for industrial trucks (EN1175-1). S132 – Emergency (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
place this GFCI at an accessible location for the end user. Unlike breaker style GFCIs which have limitations of circuit level from the service panel, the LineGard ® 100 Amp Class A is typically installed at the point of use and therefore has no restrictions to circuit length. The Line (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Features 480 VAC - single, and 3Ø Delta 30 Amp and 60 Amp options available (10awg or 6awg) NEMA 4X wet location rated Enclosure withstands (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
recessed interface switches for additional safety while preventing accidental switching during rough handling. In addition, the electrical contacts of the LineGard™ 30 Amp Portable Series GFCI are electro-magnetically latched so unit will not delatch under rough use or service. For (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Tecmark TBS Series Air Switches are single function control switches that provide safe actuation of electrical devices from remote locations. Includes the (read more)
Browse Air Switches Datasheets for Tecmark Corporation -
extremely resistant to high temperatures, and can handle a wide range of switching applications including battery disconnect switching, air conditioners, lights, and hydraulic motors. (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
2" w.c. up to 100 PSIG with electrical ratings up to 25 amps. Multiple sample fitting configurations and diaphragm materials are available without the need for custom manufacturing. Tecmark® Tecmark® designs (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
conditions and assure uninterrupted service under extreme shock and vibration. As with all Tecmark® products, series 3000 switches provide superior performance and 100,000 cycle life under full mechanical, electrical and thermal loads (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
of air tubing to join LectricAir™ to the air transmitter. Optional air tubing kits are available to extend LectricAir™ up to 100 feet. Electrical rating: up to 20 amps @ 125 VAC. Tecmark® Tecmark® designs (read more)
Browse Pump Controllers Datasheets for Tecmark Corporation
More Information Top
-
Shopping In Generators & Air Compressors - Big Bruin
• Briggs & Stratton 100 - Amp Automatic Transfer Switch + AC Shedding ( Service Disconnect ) - 71045 .
-
Shopping In Generators & Air Compressors - Big Bruin
… Stratton 40343 - 12kW Standby Generator System (100A Service Disconnect + AC Shedding) - 40343 Briggs & Stratton 12kW Standby Generator System (100A Service Disconnect + AC Shedding) - 40343 - 12 … … utility power is lost 100 - Amp Service Entrance Rated Automatic Transfer Switch (71071) Offers ability to …
-
Shopping In Generators & Air Compressors - Big Bruin
… Stratton 40343 12kW Standby Generator System (100A Service Disconnect + AC Shedding) - 40343 Briggs & Stratton 12kW Standby Generator System (100A Service Disconnect + AC Shedding) - 40343 - 12 … … utility power is lost 100 - Amp Service Entrance Rated Automatic Transfer Switch (71071) Offers ability to …
-
BOILING NUCLEAR SUPERHEATER (BONUS) POWER STATION. Final Summary Design Report
The station service secondary breaker i n the switchgear cubicle i s a Westinghouse Ty-pe DB- 100 , drawout type ,4000 ampere rated, 100,000 ampere interrupting capacity, air … … intake structure and space for the future addition of a 1600 amp breaker. … are Westinghouse w e DB-50 with an interrupting capacity of 50,000 amperes. the breaker serving the 1600 ampere bus supplying power t o the outdoor auxiliaries indicated i n Fig. 601-7. with fuse disconnect switches of the current limiting …
-
Revised Remodel Plan - Self Help Forums
Or only the disconnect /transfer switch ? 2) I think the "unlimited tap rule" allows for the #2 AL 100 amp service conductors to the barn.
-
Revised Remodel Plan - Self Help Forums
Or only the disconnect /transfer switch ? 2) I think the "unlimited tap rule" allows for the #2 AL 100 amp service conductors to the barn.
-
Revised Remodel Plan - Self Help Forums
Or only the disconnect /transfer switch ? 2) I think the "unlimited tap rule" allows for the #2 AL 100 amp service conductors to the barn.
-
McGraw-Hill's National Electrical Code® 2014 Handbook, Twenty-Eighth Edition > Chapter One
Similarly, if a building is supplied by premises wiring in any form, then the disconnect for the entrance of that wiring will be a building disconnect and not a service disconnect . Although service layouts vary widely, depending upon the voltage and amp rating, the type of premises being served, and the type of equipment selected … … either an overhead or underground utility system)—plus metering equipment, some type of switch or circuit-breaker control … A typical layout of "service" for a one-family house breaks down as in Fig. 100 -29.
-
McGraw-Hill's National Electrical Code 2011 Handbook, 27th Edition > ARTICLE 100. DEFINITIONS
Similarly, if a building is supplied by premises wiring in any form, then the disconnect for the entrance of that wiring will be a building disconnect and not a service disconnect . Although service layouts vary widely, depending upon the voltage and amp rating, the type of premises being served, and the type of equipment selected … … either an overhead or underground utility system)—plus metering equipment, some type of switch or circuit-breaker control … A typical layout of "service" for a one-family house breaks down as in Fig. 100 -29.
-
Shopping In Generators & Air Compressors - Big Bruin
Cummins Auto RSS1006634 - RSS-100-6634 - 100-Amp Automatic Transfer Switch - RSS-100-6634 Cummins RSS-100-6634 - 100-Amp Automatic Transfer Switch - RSS-100-6634 - 100 Amp Automatic Transfer Switch Combines dependability & flexibility in a small, economic package Fully-Automatic … • Briggs & Stratton 200-Amp Automatic Transfer Switch + AC Shedding ( Service Disconnect ) - 71046 .
Indicates content that may require registration and/or purchase.