-
Supplier: Allied Electronics, Inc.
Description: DCN Supercapacitors are capacitors with capacitance values greater than any other capacitor type available today. Capacitance values reaching up to 400 Farads in a single standard case size are available. Supercapacitors have the highest capacitive density available today with
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Cap Aluminum Polymer 100uF 2.5VDC 20% (7.3 X 4.3 X 1.8mm) SMD 0.015 Ohm 2700mA 1000h 105°C T/R Product overview: EEFCD0E101XE from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers
- Capacitance Range: 100,000,000 microF
- DC Rated Voltage Range (WVDC): 2.5 volts
- Operating Temperature: -40 to 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 8V, 20% +Tol, 20% -Tol, 100uF, Surface Mount, 2917, CHIP, ROHS COMPLIANT Product overview: EEFUE0K101ER from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and
- Capacitance Range: 100,000,000 microF
- DC Rated Voltage Range (WVDC): 8 volts
- Operating Temperature: -40 to 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 6.3V, 20% +Tol, 20% -Tol, 100uF, Surface Mount, 2626, ROHS COMPLIANT Product overview: EEE0JA101SP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal
- Capacitance Range: 100,000,000 microF
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -40 to 85 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Cap Tant Polymer 100uF 4VDC C1 CASE 20% (6 X 3.2 X 1.4mm) SMD 6032-15 0.055 Ohm 105°C T/R Product overview: 4TPC100M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers
- Capacitance Range: 100,000,000 microF
- DC Rated Voltage Range (WVDC): 4 volts
- Operating Temperature: -55 to 105 C
- RoHS Compliant: RoHS Compliant
-
Supplier: DigiKey
Description: 100F 35V 8X8X10MM 105C 5000H
- Capacitance Range: 100,000,000 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -55 to 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: DigiKey
Description: CAP ALU HYBRID 135C 100F 25V
- Capacitance Range: 100,000,000 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -55 to 135 C
- ESR: 35 milliohms
-
Supplier: Cornell Dubilier
Description: Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery
- Capacitance Range: 100,000,000 microF
- DC Rated Voltage Range (WVDC): 2.5 volts
- Operating Temperature: -25 to 70 C
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Richardson RFPD
Description: Maxwell’s Standard Series spans a spectrum of form factors, and our strong cell design engineering experience enables us to produce cells with very low equivalent series resistance (ESR). This translates into increased power density and small system footprint to meet the specific requirements of
- Capacitance Range: 100,000,000 microF
- DC Rated Voltage Range (WVDC): 3 volts
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1302751-SCCW45B107SSB Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: SCC Termination: Solder Lug Package: Bulk Height - Seated (Max): 1.850" (47.00mm) Standard Package: 100 Capacitance: 100 F Tolerance: -10%,
- Capacitance Range: 100,000,000 microF
- Capacitance Tolerance: 30 (+/- %)
- DC Rated Voltage Range (WVDC): 2.7 volts
- AC Rated Voltage (WVAC): 2.7 volts
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: VINATech Co LTD Category: Capacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Package: Box Product Status: Active Capacitance: 100 F Tolerance: -10%, +30% ESR (Equivalent Series Resistance): 6mOhm @ 1kHz
- Capacitance Range: 100,000,000 microF
- Capacitance Tolerance: 30 (+/- %)
- Technology: Multilayer
-
Supplier: Maxwell Technologies, Inc.
Description: Maxwell's HC series of ultracapacitor cells are ideal for consumer electronics, automotive control systems, wireless transmission, medical devices, automatic meter readers, and many other applications requiring a pulse of energy that cannot be efficiently provided by a battery or power supply
- Capacitance Range: 1,000,000 to 150,000,000 microF
- DC Rated Voltage Range (WVDC): 2.85 volts
- Rated Current: 0.4 to 13 amps
- Leakage Current: 6 to 500.00000000000006 microamps
-
Supplier: Maxwell Technologies, Inc.
Description: Maxwell Technologies’ 48V ultracapacitor module product line gives customers in transportation and industrial industries a broad range of choices to meet their energy storage and power delivery requirements. The rugged, environmentally resistant design makes the modules ideal for hybrid mining,
- Capacitance Range: 83,000,000 to 165,000,000 microF
- DC Rated Voltage Range (WVDC): 51 volts
- Rated Current: 1,150 to 1,900 amps
- Leakage Current: 3,000 to 5,200 microamps
-
Supplier: Radwell International
Description: (PRICE/TC), CAPACITOR, TANT, 100 F MOLDED TANTALUM CAPACITORS 10 V 2312 (6032 METRIC) ,100MOHM @ 100KHZ, SMD. FREE 2 YEAR RADWELL WARRANTY
- Capacitance Range: 100,000,000 microF
- Electrolytic Capacitors: Aluminum Oxide, Tantalum Oxide
- Configuration / Form Factor: Leaded Capacitor
- Mounting Style: Surface Mount Technology (SMT)
-
Description: Performance characteristics: High capacity, low internal resistance, good consistency. Typical applications: RAM, consumer electronics, wind turbine pitch, military, smart grid, backup power, toys, etc.
- Capacitance Range: 1,000,000 to 400,000,000 microF
- DC Rated Voltage Range (WVDC): 2.7 volts
- Operating Temperature: -40 to 70 C
- Capacitance Type: Fixed
-
Supplier: ODG (Origin Data Global)
Description: CAP 100F -10% +30% 2.7V T/H
- Capacitance Range: 100,000,000 microF
- Capacitance Tolerance: 30 (+/- %)
- DC Rated Voltage Range (WVDC): 2.7 volts
- AC Rated Voltage (WVAC): 2.7 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP 100F 2.7V SURFACE MNT
- Capacitance Range: 100,000,000 microF
- DC Rated Voltage Range (WVDC): 2.7 volts
- Operating Temperature: -20 to 70 C
- Capacitance Type: Fixed
-
Supplier: Newark, An Avnet Company
Description: CAP, ALU ELEC, AEC-Q200, 100UF, RAD CAN; Capacitance:100 F; Voltage Rating:35V; Product Range:ZK Series; AE Capacitor Case:Radial Can - SMD; Packaging:Cut Tape; Operating Temperature Min:-55 C; Operating Temperature Max:125 C; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DOUBLE LAYER CAP, 100F, 2.7V, RADIAL; Capacitance:100F; Voltage Rating:2.7V; Product Range:HL Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:70mm; Operating RoHS Compliant: Yes
-
Supplier: Lingto Electronic Limited
Description: CAP LITH HYBRID 100F 15% 3.8V TH
- Capacitance Range: 100,000,000 microF
- Operating Temperature: -30 to 85 C
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 100F -20%~+80% 110mΩ 3.8V Plugin,P=5mm Lithium-ion Capacitor ROHS
- Capacitance Range: 100,000,000 microF
- Capacitance Tolerance: 80 (+/- %)
- DC Rated Voltage Range (WVDC): 3.8 volts
- Operating Temperature: -20 to 65 C
-
Supplier: Newark, An Avnet Company
Description: CAP, 100F, 2.7V, 20%, SUPER CAP, RADIAL; Capacitance:100F; Voltage Rating:2.7V; Capacitor Terminals:Radial Leaded; Product Range:SCC Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:8mm; Lifetime @ Temperature:1000 hours @ RoHS Compliant: Yes
-
Description: CAP 100F -10%, +30% 2.7V T/H
- Capacitance Range: 100,000,000 microF
- Capacitance Tolerance: 30 (+/- %)
- DC Rated Voltage Range (WVDC): 2.7 volts
- Operating Temperature: -40 to 60 C
-
Supplier: Utmel Electronic Limited
Description: CAP 100F -10% +30% 2.7V T/H
- Capacitance Range: 100,000,000 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 2.7 volts
- Operating Temperature: -40 C
-
Supplier: Newark, An Avnet Company
Description: SUPERCAP, 100F, 2.7V, SNAP-IN; Capacitance:100F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-10%, +30%; Lead Spacing:10mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can; ESR:0.008ohm RoHS Compliant: Yes
Find Suppliers by Category Top
More Information Top
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/8754/ChristopherEldridge2011.pdf?sequence=1
Maxwell BCAP0100T07 2.7 V, 100 Farad super capacitors were found at a US distributor and ordered for a price of $12 each.
-
Dynamic multi-resolution modeling of power super capacitor
1 shows the maximum time steps allowed for each order of a Maxwell 100 Farad super capacitor .
-
Manual motor vehicle electronics
The supercapacitors are the electrical double -layer capacitors with particularly large capacity ( 10-100 farad ).
-
CR4 - Blog Entry: How Should We Replace Car Batteries?
The biggest commercially available super capacitors are still in the tens to low hundreds of farads range and can cost just as much as a common 12 volt 100 Ah battery.
-
An approach to achieve ride-through of an adjustable-speed drive with flyback converter modules powered by super capacitors
Proposed ASD ride-through approach with super - capacitor module and FBCMs. • nominal voltage ranging from 2.3 to 100 V; • rated current ranging from 3 to 600 A. • power range 5–100 … … temperature range of 20 C–55 C; • modular and stackable; • lowest cost per farad ; • maintenance-free operation …
-
Dual Output 100% Duty Cycle High Output Voltage Step-Down or Current Source DC/DC Controller
The LT3742 can also be configured with one side as a step-down voltage regulator and the other a Super Capacitor charger (current source) for capacitor values up to several farads , a useful feature in robotic applications when longer hold-up times … The LT3742's 100 % duty cycle allows the output voltage to be very close to the input …
-
A practical application of using tree movement to power a wireless sensor node
The performance of the original arrangement of tree movement energy harvester, powered by a capacitor , was not considered acceptable, due to the fact that it was not able to operate 100 % of the time deployed. The maximum energy content of the super capacitor was insufficient to allow continuous running between significant wind … It was observed that the 70mAh NiMH battery was superior to the 1 Farad super capacitor as …
-
CR4 - Thread: Photovoltaic Energy - Viable Capacitor Storage ?
That is about 250 capacitors at $20 each. Super caps: one Farad at 5 Volts costs say $5. Total cost = 80*250*$5 = $ 100 000, a saving of 25%.
-
Alternative Power Storages
Combined in blocks, modules of several Farads and operatingvoltagesupto 100 volts can be obtained. 1MW of power is obtainedfrom a capacitor of 200 F for 16 secondsifthe voltagedropsfrom 500V to 300V. Due to the high energydens@in the super capacitor,200 F can be achieved in a space of …
-
New mega-farad ultracapacitors
Abstract—This paper reports the successful creation of a new ultracapacitor structure that offers a capacitance density on the order of 100 to 200 Farads per cubic centimeter; versus the current state of the art capacitance density of 1 F/cm3. I. Introduction Ultracapacitors (a.k.a. super capacitors ) have been known since the 1960s [1].
Indicates content that may require registration and/or purchase.