-
Supplier: Cole-Parmer
Description: Submersible Centrifugal Pumps
- Horsepower: 0.75 HP
- Features: Centrifugal Pumps
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Flow Rates - Range to 9 gpm; maximum head14 feet Motors - 115V, 50/60 Hz;230V, 50/60 Hz Open, shaded pole, thermally protected, ball bearing Fluid Temperature - To 220°F (104°C)Materials in Contact with Solution: Body - Suction I.D. - 1⁄2"Discharge I.D. - 1⁄2"PhenolicImpeller - Phenolic Seal
- Discharge Size: 0.5 inch
- Maximum Discharge Flow: 9 GPM
- Maximum Discharge Pressure: 6.06936416184 psi
- Media Temperature: 220 F
-
Supplier: Dickow Pump Company, Inc.
Description: self-priming capabilities once the pump is initially primed. This design makes the pump ideal for tanker truck, rail car, or underground tank unloading applications, since the HZS more General The Dickow HZS/HZSA pumps are designed with volatile liquids in mind. These
- Features: Centrifugal Pumps
-
-
Supplier: Cole-Parmer
Description: • Chamber in front of pump housing enables self-priming operation • Self-cleaning, semi-open impellers Lift fluids up to 6 feet with self-priming capability
- Horsepower: 1.5 HP
- Maximum Discharge Flow: 100 GPM
- Maximum Discharge Pressure: 75 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Chamber in front of pump housing enables self-priming operation • Self-cleaning, semi-open impellers Lift fluids up to 20 feet with self-priming capability
- Horsepower: 2 HP
- Maximum Discharge Flow: 100 GPM
- Maximum Discharge Pressure: 75 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Chamber in front of pump housing enables self-priming operation • Self-cleaning, semi-open impellers Lift fluids up to 20 feet with self-priming capability
- Horsepower: 2 HP
- Maximum Discharge Flow: 100 GPM
- Maximum Discharge Pressure: 75 psi
- Power Source: AC Powered
-
Supplier: Accuris
Description: PUMP ASSEMBLY, FLAMMABLE LIQUID, CENTRIFUGAL, SELF-PRIMING 2-INCH, 100-GPM AT 100 FEET TOTAL DYNAMIC HEAD
-
Supplier: Accuris
Description: PUMP ASSEMBLY, FLAMMABLE LIQUID, BULK TRANSFER, CENTRIFUGAL, 50-GPM AT 100 FEET TOTAL HEAD, DIESEL-ENGINE-DRIVEN
-
Supplier: Accuris
Description: PUMP, CENTRIFUGAL: FOR PETROLEUM PRODUCTS, DIESEL-ENGINE-DRIVEN, SELF PRIMING, SKID-MOUNTED, SINGLE STAGE; 6-INCH, GROOVED ADAPTERS; 245 GPM AT 205 FEET HEAD TO 1120 GPM AT 100 FEET HEAD
-
Supplier: Cornell Pump Company
Description: Enclosed Impeller 2, 3, and 4 vane Solids handling pumps for 2" and larger spherical Solids 3" through 30" discharge size Flows to 40,000 GPM and Heads to 450 feet Delta Impeller For stringy material, rags, and other difficult Solids handling applications 3" through 10" discharge size
- Discharge Size: 3 to 30 inch
- Maximum Discharge Flow: 5,000 to 40,000 GPM
- Features: Centrifugal Pumps
- Pump Type: Wastewater
-
Supplier: Serfilco, Ltd.
Description: Material: CPVC, PVDF Performance: 10-70 gpm Features • Flows to 78 gpm or 53 FT. TDH @ 60 Hz • Non-metallic solution contact - CPVC or 100% PVDF • Single or double mechanical seal • Centrifugal - quiet, vibration-free • Standard models provide non-overloading full flow
- Features: Centrifugal Pumps
-
Supplier: Gardner Denver, Inc.
Description: Pumps Gardner Denver is one of the leading pump manufacturers in the world. We offer a diverse range of pumps from drilling, well servicing and stimulation pumps which are reciprocating positive displacement pumps built on crankshaft or eccentric shaft designs,
- Features: Centrifugal Pumps, Diaphragm Pumps, Gear Pumps, Mud Pumps, Peristaltic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Rotary Lobe Pumps, Rotary Vane Pumps, Screw Pumps, Triplex Pumps, Well Stimulation Pumps
- Pump Type: Condensate Pumps, Sanitary Pumps, Wastewater Treatment Pumps, Water Pumps, Well Pumps
-
Supplier: Serfilco, Ltd.
Description: Material: PP, CPVC, PVDF Performance: 10-55 gpm Features Efficient and dependable performance • Flows to 92 gpm or 68 ft. TDH @ 60 Hz (288 LPM or 14.4m @ 50 Hz) • Non-metallic solution contact PDX PP, CPVC or 100% PVDF FKM or EPDM elastomers • Runs dry • Chemical duty motor (1/3
- Features: Centrifugal Pumps
-
Supplier: Serfilco, Ltd.
Description: Material: PP, CPVC, PVDF Performance: 2-22 gpm Features • Flows to 20 gpm at 4 psi or 2 gpm at 23 psi • Non-metallic solution contact PP, CPVC or 100% PVDF, FKM or EPDM elastomers • Runs Dry — no bearings, bushings, spindles or liners to replace • Centrifugal —
- Features: Centrifugal Pumps
-
Supplier: Serfilco, Ltd.
Description: Material: CPVC, PVDF Performance: 10-70 gpm Features • Flows to 78 gpm or 53' TDH @ 60 Hz • Non-metallic solution contact - CPVC or 100% PVDF • Single or double mechanical seal Carbon/ceramic or silicon carbide EPDM or FKM elastomers • Centrifugal - quiet, vibration-free
- Features: Centrifugal Pumps
-
Supplier: Godwin, a xylem brand
Description: The Godwin wellpoint pumps offers flow rates up to 3,100 US GPM (704 m³/hr), total heads to 180 ft (55 m) and the capability to handle solids up to 3.2 in (81 mm) in diameter. Each pumpset includes a centrifugal, single-stage, end suction pump with high-volume,
- Maximum Discharge Flow: 860 to 3,100 GPM
- Features: Cast Iron, Centrifugal Pumps, Self-Priming Pump
- Power Source: DC Powered, Gasoline / Diesel Engine
- Pump Type: Dewatering Pumps, Wastewater, Water Pumps
-
Supplier: BakerCorp
Description: Ideal Usage Sewer bypass projects in residential areas. “Quiet Zones” such as hospitals or retail commercial areas. Benefit Sound enclosures significantly reduce noise. Tested to meet CPB standards. PERFORMANCE Suction Size: 4" –18" Discharge Size: 4" –18" Max Flow Range: 150 gpm – 15000
- Discharge Size: 4 inch
- Maximum Discharge Flow: 60 to 925 GPM
- Maximum Discharge Pressure: 99 psi
- Media Temperature: 160 F
-
Supplier: BakerCorp
Description: Ideal Usage Sewer bypass projects in residential areas. “Quiet Zones” such as hospitals or retail commercial areas. Benefit Sound enclosures significantly reduce noise. Tested to meet CPB standards. PERFORMANCE Suction Size: 4" –18" Discharge Size: 4" –18" Max Flow Range: 150 gpm – 15000
- Discharge Size: 6 inch
- Maximum Discharge Flow: 200 to 2,300 GPM
- Maximum Discharge Pressure: 100 psi
- Media Temperature: 160 F
-
Supplier: BakerCorp
Description: Ideal Usage Sewer bypass projects in residential areas. “Quiet Zones” such as hospitals or retail commercial areas. Benefit Sound enclosures significantly reduce noise. Tested to meet CPB standards. PERFORMANCE Suction Size: 4" –18" Discharge Size: 4" –18" Max Flow Range: 150 gpm – 15000
- Discharge Size: 6 inch
- Maximum Discharge Flow: 500 to 2,600 GPM
- Maximum Discharge Pressure: 127 psi
- Media Temperature: 160 F
-
Supplier: BakerCorp
Description: Ideal Usage Sewer bypass projects in residential areas. “Quiet Zones” such as hospitals or retail commercial areas. Benefit Sound enclosures significantly reduce noise. Tested to meet CPB standards. PERFORMANCE Suction Size: 4" –18" Discharge Size: 4" –18" Max Flow Range: 150 gpm – 15000
- Discharge Size: 12 inch
- Maximum Discharge Flow: 1,100 to 6,000 GPM
- Maximum Discharge Pressure: 71 psi
- Media Temperature: 160 F
-
Supplier: Godwin, a xylem brand
Description: The Godwin Dri-Prime® CD pump series pump offers flow rates up to 16,120 US GPM (3,660 m³/hr) and has the capability of handling solids up to 4 in (100 mm) in diameter. The CD Series is able to automatically prime to 28 ft (8.5 m) of suction lift. Automatic or manual
- Maximum Discharge Flow: 370 to 5,080 GPM
- Features: Cast Iron, Centrifugal Pumps, Self-Priming Pump
- Power Source: DC Powered, Gasoline / Diesel Engine
- Pump Type: Dewatering Pumps, Wastewater, Water Pumps
-
Supplier: Pentair Engineered Solutions
Description: Key Features Capacities to 100,000 GPM Heads to 100 feet Temperatures to 200° F Bowl Sizes from 6" to 60" diameter
- Maximum Discharge Flow: 100,000 GPM
- Maximum Discharge Pressure: 43.352601156 psi
- Media Temperature: 200 F
- Water Temperature: 200 F
-
Supplier: Dickow Pump Company, Inc.
Description: self-priming capabilities once the pump is initially primed. This design makes the pump ideal for tanker truck, rail car, or underground tank unloading applications, since the HZS can more purge the suction line of air and vapor. The HZS/HZSA pumps can offer flows up to 600
-
Supplier: LAKOS Separators and Filtration Systems
Description: Most Commonly Used For: Prevents sand damage to submersible water well pumps under 100 gpm. Such damage would typically lead to loss of pump efficiency and ultimate pump failure. Dramatically extends pump life and saves energy by keeping pump running
- Application / Industry: Adhesives, Chemicals, Construction Materials, Cosmetics, Drinking Water, Food and Beverage, Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paint / Coating, Paper and Pulp, Sanitary / Pharmaceutical, Waste / Sludge
- Features: All Centrifugal Separators, Other
- Equipment Type: Hydrocyclone
-
Supplier: Goulds Water Technology, a xylem brand
Description: as energy costs continue to climb. Whenever end suction frame mounted pumps are needed, the 2000 Series pump offers more benefits per dollar spent than any other pump at any price. End Suction Frame Mounted – Models 100 and 150 Capabilities: Capacity: to 3100 GPM
- Features: Centrifugal Pumps
- Pump Type: Water Pumps
-
Supplier: Kontek Ecology Systems Inc.
Description: The Kontek RO System is designed to be dependable, robust and efficient. It is available in four standard flow rates of 25, 50, 100 and 200 GPM with additional custom flow rates also available. Kontek RO System Features: Standard Designed Flow Rates Of 25, 50, 100 and 200
-
Supplier: ARDE Barinco, Inc.
Description: impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials into an intensive shear zone. The centrifugal force abruptly changes the direction of the materials and drives them against the inner surface of the toothed
- Horsepower: 10 to 30 HP
- Maximum Discharge Flow: 50 to 250 GPM
- Features: Centrifugal Pumps, Stainless Steel
- Pump Type: Grinder Pumps
-
Supplier: KSB AG
Description: Design Horizontal, single-stage volute casing pump in back pull-out design with ratings and main dimensions to EN 733 in in-line design, with replaceable casing wear rings. Applications Heat transfer systems (DIN 4754) or hot water recirculation. Overview of technical data Drive IEC
- Horsepower: 29.48484846786204 HP
- Maximum Discharge Flow: 8.805733333333334 to 1,386.9029999999998 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 662 F
-
Supplier: KSB AG
Description: Design Easy-to-service volute casing pump, close-coupled design with standardized motor, all wetted pump parts made of stainless steel, ****Übersetzen*** certified by TNO according to EHEDG requirements. Applications Hygienic handling of fluids in the food and beverages industry and in
- Maximum Discharge Flow: 4.402866666666667 to 1,541.0033333333333 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 374 F
- Water Temperature: 374 F
-
Supplier: KSB AG
Description: Design Horizontal or vertical volute casing pump in closecoupled design with free-flow (F), single vane (E), multi-vane (K) and diagonal single vane (D) impellers, discharge flange to DIN and ANSI standards. Design to ATEX. Applications Handling of sewage and all types of waste water in waste
- Horsepower: 49.58815424140434 HP
- Maximum Discharge Flow: 44.028666666666666 to 3,654.3793333333333 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 158 F
-
Supplier: Pentair Engineered Solutions
Description: Pumps, Bases and Piping Beneath the Receiver with the Support Stand Expandable System Allowing Your System to Grow with Your Heating Needs - Just Add Pumps and Pipe Them Up Applications Include: Boiler Feed Service Condensate Service Cooling System Booster System Transfer System
- Maximum Discharge Flow: 100 GPM
- Maximum Discharge Pressure: 249.277456647 psi
- Media Temperature: 210 F
- Water Temperature: 210 F
-
Supplier: Savino Barbera Srl
Description: Single-stage vertical centrifugal pumps, suitable for transfer, recycling and distributing corrosive liquids. The AS-series pumps are recommended for installation in cisterns, tanks or wells with variable head. The manufacturing technologies, the materials employed and the
- Horsepower: 5.36088153961128 to 14.742424233931 HP
- Maximum Discharge Flow: 92.4602 to 387.4522666666666 GPM
- Pump Type: Cantilever Pumps, Sump Pumps
- Features: Centrifugal Pumps, Plastic
-
Supplier: Fybroc Division, Met-Pro Corporation
Description: No Description Provided
- Discharge Size: 2 inch
- Maximum Discharge Flow: 100 GPM
- Power Source: AC Powered
- Pump Type: Cantilever Pumps
-
Supplier: ARGAL s.r.l.
Description: MAGNETIC DRIVE SEALLESS CHEMICAL PUMP COMPLIANT TO STANDARD ISO 2858 HERMETIC PUMPS Magnetic driven pumps are defined “hermetic” for any rotating seal is abolished and the sole loss of liquid possible between front and rear casing is prevented by a static seal of the O ring
- Discharge Size: 1.2598432 to 1.968505 inch
- Maximum Discharge Flow: 74.84873333333333 to 396.258 GPM
- Media Temperature: -22 to 230 F
- Water Temperature: -22 to 230 F
Find Suppliers by Category Top
Featured Products Top
-
link with respect to centrifugal pumps is the shaft seal, when considering release of fluids to the environment. This is because there is always some inherent emissions from mechanical seals. The average emission rate of a mechanical seal is 0.13 GPM to 0.35 GPM, and although this appears to be (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Performance Range for HZMR Multistage Centrifugal Pumps (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
maximum operating temperature is 100 °C (212 °F) and the maximum operating pressure is 16 bar (232 psi). Construction HZ/HZA-pumps are multistage centrifugal pumps of radially split casing design (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Centrifugal Pumps Type HZ/HZA HZ / HZA-Pumps are applicated in the industrial and municipal water supply, in pressure increas ing plants, for handling (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
HZA MULTI-STAGE CENTRIFUGAL PUMP, CENTRIFUGAL PUMPS TYPE HZ/HZA HZ/HZA-pumps are applied in industrial and municipal water supply, for handling (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Sealless Magnetic Coupled Centrifugal Pumps Type NMR Magnetic coupled DICKOW-Pumps of series NMR are of sealless design. The containment (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
PERIPHERAL PUMP TPM The magnetic coupled pheriphal pump TPM, also refered to as turbine pump, belongs to the family of centrifugal pumps. Their structure (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
HZ Multi-Stage Centrifugal Pump HZA Multi-Stage Centrifugal Pump (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
Advanced Physicochemical Treatment Technologies
Two 100 gpm centrifugal pumps were installed to pump treated water to the distribution system.
-
Advanced Multi-Product Coal Utilization By-Product Processing Plant
The second feed tank is also agitated with a mechanical stirrer while slurry is pumped back into the top of the tank with a 100 gpm centrifugal pump .
-
Runoff Control Systems for Paved Dairy Cattle Yards — Case Studies
The 6.31 1/s ( 100 gpm ) centrifugal pump and single sprinkler nozzle had four undesirable features: (a) nearby crop land was often not available when needed, (b) the tractor-driven pumping system required consider-able time in setup, tractor servicing, and moving …
-
Compression ignition - a case history - issue 019
A 100 gpm centrifugal pump înominal head 100 feet (50m)q was started against a closed valve.
-
Cole Parmer Self Priming 316 SS Centrifugal Pump 100 GPM 115 230 VAC from Cole-Parmer
Cole Parmer Self Priming 316 SS Centrifugal Pump 100 GPM 115 230 VAC (Representative photo only .
-
Cole Parmer Self Priming 316 SS Centrifugal Pump 100 GPM 115 230 VAC from Cole-Parmer
Cole Parmer Self Priming 316 SS Centrifugal Pump 100 GPM 115 230 VAC (Representative photo only .
-
Cole Parmer Self Priming 316SS Centrifugal Pump 100 GPM 2 hp 230 460 VAC from Cole-Parmer
Cole Parmer Self Priming 316SS Centrifugal Pump 100 GPM 2 hp 230 460 VAC (Representative photo only .
-
http://dspace.mit.edu/bitstream/handle/1721.1/72765/27327003-MIT.pdf?sequence=2
Use 100 gpm Westinghouse centrifugal pump with 55 hp. drive.
-
HEAVY WATER ORGANIC COOLED REACTOR. 1000-Mwe NUCLEAR POWER PLANT PRELIMINARY CONCEPTUAL DESIGN. VOLUME II. PLANT DESCRIPTION
One 100 - gpm centrifugal pump is provided for unloading the tank car and for initial system filling.
-
HEAVY WATER ORGANIC COOLED REACTOR. Quarterly Technical Progress Report, July--September 1965.
This system consists of one 50,000-gal tank, one 100 - gpm centrifugal pump , and two 2-gpm gear pumps.
Indicates content that may require registration and/or purchase.