-
Supplier: Newark, An Avnet Company
Description: FLOW METER, LIQUID, 102BAR, 10-100GPM; Flow Rate Min:10GPM (US); Flow Rate Max:100GPM (US); Pressure Max:102bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:0.75%; Port Size:1.5"; Product Range:FLOMEC G2 Series
-
Supplier: Belimo Americas
Description: Flow Meter NPT 1", Forged Brass, Nickel Plated, 21.8 GPM, Power Supply 24V, Output signal 0 - 10VDC
- Pipe Diameter: 1 inch
- Liquid Volumetric Flow Rate: 21.8 GPM
- Process Media Type: Liquid
- Meter Technology: Ultrasonic Meter
-
Supplier: Bionetics
Description: Rheotherm flow meters are an excellent, and often times the only choice for reliable liquid flow measurement at low flow rates. For flow rates from 1 gallon/year (10 cc/day) to a few GPM, they provide repeatable liquid flow measurement with little or
- Pipe Diameter: 0.0625 to 1 inch
- Media Temperature Range: 0 to 140 F
- Liquid Volumetric Flow Rate: 0.00000002 to 20 GPM
- Operating Pressure: 500 psi
-
-
Supplier: DRUM-MATES Inc.
Description: Model No. DM-100SPFM/SS with 316ss Flow Chamber Max. 35 Gpm, 1" Npt, Accuracy: +/- 1.5%, 3 Flow Rates: 2-10 Gpm, 3-20 Gpm or 4-32 Gpm Smart Pump (SP) Series of flow meters are excellent for batch controlled dispensing of liquid into or from
- Meter Technology: Turbine Meter
-
Supplier: Radwell International
Description: VISI FLOAT FLOWMETER, FLOW RANGE: 1-10 GPM, PORT SIZE: 1 INCH, NPT FEMALE, 100 PSI. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: Flow Technology, Inc.
Description: flow meter with a smooth finish which is designed to eliminate cracks and crevices where bacteria can breed. QUICK SPECS Designed for sanitary applications Accuracy: ±0.25% Repeatability: ±0.1% of reading Linearity: ±0.1% (100:1) with linearizing electronics Flow Rates:
- Media Temperature Range: 350 F
- Liquid Volumetric Flow Rate: 0.1 to 250 GPM
- Operating Pressure: 250 psi
- Operating Temperature: 350 F
-
Supplier: Assured Automation
Description: size) • Rugged Construction • Designed for Indoor/Outdoor Use • Digital Display • Large 1/2" Tall Digits • Maximum Batch Total 999,999 • Approximate Battery Life is 4,000 hrs • Displays instantaneous flow rate & flow totals • Ability to Field Calibrate (standard) Flow Ranges
- Pipe Diameter: 1 to 2 inch
- Liquid Volumetric Flow Rate: 0.3 to 300 GPM
- Operating Pressure: 150 to 300 psi
- Operating Temperature: 14 to 130 F
-
Supplier: Proteus Industries Inc.
Description: directly proportional to the instantaneous flow rate of the liquid. Vortex Flow Meters > Flow ranges from 0.9 to 85 LPM / 0.2 to 22 GPM > Accuracy of better than 3% of flow range > Liquid temperatures from -40 to 100°C / -40 to 212°F > Rugged glass
- Media Temperature Range: -40 to 212 F
- Liquid Volumetric Flow Rate: 0.2 to 22 GPM
- Electrical Output: Analog Current, Analog Voltage
- Features: In-line, Velocity Meter
-
Supplier: HydraCheck Inc.
Description: To meet the needs of maintenance professionals who service a wide variety of hydraulic machinery, we took our most popular flow meters in each flow size and combined them to make this extremely versatile flow meter test kit that covers a wide variety of
- Liquid Volumetric Flow Rate: 1 to 100 GPM
- Process Media Type: Liquid
-
Supplier: Macnaught USA, Inc.
Description: Macnaught MT Overview Macnaught MT Turbine Flow Meters are Heavy Duty Industrial Grade Velocity Flow Fluid Measuring Devices. Our MT Meters utilize decades of proven cost-effective technology. Additionally, each meter is machined from solid 316 Stainless Steel
- Liquid Volumetric Flow Rate: 0.75 to 1,200 GPM
- Operating Pressure: 800 to 5,000 psi
- Operating Temperature: -100 to 150 F
- End Fittings: Flanged, Threaded
-
Supplier: Flow Technology, Inc.
Description: to the TrickleMeter providing a reliable pulse output at the full range of flows. QUICK SPECS Designed for low flow rates, 0.005 to 0.5 GPM Repeatability: ±0.05% of rate Linearity: ±0.1% with linearizing electronics Line Size: 3/8 inch Turndown: Up to 100:1 Materials of
- Pipe Diameter: 0.375 inch
- Media Temperature Range: -20 to 450 F
- Liquid Volumetric Flow Rate: 0.005 to 0.5 GPM
- Operating Pressure: 1,000 psi
-
Supplier: Flow Technology, Inc.
Description: Repeatability: ±0.05% (liquid) and ±0.1% (gas) of reading. Excellent speed of response Linearity: ±0.1% (100:1) with linearizing electronics Liquid Flow Rates: 0.03 to 1,500 GPM (0.11 to 5,677 LPM) Gas Flow Rates: 0.09 to 1,500 ACFM (2.55 to 42,480 ALPM) Materials of
- Media Temperature Range: -450 to 750 F
- Liquid Volumetric Flow Rate: 0.03 to 1,500 GPM
- Operating Pressure: 30,000 psi
- Operating Temperature: -450 to 750 F
-
Supplier: HydraCheck Inc.
Description: pressure gauge, and inline flow meter; ready to load-test your hydraulic pumps, motors, and other hydraulic components safely and accurately. Includes: Inline flow meter with reverse flow. Adjustable load valve. Comes equipped with either a 3500 PSI (241 bar) or a
- Liquid Volumetric Flow Rate: 0.2 to 150 GPM
- Operating Pressure: 3,500 to 5,000 psi
- Operating Temperature: 14 to 212 F
- Features: In-line, Positive Displacement
-
Supplier: Flow Technology, Inc.
Description: Repeatability: ±0.05% (liquid) and ±0.1% (gas) of reading. Excellent speed of response Linearity: ±0.1% (100:1) with linearizing electronics Liquid Flow Rates: 0.03 to 1,500 GPM (0.11 to 5,677 LPM) Gas Flow Rates: 0.09 to 1,500 ACFM (2.55 to 42,480 ALPM) Materials of
- Gas Volumetric Flow Rate: 0.4 to 1,500 SCFM
- End Fittings: Clamp, Flanged, Threaded
- Process Media Type: Gas
- Features: In-line, Other
-
Supplier: HydraCheck Inc.
Description: pressure gauge and inline flow meter; ready to load-test your hydraulic pumps, motors and other hydraulic components safely and accurately. Affordable Light-weight Versatile Includes: Inline flow meter. Adjustable load valve. Comes equipped with either a 3000 PSI (207
- Liquid Volumetric Flow Rate: 0.2 to 150 GPM
- Operating Pressure: 3,500 to 5,000 psi
- Operating Temperature: 14 to 212 F
- Features: In-line, Positive Displacement
-
Supplier: Assured Automation
Description: flow rate & flow totals • Ability to Field Calibrate (standard) Materials • PVC Housing • PVDF Rotor • 316SS Rings • Tungsten Carbide Shafts • Ceramic Bearings • Ferrite Signal Generator Models Model Flow Range (GPM) Connection (sched. 80 spigot or NPT) TM050 1 to 10 1/2"
- Pipe Diameter: 0.5 to 4 inch
- Liquid Volumetric Flow Rate: 1 to 600 GPM
- Operating Pressure: 225 psi
- Operating Temperature: 32 to 140 F
-
Supplier: Assured Automation
Description: Description: Our industrial grade electronic digital meters offer durable, compact, high precision fluid measurement systems at a fraction of the price you'd expect to pay for comparable systems with similar features and benefits. Features & Benefits • Flow Ranges: 0.5-200 GPM
- Pipe Diameter: 0.5 to 2.5 inch
- Liquid Volumetric Flow Rate: 1 to 200 GPM
- Operating Pressure: 1,500 psi
- Operating Temperature: 14 to 140 F
-
Supplier: HydraCheck Inc.
Description: Bi-Directional – Measures bi-directional flow measurement for liquids. Use these flow meters to set up, adjust, and test hydraulic pumps, motors, cylinders, and more! The only way to test a pump and motors safely and effectively is to use a flow meter.
- Liquid Volumetric Flow Rate: 100 GPM
- Operating Pressure: 6,000 psi
- Operating Temperature: -20 to 240 F
- Process Media Type: Liquid
-
Description: MA-7 Meters in Class 10 construction are designed for LPG truck and bulk loading applications (UL Listed): Capacity: 100 GPM (380 L/min.) Class 12 construction for NH3 (Anhydrous Ammonia) service available upon request. Choice of 2" NPT standard, 1 1/2" optional companion
- Pipe Diameter: 2 inch
- Liquid Volumetric Flow Rate: 100 GPM
- Operating Pressure: 300 psi
- End Fittings: Flanged, Socket Weld / Union, Threaded
-
Description: M-7 Meter cases are made of aluminum with meter element components of various materials as required for Classes 1, 2, 3, 4, 14, 15, and 16 construction. Capacity is 100 GPM (380 L/min). Choice of companion flanges with 2" standard and 1 1/2" optional NPT or BSPT threads
- Pipe Diameter: 2 inch
- Liquid Volumetric Flow Rate: 100 GPM
- Operating Pressure: 150 psi
- End Fittings: Flanged, Socket Weld / Union, Threaded
-
Supplier: Newark, An Avnet Company
Description: FLOW SENSOR, 0.5-5GPM, 100PSI, 24VDC; Flow Rate Min:0.5GPM (US); Flow Rate Max:5GPM (US); Pressure Max:100psi; Supply Voltage DC Min:-; Supply Voltage DC Max:24V; Accuracy %:-; Port Size:0.25"; Product Range:FPR100 Series
-
Supplier: Newark, An Avnet Company
Description: FLOW SWITCH, 0.25GPM, 100PSI, 3/4 NPT; Flow Rate Min:-; Flow Rate Max:0.25GPM (US); Pressure Max:100psi; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:20%; Port Size:0.75"; Product Range:FSW500 Series RoHS Compliant: Yes
-
Supplier: Prince Manufacturing Corp.
Description: FUNCTION The PRINCE valve is a pressure compensated adjustable flow control valve. By rotating the handle, the flow out the “CF”, or controlled flow port, can be varied from approximately 0 to the maximum controlled flow shown in the chart below. Any remaining flow
- Valve Size: 0.375 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 3
- Primary Material: Cast Iron, Steel
-
Supplier: Newark, An Avnet Company
Description: LIQUID SENSOR, 10-100GPM, 1 1/4" NPT; Flow Rate Min:10GPM (US); Flow Rate Max:100GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:1.25"; Product Range:FLR Series RoHS Compliant: Yes
-
Supplier: Proteus Industries Inc.
Description: 100 Series Flow Switches > Flow rates from 0.2 to 227 LPM / 0.06 to 60 GPM > Adjustable trip point > Flow switch cannot jam in Flow OK position > 5-year warranty Active Design Assures Reliability Cannot Jam in “Flow OK” Position Models span 0.08 to
- Liquid Volumetric Flow Rate: 0.06 to 60 GPM
- Liquid Volumetric Flow Rate Range: 0.06 to 60 GPM
- Features: In-line, Velocity Meter
- Process Media Type: Liquid
-
Supplier: Cole-Parmer
Description: These high-pressure SPDT switches withstand pressures up to 1000 psi at 225
F (107 C)! They provide reliable and consistent performance; repeatability is 1%. Switches are UL-listed for use in Class I, Division 2, Groups A, B, C, D hazardous environments. Use a 50 m filter to - Operating Temperature: 225 F
- Electrical Output: Switch
- End Fittings: Threaded
-
Supplier: Belimo Americas
Description: 2" EPIV 100 GPM Flow Unit
- Pipe Diameter: 2 inch
- Liquid Volumetric Flow Rate: 100 GPM
-
Supplier: Orange Research, Inc.
Description: Differential Pressure Flowmeters Our new, fully integrated differential pressure flowmeters are compact and rugged, with directly connected, large throated, non-clogging flow nozzles. This unique design reduces size and cost while minimizing errors and leaks. Simply select the flow
- Pipe Diameter: 0.5 to 2 inch
- Media Temperature Range: -20 to 200 F
- Liquid Volumetric Flow Rate: 0 to 100 GPM
- Operating Pressure: 100 to 500 psi
-
Supplier: Cole-Parmer
Description: The one-piece magnetic PPS composite piston makes these normally open switches ideal for high pressure applications. Switches withstand up to 1500 psi at 70
F (21 C)! Use a 100 m filter to protect your switch. Switches include 24 to 26" lead wires. - Operating Temperature: 275 F
- Operating Pressure: 1,500 psi
- Electrical Output: Switch
- End Fittings: Threaded
-
Supplier: Cole-Parmer
Description: The one-piece magnetic PPS composite piston makes these normally open switches ideal for high pressure applications. Switches withstand up to 1500 psi at 70
F (21 C)! Use a 100 m filter to protect your switch. Switches include 24 to 26" lead wires. - Operating Temperature: 275 F
- Operating Pressure: 1,500 psi
- Electrical Output: Switch
- End Fittings: Threaded
-
Supplier: Cole-Parmer
Description: The one-piece magnetic PPS composite piston makes these normally open switches ideal for high pressure applications. Switches withstand up to 1500 psi at 70
F (21 C)! Use a 100 m filter to protect your switch. Switches include 24 to 26" lead wires. - Operating Temperature: 275 F
- Operating Pressure: 1,500 psi
- Electrical Output: Switch
- End Fittings: Threaded
-
Supplier: KOBOLD Instruments, Inc.
Description: the flow signal, an optional Pt-100 RTD output is available to provide temperature as well as flow measurement.
- Media Temperature Range: 176 F
- Liquid Volumetric Flow Rate: 0.6 to 10.5 GPM
- Operating Pressure: 230 psi
- Electrical Output: Analog Current
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA’s new FP7002 Series Paddlewheel Flow sensor/transmitter flow system provides a low cost, factory calibrated, simple, and easy to install solution for applications requiring a remote long distance flow and temperature sensor located away from the main indicating
- Pipe Diameter: 0.75 to 3 inch
- Media Temperature Range: 199.4 F
- Liquid Volumetric Flow Rate: 2 to 460 GPM
- Operating Pressure: 150 psi
-
Supplier: Radwell International
Description: 100 PSI, BRASS HOUSING, HIGH SENSITIVITY FLOW SWITCH 2.5 FLOW SET POINT, 0.12 TO 2.5 GPM. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: DME Company
Description: ■ Portable ■ Compact ■ Rugged ■ 240oF Rating ■ 100 PSI ■ 1 to 8 GPM - or .5 to 2.5 GPM ■ 1/4”, 3/8” or 1/2” Brass Quick Connect Couplings on Quickcheck models. ■ Solid brass end caps ■ High temperature polymer body ■ Can be mounted in any position
- Pipe Diameter: 0.25 to 0.75 inch
- Media Temperature Range: 0 to 240 F
- Liquid Volumetric Flow Rate: 0.5 to 8 GPM
- Operating Pressure: 100 psi
Find Suppliers by Category Top
Featured Products Top
-
To meet the needs of maintenance professionals who service a wide variety of hydraulic machinery, we took our most popular flow meters in each flow size and combined them to make this extremely versatile flow meter test kit that covers a wide variety of flows – from 1.0 GPM to 100 GPM (3 (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
Generally, one-way flow, inline flow meters have an integral check valve assembly that prevents the oil from flowing in reverse. This feature is safe when testing hydraulic pumps, but creates a potential hazard when testing double-acting cylinders and reversible motors. Due (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
The compact design of pygmy meters - the bucket wheel is just 3/4 inch by 2 inches in diameter - allows measurement of shallower and lower velocity flows. The pygmy meter provides reliable measurements of flows down to 0.05 feet per second at depths as shallow as 3 inches. Except for the absence (read more)
Browse Open Channel Flow Meters Datasheets for Gurley Precision Instruments -
Did you know our new S-Flow Flow Meter contributes to energy savings and production process solutions? It's perfect for Semiconductor Manufacturing with our clamp-on, compact design for small pipes. Learn more! More About Fuji Electric Did you know that (read more)
Browse Flow Meters Datasheets for Fuji Electric Corp. of America -
construction for durability and long life and it is available in .187 and .281 diameter models. Each Lee Dual Metering Flow Control is 100% tested in both flow directions to ensure reliable, consistent performance. Click here to view other Flow Metering Valves >> (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
directly to the rear of the flow meter for easy accessibility and a simplified installation. FEATURES AND BENEFITS ACCURATE The unique gravimetric design of the CentriFlow BWS allows this model of CentriFlow to achieve a 1.00% accuracy full scale on virtually all granular (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
1lb/ft3 to 100 lb/ft3 and flow rates of 0.35 ft3/min to 60 ft3/min. Weigh Beyond the Ordinary The CentriFlow® Meter is a mass flow meter for measuring bulk solid (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
Fuji Electric Launches New S-Flow Ultrasonic Flow Meter The new FSZ S-Flow is the latest integrated clamp-on ultrasonic flow meter for liquids in small pipes. Easy (read more)
Browse Flow Meters Datasheets for Fuji Electric Corp. of America -
flow from 40 to 60,000 GPM depending on line size and construction. The ML04 is suitable for service in line sizes from 2 to 48 inches and can be constructed for severe temperatures up to 350F. The ML04 Propeller Flow Meter features an indicator-totalizer register that instantly delivers data (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
Troubleshooting Process Plant Control
Now we switch to metering gasoline at a flow of 100 GPM , with a 0.80 SG.
-
Program plan for the DOE Office of Fusion Energy First Wall/Blanket/Shield Engineering Technology Program. Volume II. Detailed technical plan. Revision 2
a 100 - GPM electromagnetic pump, magnetic flow meters and liquid metal valves .
-
INTEC CPP-603 Basin Water Treatment System Closure: Process Design
Flow Meter , local, 0 – 100 gpm MU, VC .
-
Final Report: RPP-WTP Semi-Integrated Pilot Plant
This loop consists of a 100 gpm variable speed drive centrifugal pump, flow meter , reboiler and the evaporator vessel.
-
Grainger.com
Grain Capacity, Salt Storage Capacity (Lb.) 200, Pipe Size (In.) 1, Height (In.) 51, Width (In.) 14, Depth (In.) 14, Full Flow Bypass Valve, Meter Range ( GPM ) 0- 100 , Tank Type Two Tank, Fiberglass Resin Tank Material, Counter Current Regeneration Distributor Type …
-
Steamboat Hills exploratory slimhole: Drilling and testing
Magmeter and vortex meter were within 1-2 gpm at 100 gpm flow rate, with weir box indicating -90-95 gpm.
-
DWPF GLASS BEADS AND GLASS FRIT TRANSPORT DEMONSTRATION
Magnetic Flow meter , ABB Instrumentation Inc. 0 – 100 GPM .
-
AWWA M6 - Water Meters - Selection, Installation, Testing, and Maintenance
Maximum Rate (All Meters ) Flow Rate gpm 15 15 25 40 50 100 150 200 500 15 15 25 35 70 100 .
-
Water Loss Control, Second Edition > Demand Profiling for Optimal Meter Sizing
The specified accuracy range for an 8-in turbine meter is approximately 40–3500 gpm ( Meter -Master Model 100 program); the flow rate never exceeded 40 gpm at this site.
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
Flow meter 55- 100 Series 1 1/2", 75 GPM , 77CF .
Indicates content that may require registration and/or purchase.