-
Supplier: Newark, An Avnet Company
Description: TRFMR AUTO MOTOR STARTING 3PH 100HP 480V
-
Supplier: Gilson Company, Inc.
Description: operation. The 1/3hp motor pulls 29.6in Hg (759.46mm), with free air displacement up to 99L/min (3.5cfm), and ultimate pressure of 9Torr. Dimensions: 11.1x9.2x11.0in (282x234x279mm), includes a NEMA guarded switch and grounded electric cord. Est. Ship Wt.: 23lb (11kg). MA-24 offers the
-
Supplier: Gilson Company, Inc.
Description: operation. The 1/3hp motor pulls 29.6in Hg (759.46mm), with free air displacement up to 99L/min (3.5cfm), and ultimate pressure of 9Torr. Dimensions: 11.1x9.2x11.0in (282x234x279mm), includes a NEMA guarded switch and grounded electric cord. Est. Ship Wt.: 23lb (11kg). MA-24 offers the
-
-
Supplier: Higher Power Supplies, Inc.
Description: Electric Pressure Washer 3,500 PSI at 8.0 GPM 20 HP 230V-3 ph poly belt drive "These electric motor powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." *This picture is a
- Water Jet Pressure: 3,500 psi
- Water Flow: 480 GPH
- Power: 20 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Gilson Company, Inc.
Description: operation. The 1/3hp motor pulls 29.6in Hg (759.46mm), with free air displacement up to 99L/min (3.5cfm), and ultimate pressure of 9Torr. Dimensions: 11.1x9.2x11.0in (282x234x279mm), includes a NEMA guarded switch and grounded electric cord. Est. Ship Wt.: 23lb (11kg). MA-24 offers the
-
Supplier: Mixer Direct
Description: a rigid mount to the 55 gallon drum allowing for more vigorous mixing. The explosion proof electric gear drive mixer has a 7.5:1 worm gear reduction which allows mixing from medium to high viscosities and comes equipped with (1) 12" axial flow turbine .The explosion prof motor is rated
- Motor Speed: 0 to 1,750 rpm
- Motor Power: 1 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: WorldWide Electric Corporation
Description: 1-600 HP 3600, 1800 and 1200 RPM 208-230/460 volt (1-125 HP) 460 volt (150-250 HP) TEFC enclosure Dual rated service factor 1.15 for 40°C / 1.0 for 65°C Class F insulation with Class N varnish Rigid base Premium Efficiency, meets or exceeds EISA 2007 requirements defined in NEMA
- Other Output Power: 100 HP
- Continuous Current: 116.6 amps
- Gearbox Efficiency: 95 %
- Shaft Speed: 1,200 rpm
-
Supplier: Gilson Company, Inc.
Description: operation. The 1/3hp motor pulls 29.6in Hg (759.46mm), with free air displacement up to 99L/min (3.5cfm), and ultimate pressure of 9Torr. Dimensions: 11.1x9.2x11.0in (282x234x279mm), includes a NEMA guarded switch and grounded electric cord. Est. Ship Wt.: 23lb (11kg). MA-24 offers the
-
Supplier: Mixer Direct
Description: a rigid mount to the 55 gallon drum allowing for more vigorous mixing. The explosion proof electric gear drive mixer has a 7.5:1 worm gear reduction which allows mixing from medium to high viscosities and comes equipped with (1) 12" axial flow turbine .The explosion prof motor is rated
- Motor Speed: 0 to 1,750 rpm
- Motor Power: 1 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: WorldWide Electric Corporation
Description: frame and conduit box Inverter ready, 10:1 CT / 20:1 VT Double drilled feet to accommodate mounting flexibility (324T-447T) F2 field mountable Class I, Division 2, Groups A, B, C, D CC # 038A Suitable for 50 hz operation with 1.0 service factor (1-150 HP) Please consult WorldWide
- Other Output Power: 100 HP
- Continuous Current: 93.3 amps
- Gearbox Efficiency: 95 %
- Shaft Speed: 1,200 rpm
-
Supplier: Toshiba America, Inc.
Description: The Motors & Drives division offers a full range of low and medium voltage motors and adjustable speed drives. These products, hallmarked for quality, performance, and durability, can be customized to meet the most demanding applications. TIC entered the electric motors
- Other Output Power: 0.5 to 5,000 HP
- Shaft Speed: 900 to 3,600 rpm
- Output Power: 1 HP, 1/2 HP, 2 HP, 5 HP / 3.6 KW
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, 575 / 600V 60 Hz
-
Supplier: CECOR
Description: The CECOR CE10 60/60 and 100/100 gallon are the smallest single-phase electric combination units. The CE10 offers a deep vacuum, generating a suction lift of 17″ of Hg (mercury) or 231″ (6 meters) water. Deep vacuum sucks up sump contents in minutes – contents flow through the
-
Supplier: WorldWide Electric Corporation
Description: 1-250 HP 3600, 1800 and 1200 RPM 208-230/460 volt (1-125 HP) 460 volt (150-250 HP) TEXP enclosure 1.15 service factor Class F insulation with Class N varnish Class B temperature rise Rigid base Premium Efficiency, meets or exceeds EISA 2007 requirements defined in NEMA MG-1
- Other Output Power: 100 HP
- Continuous Current: 114.1 amps
- Gearbox Efficiency: 95.4 %
- Shaft Speed: 1,800 rpm
-
Supplier: Transmotec
Description: DC motors in customized or standard configurations. Standard diameters between 15 mm and 40 mm and power ratings up to 40W. Integrated electric noise reduction filters are availalbe as standard. Sleeve bearings are used as standard. Transmotec Sweden supply customized or standard dc
- Other DC Voltage: 6 to 24 VDC
- Other Output Power: 0.138337548129669 to 0.265457451637702 HP
- Continuous Current: 10.72 to 21.07 amps
- Continuous Torque: 4.50283185840708 to 7.13601769911504 In-lbs
-
Supplier: MXD Process
Description: Features of the Raiden Plus mixer: 10 horsepower electric motor IP55 rated enclosures for protection against water spray and dust ingress Motors rated and badged for 230/460V, 3 Phase 60Hz or 200/400V, 3 Phase 50Hz operation Helical gearbox for high torque in challenging
- Capacity: 133.68054627218427 cubic feet
- Motor Speed: 78 rpm
- Motor Power: 10 HP
- Operating Condition: Batch Operation
-
Supplier: Seedburo Equipment Company
Description: Seedburos Electric Grinding Mill offers a fast means for grinding your product. The unit is powered by a 1/3 HP motor with an output speed of 90 RPM. Ideal for the laboratory or mill house, this grinder features the same type of "grinding head" as the Seedburo hand grinder
-
Supplier: Cole-Parmer
Description: • Convenient for mixing materials in a closed 5-gallon bucket • Adjust motor along the centerline of the pail to align with the opening in lid • Folding impeller allows you to mount the mixer without removing the lid • Toggle switch on electric motor; air-control valve for speed
- Motor Power: 0.5 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Seedburo Equipment Company
Description: Seedburos Electric Grinding Mill offers a fast means for grinding your product. The unit is powered by a 1/3 HP motor with an output speed of 90 RPM. Ideal for the laboratory or mill house, this grinder features the same type of "grinding head" as the Seedburo hand grinder
-
Supplier: Seedburo Equipment Company
Description: Seedburos Electric Grinding Mill offers a fast means for grinding your product. The unit is powered by a 1/3 HP motor with an output speed of 90 RPM. Ideal for the laboratory or mill house, this grinder features the same type of "grinding head" as the Seedburo hand grinder
-
Supplier: Seedburo Equipment Company
Description: Seedburos Electric Grinding Mill offers a fast means for grinding your product. The unit is powered by a 1/3 HP motor with an output speed of 90 RPM. Ideal for the laboratory or mill house, this grinder features the same type of "grinding head" as the Seedburo hand grinder
-
Supplier: MXD Process
Description: Features of the Raiden Plus mixer: 10 horsepower electric motor IP55 rated enclosures for protection against water spray and dust ingress Motors rated and badged for 230/460V, 3 Phase 60Hz or 200/400V, 3 Phase 50Hz operation Helical gearbox for high torque in challenging
- Capacity: 133.68054627218427 cubic feet
- Motor Speed: 78 rpm
- Motor Power: 10 HP
- Operating Condition: Batch Operation
-
Industrial Mixers - 10 HP Explosion Proof Raiden Plus Top Entry Plate Mount Mixer -- RDNPLUS100PX-90Supplier: MXD Process
Description: Features of the Raiden Plus mixer: 10 horsepower Explosion Proof electric motor, safe integration with variable speed control systems IP55 rated enclosures for protection against water spray and dust ingress Motors rated and badged for 230/460V, 3 Phase 60Hz or 200/400V, 3 Phase
- Capacity: 133.68054627218427 cubic feet
- Motor Speed: 78 rpm
- Motor Power: 10 HP
- Operating Condition: Batch Operation
-
Supplier: MXD Process
Description: Features of the Raiden Plus mixer: 10 horsepower Explosion Proof electric motor, safe integration with variable speed control systems IP55 rated enclosures for protection against water spray and dust ingress Motors rated and badged for 230/460V, 3 Phase 60Hz or 200/400V, 3 Phase
- Capacity: 133.68054627218427 cubic feet
- Motor Speed: 78 rpm
- Motor Power: 10 HP
- Operating Condition: Batch Operation
-
Supplier: FactoryMation
Description: Features: WEG Electric SSW06 Soft Starter, 3 PH, 255A (100HP/230V, 200/60HP/460V, 250HP/575V), 14.6"Wx21.6"Hx12.3"DWEG Electric SSW06 Soft Starter, 3 PH, 255A (100HP/230V, 200/60HP/460V, 250HP/575V), 14.6"Wx21.6"Hx12.3"D Universal voltage (220 to 575 VAC) Built-in bypass contactor LCD
- Features: AC Motor Starter
-
Supplier: FactoryMation
Description: Features: WEG Electric SSW06 Soft Starter, 3 PH, 130A (50HP/230V, 75/100HP/460V, 125HP/575V), 5.2"Wx14.6"Hx9.6"DWEG Electric SSW06 Soft Starter, 3 PH, 130A (50HP/230V, 75/100HP/460V, 125HP/575V), 5.2"Wx14.6"Hx9.6"D Universal voltage (220 to 575 VAC) Built-in bypass contactor LCD keypad
- Features: AC Motor Starter
-
Supplier: FactoryMation
Description: Features: WEG Electric SSW07 Soft Starter, 3 PH, 130A (50HP/230V, 100HP/460V, 125HP/575V), 10.9"Wx8.6"Hx8.66"D, open-chassisWEG Electric SSW07 Soft Starter, 3 PH, 130A (50HP/230V, 100HP/460V, 125HP/575V), 10.9"Wx8.6"Hx8.66"D, open-chassis Universal voltage (220 to 575 VAC) Protected
- Features: AC Motor Starter
-
Supplier: Air Compressors Direct
Description: horsepower electric motor Professional Features •ASME/CRN certified tank and safety valves •Fully enclosed motor with high flow belt guard •Start-stop pressure switch control Vertical Tank Fits Conveniently In Most Shops And Garages •60 gallon tank; 1/2" outlet •2 year factory
- Discharge / Operating Pressure: 165 psi
- Flow Capacity: 15.9 to 10.7 SCFM
- Horse Power: 5 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Fuji Electric Corp. of America
Description: Fuji Electric has raised the bar for inverter performance with the FRENIC-MEGA. Offering expanded power ratings and flexible configurations that support 1/2 HP up to 1,000 HP AC drive / variable frequency drive (VFD) / v/ Hz vector drive applications – these inverters are
- Rated Power: 55,960.94556153038 to 74,614.59408204051 watts
- Operating Temperature: -10 to 50 C
- Motor / System: AC Sensorless Vector Drive
- Communication: CANopen, Ethernet, PROFIBUS®
-
Supplier: Air Compressors Direct
Description: horsepower electric motor •Integrated aftercooler and a magnetic starter Professional Features •ASME/CRN certified tank and safety valves •Fully enclosed motor with high flow belt guard •Start-stop pressure switch control Vertical Tank Fits Conveniently In Most Shops And Garages
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 15.33 to 13.75 SCFM
- Horse Power: 5 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Air Compressors Direct
Description: •Electric drain valve (mounted & piped) •Dual control - start/stop or constant speed Continuous-Duty Operation •100% cast-iron cylinders and pump •Oversized cast-iron balanced belt wheel •Oversized industrial-grade bearings V-Block Deep Finned Cylinders •Provides 360 degrees cooling
- Flow Capacity: 50 SCFM
- Horse Power: 15 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: •Electric drain valve (mounted & piped) •Dual control - start/stop or constant speed Continuous-Duty Operation •100% cast-iron cylinders and pump •Oversized cast-iron balanced belt wheel •Oversized industrial-grade bearings V-Block Deep Finned Cylinders •Provides 360 degrees cooling
- Flow Capacity: 35 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: CECOR
Description: Suction Lift: 13" Hg (Mercury) Standard Filter: F23 (see options) Cleanout Door: 8"x10" door with 1-1/4" drain port Pressure Discharge: 6 PSI with safety backup valve Overfill protection: Automatic overfill protection, all discharge ports valved Motor: 5 HP Electric Motor
-
Supplier: Econo Lift Limited
Description: Air/Hydraulic Foot operated Hand operated available Internally mounted Easily accessible for maintenance or repair Motors - Single phase 1 h.p. and three phase 1-1/2 h.p. - hand or foot operated standard Maintenance Easy access to power unit and cylinders, maintenance bar provided Self
- Capacity: 10,000 lbs
- Stroke: 48 inch
- Length: 144 inch
- Width: 24 inch
-
Supplier: CECOR
Description: The CECOR CE10 60/60 and 100/100 gallon are the smallest single-phase electric combination units. The CE10 offers a deep vacuum, generating a suction lift of 17″ of Hg (mercury) or 231″ (6 meters) water. Deep vacuum sucks up sump contents in minutes – contents flow through the
-
Supplier: Econo Lift Limited
Description: Supplies A/C 220-460/3/60 volt & 575/3/60 volt Hand or foot operated (standard) Easily accessible for maintenance or repair Motors - Three phase 3 h.p. hand or foot operated (standard) Maintenance Hinged table top provides easy access to power unit and cylinders Self lubricated bronze
- Capacity: 10,000 lbs
- Stroke: 36 inch
- Length: 48 inch
- Width: 36 inch
Find Suppliers by Category Top
Featured Products Top
-
Summary The Schneider Electric ATV630U55N4 provides a comprehensive motor-control solution for 380–480 VAC process systems. Its 5.5 kW normal-duty rating, 4 kW heavy-duty rating, 12.7 A maximum continuous output, embedded PID control, energy (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
suitable for Explosion proof requirements. It provides the same high quality, reliability and durability as Fuji Electric’s standard products, is similar in design to our standard 10 HP blower. This model includes a 10 HP explosion Proof motor. Maximum pressure is 191 in H2O (read more)
Browse Fans and Blowers (industrial) Datasheets for Fuji Electric Corp. of America -
N42-28002), the fan features Rosenberg’s new 120-V, single-phase 400-watt EC motor coupled with a very highly efficient and exceptionally quiet glass fiber reinforced polyamide impeller. Both models are IP54 rated. Standard input voltages are 100 to 130 Volt or (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
1903-001; nominal voltage 2.24 V; two phases Published step angle: 11.25°; reduction ratio: 1:66.88; full-step drive Published thrust: at least 100 N; maximum travel: 7.7 mm Custom Configuration Power Motor offers custom motor design. The (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
chimneys and air-handling equipment for the HVAC industry. These actuators can be equipped with either an AC or DC voltage electric motor capable of delivering a wide range of torques for automated and responsive valve positioning without the complexity and cost of a pneumatic supply. Their (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
. SPECIFICATIONS: Output Torque 5000 lb·in model 5K up to 27300 lb·in model 27K Cycle Time Model 5K, 7K, 12K & 14K = 68 sec/90 ° rotation, Model 27K = 136 sec/90 ° Duty Cycle Continuous Motor 115Vac-50/60Hz-1Ph. OPTIONAL (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Powerful Water Transfer Performance The Cleartide portable electric water transfer pump is designed for fast and controlled movement of clean water. The 1/10 HP motor delivers up to (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
The Underwater easyE® actuator is our new extreme condition electric actuator. It has been tested for conditions down to 100-meter water depth, 10% active duty cycle, and the motor chamber is sealed for 100 bars of pressure. Features: Available in stainless steel (AISI (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
operating reliably. Our Drives are rugged, durable, and capable of operating at 100% full power. Fuji Electric backs their AC Drives’ reliability with an industry leading 3-year warranty. Our drives are very reliable and rugged for mounting in outdoor Nema 3R enclosures, provide full load (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America
More Information Top
-
Hybrid EV Weekly - 27th November
… lithium-ion battery is located close to the trunk and rear suspension, the 12V -battery is placed … Since the fuel cell is not capable of building up enough electrical power to drive the motor by itself, the lithium-ion battery supplies energy to the electric motor. The battery also works as a turbocharger during fast acceleration and while accelerating to top speed, supplying the overall system power of 100 kW or 134 hp .
-
News - Volkswagen, Audi debut three fuel cell concepts at Los Angeles Auto Show
… lithium-ion battery is located close to the trunk and rear suspension, the 12V -battery is placed … Since the fuel cell is not capable of building up enough electrical power to drive the motor by itself, the lithium-ion battery supplies energy to the electric motor. The battery also works as a turbocharger during fast acceleration and while accelerating to top speed, supplying the overall system power of 100 kW or 134 hp .
-
CU-ICAR Hydrogen Infrastructure Final Report
… Figure 29, is an off-road vehicle that was converted by SCIES to a hybrid-electric configuration by replacing the internal combustion engine with a 4 hp continuous, 17 hp peak DC electric motor powered by three 12V -110AH batteries and a … SOC will be 100 % unless the system was disabled prior to 100% SOC being reached.
-
Dc Motor 1.5 Hp - Dc Motor 1.5 Hp Manufacturers, Suppliers
[ Related Keywords : 12V to 110v inverter, 12v to 220V inverter, 110V power inverter, pure sine wave inverter ] Motor 1 HP 1.5HP 2HP 3HP 4HP 5HP 6HP Output Waveform Pure Sine wave/Same as input(Bypass mode) Nominal Efficiency >88%(Peak) Line Mode Efficiency >95% Power Factor 0.9-1.0 Nominal Output Voltage rms 100 -110-120Vac /... JInsanhe Electric Co.,Ltd .
-
Shopping In Mechanics Tools - Big Bruin
Hennessy Industries, Inc. 85000222 - Coats APX90E Rim Clamp Tilt Back Tire Changer with 2 Assist Arms Coats APX90E Rim Clamp Tilt Back Tire Changer with 2 Assist Arms, Wheel Lift, 2 HP Electric Motor Powered Table and Air Operated Clamps, 32 Internal … Model: 6042 29RW04 Battery Tester, Digital, 50 To 500 Load Ranges, 0 To 32.0v Voltage Range, Works With 6v And 12v Batteries, 100 To 1000 Cold Cranking Amps, Metal Probe, High Resolution, 50 Cold Cranking Amps Accuracy, Digital Display, Construction Steel …
-
sa 200
1 horsepower is equal to 746 watts at 100 % efficency. 360 watts = .48 HP . In the real world you need about 1,000 watts to make a horsepower and that is with some very well designed electric motors . About your math, 12v from the generator is after regulation.
-
Auto Electrical System Selling Leads, Auto Electrical System Manufacturers, Auto Electrical System Exporters & Suppliers
GENERAL ELECTRIC Condenser Fan Motor 5KCP39DFBA81S GENERAL ELECTRIC Condenser Fan Motor , 1/8 HP , 825 rpm, 60 Hz Quick... Employees Total:51 - 100 Sell cheap hid xenon kits 12v 35w slim ballast .
-
CR4 - Thread: Small Electric Motor
Re: Small Electric Motor First issue is the power you need - and that's about 0.001 HP or 0.8 watt … … that if you use a bit of secondhand equipment that it will be 100 times more powerful … A simple (suitable) transformer will give you 12v AC from 120v AC.
-
CR4 - Thread: Installation of Solar System
So, are you saying that if I have a large industrial fan that uses a 1000 Hp AC motor, I could switch to a DC motor and only need a 200 Hp motor (45 / 8 ~ … … so 1/5 of 1000 Hp )? Re: AC heat pump replaced with 12v 2 amp pump, same wire. Etc.. Re: 10 X 100 wp modules in series give power for your Nissan Leaf. A house is not generally characterized as having an electric "capacity" That is however, not an unusual …
-
Green and Smart Technology with Sensor Applications
According to the measured data using HP -300A (AD Power), the peak power reaches up to 250 … … consumption is related with the compressor operation of gas-vapor refrigeration cycle driven by an electrical motor . … banks and the AC outlet with an inverter in-between, this represents the electric current of 1 … … study, automobile batteries of two different capacities are considered, i.e., type-A( 12V 60AH) and Type … Five PV panels (one 100 W and four 60 W panels) are independently connected to controllers (12V …
Indicates content that may require registration and/or purchase.