-
Supplier: Newark, An Avnet Company
Description: RESISTOR THICK FILM RES 100 MEGOHMS / OHMITE MANUFACTURING
-
Supplier: Allied Electronics, Inc.
Description: RESISTOR;THICK FILM;RES 100 MEGOHMS;PWR-RTG 2 W;TOL 1%;RADIAL;PLANAR
-
Supplier: Allied Electronics, Inc.
Description: Resistor;Metal Oxide;Res 100 Megohms;Pwr-Rtg 2.88 W;Tol 1%;Axial
-
-
Supplier: Allied Electronics, Inc.
Description: Resistor;Metal Oxide;Res 100 Megohms;Pwr-Rtg 4.32 W;Tol 1%;Axial
-
Supplier: Allied Electronics, Inc.
Description: 0.75 W, +⁄- 1%, 400 V (Max.), Case B, Type MK Precision Power Film Radial Leaded Resistors Temperature Coefficient: TC ref. to +25°C, ΔR taken at –15°C and +105°C 5 Ohm to 5 Meg: ±50 ppm/°C 10 Meg to 100 Meg: ±80 ppm/°C 1 Ohm to 4.99 Ohm: ±200 ppm/°C Operating Temperature: –55°C to
-
Supplier: All-Spec Industries
Description: The 3M 470-100 is a wrist strap set including a premium fully adjustable, stretch elastic wristband and 6' coil cord. 3M 470-100 Features: Hypoallergenic OptiSoft band fabric is extra-soft and avoids the scratchy feel of some fabric bands Reduced cord tangles due to the "spinning
- Tool Type: ESD Wrist / Footwear Strap
- Application / Connector Type: General Application
- Technology: Hand Tools
- Form Factor: Handheld
-
Supplier: Transcat, Inc.
Description: Product Highlights Total Resistance: 1.11111 Megohms 1 Lowest Decade, 100k Highest Decade +/-(0.01% + 0.0015 ohm) Accuracy Includes Mfgr. Certificate of Compliance Each Unit Includes Manufacturer's Certificate of Compliance Instruction Manual
- Type: Decade Box / Substituter, Resistance / Resistor
-
Supplier: Transcat, Inc.
Description: Product Highlights Total Resistance: 11.111 Megohms 100 Lowest Decade, 1M Highest Decade +/-(0.025% + 0.004 ohm) Accuracy Includes Mfgr. Certificate of Compliance Each Unit Includes Manufacturer's Certificate of Compliance Instruction Manual
- Type: Decade Box / Substituter, Resistance / Resistor
-
Supplier: Transcat, Inc.
Description: Product Highlights Total Resistance: 111.111 Megohms 100 Lowest Decade, 10M Highest Decade +/-(0.025% + 0.004 ohm) Accuracy Includes Mfgr. Certificate of Compliance Each Unit Includes Manufacturer's Certificate of Compliance Instruction Manual
- Type: Decade Box / Substituter, Resistance / Resistor
-
Supplier: Seaward Group USA
Description: A versatile range of resistance boxes available in 5, 6 & 8 decades. High Accuracy and wide range 0.001 ohm to 11 Megohms are combined in a compact lightweight case. The switches have gold plated contacts to ensure a low contact resistance and negligible thermal emf. Some models are
- Decades: 5 to 8
- Temperature Coefficient: 3 ±ppm/°C
- Stability: 20 (ppm / year)
- Resistance Range: 0.01 to 10,000,000 ohms
-
Supplier: Seaward Group USA
Description: A versatile range of resistance boxes available in 5, 6 & 8 decades. High Accuracy and wide range 0.001 ohm to 11 Megohms are combined in a compact lightweight case. The switches have gold plated contacts to ensure a low contact resistance and negligible thermal E.M.F. Some models employ the
- Decades: 5 to 6
- Temperature Coefficient: 3 ±ppm/°C
- Operating Temperature: -50 to 125 C
- Resistance Range: 1,112.1 to 11,111,100 ohms
-
Supplier: Knowles
Description: temperatures to 200ºC. Discharge pulse width which is typically less than 100 nanoseconds will vary with load conditions which are influenced by inductive and resistive load components. All parts are 100% tested to Novacap High Reliability Pulse Screening tests and are evaluated at
- Capacitance Range: 0.002 to 0.72 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 to 3,000 volts
- Operating Temperature: -55 to 200 C
-
Supplier: Knowles
Description: temperatures to 200ºC. Discharge pulse width which is typically less than 100 nanoseconds will vary with load conditions which are influenced by inductive and resistive load components. All parts are 100% tested to Novacap High Reliability Pulse Screening tests and are evaluated at
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: ValueTronics International, Inc.
Description: determined by voltage setting As A Dynamic Ohmmeter Range: 100 ohms to 999 megohms depending on voltage setting Accuracy: ±5% ± 1 digit Capacitor Dielectric Absorption Test Range: 1 to 100% Accuracy: ±5% of reading, ± 1 digit Capacitor Range: 0.01 µF to 19.99 F Automatically
-
Supplier: DigiKey
Description: 100 MOhms ±5% 2W Chip Resistor 2512 (6432 Metric) High Voltage, Moisture Resistant, Pulse Withstanding Thick Film
- Resistance Range: 100,000,000 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Power Rating: 2 watts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1373686-HMC0603JT100M Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Stackpole Electronics Inc Series: HMC Package: Tape & Reel Product
- Resistance Range: 100,000,000 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 400 ±ppm/°C
- Power Rating: 0.1 watts
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Miniature construction can endure to high voltage and high power Excellent in anti-surge characteristics Wide resistance range of 500kΩ - 10GΩ and small T.C.R. Product meets EU RoHS requirements. EU RoHS regulation is not intended for Pb-glass contained in resistor element and brass
- Resistance Range: 500,000 to 10,000,000,000 ohms
- Power Rating: 0.25 to 12 watts
- Operating DC Voltage: 500 to 40,000 volts
- Tolerance: 0.5 to 10 +/- %
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Resistance Range: 100,000,000 ohms
- Tolerance: 5 +/- %
- Power Rating: 1.5 watts
- Operating Temperature: -55 to 180 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 966447-SM208RD-0036 Category: Resistors>Resistor Networks, Arrays Series: Slim-Mox Divider Package: Bulk Applications: Voltage Divider (TCR Matched) Standard Package: 100 Tolerance: ±1% Resistance (Ohms): 500k, 500M Circuit Type: Voltage Divider Number of
- Resistance Range: 500,000 to 500,000,000 ohms
- Tolerance: 1 +/- %
- Number of Resistors: 2
- Operating Temperature: -55 to 110 C
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Excellent anti-surge characteristics Stable characteristics of moisture resistance up to high resistance range RCR50 +(1MΩ - 12MΩ), RCR50EN (1MΩ - 12MΩ) and RCR60 (1MΩ - 12MΩ) are discharge resistors recognized by UL1676 and c-UL(CSA-C22.2 No.1-M94) RCR25EN (100kΩ~33MΩ), RCR50EN
- Resistance Range: 3,300,000 to 100,000,000 ohms
- Power Rating: 0.25 to 3 watts
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 200 to 500 ±ppm/°C
-
Supplier: DigiKey
Description: CDHV2512, 3-SIDED, SOLDER COATED
- Resistance Range: 100,000,000 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Number of Resistors: 2
-
Supplier: RS Components, Ltd.
Description: Arcol Ohmite HVC0603T1006FET
- Resistance Range: 100,000,000 ohms
- Tolerance: 1 +/- %
- Power Rating: 0.1 watts
- Mounting / Packaging: 0603, Surface Mount (SMT / SMD)
-
Supplier: ASAP Semiconductor LLC
Description: RES 100Mohm 1/4W 5% 1206 SMD
- Resistance Range: 100,000,000 ohms
- Tolerance: 5 +/- %
- Power Rating: 4 watts
- Mounting / Packaging: 1206, Surface Mount (SMT / SMD)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair,
- Resistance Range: 100,000,000 ohms
- Power Rating: 0.125 watts
- Operating DC Voltage: 150 volts
- Operating AC Voltage: 150 volts
-
Supplier: TE Connectivity
Description: Class : 1MΩ - 1GΩ Resistance Value (OHM) : 100M Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 0805 Resistor Type : High Value/High Voltage Resistor Termination Features Number of Terminations : 2 Surface Mount
- Resistance Range: 100,000,000 ohms
- Tolerance: 10 +/- %
- Temperature Coefficient (TCR): 250 ±ppm/°C
- Power Rating: 0.125 watts
-
Supplier: ASAP Semiconductor LLC
Description: Metal Oxide Resistors 100Mohms 1% 50ppm 1.2Watts Max.
- Resistance Range: 100,000,000 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 1.2000000000000002 watts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial,
- Resistance Range: 100,000,000 ohms
- Power Rating: 1 watts
- Operating DC Voltage: 3,000 volts
- Operating AC Voltage: 3,000 volts
-
Supplier: TE Connectivity
Description: Chassis Mount Resistor Mount Style : Direct Mounting Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Thick Film Resistor Type : High Value/High Voltage Resistors Termination Features Chassis Mount Resistor Termination Type :
- Resistance Range: 100,000,000 ohms
- Tolerance: 10 +/- %
- Temperature Coefficient (TCR): 300 ±ppm/°C
- Power Rating: 100 watts
-
Supplier: ASAP Semiconductor LLC
Description: Metal Oxide Resistors 100Mohms 1% 100ppm 1/2Watt Max.
- Resistance Range: 100,000,000 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 2 watts
-
Supplier: DigiKey
Description: 1% 0402 SIZE 50/20PCS/VALUE,760
- Resistance Range: 0 to 100,000,000 ohms
- Tolerance: 1 +/- %
- Power Rating: 0.063 watts
- Category / Application: General Use
-
Supplier: ASAP Semiconductor LLC
Description: Metal Oxide Resistors 100Mohms 1% 100ppm 1Watt max.
- Resistance Range: 100,000,000 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 1 watts
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Semi-precision metal film resistors Meets requirements of MIL-R-22684 Suitable for automatic machine insertion MFS two times the power rating of the standard body type Products with lead-free terminations meet EU RoHS and China RoHS requirements AEC-Q200 Tested: MF1/4, MFS1/4, MFS1/2
- Resistance Range: 510,000 to 100,000,000 ohms
- Tolerance: 0.5 to 5 +/- %
- Temperature Coefficient (TCR): 50 to 350 ±ppm/°C
- Power Rating: 0.25 to 1 watts
-
Supplier: TE Connectivity
Description: Resistance Value (OHM) : 100M Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Thick Film Package Size Code : 0207 Resistor Type : High Value/High Voltage Resistor Termination Features Number of Terminations : 2 Termination Area Base Material :
- Resistance Range: 100,000,000 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 350 ±ppm/°C
- Power Rating: 0.25 watts
-
Supplier: Ohmite Manufacturing Co.
Description: High Voltage/High Resistance Precision Thick Film Surface Mount Ohmite’s MacroChip resistors bring precision high voltage capabilities to surface mount applications. Designed with thick film on alumina substrate technology, the resistors can be provided in precision tolerances, high
- Resistance Range: 100 to 5,000,000,000 ohms
- Tolerance: 0.5 to 20 +/- %
- Temperature Coefficient (TCR): 50 to 100 ±ppm/°C
- Power Rating: 0.7499999999999962 to 3.249999999999996 watts
-
Supplier: EBG RESISTORS LLC
Description: EBG offers the SGP series to meet the requirements of high resistance values combined with very high voltage requirements, while utilizing EBG's patented non-inductive design complete with in-process digital trimming to exact value. This series employs our special METOXFILM which demonstrates
- Resistance Range: 300 to 2,000,000,000 ohms
- Power Rating: 1.9000000000000017 watts
- Operating DC Voltage: 4,000 volts
- Operating Temperature: 225 C
Find Suppliers by Category Top
More Information Top
-
Negative Impedance Electrometer Amplifiers - Introduction
Top trace-response of amplifier with 1-mv PP 1-kc square wave applied to amplifier input shunted by 10 pf through 100 megohm resistor .
-
LOW-FREQUENCY WAVES, STABILIZATION, AND ENHANCED TRANSPORT IN THE PLASMA SURROUNDING A HOLLOW CATHODE DISCHARGE.
probe voltage can be measured through a 100 megohm resistor , as .
-
Beginning C for Arduino
Internally, this means each pin behaves as though it has a high impedance (e.g., 100 megohm ) resistor wired in front of each pin.
-
Exhibition "instrument and of Measurements" ︁ in Stockholm
Of these growing is following erwahnt: The firm Elecfrophof, Amsterdam, produces a directly indicating plr-MeDgerat that can be used glass electrodes until 100 Megohm resistance fur.
-
Photoresponse Measurements Using A Modified Cary/Varian 2390 Spectrophotometer And Computer
Further, the polarization voltage (about 200 volts) is current-limited by a 100 megohm resistor , to protect the operator and instrumentation devices from acci- dental .
-
A dielectric electroactive polymer generator-actuator model: modeling, identification, and dynamic simulation
The driver circuit was constructed from a commercially available voltage amplifier driving a 10 Megohm resistor (Rb) through a diode into a 100 Megohm resistor (Ra) to ground.
-
Nucleation phenomena in the formation of electron-hole drops in Ge
thus the 100 Megohm resistor used with its residual capacity of ~0.5 pf .
-
Functional circuitry of the goldfish cerebellum
A bridge circuit with a 100megohm resistor connecting to the grid of the cathode follower in the preamplifier was used to pass current to the impaled cell through the recording microelectrode and for iontophoresis.
-
Electrical and mechanical responses of chromatophore muscle fibers of the squid, Loligo opalescens , to nerve stimulation and drugs
A 100 MegOhm resistor was put in series with the 100 kOhm resistor in order to approximate a constant current.
-
A photoelectric spectrophotometer of high accuracy
The valve unit and grid resistor are housed in a metal box, while the photocell is behind these, . * 100megohm resistors of type z b can now be obtained but their suitability for this circuit has not been tested by the authors. .
Indicates content that may require registration and/or purchase.