-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors 10watts 100ohms 5%
- Resistance Range: 100 ohms
- Tolerance: 5 +/- %
- Technology / Construction: Wirewound Resistor
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors 1watt 100ohms 10%
- Resistance Range: 100 ohms
- Tolerance: 10 +/- %
- Technology / Construction: Wirewound Resistor
-
Supplier: ASAP Semiconductor LLC
Description: Thick Film Resistors - SMD 1watt 100ohms 10%
- Resistance Range: 100 ohms
- Tolerance: 10 +/- %
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Technology / Construction: Thick Film
-
-
Supplier: ASAP Semiconductor LLC
Description: Thick Film Resistors - SMD 1/10watt 100ohms 1%
- Resistance Range: 100 ohms
- Tolerance: 1 +/- %
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Technology / Construction: Thick Film
-
Supplier: Newark, An Avnet Company
Description: RESISTOR CARBON COMPOSITION 1 WATT 100 OHM 10% AXIAL LEAD
-
Supplier: Utmel Electronic Limited
Description: Thick Film Resistors 2watts 1% 10ohms 100 PPM 2512
- Resistance Range: 10 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 2 watts
-
Supplier: Newark, An Avnet Company
Description: RESISTOR 10 WATT ALUMINUM HOUSED POWER WIREWOUND CHASSIS MOUNT 10.0 OHM 1% AXIAL SOLDER LUG LEADS
-
Supplier: Utmel Electronic Limited
Description: Thick Film Resistors - SMD 750 Ohms 1% 100ppm .10 watt 2 Term
- Resistance Range: 750,000 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.1 watts
-
Supplier: Newark, An Avnet Company
Description: 10 WATTS AL HOUSED100 OHMS 5% / BOX ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: RESISTOR 225 WATT VITREOUS ENAMEL ADJUSTABLE WIREWOUND 100 OHM 10% CERAMIC CORE WITH WELDED TERMINAL
-
Supplier: Allied Electronics, Inc.
Description: Options: Other resistance values, shaft modifications, sealed construction, high torque, slipping clutch, servo mount, multiple gangs. See page for turn counting dials. MW22B-10. Ten-Turn wirewound (MW22B-10) features 1,000,000 turns life and 0.25% linearity. 2 Watts @ 70°C.
-
Supplier: Utmel Electronic Limited
Description: Resistor Thick Film 0603 47k Ohm 1% 1/10 Watt ±100ppm °C Surface Mount Paper Tape On Plastic Reel
- Resistance Range: 47,000 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.1 watts
-
Supplier: Galco Industrial Electronics
Description: RESISTOR, 10 OHM, 100 WATT, ADJ.
-
Supplier: Allied Electronics, Inc.
Description: 3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs. Features: Power Rating: 0.5 Watt @ +85°C Resistance Tolerance: ±10% Adjustability: ±0.05% Voltage Ratio Temperature Range:
-
Supplier: Allied Electronics, Inc.
Description: 3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs. Features: Power Rating: 0.5 Watt @ +85°C Resistance Tolerance: ±10% Adjustability: ±0.05% Voltage Ratio Temperature Range:
-
Supplier: Allied Electronics, Inc.
Description: 3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs. Features: Power Rating: 0.5 Watt @ +85°C Resistance Tolerance: ±10% Adjustability: ±0.05% Voltage Ratio Temperature Range:
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Metal Film Resistors - Through Hole 1watt 10ohm 1% Product overview: MBE04140C1009FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers
- Resistance Range: 10 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Operating DC Voltage: 500 volts
-
Supplier: Richardson RFPD
Description: Flanged Resistor, 10 Watts, 100 Ohm, Thick film resistive element, Alumina Ceramic Substrate, Copper, Nickel plated per QQ-N-290 Cover. Beryllium oxide ceramic mounting flange.
- Resistance Range: 100 ohms
- Power Rating: 10 watts
- Features: Other
- Technology / Construction: Thick Film
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Metal Film Resistors - Through Hole .25watt 100ohm .1% 10ppm Product overview: UXB02070F1000BR100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and
- Resistance Range: 100 ohms
- Tolerance: 0.1 +/- %
- Temperature Coefficient (TCR): 10 ±ppm/°C
- Operating DC Voltage: 250 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1236273-SM10-100RX Category: Resistors>Through Hole Resistors Series: 100/SM/PC Precision Features: Flame Proof, Moisture Resistant, Non-Inductive, Safety Package: Bulk Height - Seated (Max): 0.344" (8.74mm) Standard Package: 25 Tolerance: ±0.01%
- Resistance Range: 100 ohms
- Tolerance: 0.01 +/- %
- Temperature Coefficient (TCR): 20 ±ppm/°C
- Power Rating: 0.30000000000000004 watts
-
Supplier: Win Source Electronics
Description: Manufacturer: Riedon Win Source Part Number: 1098694-RSN-10-100B Packaging: Bulk Features: Current Sense Height - Seated (Max): 1.380" (35.05mm) Tolerance: ±0.1% Temperature Coefficient: ±15ppm/°C Power (Watts): 1W Mounting Feature: Flanges Resistance (Ohms): 0.01 Composition:
- Resistance Range: 0.01 ohms
- Tolerance: 0.1 +/- %
- Temperature Coefficient (TCR): 15 ±ppm/°C
- Power Rating: 1 watts
-
Supplier: DigiKey
Description: 100 WATTS AL HOUSED 10 OHMS 5%
- Resistance Range: 10 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 100 watts
-
Supplier: Win Source Electronics
Description: Power (Watts): 100W Mounting Feature: Flanges Composition: Wirewound Resistance: 10 Ohms Coating, Housing Type: Aluminum Package / Case: Axial, Box Dimension: 2.567" L x 1.870" W (65.20mm x 47.50mm) Alternative Parts (Cross-Reference): NHS100 10R FNHS10010RF; ECCN: EAR99 Fake
- Resistance Range: 10 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 100 watts
-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Win Source Part Number: 1075492-MCR10EZHFLR100 Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.026" (0.65mm) Tolerance: ±1% Temperature Coefficient: 200/ +600ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 0.1
- Resistance Range: 0.1 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 200 to 600 ±ppm/°C
- Power Rating: 0.25 watts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Thick Film Resistors - SMD 2watt 10ohm 1% 100ppm 1225 Product overview: RCL122510R0FKEG from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers
- Resistance Range: 10 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Operating DC Voltage: 200 volts
-
Supplier: Daburn Electronics & Cable
Description: Voltage Accuracy Full load and nominal Vin Single: ±1.5% Dual: ±1.0% Voltage Adjustability Single: +10%, -20% Dual for Each Outputs: ±10% Minimum Load: 0% Line Regulation LL to HL at FL: ±0.02% Load Regulation Single (0% to 100% FL): 0.5% Dual (0% to 100% FL): 0.5% Dual
- DC Input Voltage: 48 volts
- DC Output Power: 100 watts
- Number of Outputs: 1 to 2 #
- Type: DC/DC Converter
-
Supplier: Riedon, Inc.
Description: All Welded Construction Resistances from 0.1 to 100kOhms Tolerance to ±1% High Overload and Pulse Handling Power Rating to 14Watts
- Resistance Range: 0.1 to 68,000 ohms
- Tolerance: 1 to 10 +/- %
- Temperature Coefficient (TCR): 100 to 200 ±ppm/°C
- Power Rating: 10 watts
-
Supplier: Richardson RFPD
Description: 46.2 mm length and 9.4mm diameter, no resistor on the market handles energy spikes of this magnitude in such a small package. EY Series is offered in 20 standard, 10% tolerance, resistance values ranging from 10 to 100,000 ohms. Features Suitable for automatic
- Resistance Range: 10 ohms
- Tolerance: 10 +/- %
- Temperature Coefficient (TCR): 300 ±ppm/°C
- Power Rating: 2.5 watts
-
Supplier: Ohmite Manufacturing Co.
Description: 600 Watt Heat Sinkable Planar Ohmite’s TAP600 delivers 600 watts of reliable power to a variety of power conditioning, power transmission, and power control applications. These resistors can be designed for liquid or air cooled heat sink systems. Applications include variable
- Resistance Range: 0.25 to 100,000 ohms
- Tolerance: 5 to 10 +/- %
- Temperature Coefficient (TCR): 150 ±ppm/°C
- Power Rating: 600 watts
-
Supplier: APITech
Description: Powerfilm flange resistors are used in power generators, attenuators, or stripline and microstrip hybrids. Resistance values from 5 to 300 ohms and tolerances from 1% to 5% are available for frequencies up to 4 GHz and power levels up to 800 Watts. Flange sizes vary from
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wirewound Resistors - SMD 1watt 390ohms 5% Product overview: AC01000003900JA100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing
- Resistance Range: 390 ohms
- Tolerance: 5 +/- %
- Operating Temperature: -55 to 250 C
- Features: Other
-
Supplier: Radwell International
Description: RESISTOR, AXIAL, 100 OHM, 10 WATT, CEMENT. FREE 2 YEAR RADWELL WARRANTY
- Resistance Range: 100 ohms
-
Supplier: Galco Industrial Electronics
Description: Resistor, 10 Ohm, 1 Watt, +-1pct.,
-
Supplier: RS Components, Ltd.
Description: 100 Watts Al Housed 10K Ohms 1% E6 Threa
- Resistance Range: 10,000 ohms
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Daburn Electronics & Cable
Description: Material: Silicon (UL94-V0) Dimensions: 0.86 x 0.36 x 0.44 inch (21.8 x 9.2 x 11.1 mm) Weight: 4.8 g. (0.17 oz.) MTBF: 5.107 x 106 Hours EMC CHARACTERISTICS Meet EN55022 classes B recommend circuit with external L-C at input 5V input: 100μF and 10μH 12V input: 100μF and
- DC Input Voltage: 5 to 48 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 0.2 to 0.5 amps
- DC Output Power: 2 watts
Find Suppliers by Category Top
Featured Products Top
-
analog sensors from Isabellenhütte differ primarily in the maximum continuous current, which is influenced by the geometry and resistance value of the sensor. The smallest sensor BSL with a resistance value of 100 µOhm and a maximum continuous current of approx. 310 A is very well suited (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA -
of 25 dBc. Furthermore, QPA1722 can deliver output powers up to 10 Watts with 26 dB of small-signal gain and 35% power-added efficiency. The QPA1722 also had an integrated power detector to support system diagnostics and other needs (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Qorvo's QPA1111 is a high power, packaged X-Band MMIC amplifier fabricated using Qorvo's production 0.15 um GaN-on-SiC process (QGaN15). The QPA1111 operates from 8.5 – 10.5 GHz, typically provides 30 W saturated output power with power-added efficiency of 45% and small signal (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
KOA Speer Electronics, Inc.
KOA Speer Introduces New High Power 0402 Anti-Surge Pulse Power Resistors
series of anti-surge, pulse precision thick film chip resistors. The SG73P1EW has a power rating of 0.25 watt with a TCR as low as ±100ppm/°C. This represents a 100% increase in power compared to the existing SG73P 0402 package. The SG73P1EW provides greater power and precision (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc. -
provides 40 W of output power with 27 dB of large signal gain while achieving 30% power-added efficiency. Operating frequency can extend to 12.75 – 15.35 GHz if desired. The QPA1314 is packaged in a 10-lead 15 x 15 mm bolt-down with a Cu base for superior thermal management. To (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
energy in joules/second. The utility company billing unit is the kilowatthour, or 3,600,000 joules. Wattage represents heating value. 100Volts DC into a 100Ohm resistor is 1Amp, and 100Volts x 1Amp = 100Watts. What AC value of voltage and current deliver 100Watts energy flow to the (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
Current Sense Transformers As their name implies, current sense transformers “sense,” or detect, an electrical current (typically AC), accurately measure it based on Ohm’s Law, and (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics
More Information Top
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/60-0000s/60-2481.pdf
… the R182 can over- heat when used with a series 20 thermostat if the total resistance of the thermostat (including thermo- stat wire and thermostat contact resistance) exceeds 2.5 ohms, add a 100 ohm , 10 watt resistor between the W and …
-
A dual channel transistor power amplifier
4 screw-terminal binding posts 500 ohm-10 watt wire wound resistors 100 ohm - 10 watt wire wound resistors 'Tube Transistor Silicone Compound .
-
AV101KE Ohmite | Mouser
Ceramic Composition Resistors 2 Watt 100ohm 10 % .
-
OY101KE Ohmite | Mouser
Ceramic Composition Resistors 2 watt 100ohm 10 % .
-
Ohmite Ceramic Composition Resistors | Mouser
Ceramic Composition Resistors 2 Watt 100ohm 10 % .
-
Ohmite 163906619 Ceramic Composition Resistors | Mouser
Ceramic Composition Resistors 2 Watt 100ohm 10 % .
-
1/2 WATT 10K OHM RESISTOR PK OF 10, Electronix
1/2 WATT 100 OHM RESISTOR PK OF 10 .
-
1/2 Watt Resistors, Electronix
1/2 WATT 100 OHM RESISTOR PK OF 10 .
-
1/2 Watt Resistors, Electronix
1/2 WATT 100 OHM RESISTOR PK OF 10 .
-
1/2 WATT 68 OHM RESISTOR PK OF 10, Electronix
1/2 WATT 100 OHM RESISTOR PK OF 10 .
Indicates content that may require registration and/or purchase.