Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: 100 OHM RTD
-
Supplier: Newark, An Avnet Company
Description: NEPB HEAD 100 OHM RTD
-
Supplier: Newark, An Avnet Company
Description: NYLON HEAD 100 OHM RTD
-
-
Supplier: Newark, An Avnet Company
Description: NBG BAKELITE 100 OHM RTD
-
Supplier: Classic Automation LLC
Description: No Description Provided
- Data Acquisition: I/O Module
-
Supplier: DigiKey
Description: INDUSTRIAL GRADE RTD SENSOR, GEN
- Operating Temperature: -94 to 932 F
-
Supplier: Powell Electronics, Inc.
Description: RTD's: Laboratory RTD Probes
- Category: Element / Chip
-
Supplier: Win Source Electronics
Description: Manufacturer: Omega Engineering Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001808-RTD-880-100 OHMS Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage
-
Supplier: Cole-Parmer
Description: index and windchill readings. Dual-line display simultaneously shows relative humidity and temperature, or air velocity and temperature. Optional external high-accuracy temperature probe expands the measurement range to 14 to 212
F (-10 to 100 C). - Sensed Temperature: 14 to 212 F
- Features: RTD
-
Supplier: OMEGA Engineering, Inc.
Description: Precision RTD probes specialized for laboratory applications are available in 6 unique configurations to suite a variety of application needs. All units contain a 100 Ohm, Class A Platinum RTD Sensor and are supplied with an "MTP" style, 3-Pin Connector.
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
- Element Material: Platinum
- Features: RTD
-
Supplier: Cole-Parmer
Description: • Easily remove electrodes in seconds without removing the holder • Ideal for in-line or submersible Great for routine pH applications. Use blue glass bulb for measurements up to 13 pH. Electrodes withstand temperatures from 23 to 212ºF (-5 to 100ºC).
- pH Range: 13 ph
-
Supplier: Cole-Parmer
Description: • Easily remove electrodes in seconds without removing the holder • Ideal for in-line or submersible Great for routine pH applications. Use blue glass bulb for measurements up to 13 pH. Electrodes withstand temperatures from 23 to 212ºF (-5 to 100ºC).
- pH Range: 13 ph
-
Supplier: Chromalox
Description: 100 Ohm Platinum RTD Sensors 36" Teflon® Insulated 3-Wire Leads Standard with Subminiature MTP Series Connector
- Sensed Temperature: -328 to 446 F
- Sensitive Length: 1 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
-
Supplier: Acrolab Ltd.
Description: Fixed Bayonet thermocouples and RTD’s are most commonly used in many general applications where bayonet adaptor is preferred. As a standard, they are provided with a 316SS sheath with SS square lock armored leads.
- Diameter or Width Range: 0.1875 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3, 4
- Probe Configuration: Angled Probe
-
Supplier: Cole-Parmer
Description: • Integral, one-piece electrode and housing for installation convenience • Choose from single-junction or double-junction designs • Options of BNC or stripped and tinned ends In-line electrodes operate from 32 to 212
F (0 to 100 C) and have a chemical-resistant PVDF housing with a - pH Range: 0 to 13 ph
- Operating Temperature: 23 to 212 F
-
Supplier: OMEGA Engineering, Inc.
Description: precision 100 ohm Class A DIN platinum element contained in the sensor will provide years of accurate and dependable service.
- Sensed Temperature: -328 to 932 F
- Diameter or Width Range: 0.05905515 to 0.125 inch
- Sensitive Length: 6 to 24 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 1090592-PTS060301B100RP100 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Resistance (Ohms): 100 Thermistor Type: RTD Categories: Sensors, Transducers Status: Active Popularity: Medium Fake Threat In the Open Market: 82 pct.
- Reference Resistance: 100 Ohms (Most Common)
- Features: RTD
-
Supplier: Conax Technologies
Description: CBT 100 Series sensor-terminal head assemblies are available in all thermocouple calibrations and in RTD assemblies with 100, 200, 500 and 1000 ohm platinum, 10 ohm copper or 120 ohm nickel elements. Assemblies are available with stainless steel sheaths, a
- Reference Resistance: 100 Ohms (Most Common), 1000 Ohms, 200 Ohms, 500 Ohms
- Probe Features: Available as an Assembly
- Element Material: Platinum
- Features: RTD
-
Supplier: Minco
Description: Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature
- Sensed Temperature: -58 to 500 F
- Diameter or Width Range: 0.215 inch
- Sensitive Length: 10 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: Panel Components & Systems, Inc.
Description: The M100-RTD monitors the resistance of either 100 Ohm Platinum, or 120 Ohm Nickel. The RTDs resistance increase as the temperature rises, this resistance change is detected by the M100-RTD, which provides an output corresponding to the temperature being
-
Supplier: OMEGA Engineering, Inc.
Description: This rugged design offers a variety of protection heads with 1/2" NPT mounting threads and 304 SS sheath. The RTD probe length dimension includes a 1/2" thread allowance for use with thermowells or for direct immersion into the process. Available in 1/2, 3/16, or 1/8 inch diameter probes.
- Diameter or Width Range: 0.125 to 0.25 inch
- Sensitive Length: 6 to 24 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
-
Supplier: Tempco Electric Heater Corporation
Description: Style 6-Rigid Straight Compression Fitting RTD Style 7-Rigid 45° Bend Compression Fitting RTD Style 8-Rigid 90° Bend Compression Fitting RTD
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3, 4
- Sensor Termination Type: Bare or Insulated Lead Wires, Plug or Quick Connect, Screw Tabs or Lugs
- Element Configuration: Double Element, Single Element
-
Supplier: Tempco Electric Heater Corporation
Description: Melt Bolt RTD's come in three styles. Visit the Preconfigured & Stock Parts page for complete part number details and ordering information. Style RT1-Adjustable Tip Thermocouple tip immersion length can be field adjusted from flush to 2" Eliminates excess inventory Style RT2-Rigid Plug Mount
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
- Sensor Termination Type: Bare or Insulated Lead Wires, Flexible Conduit Leads, Other, Plug or Quick Connect
- Probe Configuration: Flexible Probe, Straight Probe
-
Supplier: Tempco Electric Heater Corporation
Description: Style 1-Adjustable Spring Bayonet RTD Insertion length adjustable from 1" to 10"One can replace several fixed-length thermocouples Forms easily to any angle Style 2-Adjustable Armor Cable Bayonet RTD Insertion length adjustable over length of armor cable One can replace several
- Sensitive Length: 0.375 to 0.357 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3, 4
- Sensor Termination Type: Armor Leads, Bare or Insulated Lead Wires, Other, Plug or Quick Connect, Screw Tabs or Lugs
-
Supplier: Electro-Sensors, Inc.
Description: 1/4 in. stainless steel probe. 3-wire Platinum Pt100 RTD output Attachment probe, sensor and cable Compatible with PLCs, meters, data acquisition, and hazard monitoring system with 3-wire Pt100 RTD- inputs Integral 1/2 in. flexible liquid-tight conduit fittings (RTDZ/S-LT models)
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
- Sensor Termination Type: Conduit Connector
- Element Material: Platinum
-
Supplier: Ultra Energy
Description: Hand-Breakable RTD, Industrial Temperature Sensor, RTD. Stocking Ultra Electronics patented “ breakables” can reduce inventory and down time. No tools are needed to break the sensor to the required length and optional fittings can be installed in a matter of
- Diameter or Width Range: 0.25 inch
- Sensitive Length: 1.5 to 42 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 4
-
Supplier: OMEGA Engineering, Inc.
Description: This rugged design offers a variety of protection heads with 1/2" NPT mounting threads and 304 SS sheath. The length dimension includes a 1/2" thread allowance for use with thermowells or for direct immersion into the process. The standard probe uses a Style 2 (3-wire) lead configuration, but other
- Diameter or Width Range: 0.125 to 0.25 inch
- Sensitive Length: 6 to 24 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3, 4
-
Supplier: KOBOLD Instruments, Inc.
Description: metals, RTDs provide a very stable and repeatable output. This makes them well suited for industrial applications which require a high degree of measuring accuracy over a wide range of temperatures. The probes employ a Pt-100 RTD element which is hermetically sealed in a 316
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Features: RTD
- Probe Configuration: Straight Probe
-
Supplier: Burns Engineering, Inc.
Description: RTD, Autoclave, 100 ohm 385, Dual Although designed primarily for use in autoclaves, the Burns Autoclave RTD can be used for any application in which moisture is a concern. An example? Measuring underground pipeline temperatures and more.
- Features: RTD
-
Supplier: ODG (Origin Data Global)
Description: SENSOR RTD 100OHM 1% 1206
- Operating Temperature: -55 to 155 C
- Features: Other
- Sensor Type: Temperature Sensor
-
Supplier: United Electric Controls Company
Description: UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output
- Sensed Temperature: -328 to 899.6 F
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Copper, Nickel/Nickel Alloys, Platinum
- Probe Features: Cuttable, Spring Loaded
-
Supplier: Conax Technologies
Description: Conax Technologies’ wirewound platinum RTD assemblies feature a wirewound element encased in either a stainless steel or Inconel 600 sheath. The RTD’s nickel leadwires are supported and insulated throughout the sheath with densely compacted high-purity magnesium oxide. This allows the
- Sensed Temperature: -328 to 1,472 F
- Diameter or Width Range: 0.125 to 0.25 inch
- Reference Resistance: 10 Ohms, 100 Ohms (Most Common), 1000 Ohms, 120 Ohms, 200 Ohms
- Probe Features: Available as an Assembly
-
Supplier: Pyromation
Description: industry applications. From single- or dual-element RTDs, PT100s-PT1000s, to Sanitary CIP configurations, we have the right RTD type for your job. If what you need is not available from our catalog, our product engineers will design an RTD measurement device for your specific
- Sensed Temperature: -328 to 399.2 F
- Diameter or Width Range: 0.125 to 0.375 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3, 4
-
Supplier: Ultra Energy
Description: Field Cuttable RTD, Industrial Temperature Sensor, RTD. Designed for applications where a threaded male fitting is needed for mounting in tanks, stacks, pressure vessels. Stocking “ cuttables” can reduce inventory and down time as the 110 can be easily cut to the required length in the
- Diameter or Width Range: 0.25 inch
- Sensitive Length: 24 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 4
-
Supplier: Nanmac Corporation
Description: The standard probe contains Pt100 ohm RTD assembly with an aluminum general purpose (GP) head. A terminal block is mounted on the interior of the GP head. The GP head has 1/2” NPT threads where the probe is mounted and a 1/2” NPT conduit outlet for your wire connections. This
- Diameter or Width Range: 0.062 to 0.375 inch
- Reference Resistance: 100 Ohms (Most Common), 1000 Ohms
- Element Material: Platinum
- Features: RTD
Find Suppliers by Category Top
Featured Products Top
-
elements) on a ceramic or glass core and sealing the element within a ceramic or glass capsule. Since most RTDs have a low initial resistance, often 100 ohms, and have a small change in resistance per unit of temperature range, the resistance of (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Pyromation -
The SN24R420-4 is a battery powered wireless sensor node that provides support for two 100 ohm Platinum RTD inputs, two 4-20 mA inputs and two switch inputs (many other sensor configurations are available, contact Muratafor details). Wireless connectivity is provided through a robust 2.4 GHz (read more)
Browse Wireless Network Components Datasheets for Murata Electronics -
Conax Technologies' high temperature thermocouples are specifically designed for durability and reliability to 4200° F (2315° C) for high temperature applications such as, oxidizing, reducing, and inert gas or contamination atmospheres that challenge the life of the TC. With over 70 years of experience, Conax designs and manufactures thermocouples that maximize TC life and reliab...
(read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Conax Technologies -
subsidiary of Innovative Sensor Technology IST AG, based in Switzerland. We are a world-class manufacturer of thin-film platinum and nickel RTD temperature sensors, capacitive humidity sensors, mass flow sensors, conductivity sensors and bio sensors at the component level. With our state (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
Major developments in personal healthcare and diagnostic analysis, together with the ability to screen health issues early and deliver effective and personalized treatment options, is changing medical care as we know it.
(read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
IST AG, based in Switzerland. We are a world-class manufacturer of thin-film platinum and nickel RTD temperature sensors, capacitive humidity sensors, mass flow sensors, and conductivity sensors at the component level. With our state-of-the-art manufacturing technology, we offer both standard (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
Pyromation is introducting a line of RTD sensor assemblies mounted with a SignalFire Ranger battery powered cellular transmitter. These RTDs are ideal for use in remote locations where wiring is not practical. They can also be integrated into an existing network system. (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Pyromation -
Visit us at Space Tech Expo USA 2026 — Booth #232
We’re excited to announce that Innovative Sensor Technology, USA Division will be exhibiting at Space Tech Expo USA 2026, the West Coast’s premier exhibition for spacecraft, satellite, launch vehicle, and space‑related technologies.
(read more)
�� June 2–4, 2026
�� Anaheim Con...
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
In response to the growing demand for high-precision platinum temperature sensors, IST AG is launching a new RTD PW series for high-precision measurements. The new 4-wire design on-chip allows measurements in class F0.15 up to +600 ° C with very low hysteresis. For high (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
Sensors that are used in space have to fulfill a number of special characteristics that qualify them for space missions. Innovative Sensor Technology IST AG offers ESCC (European Space Components Coordination) qualified thin-film Pt temperature sensors, applicable from -200 °C to +200 °C.
(read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division
Conduct Research Top
-
Resistance vs. Temperature Tables 100 ohm Platinum RTD, .00385 Coefficient
Resistance vs. Temperature Tables 100 ohm Platinum RTD, .00385 Coefficient, Degrees Celsius
- Resistance vs. Temperature Tables - 100 ohm Platinum RTD, .003916 Coefficient
Resistance vs. Temperature Tables - 100 ohm Platinum RTD, .003916 Coefficient, Degrees Celsius- Resistance Temperature Detectors RTD
ACROLAB RTD assemblies utilize wire wound platinum elements with a reference resistance of 100 Ohms at 0 C and a temperature coefficient of 0.00385 Ohms/Ohm/C degrees. ALL Acrolab RTD probes are of the "filled tube" or "MGO" construction, providing long operating life in high vibration- Resistance vs. Temperature Tables (.pdf)
Chart displaying differences between 100 Ohm Platinum RTD in Resistance and Temperature - Resistance vs. Temperature Tables - 100 ohm Platinum RTD, .003916 Coefficient
More Information Top
-
ISA FUND TST MEAS INSTA - Fundamentals of Test Measurement Instrumentation
Calibrators that are designed to simulate 100 ohm RTDs would cover the resistance range from 10 to 1,111 ohms with a resolution of 0.001 ohms and an accuracy of up to ± 0.005 ohms.
-
ISA MAIN INSTR SYS - Maintenance of Instruments and Systems
• About the same as 100 Ohm RTDs .
-
http://www.microsemi.com/document-portal/doc_download/129944-ac299-temperature-monitoring-techniques-for-fusion-app-note
… ÷ (R3+ R2) VBR – R1 ÷ (R1 + R4) VBR It should be noted that the bridge in this example will not have the best linearity because the Vout_diff is limited to 0.33 V and a 100 ohm RTD is used.
-
Cole Parmer Submersible 3 L pH Probe DJ ABS 100Ohm RTD Plug BNC from Cole-Parmer
100 ohm RTD .
-
Cole Parmer High Accuracy pH Probe SJ Glass 100Ohm RTD 10 Tinned BNC from Cole-Parmer
Cole Parmer High Accuracy pH Probe SJ Glass 100Ohm RTD 10 Tinned BNC (Representative photo only .
-
RTD Instrumentation Requirements
When a 100ohms RTD is properly excited (~1mA), it will produce a 400 µV/°C signal, which is 10 times greater sensitivity than a K thermocouple.
-
AN105 RTD, Resistance Temperature Detector
For example, if the excitation current (I) in Figure 2 is 250 micro-amps, which is Dataforth’s value for 100 Ohm RTDs , and temperature is –50 °C (~80 Ω), then RTD power dissipation would be ~5 micro-watts.
-
Direct Nuclear Heating Measurements and Analyses for Plasma-Facing Materials
100 ohm RTD in Zirconium Probe .
-
Vishay Board Mount Temperature Sensors | Mouser
Board Mount Temperature Sensors 0603 100ohms RTD 0.1mA-0.5mA .
-
Cole Parmer Insertion Submersion pH Probe DJ CPVC 100Ohm RTD Plug BNC from Cole-Parmer
100 ohm RTD .
Indicates content that may require registration and/or purchase.