-
Supplier: Newark, An Avnet Company
Description: TWINAXIAL CABLE, 20AWG, 100 OHM, 100FT, BLACK; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:100ohm; Jacket Color:Black; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:7 x 28AWG RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TWINAXIAL CABLE, 20AWG, 100 OHM, BLACK, 100FT; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:100ohm; Jacket Color:Black; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:7 x 28AWG RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: TWINAXIAL CABLE, IMB P/N 7362211, 100 OHM IMP., 20AWG (7X28), COMPUTER CABLE BLA
-
-
Supplier: Newark, An Avnet Company
Description: TWINAXIAL CABLE, 18 AWG, 100 OHM, 1000FT, BLUE; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:100ohm; Jacket Color:Blue; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:7 x 26AWG RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TWINAXIAL CABLE, 20AWG, 100 OHM, BLACK, 1640 FT; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:100ohm; Jacket Color:Black; Reel Length (Imperial):1640ft; Reel Length (Metric):499.872m; No. of Max Strands x Strand Size:7 x 28AWG RoHS Compliant: Yes
-
Coaxial Cables and Triaxial Cables - 78 Ohm Twinaxial Cable, Twin BNC Male / Male, 10.0 ft -- CTC-10Supplier: L-com, Inc.
Description: This Twin BNC Cable Series accommodates the need for low level signal patching and balanced line applications found in many test situations. Fittings have polarized, stepped keyways that look like, but do not mate with traditional BNC coaxial connectors. These Twin BNC connectors are
- Cable Length: 10 ft
- Features: BNC, Male-Male
- Product Category: Cable Assembly
-
Supplier: Lapp Tannehill
Description: AVAILABILITY : In Stock SERIES : Alpha Essentials Twinaxial COAX CONSTRUCTION : Twinaxial COAX TYPE : Twinaxial AWG/GAUGE : 25 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Brown JACKET MATERIAL : FEP SHIELDING : Braid IMPEDANCE : 100 Ohm
- Number of Conductors: 1 #
- Rated Voltage: 0.9 kilovolts
- North American (AWG): 25 AWG
- International (mm2): 25 mm2
-
Supplier: Lapp Tannehill
Description: BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Twinaxial COAX CONSTRUCTION : Twinaxial COAX TYPE : Twinaxial AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 2 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Tape &
- Number of Conductors: 2 #
- Rated Voltage: 0.3 kilovolts
- North American (AWG): 20 AWG
- International (mm2): 20 mm2
-
Supplier: Lapp Tannehill
Description: AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Twinaxial COAX CONSTRUCTION : Twinaxial COAX TYPE : Twinaxial AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 2 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid
- Number of Conductors: 2 #
- Rated Voltage: 0.3 kilovolts
- North American (AWG): 20 AWG
- International (mm2): 20 mm2
-
Supplier: Lapp Tannehill
Description: AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Twinaxial COAX CONSTRUCTION : Twinaxial COAX TYPE : Twinaxial AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 2 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Tape
- Number of Conductors: 2 #
- Rated Voltage: 0.03 kilovolts
- North American (AWG): 22 AWG
- International (mm2): 22 mm2
-
Supplier: DigiKey
Description: Twinaxial Cable 26 AWG 100.0' (30.48m) 100 Ohms
- North American (AWG): 26 AWG
- Cable Length: 100 ft
- Cable Shielding: Braid
- Product Category: Bulk Cable
-
Supplier: MilesTek Corporation
Description: MP-5771-12 100 ohm Twinaxial Cable Assembly This cable assembly consists of a 3-Slot solder/clamp TRB plug to a 3-Slot solder/clamp TRB plug on 0024A0024-9X twinax cable. Length is expressed in inches and is suitable for high temperature applications.
-
Supplier: Fairview Microwave Inc.
Description: 50 Ohm coax cable LMR-100A-PVC LMR-100A is constructed with a 0.11 inch diameter and PVC jacket. LMR-100A-PVC flexible 50 Ohm coax cable with PVC jacket is rated for a 5.8 GHz maximum operating frequency. This 50 Ohm 0.11 inch diameter and low loss flexible coax
- Impedance: 50 ohms
- Operating Temperature: 85 C
- Product Category: Bulk Cable
- Cable Jacket: Polyvinyl Chloride (PVC)
-
Supplier: Radwell International
Description: TWINAXIAL CABLE, 20 AWG, 78 OHM, 100 FT, BLUE, NO. OF MAX STRANDS X STRAND SIZE: 7 X 28 AWG, 30.5 M REEL LENGTH, PVC, ROHS COMPLIANT, (PRICE/SP OF 100 FT). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Alpha Wire
Description: Alpha Wire offers 50-, 75-, 93-, and 100-ohm coaxial, twinaxial, and triaxial cables in a wide range of insulation and jacket materials and rated for UL, CSA and military specifications. We now also provide non-magnetic coaxial cable options 9849 and 9851, which
- Rated Voltage: 0.03 kilovolts
- Operating Temperature: -70 to 150 C
- North American (AWG): 42 AWG
- Impedance: 50 ohms
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's Small Form Factor Pluggable ( SFP+ ) passive copper cables are a high performance connectivity solution supporting 10Gbps Ethernet and Fibre Channel applications. Constructed with 24AWG to 30AWG (depending on length), 100ohm Twinaxial cable, Tripp Lite cables
- Cable Length: 9.799999999999999 ft
- Features: Cable Assembly
- Application: Computer Cable
- Standards / Certifications: RoHS
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's Small Form Factor Pluggable ( SFP+ ) passive copper cables are a high performance connectivity solution supporting 10Gbps Ethernet and Fibre Channel applications. Constructed with 24AWG to 30AWG (depending on length), 100ohm Twinaxial cable, Tripp Lite cables
- Cable Length: 19.7 ft
- Features: Cable Assembly
- Application: Computer Cable
- Standards / Certifications: RoHS
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's Small Form Factor Pluggable ( SFP+ ) passive copper cables are a high performance connectivity solution supporting 10Gbps Ethernet and Fibre Channel applications. Constructed with 24AWG to 30AWG (depending on length), 100ohm Twinaxial cable, Tripp Lite cables
- Cable Length: 3.3000000000000003 ft
- Features: Cable Assembly
- Application: Computer Cable
- Standards / Certifications: RoHS
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1349335-0024B0311-9 Category: Cables, Wires - Coaxial Cables (RF) Series: CHEMINAX Package: Bulk Wire Gauge: 24 AWG Cable Type: Twinaxial Standard Package: 1 Impedance: 100 Ohms Shield Material: Copper, Tinned Dielectric Material:
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's Small Form Factor Pluggable ( SFP+ ) passive copper cables are a high performance connectivity solution supporting 10Gbps Ethernet and Fibre Channel applications. Constructed with 24AWG to 30AWG (depending on length), 100ohm Twinaxial cable, Tripp Lite cables
- Cable Length: 16.400000000000002 ft
- Features: Cable Assembly
- Application: Computer Cable
- Standards / Certifications: RoHS
-
Supplier: Fairview Microwave Inc.
Description: FM-SR086TBJ coax cable from Fairview is only one of a large number of radio frequency twinaxial and coaxial cable types specifically stocked to be ready for quick shipment. Fairview Microwave FM-SR086TBJ coax cable is manufactured in a formable design and has a 50
- Impedance: 50 ohms
- Operating Temperature: 125 C
- Product Category: Bulk Cable
- Features: Other
-
Supplier: Fairview Microwave Inc.
Description: FM-SR034CU coax cable from Fairview is only one of a large number of radio frequency twinaxial and coaxial cable types specifically stocked to be ready for quick shipment. Fairview Microwave FM-SR034CU-STR coax cable is manufactured in a semi-rigid design and has a 50
- Impedance: 50 ohms
- Operating Temperature: 100 C
- Product Category: Bulk Cable
-
Supplier: TE Connectivity
Description: Cable Diameter : 4.85 MM [.191 INCH ] Wire Size (MMSQ) : .3255 Wire Size (AWG) : 22 Electrical Characteristics Capacitance : .0000135 PFM [13.5 PFF ] Impedance (OHM) : 100 Other Dielectric Material : Rayfoam L Product Source : US, UK Product Type Features Cable Style :
- Operating Temperature: -55 to 115 C
- North American (AWG): 22 AWG
- International (mm2): 0.3255 mm2
- Features: Copper and Copper Alloys, Other
Find Suppliers by Category Top
Featured Products Top
-
4 Pair Ethernet Cables Quadrax Ethernet Cables Power over Ethernet (PoE) Options These 100-ohm shielded Ethernet cables deliver exceptional performance, supporting high-speed data transmission up to 10Gb. Whether you (read more)
Browse Ethernet Cables Datasheets for PIC Wire & Cable -
our Micro Coax. The CW2040 series is available in 50 OHM, 75 OHM and 100 OHM and range in size from 26 AWG to 36 AWG. Additional sizes as well as twinax constructions are also available from 18 AWG to 42 AWG. Precision termination, over (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for Cooner Wire Company -
surface. These EMC Current Probes are designed to permit field intensity meters, spectrum analyzers, and other 50-ohm impedance instruments to measure quantitative magnitudes of current. Measurements can be made on single and multi-conductor cables, ground and bonding straps, shielded conduits and (read more)
Browse Current Sensors Datasheets for A.H. Systems Inc. -
.5 GHz with a low Voltage Standing Wave Ratio (VSWR). The coaxial contact is easy to mount, thanks to its crimp contact and retaining clip. It is designed to be terminated with flexible low-loss communication cable LMR-100A or MULTIFLEX 86. Typical applications are wireless network 5G (read more)
Browse Coaxial Connectors Datasheets for LEMO USA, Inc. -
Impedance (Controlled Low Inductance) Reduction of losses due to reflection: Many high-power applications have loads that are not the traditional impedance of 50 or 100 OHMS. For example, Bell Labs has found that 30 OHMS is ideal for power (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
: Matched Impedance (Controlled Low Inductance) Reduction of losses due to reflection: Many high-power applications have loads that are not the traditional impedance of 50 or 100 OHMS. For example, Bell Labs has found that 30 OHMS is ideal for (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
This new connector, designed for high-speed signal applications in ruggedized and high vibration environments includes two pairs (4 pins) of high-speed contacts with bandwidth up to 3.125 GHz, Ethernet 10G Base-T-100 Ohm and a data rate up to 6.5 Gbps. USED IN THE RAIL MASS TRANSIT (read more)
Browse Electrical Connectors Datasheets for Amphenol Communications Solutions -
Product Datasheet Features: 10 KHz to 150 MHz pulse currents up to 100 amperes Individually Calibrated included (read more)
Browse Current Sensors Datasheets for A.H. Systems Inc. -
forward power and 300W reverse power, sustaining stable performance under continuous high-power transmission. It adopts N-Female connector with standard 50Ohm impedance, compatible with mainstream RF cables, antennas and chassis ports for easy installation and (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
BSL, BSX, BSS, and BSN The analog sensors from Isabellenhütte differ primarily in the maximum continuous current, which is influenced by the geometry and resistance value of the sensor. The smallest sensor BSL with a resistance value of 100 µOhm and a maximum continuous (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA
More Information Top
-
Intel 10 Gigabit CX4 - network adapter | Softchoice
• CX4 connections over 8 pair, 100 Ohm , twinaxial cabling .
-
Belden - 9463 J22500 - Cable - Multiconductor - Allied Electronics
TWINAXIAL CABLE , 100 OHM IMP., 20 (7X28), COMPUTER CABLE, DIRECT BURIAL BLACK .
-
Amphenol RF - 082-5589-RFX - Coaxial/RF Connectors - RF Connectors - Allied Electronics
TWINAXIAL CABLE , IMB P/N 7362211, 100 OHM IMP., 20AWG (7X28), COMPUTER CABLE BLA .
-
EPICS: Allen-Bradley hardware reference manual
78 OHM TWINAXIAL CABLE 2 CONDUCTOR 20 AWG (.52 sq. mm) 7x##28 (.08 sq. mm) Tinned Cu .0185” (.47mm) SOLID PE DIALECTRIC BELDFOIL 100 %+Tinned Cu BRAID 57% .
-
Digital video interfaces for high-resolution imaging sensors and displays
NOTE: The cable with the electrical interface characteristics defined herein are required to meet avionics electro-magnetic compatibility (EMC) requirements and specified BER. interconnection media that would also provide a reasonable solution are 100 ohm twinaxial /twisted shielded pair and fibre optic.
-
The Measurement of Lightning Environmental Parameters Related to Interaction with Electronic Systems
Cable 100 Ohm Twinaxial .
-
Juniper Networks SFP+ 10 Gigabit Ethernet Direct Attach Copper - Twinaxial cable - 16.4 ft | Softchoice
Twinaxial cable 100 Ohm .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/32176/96Mar_Li.pdf?sequence=1
e and midrange-based networks ( twinaxial ) chin offices Table 5• Context And Properties Of Coaxial Cable . • No shield around twisted pairs 150 ohm impedance • 100 ohm impedance o Information in differential signal between .
Indicates content that may require registration and/or purchase.