-
Supplier: Newark, An Avnet Company
Description: Micro Card Edge 100pin connector, SAMPLE
-
Supplier: Newark, An Avnet Company
Description: MICRO CARD EDGE 100PIN CONNECTOR, 200 PIECE REEL
-
Supplier: Newark, An Avnet Company
Description: Micro Card Edge 100pin connector, 1800 pieces (9 reels of 200 pieces)
-
-
Supplier: Newark, An Avnet Company
Description: MICRO CARD EDGE 100PIN S4 SMT BOX
-
Supplier: Win Source Electronics
Description: Manufacturer: Molex Category: Connectors, Interconnects Card Edge Connectors Card Edge Connector Contacts Series: EdgeMate172160 Contact Finish: Tin Contact Finish Thickness: 100.0µin (2.54µm) Package: Tape & Reel (TR) Contact Termination:
- Features: Specialty / Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1030197-10046971-001LF Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: Power Edge Number of Positions: 64 (Power) Pitch: 0.100" (2.54mm) Color: Black Contact Type: Cantilever Number of
- Contact Pitch: 2.539998628400741 mm
- Connector Type: Card Edge Connector
-
Supplier: Win Source Electronics
Description: Material - Insulation: Thermoplastic Gender: Female Mounting: Through Hole Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 19 Card Thickness: 0.062" (1.57mm) Read Out: Dual Categories: Connectors, Interconnects Status: Active Temperature Range -
- Contact Pitch: 2.539998628400741 mm
- Connector Type: Card Edge Connector
-
Supplier: Central Components Mfg.
Description: Features Multiple positions available Bifurcated contact No pin loss polarization available Pre-assembled cover Standard black insulator color Optional gray insulator color Designed to mate with .062" printed circuit board Customization available
- Voltage Rating: 250 volts
- Current Rating: 1 amps
- Contact Pitch: 2.54 mm
- Connector Type: Board-to-Board Connector
-
Supplier: Amphenol Communications Solutions
Description: Cool Edge PCIe 1.00mm, Cool Edge 1.00mm PCIe Connectors, Storage and Server System, 98 signal pins, Surface mount, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors,
- Voltage Rating: 12 volts
- Current Rating: 0.7 amps
- Number of Contacts: 98 #
- Features: PC Card Connector
-
Supplier: Utmel Electronic Limited
Description: CONN HDR PIN 100POS R/A TIN LEAD
- Contact Pitch: 1.2699993142003705 mm
- Features: Board Mount Connector
- Category: Card Edge Connector
-
Supplier: Amphenol Communications Solutions
Description: PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Post-Free, 48 Pin Assembly., Amphenol is one of the leading manufacturers of pci express card edge connectors. Contact us today for more details of pci express , part number
- Voltage Rating: 300 volts
- Current Rating: 1.1 amps
- Number of Contacts: 48 #
- Connector Type: Card Edge Connector
-
Supplier: Powell Electronics, Inc.
Description: 1.00 mm Mini Edge Card Skt Vertical
-
Supplier: Amphenol Communications Solutions
Description: Cool Edge 0.80mm, Cool Edge 0.80mm Hybrid Power and Signal Connectors, Storage and Server System, Surface mount, 100 signal pins, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool
- Voltage Rating: 12 volts
- Current Rating: 0.5 to 20 amps
- Number of Contacts: 100 #
- Features: PC Card Connector
-
Supplier: TE Connectivity
Description: Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Application Circuit Application : Signal Other Card Edge
- Current Rating: 3 amps
- Contact Pitch: 2.539998628400741 mm
- Number of Contacts: 44 #
- Connector Type: Board-to-Board Connector
-
Supplier: Amphenol Communications Solutions
Description: Slim Cool Edge 0.65mm, Slim Cool Edge 0.65mm, Surface mount, 4 power pins, 100 signal pins, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number
- Voltage Rating: 12 volts
- Current Rating: 0.5 amps
- Number of Contacts: 104 #
- Features: PC Card Connector
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1340442-ASP-209948-01 Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: ASP Number of Positions: 400 Pitch: 0.025" (0.64mm) Features: Board Guide Connector Type: Array, Male
- Contact Pitch: 0.6349996571001852 mm
- Connector Type: Board-to-Board Connector, Card Edge Connector, Rectangular Connectors, Heavy Duty
-
Supplier: DigiKey
Description: HAR-FLEX HD-CARD EDGE 100PIN, WI
- Contact Pitch: 0.7873995748042296 mm
- Number of Contacts: 100 #
- Features: Board Mount Connector
- Gender: Female / Jack
-
Supplier: Richardson RFPD
Description: CarlisleIT’s Card Edge Connectors Contact System is designed for high-speed, high-density applications. Card Edge Connectors have a smooth mating surface area which reduces the wear and tear of contacts and increases the durability and lifecycle of the
- Features: Coaxial Connector
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BLOCK RESOLVER INPUT, 6 CHANNEL, 24 PIN CARD EDGE CONNECTOR, SCREW TERMINALS, 2 PHASE, 4 KHZ, 100 MA, LED INDICATOR LIGHTS, 20-30 VDC. FREE 2 YEAR RADWELL WARRANTY
- Features: GPIB Controller / Interface Board
-
Supplier: Samtec Inc.
Description: Right Angle Available up to 100 Pins Per Row Double Row Gold Plating
- Voltage Rating: 275 volts
- Current Rating: 1.2 amps
- Contact Pitch: 0.20000000000000004 mm
- Number of Contacts: 100 #
-
Supplier: Fairview Microwave Inc.
Description: .062 end launch, .065 end launch, .065 pin, .066 pin, .067 end launch, .070 pin, .075 pin, .092 end launch, .105 pin, .125 pin, .130 pin, .135 pin, .150 pin, .220 pin, .275 pin, 10-32 stud, edge mount, edge
- Features: RF and Microwave Connector
- Connector Type: Type N
-
Supplier: Microchip Technology, Inc.
Description: on-board regulators PCIe switch sense points for monitoring and measuring power rail voltages 12V power provided through 8-pin CPU power connector or 6-pin PCIe connector or PCIe edge connector (add-in card) ChipLink Diagnostic Tools Features Access
- Features: Switch
-
Supplier: Indocomp Systems, Inc.
Description: 1Gigabits ethernet. The IND-PM855F delivers the performance and high scalability required for today's cutting-edge embeded computing applications. The IND-PM855F provides on-board Dual 10/100 Mbps LAN, integrated with Intel 82562ET 10/100 Mbps and Intel 82540EM
-
Supplier: RS Components, Ltd.
Description: (FIM) provides protocol support for CAN bus or SD/SDIO. • 52-pin Mini PCIe edge connector. • Power supply: +3.3Vdc. • Operating temperature range: -40 to +85°C. • Dimensions: 30 x 51mm. • iDigi platform provides cost-effective cloud computing for remote device
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The AM-30R2 uses a 30- pin PCB edge card connector or optionally a Push- On™ screw terminal connector may be used (see ordering information). This bargraph is designed especially for use in process applications where a low cost visual analog indication is required.
- Number of Segments: 31
- Accuracy: 1 ± % of Full Scale
- Width: 18 mm
- Height: 90 mm
-
Supplier: TE Connectivity
Description: Application : Signal Packaging Features Packaging Method : Box, Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB
- Current Rating: 3.6 amps
- Operating Temperature: -65 to 105 C
- Number of Contacts: 100
- Contacts Pitch: 1.27 mm
-
Supplier: Aaeon Systems Inc.
Description: connector on the back plate. The SBC also has four USB 2.0 ports and a parallel port. A CompactFlash™ Type II socket on the board is designed to be used as for a bootable ATA device while the SBC also has a 40-pin IDE Ultra ATA100 connector, Floppy drive connector and two
- RAM: 16 MB
- Operating Temperature: 32 to 140 F
- Features: Other, RJ-45 Connectors, Watchdog Timer
- Computer Bus: PCI
-
Supplier: Richardson RFPD
Description: Humidity, Acoustic mic, Air Index quality, temperature, and Light sensors Battery charger and battery gauge Multiple LEDs , buzzer and touch button 15 pin IO expansion connector, SD card, 2-way audio connector Battery charger and battery gauge Cloud and connectivity
- Category: Development Suite / Kit
-
Supplier: Edmund Optics Inc.
Description: as SDK documentation are included. EO GigE Power Supply #63-859 Universal power supply (required for operation) features 1.8m length cable terminating in a 6-pin Hirose connector. Includes Detachable Power Plugs for US, Australia, Europe, UK, and Korea. Input: 100-240V, 1.0A
- Maximum Frame Rate: 100 fps
- Features: CMOS
- Monochrome / Color: Color
- Format / Output: Ethernet
-
Supplier: Edmund Optics Inc.
Description: as SDK documentation are included. EO GigE Power Supply #63-859 Universal power supply (required for operation) features 1.8m length cable terminating in a 6-pin Hirose connector. Includes Detachable Power Plugs for US, Australia, Europe, UK, and Korea. Input: 100-240V, 1.0A
- Maximum Frame Rate: 15 fps
- Features: CMOS
- Monochrome / Color: Color
- Format / Output: Ethernet
-
Supplier: Edmund Optics Inc.
Description: as SDK documentation are included. EO GigE Power Supply #63-859 Universal power supply (required for operation) features 1.8m length cable terminating in a 6-pin Hirose connector. Includes Detachable Power Plugs for US, Australia, Europe, UK, and Korea. Input: 100-240V, 1.0A
- Maximum Frame Rate: 50 fps
- Features: CMOS
- Format / Output: Ethernet
-
Supplier: Edmund Optics Inc.
Description: as SDK documentation are included. EO GigE Power Supply #63-859 Universal power supply (required for operation) features 1.8m length cable terminating in a 6-pin Hirose connector. Includes Detachable Power Plugs for US, Australia, Europe, UK, and Korea. Input: 100-240V, 1.0A
- Maximum Frame Rate: 3 fps
- Features: CMOS
- Monochrome / Color: Color
- Format / Output: Ethernet
-
Supplier: Microchip Technology, Inc.
Description: memory read protocols, such as low-cost image sensors. DMA transfers the data to memory, offloading the CPU. It operates from 1.62V to 3.6V and is available in 100-pin QFP and QFN packages and is pin-to-pin compatible with the SAM3N4C. Additional Features Microcontroller
- Clock Speed: 64 MHz
- Internal RAM Size: 48 KB
- Internal ROM Size: 256 KB
- Number of Timers: 6
-
Supplier: Acromag, Inc.
Description: standard board hold down standoff and screw keep out areas. A down facing 100 pin Samtec connector will mate with the carrier card. Fifty of these signals are available as field I/O signals. The AP471 maintains the same functionality of the existing Industry Pack modules
- Digital I/O Channels: 48 #
- Operating Temperature: -40 to 185 F
- Features: DC Voltage Input, Other
- Application: General Lab and Industrial
Find Suppliers by Category Top
Featured Products Top
-
EDAC’s Cardedge+ family of card edge connectors has grown to become one the largest offerings available in the market and has put EDAC ahead of the pack as a leader in card edge Connector Technology. These card edge connectors are available (read more)
Browse PC Card Connectors Datasheets for Heilind Electronics, Inc. -
Powering and connecting LED lighting drivers, dimming controllers, occupancy sensors, door contacts, card readers, electronic locks, access control panels, and a variety of advanced security and surveillance devices, including IP and PTZ cameras. Traffic Infrastructure Enabling (read more)
Browse Network Switches Datasheets for Volktek Corporation -
. For reliable hardware design, every VDD pin should be locally decoupled, and the analog supply should be filtered carefully when accurate ADC performance is required. The official reference circuit recommends local 100 nF capacitors at the supply pins together with a (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
A real-time NMR image reconstruction system using echo-planar imaging and a digital signal processor
(PC-9801, NEC) and interfaced to the PC via the 100 - pin card - edge connector .
-
Time Distribution of Intermittents Versus Contact Resistance for Tin-Tin Connector Interfaces During Low Amplitude Motion
Contact force on the simulated, 16- pin , edge - card connector was 100 g.
-
Double-sided-mount card-edge-connected optical transceiver module using cost-effective FPC-OE optical engine
The DCO-module is mounted on a board by inserting it into a 100 - pin right-angle card - edge connector .
-
Module packaging for high-speed serial and parallel transmission
Fig. 1 shows the data rate capability of common and future backplane connector systems over the pin count per 100 mm card edge .
-
Anecdotes [history of computing]
The name S-100 came from the use of a special 100 - pin con- nector (also known as an IEEE 696) that would accept the edge of a PC card (printed circuit card), nicknamed a daughter board.
-
Shielded high performance interconnect technology dramatically increases real signal density
Likewise, the amountof card edge required per 100 real signals is affected by signalrisetimebecause of the need to assign additionalground pins in a straight pin field connector (see Figure 3).
-
Vulnerability of laptop computers to volcanic ash and gas
The other six expansion cards on the island had corrosion on most components to a lesser extent. .... Fig. 8 Photographs of a PCB after exposure to volcanic gases on White Island for 26 h. a Photograph showing corroded edge connector (left); b SEM photograph at 100 times magnification showing the … the Au-plated connector pin ; and c close up…
-
New Products
The G-64's single-height Eurocard is 100 by 160 mm (approximately 3.9 by 6.25 inches)-or 15 per- cent smaller than the STD bus card . .... Its DIN 41612 pin -in-socket connector is far more reliable than an exposed- edge connector, says Gespac, especially in demanding industrial environments.
-
A Distributed Message Passing Computational and I/O Engine for Real-Time Motion Control
…standardized to the increasingly popular Eurocard form factor, using a board size of 100 mm x 220mm .... The rear edge connector is pin compatible with INMOS' eval- uation cards for the ITEM system.
-
Electrical characteristics of interconnections for high-performance systems
Measured propagation of 1-ns-wide, 100 -mV amplitude source pulse (solid) with 70-cm card wiring (dashed) and 70-cm card wiring with two (a) five-row pinned connectors (dotted) and (b) six-row pad-on-pad connectors with 1 : 1 … is necessary, and the large number of contacts are spread along the entire edge of the card.
Indicates content that may require registration and/or purchase.