-
Supplier: Newark, An Avnet Company
Description: Micro Card Edge 100pin connector, SAMPLE
-
Supplier: Newark, An Avnet Company
Description: MICRO CARD EDGE 100PIN CONNECTOR, 200 PIECE REEL
-
Supplier: Newark, An Avnet Company
Description: Micro Card Edge 100pin connector, 1800 pieces (9 reels of 200 pieces)
-
-
Supplier: Newark, An Avnet Company
Description: MICRO CARD EDGE 100PIN S4 SMT BOX
-
Supplier: Win Source Electronics
Description: Manufacturer: Molex Category: Connectors, Interconnects Card Edge Connectors Card Edge Connector Contacts Series: EdgeMate172160 Contact Finish: Tin Contact Finish Thickness: 100.0µin (2.54µm) Package: Tape & Reel (TR) Contact Termination: Crimp Contact
- Features: Specialty / Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1224209-10046971-015LF Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: Power Edge Number of Positions: 34 (Power) Pitch: 0.100" (2.54mm) Color: Black Contact Type: Cantilever Number of Rows: 2
- Contact Pitch: 2.539998628400741 mm
- Features: Card Edge Connector
-
Supplier: TE Connectivity
Description: Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Application Circuit Application : Signal Other Card Edge Connectors
- Current Rating: 3 amps
- Contact Pitch: 2.539998628400741 mm
- Number of Contacts: 44 #
- Connector Type: Board-to-Board Connector
-
Supplier: Amphenol Communications Solutions
Description: Cool Edge PCIe 1.00mm, Cool Edge 1.00mm PCIe Connectors, Storage and Server System, 98 signal pins, Surface mount, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors,
- Voltage Rating: 12 volts
- Current Rating: 0.7 amps
- Number of Contacts: 98 #
- Connector Type: PC Card Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: Amphenol FCI Win Source Part Number: 197210-10046971-004LF Packaging: Tray Number of Positions: 38 (Power) Pitch: 0.100" (2.54mm) Color: Black Contact Type: Cantilever Number of Rows: 2 Termination: Kinked Pin, Solder Contact Finish: Gold Contact Finish Thickness: 30μin
- Contact Pitch: 2.539998628400741 mm
- Features: Card Edge Connector
-
Supplier: Central Components Mfg.
Description: Features Multiple positions available Bifurcated contact No pin loss polarization available Pre-assembled cover Standard black insulator color Optional gray insulator color Designed to mate with .062" printed circuit board Customization available
- Voltage Rating: 250 volts
- Current Rating: 1 amps
- Contact Pitch: 2.54 mm
- Connector Type: Board-to-Board Connector
-
Supplier: Powell Electronics, Inc.
Description: 0.635 mm Basic Blade & Beam Skt Strip Ed
-
Supplier: Utmel Electronic Limited
Description: CONN HDR PIN 100POS R/A TIN LEAD
- Contact Pitch: 1.2699993142003705 mm
- Features: Board Mount Connector, Card Edge Connector
-
Supplier: Radwell International
Description: STACKING BOARD CONNECTOR, FUNCTIONMAX FX8C SERIES, RECEPTACLE, 0.6 MM, 100, SURFACE MOUNT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
- Gender: Female / Jack
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1340442-ASP-209948-01 Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: ASP Number of Positions: 400 Pitch: 0.025" (0.64mm) Features: Board Guide Connector Type: Array, Male
- Contact Pitch: 0.6349996571001852 mm
- Features: Board-to-Board Connector, Card Edge Connector, Rectangular Connectors, Heavy Duty
-
Supplier: Amphenol Communications Solutions
Description: PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Post-Free, 48 Pin Assembly., Amphenol is one of the leading manufacturers of pci express card edge connectors. Contact us today for more details of pci express , part number 10078877-100TLF.
- Voltage Rating: 300 volts
- Current Rating: 1.1 amps
- Number of Contacts: 48 #
- Features: Card Edge Connector
-
Supplier: DigiKey
Description: EC.8 STRAIGHT KEY 100PINS 28GBPS
- Contact Pitch: 0.7873995748042296 mm
- Number of Contacts: 100 #
- Features: Board Mount Connector
- Gender: Female / Jack
-
Supplier: DigiKey
Description: "Connector Header Board Edge, Straddle Mount 100 position 0.050"" (1.27mm)"
- Number of Contacts: 100 #
- Features: Board Mount Connector, Other
- Connector Type: Header Connector
-
Supplier: ifm efector inc.
Description: through logical calculations of values directly on the gateway an additional QCM100/QCM110 cloud subscription is required to use and operate the moneo Cloud Please note - Pin 2 and Pin 3 are used to provide 24 VDC power. EVCB02 or EVCB03 are patch cables that swap Pin 1 and
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 300V 15A 3 Straight pin -40°C~+105°C 1 5mm 1x3P Green Board Edge/Receptacle-Close Screw fixed Plugin,P=5mm Pluggable System Terminal Block ROHS
- Contacts Pitch: 5 mm
- Voltage Rating: 300 volts
- Current Rating: 15 amps
- Operating Temperature: -40 to 105 C
-
Supplier: Nexperia B.V.
Description: The 74HCT4538-Q100 is a dual retriggerable-resettable monostable multivibrator. Each multivibrator has two trigger/retrigger inputs (nAand nB), a direct reset input (nCD), two complementary outputs (nQ and nQ), and two pins (nREXT/CEXT and nCEXT) for connecting the external timing
- Operating Temperature: 125 C
- Features: ESD Protection, Other
- Triggering: Negative-Edge Triggered, Positive-Edge Triggered
- Type: Retriggerable
-
Supplier: Nexperia B.V.
Description: The HEF4538B-Q100 is a dual retriggerable-resettable monostable multivibrator. Each multivibrator has an active LOW trigger/retrigger input (nA), an active HIGH trigger/retrigger input (nB), an overriding active LOW direct reset input (nCD), an output (nQ) and its complement (nQ), and two
- Operating Temperature: 125 C
- Features: ESD Protection, Other, Schmitt Trigger
- Triggering: Negative-Edge Triggered, Positive-Edge Triggered
-
Supplier: Allied Electronics, Inc.
Description: 0.042 in. Hole Diameter, 0.100 in. x 0.100 in. Grid Size, Circuit Board Circbord™ prototyping boards with printed circuitry cover a wide range of design requirements — without the expense of edge connectors. All boards have provisions for I/O connectors. Several
-
Supplier: Allied Electronics, Inc.
Description: 0.042 in. Hole Diameter, 0.100 mm x 0.100 mm Grid Size, Circuit Board Circbord™ prototyping boards with printed circuitry cover a wide range of design requirements — without the expense of edge connectors. All boards have provisions for I/O connectors. Several
-
Supplier: Allied Electronics, Inc.
Description: 0.042 in. Hole Diameter, 0.100 in. x 0.100 in. Grid Size, Circuit Board Circbord™ prototyping boards with printed circuitry cover a wide range of design requirements — without the expense of edge connectors. All boards have provisions for I/O connectors. Several
-
Supplier: Allied Electronics, Inc.
Description: 0.042 in. Hole Diameter, 0.100 in. x 0.100 in. Grid Size, Circuit Board Circbord™ prototyping boards with printed circuitry cover a wide range of design requirements — without the expense of edge connectors. All boards have provisions for I/O connectors. Several
-
Supplier: Hammond Manufacturing Company Inc.
Description: series - 1550MS100 - Package of 100 Replacement screws for the black series - 1550MS100BK - Package of 100 Upgrade To Tamper-Resistant (Torx With Pin) Hardware Tamper-resistant screws for the unpainted series - 1550MS50T- Package of 50 Tamper-resistant screws for the black
- Type: Electronic and Instrument Enclosures
- Features: Other
- Material: Steel
-
Supplier: DigiKey
Description: 100 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
-
Supplier: Richardson RFPD
Description: CarlisleIT’s Card Edge Connectors Contact System is designed for high-speed, high-density applications. Card Edge Connectors have a smooth mating surface area which reduces the wear and tear of contacts and increases the durability and lifecycle of the contact system.
- Features: Coaxial Connector
-
Supplier: Fairview Microwave Inc.
Description: .062 end launch, .065 end launch, .065 pin, .066 pin, .067 end launch, .070 pin, .075 pin, .092 end launch, .105 pin, .125 pin, .130 pin, .135 pin, .150 pin, .220 pin, .275 pin, 10-32 stud, edge mount, edge
- Features: RF and Microwave Connector
- Connector Type: Type N
-
Supplier: Microchip Technology, Inc.
Description: prevent an error state in an upstream host due to incomplete non-posted transactions Hot- and surprise-plug controllers per port GPIOs configurable for different cable/connector standards PCIe Interfaces Passive, managed and optical cables SFF-8644, SFF-8643, SFF-8639, OCuLink and other
- Features: Switch
-
Supplier: Nexperia B.V.
Description: The 74AHC594-Q100; 74AHCT594-Q100 is a high-speed Si-gate CMOS device and is pin compatible with Low-Power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A. The 74AHC594-Q100; 74AHCT594-Q100 is an 8-bit, non-inverting, serial-in, parallel-out shift register that
- Features: ESD Protection, Other
-
Supplier: Samtec Inc.
Description: Right Angle Available up to 100 Pins Per Row Double Row Gold Plating
- Voltage Rating: 275 volts
- Current Rating: 1.2 amps
- Contact Pitch: 0.20000000000000004 mm
- Number of Contacts: 100 #
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BLOCK RESOLVER INPUT, 6 CHANNEL, 24 PIN CARD EDGE CONNECTOR, SCREW TERMINALS, 2 PHASE, 4 KHZ, 100 MA, LED INDICATOR LIGHTS, 20-30 VDC. FREE 2 YEAR RADWELL WARRANTY
- Features: GPIB Controller / Interface Board
-
Supplier: TE Connectivity
Description: Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board Header Type : Fully Shrouded Rectangular Power Connector Type : Header Sealable : No Termination Features Termination Method to
- Voltage Rating: 600 volts
- Current Rating: 9.5 amps
- Operating Temperature: -55 to 105 C
- Features: Other
-
Supplier: Visual Sound, Inc.
Description: SP3500SC includes the following connectors: two standard U.S. power receptacles, computer video (15-pin HD), COM Port/RS-232 (9-pin D), composite video (RCA), S-Video (4-pin mini-DIN), audio (2-RCAs), computer audio (3.5 mm), modem (RJ11), and network (RJ45) input
Find Suppliers by Category Top
Featured Products Top
-
EDAC’s Cardedge+ family of card edge connectors has grown to become one the largest offerings available in the market and has put EDAC ahead of the pack as a leader in card edge Connector Technology. These card edge connectors are available (read more)
Browse PC Card Connectors Datasheets for Heilind Electronics, Inc. -
Use PEM eConnect® Pin Fastening Technology for repeatable, consistent electrical joints and superior installation that’s unmatched by traditional attachment methods. Quick, Secure (read more)
Browse Industrial Pins Datasheets for PennEngineering® -
Phosphor Bronze with Gold Plate, Connectors are available in a Male (pin), Cat. # 6100 (bulk) or Cat. # 6100TR (tape and reel) and a Female (socket) Cat. # 6102 (bulk) or Cat. # 6102TR (tape and reel) The female sockets are equipped with side guides for additional reinforcement to minimize PCB movement (read more)
Browse Board to Board Connectors Datasheets for Keystone Electronics Corp. -
As electronic devices become increasingly slim and intelligent, connector designs are also continuously evolving.The 5-pin magnetic connector with adapter is prime examples of this trend—Delivers a convenient experience for charging and data transfer. What is (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
output is proportional to the sum of the loads transmitted by the shear planes of the pin. The circuit typically includes temperature compensating, signal trim (optional) and balance resistors terminating in suitable connector socket or integral cable. Strainsert factory calibrations are intended to (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
ambient temperature range can be extended to between -50°C and +100°C. Frequently, the coupling is used to connect the gear shaft to the driven machine. In the case of drives without gear units, the coupling is particularly suitable for operation in harsh conditions or heavy duty drives (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
electrical performance, signal integrity and material reliability while reducing cost. Engineered for next-generation medical technologies, REDEL Disposable connectors support pulsed field ablation (PFA) and pulsed electric field (PEF) therapies, delivering up to 5 kV pin-to-pin in a (read more)
Browse Medical Electronic Connectors Datasheets for LEMO USA, Inc. -
product designer’s needs. Typically, the electrical parameters will pre-determine the size and type of the connector’s pin-and-socket system and cable design. For example, a standard digital signal running at less than 13 volts and using less than 100 milliamps would allow for an original (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Omnetics Connector Corporation -
Connectors Up to 10A power Outgassing levels meet NASA / ESA requirements -65°C to +175°C; 20g Vibration, 100g Shock Components to full cable assemblies available EMC Shielding SMT Clips (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
connectors in a plethora of serious applications from autonomous devices, to human monitors and robotic machinery, where rugged miniaturization is critical. To meet the new demands, Omnetics’ PZN connectors have been designed, built and tested using military style Nano-pin and (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation
More Information Top
-
The pxi modular instrumentation architecture
The test instrumentation is connected to the PCB under test using two circuit boards that connect the 100 - pin edge connector at one end and the spring probes on the other.
-
A real-time NMR image reconstruction system using echo-planar imaging and a digital signal processor
PC-9801, NEC) and interfaced to the PC via the 100 - pin card- edge connector .
-
Development and operation of the microshutter array system
One edge of the daughter board is temporarily wire bonded to the substrate and the other edge has a 100 - pin connector .
-
IEEE Standard 696 Interface Devices
The card edge connector is a 100 - pin (dual 50) connector with contacts spaced on 0.125 in centers.
-
On the Ordering of Connections for Automatic Wire Routing
Up to 20 16-pin dual in-line integrated-circuit packages can be accom- modated on a board in 5 rows of 4 packages each, with the packages parallel to the 100 - pin connector located at one edge of the board.
-
Time Distribution of Intermittents Versus Contact Resistance for Tin-Tin Connector Interfaces During Low Amplitude Motion
Contact force on the simulated, 16- pin , edge -card connector was 100 g.
-
Double-sided-mount card-edge-connected optical transceiver module using cost-effective FPC-OE optical engine
The DCO-module is mounted on a board by inserting it into a 100 - pin right-angle card- edge connector .
-
Anecdotes [history of computing]
It was really just a PC back plane that connected all the daughter boards to the power supply and other I/O connectors via a common S-100 socket/ connector that was made to grip the 100 edge pins on each daughter PC …
-
Module packaging for high-speed serial and parallel transmission
Fig. 1 shows the data rate capability of common and future backplane connector systems over the pin count per 100 mm card edge .
-
Preventing Thermal Cycling and Vibration Failures in Electronic Equipment
A 100 - pin connector at the bottom of the 8-in. edge was plugged into the sockets of a mating connector mounted in a rigid vibration test fixture.
Indicates content that may require registration and/or purchase.