Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mile-X Equipment, Inc.
Description: Norco 78110C 100 Ton Electro/Hydraulic Shop Press This Norco shop press ships by truck and extra shipping charges will apply to ship to a non-commercial address. ARBOR PLATES NOT INCLUDED Intended Use Heavy duty use in truck garages and industrial work shops.
-
Supplier: Mile-X Equipment, Inc.
Description: in the USA. Optional Equipment Accessory Kit 50 Ton Pair of Arbor Plates Specifications Model Number 78055A 78057A 78058A 78110B Capacity 50 tons 50 tons 50 tons 100 tons Ram Travel 6-1/4" 6-1/4" 6-1/4" 10-1/4" Throat Height (Min.) (Max.) 7-1/2" 32-5/8"
-
Supplier: Carver, Inc.
Description: (Model 30-12-2H) Thirty ton, manual, two opening, four-column hydraulic lab press with digital heated platens. Fully guided moving platen assures parallelism over 12" x 12" surface. Easy-to-read dual scale analog gauge, reading in pounds force and metric tons.
- Capacity / Operating Force: 12 tons
- Stroke: 5.125 inch
- Frame & Head Type: Bench Mounted
- Technology: Hydraulic
-
-
Supplier: Mile-X Equipment, Inc.
Description: mechanism gives operator precise control in adjustment of lower press bolster to any height Covered by OTC Lifetime Marathon Warranty Specifications: A: 86-5/8" B: 47½" C: 28" D: 17½" E: 9-5/8"–49-5/8" F: 8" G: 35" H: 6-3/8" J: 10" Floor Space: 55½" x 28" No. 1854 – 100-ton
-
Supplier: Mile-X Equipment, Inc.
Description: 50" H: 8" J: 10" Floor Space: 36" x 78¼" No. 1857 – 100-ton press. Includes single-acting No. 52434 ram with 10" stroke; No. 4008 hydraulic hand pump; No. 9651 gauge; No. 9781 hose (3/8" ID x 10'); and pump mounting bracket. Wt., 1,740 lbs.
-
Supplier: Manufacturers Supplies Co.
Description: The Chiesa Hydraulic Up-Stroke Heated Platen & Cutting Presses are versatile machines able to support total cutting & kiss-cutting, crease/seal applications, molding & trimming, laminating, printing & embossing for a wide range of products; both natural & synthetic. Ideally suited for
- Capacity / Operating Force: 330 tons
- Equipment Type: Clicker Press
- Technology: Hydraulic
-
Supplier: Carver, Inc.
Description: (Model 30-12-2H) Thirty ton, manual, two opening, four-column hydraulic lab press with digital heated platens. Fully guided moving platen assures parallelism over 12" x 12" surface. Easy-to-read dual scale analog gauge, reading in pounds force and metric tons.
- Clamping Force: 30 tons
- Stroke: 6 inch
- Daylight / Opening: 3 inch
- Machine Type: Compression Molding
-
Supplier: Wabash MPI
Description: rapid closing of the press, and then a slow closing segment. This configuration is ideal for composite molding applications where minimal cycle time, high molding pressure and accurate temperature control are required. These presses are available in clamp force ranging from 15-1000
- Clamping Force: 15 to 1,000 tons
- Stroke: 24 inch
- Daylight / Opening: 60 inch
- Machine Type: Compression Molding
-
Supplier: Savage Engineering, Inc.
Description: Available in 100 ton to 2000 ton sizes. Savage's wide bed TFS type straightening press with 3 axes' of ram movement is specifically designed for straightening or bending large plates, castings or weldments. With these travel gantry straightening presses, the workpiece
- Capacity / Operating Force: 25 to 2,500 tons
- General Types: Forming and Bending Machine
- Operation: Straightening / Flattening
-
Supplier: Manufacturers Supplies Co.
Description: The Chiesa F1 EDI CNC Traveling Head Press, with 3 numerically controlled axes, incorporates an electrically servo driven cutting head without the use of hydraulics. This ‘GREEN’ technology reduces power consumption up to 50%, eliminates all the maintenance associated with
- Capacity / Operating Force: 110 tons
- Equipment Type: Clicker Press
- Technology: Hydraulic
-
Supplier: Wabash MPI
Description: task. Many options are available including heated platens. Individual temperature controllers and other options permit fine tuning of the performance of each press. Standard features on C-Frame hydraulic presses include heavy duty slab side construction with down acting cylinders.
-
Supplier: Weiss Industries, Inc.
Description: and materials and are ship-to-stock certified with many of our customers because we are committed to zero defect quality and 100% on-time delivery. Operations • Presses: • Automatic presses from 45-330 tons • Bed Sizes to 43"/1092 mm x 72"/1828 mm • Shut height to 21"/533 mm •
- Secondary Operations: Anodizing, Black Oxide, CNC Machining, Drilling / Tapping, Electroplating, Grinding, Heat Treating / Stress Relieving, Painting / Powder Coating, Tool Making, Welding
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Stamping Capabilities: Blanking / Piercing, Deep Drawing, Progressive Dies
- Materials: Ferrous Metals, Nonferrous Metals
-
Supplier: Aries Engineering Co., Inc.
Description: where space is limited. Standard Features: Total air/oil separation For use in tight places, no hydraulic hose Linear force output Three moving components Simple control circuits 100,000 PSI tensile tie rods NFPA medium duty mounting styles Operation in any position or attitude 4.7
- Stroke: 1 to 8 inch
- Rated Load/Force: 670 to 25,950 lbs
- Operating Pressure: 30 to 100 psi
- Shaft Diameter: 1.749 to 3 inch
-
Supplier: ITW Medical
Description: manufacturing cells to be proactive and responsive to each customer’s needs. Flexible Molding Capacity ITW Medical injection molding presses range from small 10-ton clamping force machines up to large 300-ton clamping force machines. These machines range from vertical to horizontal
- Supplier Capability: Clean Room Molding, Design Assistance, Prototype / Market Entry Molding
- Industry: Medical
- Features: Midwest US Only, North America, Other, United States Only
Find Suppliers by Category Top
Featured Products Top
-
Available in 100 ton to 2500 ton sizes. Savage's wide bed TFS type straightening press with 3 axes' of ram movement is specifically designed for straightening or bending large plates, castings or weldments. With these travel gantry straightening presses, the workpiece remains (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
4-500 Ton Capacities Used for a myriad of applications, the C-Frame Press can be an economical alternative for producing or assembling small parts. These workhorse presses are also self contained as to be easily moved to the work cell. Many options and sizes (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
on taller presses with wider spacing between rails. Capacities typically from 50 tons up to 600 US tons Used in many industries including mining, crane manufacturing, pumpjack manufacturing, paper mill equipment manufacturing, downhole drilling, railcar manufacturing (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
High-efficiency Automatic Filter Press, designed to revolutionize sludge dewatering processes across multiple industries. This equipment integrates advanced German-engineered technology for rapid dewatering, ensuring higher productivity, cleaner operations, and smarter (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
shaft diameter Powered pins option eliminates climbing up on taller presses with wide rail spacing Capacities from 50 tons up to 800 tons Used in many industries including mining, crane manufacturing, pumpjack manufacturing, paper mill equipment manufacturing (read more)
Browse Datasheets for Savage Engineering, Inc. -
, molybdenum, bulk materials, free-flowing materials, etc. Our hydraulic presses are designed per application to meet your exact requirements. 50 to 2000 ton capacity Rugged straight sideor 4 post design. Hydraulic ejector Hopper and sliding fill shoe feeder (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
-free connections. The wrapped cover offers excellent resistance to abrasion, cutting, and external damage, making it ideal for mobile equipment, industrial presses, and material handling systems where uptime and hose durability are critical. Broad Media (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Keytronic injection presses mold parts in many different materials and colors. All parts are consistent in appearance, color and performance, guaranteed to produce superior quality and repeatability. Molding Machines - Single (read more)
Browse Plastic Molding Services Datasheets for Keytronic -
wrapped cover offers excellent resistance to abrasion, cutting, and external damage, making it ideal for mobile equipment, industrial presses, and material handling systems where uptime and hose durability are critical. Broad Media Compatibility (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
cover offers excellent resistance to abrasion, cutting, and external damage, making it ideal for mobile equipment, industrial presses, and material handling systems where uptime and hose durability are critical. Broad Media Compatibility Compatible with petroleum (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
Conduct Research Top
-
C-Frame Hydraulic Press for Forming, Assembly, Molding, and More
as they are self-contained, creating only a small footprint. For applications under 100 tons, the C-Frame hydraulic press is the most economically-priced small bed hydraulic press.
More Information Top
-
REPORT DOCUMENTATION PAGE
Enerpac 100 ton hydraulic press , (or Compac Model MPC 40-1 (Table model) or MPC 40-1D-3 (floor model), 2.5 inch OD mold/die/ram assembly with 1.2 mm diameter die. and 1 inch dia. ram.
-
Powder Metallurgy of Uranium Alloy Fuels for TRU-Burning Reactors
Final Technical Report
The canister is then moved outside the glovebox to the extrusion apparatus, which consists of a 100 ton hydraulic press , a die apparatus constructed from H-13 tool steel (shown in Fig 1.) and a Watlow tube furnace.
-
Pressure dependence of the isomer shift of Sn119
A 100 ton hydraulic press squeezed the pressure cell between two tungsten carbide pistons* (Fig. 1).
-
Multi-Objective Optimization for Alumina Laser Sintering Process
…was a high purity alumina (Al2O3) with a mean particle size of 8 μm and was pressed by uniaxial dry pressing at 50 MPa using a mild steel die assembly and uniaxial press (SANTEC 100 ton hydraulic press , India) into square layers…
-
Numerical Simulation and Experimental Analysis on the Deep Drawing of Cylindrical Cups
Experiments were carried out on a 100 ton hydraulic press machine, displayed with a mechatronic device in MANIT, Bhopal.
-
Optimum Process Parameters for Enhanced Uniform Hardness Distribution and Barreling Behavior in Upsetting
A 100 ton hydraulic press was used to carry out the upsetting tests.
-
Effect of Extrusion Parameters on Texture and Microstructure Evolution of Extruded Mg-1 pctMn and Mg-1 pctMn-Sr Alloys
The extrusion was carried out in the lab- scale 100 ton hydraulic press to produce round bars with diameter of 10 mm resulting in the extrusion ratio of 7.
-
Impact resistance and damage tolerance of scarf‐repaired composite structures: An experimental investigation
A 100 ton hydraulic press machine was used to perform the tests of the plates with impact damage under uniaxial compression.
-
Tribological Properties of Al–SiC Metal Matrix Composites: A Comparison Between Sand Cast and Squeeze Cast Techniques
A 100 ton hydraulic press shown in Fig. 1b having close control on the rate of application of pressure, dwell time and ejection facilities is used for applying pressure on the liquid metal poured into the die positioned below the main ram…
-
Sustainable Composite : Fibers, Resins and Applications
…Die Thermoforming For the matched-dies, two profiles (half-hexagonal and arc-and-tangent) were manufactured from 40 mm aluminium plates on a CNC milling machine which were bolted onto the platens of a 100 ton hydraulic press equipped with a heating…
Indicates content that may require registration and/or purchase.