-
Supplier: TE Connectivity
Description: Body Features Case Material : AL Product Weight : 117 G [4.12 OZ ] Dimensions Full Stroke Range : 100 MM [4 INCH ] Product Length : 14.9 MM [.59 INCH ] Product Width : 14.9 MM [.59 INCH ] Repeatability (MM) : .01 Electrical Characteristics Input Voltage (Max) (VDC) : 42 Operating Wiper Current
- Resistance Range: 5,000 ohms
- Operating Temperature: -40 to 100 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: POTENTIOMETER, KNOB, 100K OHM, 20%, LINEAR
-
Supplier: Newark, An Avnet Company
Description: POTENTIOMETER, LINEAR, 100K, PANEL; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:Pro Audio 3310 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
-
-
Supplier: Allied Electronics, Inc.
Description: POTENTIOMETER, KNOB, 100 OHM, 20%, LINEAR
-
Supplier: Allied Electronics, Inc.
Description: Potentiometer, Sliding, Linear, 10K Ohm
-
Supplier: Allied Electronics, Inc.
Description: Potentiometer, Sliding, Linear, 5K Ohm
-
Supplier: Newark, An Avnet Company
Description: POTENTIOMETER, LINEAR, 100K, 1W, PANEL; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:53 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: POTENTIOMETER, LINEAR, 100K, 2W, PANEL; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:93 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LINEAR POTENTIOMETER, 100KOHM, 10%, 2W; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:91 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes
-
Supplier: DigiKey
Description: 100k Ohm 1 Gang Linear Panel Mount Potentiometer Rotary, SPST 1 Kierros Conductive Plastic 1W Solder Lug
- Resistance Range: 100,000 ohms
- Tolerance: 10 +/- %
- Resistance Taper: Linear
- Configuration: Multiturn
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1350487-308NPC100K Category: Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Series: 308NPC Termination Style: PC Pins Package: Bulk Standard Package: 100 Tolerance: ±10% Power (Watts): 0.5W, 1/2W Actuator Type: Slotted Actuator Length:
- Resistance Range: 100,000 ohms
- Tolerance: 10 +/- %
- Potentiometer Type: Digital Potentiometer
-
Description: POT 100K OHM 1/2W PLASTIC LINEAR
- Resistance Range: 100,000 ohms
- Tolerance: 10 +/- %
- Power Rating: 0.5 watts
-
Supplier: Acme Chip Technology Co., Limited
Description: POT 100K OHM 1W PLASTIC LINEAR
- Resistance Range: 100,000 ohms
- Tolerance: 10 +/- %
- Power Rating: 1 watts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 1-/2-/4-Channel Digital Potentiometers / Digital Potentiometer 100kOhm 256POS Volatile Linear 14-Pin PDIP Product overview: AD8402AN100 from Analog Devices Inc. is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production,
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Digital Potentiometer 100kOhm 64POS Volatile Linear 24-Pin TSSOP T/R Product overview: AD5203ARU100-REEL from Analog Devices Inc. is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: +-15 V Operation Digital Potentiometer / Digital Potentiometer 100kOhm 128POS Volatile Linear 16-Pin SOIC W Product overview: AD7376AR100 from Analog Devices Inc. is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Digital Potentiometer 100kOhm 32POS Volatile Linear 6-Pin SC-70 T/R Product overview: CAT5110SDI-00-T from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for
-
Supplier: RS Components, Ltd.
Description: 91 Linear Cermet potentiometer 100K 10%
- Resistance Taper: Linear
- Features: Other
- Mounting / Packaging: Panel Mount
- Standards and Certifications: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: Potentiometer: mounting; multiturn; 10kΩ; 750mW; ±10%; linear
- Tolerance: 10 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.75 watts
- Features: Other
-
Supplier: Richardson RFPD
Description: The AD5160 provides a compact 2.9 mm × 3 mm packaged solution for 256-position adjustment applications. These devices perform the same electronic adjustment function as mechanical potentiometers1 or variable resistors but with enhanced resolution, solid-state reliability, and superior low
- Features: Digital Potentiometer
-
Supplier: Utmel Electronic Limited
Description: HONEYWELL 53C110K Rotary Potentiometer, Conductive Plastic, 53 Series, 10 kohm, Linear, 1 Turns, 2 W, Bushing
- Resistance Range: 10,000 ohms
- Tolerance: 10 +/- %
- Power Rating: 2 watts
- Operating DC Voltage: 500 volts
-
Supplier: Utmel Electronic Limited
Description: Digital Potentiometer 50kOhm 256POS Volatile Linear Automotive 20-Pin TSSOP Tube
- Resistance Range: 50,000 ohms
- Tolerance: 20 +/- %
- Temperature Coefficient (TCR): 150 ±ppm/°C
- Operating Temperature: -40 to 125 C
-
Supplier: DigiKey
Description: POTENTIOMETER,STROKE MEASUREMENT
- Operating Temperature: -13 to 176 F
-
Supplier: Sensata Technologies
Description: Measurement range 0 up to 6000 mm Output signal 1kΩ (other values on demand) Resolution Quasi infinite (depends on the operating system) Material Body and cover - Aluminium (RohS) Measuring cable – Stainless stee Cable diameter 0,60 mm Detection element Precision potentiometer Connection Male
- Measurement Range: 236.2206 inch
- Operating Temperature: -4 to 176 F
- Features: Linear Potentiometer, String Potentiometer
-
Supplier: ODG (Origin Data Global)
Description: POT 1K OHM 2W PLASTIC LINEAR
- Resistance Range: 1,000 ohms
- Tolerance: 10 +/- %
- Features: Other
- Configuration: Single Turn
-
Supplier: Radwell International
Description: ROTARY POTENTIOMETER, MOLDED COMPOSITION, 100K OHM, 1 TURN, LINEAR, 2 WATT, CU. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell MKV Potentiometers offer a cost effective way of obtaining high accuracy, long life position feedback. Honeywell has many years of experience in successfully providing high reliability/high performance products to the military and aerospace industries and continues to expand that
- Linearity: 1 ±% Full Scale
- Operating Temperature: -85 to 257 F
- Features: Linear Potentiometer
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell MKV Potentiometers offer a cost effective way of obtaining high accuracy, long life position feedback. Honeywell has many years of experience in successfully providing high reliability/high performance products to the military and aerospace industries and continues to expand that
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -85 to 257 F
- Features: Linear Potentiometer
-
Supplier: Acme Chip Technology Co., Limited
Description: POTENTIOMETER
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell MKV Potentiometers offer a cost effective way of obtaining high accuracy, long life position feedback. Honeywell has many years of experience in successfully providing high reliability/high performance products to the military and aerospace industries and continues to expand that
- Linearity: 1 ±% Full Scale
- Operating Temperature: -85 to 257 F
- Features: Linear Potentiometer
-
Supplier: TE Connectivity
Description: Product Type Features Position Sensor Product Type : Instrument Grade Potentiometer, Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.15 Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]
- Operating Temperature: -40 to 194 F
-
Supplier: Micro-Epsilon Group
Description: The K100 is specially designed for series use in mobile machines such as telescopic loaders or truck cranes. Its compact and robust housing (IP67/IP69K) made from glass-fiber reinforced plastic and its durable sensor design with separate drum and spring spaces offer increased protection against
- Measurement Range: 314.9608 inch
- Operating Temperature: -40 to 185 F
- Output: Current, Voltage
- Features: Potentiometer
-
Supplier: Utmel Electronic Limited
Description: POT 500K OHM 1/2W PLASTIC LINEAR
- Resistance Range: 500,000 ohms
- Tolerance: 10 +/- %
- Power Rating: 0.5 watts
- Operating Temperature: -40 to 120 C
-
Supplier: Renesas Electronics Corporation
Description: The Intersil X9511 is a push button controlled potentiometer that is ideal for push button controlled resistance trimming.brbr The X9511 is a resistor array composed of 31 resistive elements. Between each element and at either end are tap points accessible to the wiper element. The position
- Operating Temperature: 85 C
- No. of Tap Positions: 32 #
- Current Rating: 0.0001 amps
- Potentiometer Type: Digital Potentiometer
Find Suppliers by Category Top
Featured Products Top
-
Datasheet Linear Touchless Sensors Novotechnik’s linear touchless position sensors use a permanent magnet that is (read more)
Browse Linear Potentiometers Datasheets for Novotechnik U.S., Inc. -
continuous 360° mechanical travel, electrical range of 0 to 345°, independent linearity of ±0.1%, repeatability of ≤ 0.004° and life of 100 million movements. P2200 diameter is 27 mm, servo size 11. Nominal resistance is 5 kΩ. Shaft has a screwdriver slot and (read more)
Browse Potentiometers, Rheostats, and Trimmers Datasheets for Novotechnik U.S., Inc. -
Standard and return spring versions Stroke lengths 25 to 200 mm (25 to 100 mm with spring) Repeatability to ≤ 8 µA or ≤ 5 mV Voltage or current output Absolute linearity ≤ ± 0 (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Novotechnik U.S. offers the LWX Series of linear position transducers for harsh operating environments, including equipment exposed to high-pressure washdowns, grease, dust and vibration. The corrosion-resistant, all-metal sensors provide direct, absolute displacement measurement in applications (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Novotechnik – the technique of being better Novotechnik introduced the potentiometer into the general machine engineering sector in the 1950s. Since then, the company developed technology used in position transducers and rotary and linear potentiometers that (read more)
Browse Data Acquisition Datasheets for Novotechnik U.S., Inc. -
"digital pots" provide all the ease of use of traditional "wound pots", but with none of the limitations. Renishaw's RLS range of magnetic encoder modules can provide a linear output voltage, proportional to the rotation angle, like a potentiometer, but without any physical contact. These devices can (read more)
Browse Linear Encoders Datasheets for Renishaw -
. Frequency Input Module accepts zero crossing and TTL signals with frequencies of 500Hz to 100kHz and provides a DC stimulus for contact sensors. This module has four channels, each configurable for range and alarm limits. Analog Output DAQ Components: Process Current or (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation -
. The IO-Link version measures position, speed, temperature, and supply voltage. Depending on configuration, position resolution is 16 bits per revolution or 0.01°/LSB. It provides a 1 kHz update rate, linearity of ±1° or better, and repeatability of ±0.1° or better (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
69K standard, resolution to 12 bits, repeatability of 0.1°and independent linearity of ±0.5 %. Outputs include SSI, Incremental, SPI, 0.1 to 10 V, 4 to 20 mA, 0.25 to 4.75 V - ratiometric to supply, 0.5 to 4.5 V - ratiometric, 2 PNP switches and redundant analog. Switches feature (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Integrated signal conditioner Outstanding linearity to ± 0.075 % Outstanding repeatability of 0.002 mm Long life: >100 million movements Insensitive to shock and vibration Insensitive to magnetic fields/noise Sealed to (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc.
More Information Top
-
30 Arduino Projects for the Evil Genius, Second Edition > More LED Projects
R6 100K linear potentiometer .
-
CR4 - Thread: Voltage Controlled Oscillator
A 100K linear potentiometer controls the frequency which has a range of 50hZ to 600hZ determined by the present values of C3, R1 and the pot attached to U1D.
-
A simple high-performance high-voltage wideband audio-frequency amplifier
The input signal (from a function generator) is applied to a 100k linear potentiometer whose wiper is connected to the non-inverting input of the operational amplifier. . . . . VEE . . . . . and C,= 500 pF.
-
Time optimization for routine separations, using high-speed microbore HPLC
The dual 100K ohm linear potentiometers controlling the time constant may be replaced with ten- turn or log potentiometers to expand their resolution at the low end of the scale.
-
Extended diffuse regions in the X-ray diffraction pattern of anthracene single crystals: Part 1
…density is a linear function of the battery voltage (see figure 6) the polarization correction could be easily achieved by replacing the original 45 v battery of the microdensitometer by a 120v battery, a 100k n linear potentiometer and a voltmeter, and…
-
Spectrol / Sfernice / Vishay - P16NP473MAB15 - Variable Resistors - Potentiometers - Allied Electronics
Potentiometer , Knob, 100K Ohm, 20%, Linear .
-
Electronic Hardware Corporation (EHC) - PVL-19B-1 - Dials and Knobs - Knobs - Allied Electronics
Potentiometer , Knob, 100K Ohm, 20%, Linear .
-
WA2L040S505MC - Allen Bradley - Potentiometer | Galco Industrial Electronics
POTENTIOMETER , 100K OHM, 2 WATT SINGLE TURN, LINEAR , +-10% TOLERANCE 5/8" LOCKING SHAFT, 1/4" SHAFT DIA .
-
Catalyst Semiconductor Introduces High Voltage Digital Potentiometer
This general purpose linear digital potentiometer is available in three standard resistance values: 10K, 50K and 100K ohms.
-
Modular high-speed signaling for networks in HPC systems using COTS components
…100 Ohm, 1/8W, 5%, 1206, SMT 10 $0.084 35 2 R87, R88 1OK Panasonic ERJ-8GEYJ104V 1206 Resistor, 100K Ohm, 1/8W, 5%, 1206 … SMT 10 $0.098 Linear 4.5 A, 560kHz … SOIC8 Single digitally-controlled potentiometer 40 4 U17 8MBZBTSRAM…
Indicates content that may require registration and/or purchase.