-
Supplier: HAVE, Inc.
Description: storage of stage box units Slotted divider disc design allows connector pigtails to be safely stored alongside snake cable Ergonomic carrying handle Adjustable cam-lock drag brake Cable Capacity of Reel Cable O.D. (in.) .45 - 275 ft Cable O.D. (in.) .49 - 225 ft
- Features: Cable Reel
-
Supplier: PHOENIX CONTACT USA
Description: Cable reel, Ethernet hybrid CAT5 (100 Mbps), 8-position, PUR halogen-free, black RAL 9005, shielded, free cable end, on free cable end, cable length: 100 m, Power with Ethernet (PWE)
- Voltage: 50 volts
- Hose / Cable Length: 328.0841666666667 ft
- Core Diameter: 0.05511814 inch
- Inside Traverse: 177.16545 inch
-
Supplier: Hannay Reels
Description: Rugged steel and aluminum construction Black, non-reflective matte finish. Durable tray provided for storage of stage box units. Slotted divider disc design allows connector pigtails to be safely stored alongside snake cable. Ergonomic carrying handle. Adjustable cam-lock drag brake. Equipped
- Hose / Cable Length: 100 to 275 ft
- Flange Diameter: 14 inch
- Core Diameter: 6 inch
- Hose / Cable Outside Diameter: 0.25 to 0.67 inch
-
-
Supplier: PHOENIX CONTACT USA
Description: Cable ring, VARAN, black TPE, 6-pos., 1 x 2 x 22 AWG and 1 x 4 x 24 AWG, cable length: 100 m
- Voltage: 48 volts
- Hose / Cable Length: 328.0841666666667 ft
- Core Diameter: 0.05905515 inch
- Inside Traverse: 78.7402 inch
-
Supplier: PHOENIX CONTACT USA
Description: Cable reel, 17-position, PVC, black RAL 9005, free cable end, on free cable end, cable length: 100 m
- Voltage: 250 volts
- Hose / Cable Length: 328.0841666666667 ft
- Core Diameter: 0.0393701 inch
- Hose / Cable Outside Diameter: 0.26771668 inch
-
Supplier: PHOENIX CONTACT USA
Description: Cable reel, 12-position, PVC, black RAL 9005, free cable end, on free cable end, cable length: 100 m
- Voltage: 250 volts
- Hose / Cable Length: 328.0841666666667 ft
- Core Diameter: 0.0393701 inch
- Hose / Cable Outside Diameter: 0.22834658 inch
-
Supplier: Conductix-Wampfler
Description: Conductix-Wamplfer Welding Reels are built on the popular 1400 and 1900 series PowerReel platforms. These rugged all-steel reels are specially designed for the rigors of electric welding and grounding applications. They are ideal for storing excess cable in a neat, safe, and
- Hose / Cable Length: 25 ft
- Hose / Cable Outside Diameter: 0.324803325 inch
- Cable Length: 25 ft
- Features: Cable Reel, Live Connection
-
Supplier: Raymond Handling Consultants, L.C.
Description: EZ-COIL® SAFETY SERIES STATIC DISCHARGE CABLE REELS
- Features: Cable Reel
-
Supplier: C & C Lift Truck, Inc.
Description: heavy-duty steel construction. Non-sparking ratchet locks cable at desired length. 50 amp "jaw style" grounding cable. Includes 3/32" galvanized steel cable with 3/16" orange vinyl cover. Multi-position arm guide adjusts for wall, ceiling or floor mounting. Powder coated for
- Hose / Cable Length: 100 ft
- Hose / Cable Outside Diameter: 0.1875 inch
- Cable Length: 100 ft
- Features: Cable Reel
-
Supplier: Conductix-Wampfler
Description: If you need rugged, dependable hose reels, look no further than Conductix-Wampfler! Conductix-Wampfler Hose Reelsare based upon our proven cable reel designs. Try our hose reels and you will discover they are a cut above others on the market! Check out these great
- Hose / Cable Length: 80 ft
- Flange Diameter: 13.5 inch
- Core Diameter: 4.5 inch
- Inside Traverse: 6 inch
-
Supplier: HAVE, Inc.
Description: Capacity of Reel Cable O.D. (in.) .25 - 1100 ft Cable O.D. (in.) .32 - 600 ft Cable O.D. (in.) .38 - 450 ft Cable O.D. (in.) .41 - 350 ft Cable O.D. (in.) .45 - 275 ft Cable O.D. (in.) .49 - 250 ft Cable O.D. (in.) .58 - 125 ft Cable
- Features: Cable Reel
-
Supplier: Newark, An Avnet Company
Description: 147500M CABLE REEL
-
Supplier: United Equipment Accessories, Inc.
Description: standard, PVC drum optional Standard Features for the Manual Reels Include: Cable standard: SOW-A 5' of stationary cable length included Adjustable cable bumpers allow varying cable legth outside the reel Lock pin to prevent free spooling
- Hose / Cable Length: 5 ft
- Core Diameter: 6 to 28 inch
- Hose / Cable Outside Diameter: 0.875 inch
- Cable Length: 5 ft
-
Supplier: United Equipment Accessories, Inc.
Description: The Rugged Reel The 80 Series reel features rugged durability to handle the rough jobs. This reel offers the longest extension of cable up to 100'. With versatile mounting options and multiple circuit ratings available, this series is perfect to meet many different
- Hose / Cable Length: 100 ft
- Hose / Cable Outside Diameter: 0.875 to 1 inch
- Cable Length: 100 ft
- Features: Cable Reel
-
Supplier: Newark, An Avnet Company
Description: NMEA THIN CABLE 100M/BOXED REEL
-
Supplier: Newark, An Avnet Company
Description: 114200M CABLE REEL METRIC
-
Supplier: Allied Electronics, Inc.
Description: Cat 5e Cable Reel 100meters (328feet) 24AWG Stranded
-
Supplier: Galco Industrial Electronics
Description: White Industrial Reel w/Black Box,
-
Supplier: Newark, An Avnet Company
Description: CA100 SERIES CABLE 1000 REEL
-
Supplier: L-com, Inc.
Description: L-com offers an extensive selection of high performance low-loss 100-series coaxial cable which is used primarily for radio pigtails and jumper cables. This cable can be purchased by the reel or by the foot depending on your applications. Additionally this cable is
- Product Category: Bulk Cable
-
Supplier: Hannay Reels
Description: These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Optional stainless steel construction of spool, frame, and ratchet system available.
- Hose / Cable Length: 100 ft
- Flange Diameter: 16.75 inch
- Core Diameter: 13.25 inch
- Hose / Cable Outside Diameter: 0.125 inch
-
Supplier: RS Components, Ltd.
Description: CABLE REEL 400V 16A 30M TO 2 NF + CEE
- Cord Length: 1,574.804 inch
- Approvals: RoHS Compliant
-
Supplier: L-com, Inc.
Description: L-com offers an extensive selection of high performance low-loss 100-series coaxial cable which is used primarily for radio pigtails and jumper cables. This cable can be purchased by the reel or by the foot depending on your applications. Additionally this cable is
- Cable Length: 1,000 ft
- Product Category: Bulk Cable
-
Supplier: HAVE, Inc.
Description: NEW LOW PRICE! CAN4S8-100M - Canare 4S8 16AWG Star Quad Speaker Cable - 100 Meter Reel (328 ft) Canares most popular Star Quad Speaker cable, perfect for all broad-spectrum speaker systems, PA Systems, DC Power Lines, and general purpose power amp setups. 4 x 16 AWG Star
-
Supplier: Accuris
Description: TRAILER, UTILITY, CABLE REEL, 3.5 TON, M310
-
Supplier: DigiKey
Description: 1000 FOOT REEL OF PCTEL PFP100A
- Operating Temperature: -40 to 85 C
- Cable Length: 1,000 ft
- Product Category: Bulk Cable
- Cable Shielding: Foil Braid
-
Supplier: Heilind Electronics, Inc.
Description: REEL FED CABLE TIES
-
Supplier: Heilind Electronics, Inc.
Description: 4" CABLE TIE BLK REELED
-
Supplier: Reelcraft Industries, Inc.
Description: Designed for medical applications where sanitary conditions are of a major concern, Reelcraft's new LS 5415 123 3M incorporates 304L grade stainless steel and a medical grade cord assembly. Its unique construction also makes this reel well suited for pharmaceutical applications, food
- Hose / Cable Length: 15 ft
- Hose / Cable Outside Diameter: 0.130708732 inch
- Cable Length: 15 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Supplier: Utmel Electronic Limited
Description: Contact PIN Crimp ST Cable Mount Reel
- Type: Electrical Contact
- Plating / Coating: Gold
- Features: Specialty / Other
-
Supplier: Accuris
Description: REELS, STATIC DISCHARGE, GROUNDING, 50, 75, AND 100 FOOT CABLE LENGTHS
-
Supplier: Sonel Test
Description: into ground. The reel is equipped with a terminal of banana type (4 mm) to provide two functions. The first one is connecting multiple drum cables into series. The second function involves connecting the reel with the meter - an additional short cable is used for this
-
Supplier: Sonel Test
Description: into ground. The reel is equipped with a terminal of banana type (4 mm) to provide two functions. The first one is connecting multiple drum cables into series. The second function involves connecting the reel with the meter - an additional short cable is used for this
-
Supplier: HAVE, Inc.
Description: CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS CAND20204PSEP100M - Canare 4 Pair Data Cable, 100M Reel Canare 4 Pair Data Cable Jacket Color : Sepia
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Cable reel 100m measurement cable 6 wire cable with PVC coat 0.14qmm shielded, Type KAB 5.4/00-6 HBM colour code Temperature range: -30 to +85C (-22.+185F) Length: 100m
- Cable Insulation: Polyvinyl Chloride (PVC)
Find Suppliers by Category Top
Featured Products Top
-
Hannay Reels HGR Series is designed for grounding in hazardous areas, like aircraft refueling and chemical plants. The reels bond to aircrafts, fuel trucks and other equipment to provide smooth operation with minimal cable pull. The standard reel is finished in oven-cured enamel, but stainless (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Cee-109 1.9" x 4.3", C-109 16 gauge roll formed painted reel bat. This profile is formed in pre-painted material to match an agricultural equipment color scheme. The profile is combined with other mating post to make a finished assembly. Common (read more)
Browse Rolled Metals and Drawn Metals Datasheets for MP Metal Products -
High insulation resistance – 100MΩ @ 1000VDC Dielectric strength – 1500VAC @ 50Hz for 60s, 1mA leakage (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Stability Designed for 10 RPM operation, the joint delivers smooth, jam-free rotation. This low-speed characteristic matches typical marine rotary equipment such as cable reels, hose reels, rotary cranes, and stabilizer fins. (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
C, board-to-board / -20 to 105oC cable-to-board and cable-to-cable) and have been tested to withstand vibration forces of 20 G for up to 12 hours. All connectors are available in tape and reel packaging for automated assembly processes, with disposable pick-and-place caps included where needed (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
protection and high-temperature resistance ensure stable operation of metal smelting and other processes. Other Industrial Scenarios Cable reels, amusement equipment, military equipment, automated production lines and other scenarios requiring high current rotary transmission (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
resistance variation (<10mΩ) and high insulation resistance (≥500MΩ), which drastically minimizes signal attenuation, crosstalk, and electromagnetic interference (EMI). This ensures precise, real-time data transmission for position feedback, velocity control, and other critical (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Turntables and indexing drives Test equipment with rotating pneumatic fixtures Cable reels requiring pneumatic (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
tools, waterworks engineers and construction workers often focus on more expensive maintenance equipment — equipment like cameras, crawlers, cables, and cable reels. While diverse high-tech gadgets are essential, you shouldn’t take the trade’s basic tools for granted. If the (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
Andros Mk V-A1
Two control station options are available: briefcase contained for increased portability or two-wheeled cart mounted with controls, monitor, battery, speaker, and 100 m cable reel .
-
Andros Wolverine
Two control station options are available: briefcase mounted for increased portability or two wheeled cart mounted with controls, monitor, battery, speaker, microphone, and 100 m cable reel .
-
Monica Mk.6 Remote Case Entry System
The operator controls the drilling process with a handset from a distance of up to 500 m, linkage to the control unit being made with a number of 100 m cable - reels .
-
Coaxial - Wire & Cable from Allied Electronics
RA 8000 Coaxial Cable , 100m reel .
-
Measurements of Passive Intermodulation in 2G and 3G
This is just a 50 - 100 m reel of cable with a low power termination at .
-
Combining Multiple Electrode Arrays for Two-Dimensional Electrical Resistivity Imaging Using the Unsupervised Classification Technique
Along this profile, four cable reels , each 100 m long and trending in the west-east direction, were used.
-
Extension reels (accessory) for Portable X-ray Inspection Systems
Extension reels Length: (standard extension reel ) <= 100 m cable (SMART X 150 extension reel) 150 m cable Safe distance operation: (standard extension reel) 150 m (SMART X 150 extension reel) 200 m .
-
A technique for conducting seismic refraction experiments on the ocean bed using bottom shots
About 20 min before each deployment a pre-assembled charge was laid on the table and a 100 m reel of shot-firing cable was loaded onto the winch.
-
Continuous monitoring of mining induced strain in a road pavement using fibre Bragg grating sensors
MOS distributed sensing cable of 100m length stored on a reel .
-
Abrasive Water Cutting System (AWCS)
The complete AWCS system includes: 100 m high pressure hoses, 160 m cable reels , 3 m and 17 m cable assembly, 20 m cable reel battery charger, transport cases, abrasive recharge vessel, transfer hoses (various), operator tool kit, operation and maintenance manual…
Indicates content that may require registration and/or purchase.