-
Supplier: DigiKey
Description: CAP CER 1206 X7R .1UF 10% 100V F
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1052253-CL21B104KCCWPNC Category: Capacitors>Ceramic Capacitors Series: CL Features: Open Mode Package: Tape & Reel Applications: Automotive Standard Package: 4,000 Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
-
Supplier: Utmel Electronic Limited
Description: Multilayer Ceramic Capacitors MLCC - SMD/SMT 0.1uF 25V X5R +/-10% 0603 AEC-Q200
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 C
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: X7R Ceramic Capacitor, 100nF, 16V, 10%, 0402, AEC-Q200 Product overview: C0402C104K4RACAUTO from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -55 to 125 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 0805 X7R Ceramic Capacitor 0.1uF 50V ±10% AEC-Q200 Product overview: C0805C104K5RACAUTO from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -55 to 125 C
-
Supplier: RS Components, Ltd.
Description: KEMET C0805X106J9RACTU
- Capacitance Range: 10.000000000000002 microF
- Dielectric: Ceramic, Ceramic X7R
- Technology: Multilayer
- RoHS Compliant: RoHS Compliant
-
Supplier: New Yorker Electronics Co., Inc.
Description: CAP KIT CERAMIC 12PF-100PF 120PC
- Dielectric: Ceramic
- Features: Other
- RoHS Compliant: RoHS Compliant
-
Supplier: ASAP Semiconductor LLC
Description: CAP ARRAY 4CH 68PF 50V 1206 68pF 50V Ceramic 4 Isolated C0G NP0 ¦5% Surface Mount 1206 (3216 Metric) Wide (Long Side) 0612 (1632 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) 0.035"" (0.90mm) Tape & Reel (TR)
- Capacitance Range: 0.000068 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Dielectric: Ceramic
-
Supplier: Knowles
Description: A range of ultra-stable Hi Q, low ESR porcelain capacitors with high self-resonance combined with established reliability. Description High Q Porcelain Capacitors SMD Compatibility Positive TC “P90” Low ESR, High Q Capacitance range 0.1 - 5100 pF Operating Range -55° to +125°C High
-
Description: Reinforced insulation. Dielectric strength: AC4000V. Impulse peak voltage: 8kV. Failure rate less than 0.12FIT. Humidity robustness grade: IIIB. Comply with IEC 60384-14. With UL, VDE, ENEC, CQC and KC. safety certification. Applications: New energy, communications, industrial, power, consumer
- Capacitance Range: 0.000009999999999999999 to 0.0047 microF
- AC Rated Voltage (WVAC): 500 volts
- Operating Temperature: -40 to 125 C
- Dielectric: Ceramic
-
Supplier: Richardson RFPD
Description: AVX Military CDR products are qualified to Mil-PRF-55681 S- Level. These are MLCC capacitors with Establish Reliability for use where High Reliability components are required. VX CDR01-06 ceramic capacitors are available in BP and BX temperature characteristics with termination
- Capacitance Range: 0.001 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Dielectric: Ceramic
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 0.1UF 16V 10% X7R 0402 0.1¦F 16V ¦10% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) - - 0.020"" (0.50mm) - - Digi-Reel«
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Dielectric: Ceramic
-
Supplier: Knowles
Description: installation. Free Form Capacitors The Free Form capacitor allows any size geometry and shape for utilization in custom fit applications. Vertical Capacitor Assemblies Novacap is capable of stacking capacitors on the side for applications of limited height.
-
Description: Nonlinear temperature coefficient of capacitance. Large capacitance in small sizes. Good insulation, high dielectric strength. Applications: New energy, communications, industrial, power, consumer electronics and more.
- Capacitance Range: 0.0001 to 0.022 microF
- Operating Temperature: -40 to 125 C
- Dielectric: Ceramic
- Features: Other
-
Supplier: ASAP Semiconductor LLC
Description: CAP ARRAY 4CH 220PF 50V 1206 220pF 50V Ceramic 4 Isolated C0G NP0 ¦5% Surface Mount 1206 (3216 Metric) Wide (Long Side) 0612 (1632 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) 0.035"" (0.90mm) Tape & Reel (TR)
- Capacitance Range: 0.00022 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Dielectric: Ceramic
-
Supplier: Richardson RFPD
Description: KYOCERA AVX’s 600S, EIA 0603, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low
- Capacitance Range: 0.0000006 microF
- DC Rated Voltage Range (WVDC): 250 volts
- Dielectric: Ceramic
- Technology: Multilayer
-
Supplier: Knowles
Description: High Performance and High Frequency Single Layer Capacitors for RF Microwave and Millimeter-Wave Applications. The Border-Cap is a conventional parallel plate capacitors with recessed metallization on one or both sides. Benefits: Recessed metallization reduces potential of shorting
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 0.22UF 50V 20% X7R 1210 0.22¦F 50V ¦20% X7R Surface Mount MLCC -55¦C ~ 125¦C Bypass Decoupling - 1210 (3225 Metric) 0.126"" L x 0.098"" W (3.20mm x 2.50mm) - - 0.067"" (1.70mm) - Low ESL (X2Y) Tape & Reel (TR)
- Capacitance Range: 0.22000000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Dielectric: Ceramic
-
Supplier: Knowles
Description: Margin caps have the topside electrode withdrawn from the edges in order to increase the distance between electrodes and dramatically decrease the possibilities of shorting when epoxy die-mounting. This style is also widely used for optical recognition-based assembly. Increased margin sizes and
-
Description: Miniaturized, surface mounted. Single layer ceramic disc dielectric. Humidity robustness grade: IIIB. Good insulation, high dielectric strength. Comply with IEC 60384-14. With UL, VDE, ENEC, CQC and KC. Safety certification. Applications: New energy, communications, industrial, power,
- Capacitance Range: 0.000009999999999999999 to 0.0033000000000000004 microF
- AC Rated Voltage (WVAC): 500 volts
- Operating Temperature: -40 to 125 C
- Dielectric: Ceramic
-
Supplier: ODG (Origin Data Global)
Description: CAP CER 0.082UF 100V X7R 1206
- Capacitance Range: 0.082 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR CERAMIC 0.018UF 50V, X7R, 5%, 0805; Capacitance:0.018µF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant:
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ARRAY 100PF 16V NP0 0508
- Capacitance Range: 0.0001 microF
- DC Rated Voltage Range (WVDC): 16 volts
- Dielectric: Ceramic
- Capacitance Type: Fixed
-
Description: CAP ARRAY 68PF 100V NP0 0508
- Capacitance Range: 0.000068 microF
- DC Rated Voltage Range (WVDC): 100 volts
- Dielectric: Ceramic
- Capacitance Type: Fixed
-
Supplier: Lingto Electronic Limited
Description: CAP TRIMMER 3-10PF 500V SMD
- Capacitance Range: 0.000003 to 0.000009999999999999999 microF
- Dielectric: Ceramic
- Features: Other
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Ceramic Capacitor 2700pf 3000V Y5T HVC High Voltage Ceramic Disc Capacitor, Alternative replacement for Japanese names. 1) Low losses, high stability, high capacitance and smaller size 2) ROHS Compliant :2011/65(EU) ,2015/863 3) Various ceremic dielectric :
- Capacitance Range: 0.0027 microF
- DC Rated Voltage Range (WVDC): 3,000 volts
- AC Rated Voltage (WVAC): 3,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: PUI - Projections Unlimited, Inc.
Description: CL05, CL10, and CL22 Series Multi-Layer Ceramic Capacitors
- DC Rated Voltage Range (WVDC): 16 volts
- Dielectric: Ceramic
- Configuration / Form Factor: Leaded Capacitor
- Technology: Monolithic / Single Layer
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Dielectric: Ceramic
-
Supplier: KEMET Electronics Corporation
Description: factors have accelerated the progression of readily available ceramics into markets and applications previously occupied by tantalum, aluminum and film capacitors, lowering the risk of material shortages. MLCCs are monolithic devices that consist of laminated layers of specially
- Capacitance Range: 0.0000005 to 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 to 250 volts
- Operating Temperature: -55 to 125 C
-
Ceramic Capacitors - High Voltage Multilayer Leaded Capacitors - DSCC Qualified -- 87040 | X7R (2kV)Supplier: CalRamic Technologies, LLC
Description: CalRamic Technologies LLC manufactures Qualified Products that are Radial Leaded High Voltage Multilayer Ceramic Capacitors (MLCC) in a variety of C-V values and sizes. • 500VDC to 10,000VDC • X7R and NPO • Mil Screened IAW Mil-prf-49467 • Same day shipping if in stock HV
- Dielectric: Ceramic
- Features: High Voltage Capacitor
- Configuration / Form Factor: Leaded Capacitor
- Technology: Multilayer
-
Supplier: Trigon Components, Inc.
Description: SERIES CPH DESCRIPTION Chip CAPACITANCE RANGE 0.5pF to 100uF VOLTAGE RATING 4VDC to 50VDC OPERATING TEMPERATURE -55 to +125 deg C PACKAGE SMD 0201 to 1812 FEATURE •Standard EIA Chip Size Available. •Wide range of capacitance 1.0pF – 3.3uF is available for various circuit needs. •The CP series is
- Capacitance Range: 0.0000005 to 100.00000000000001 microF
- DC Rated Voltage Range (WVDC): 4 to 50 volts
- Operating Temperature: -55 to 125 C
- Dielectric: Ceramic
-
Supplier: APITech
Description: Discoidal feedthrough ceramic capacitors are the building blocks of the EMI filter industry. These discoidal capacitors provide great versatility in meeting varied voltage, capacitance, and dimensional requirements. The non-polar, multi-layer capacitors are small,
-
Supplier: Utmel Electronic Limited
Description: CAP CER 1UF 16V X7R 0612
- Capacitance Range: 1 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -55 C
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, RF CAPACITOR, WATER COOLED POWER, 20KVP, 5000PF, 20%, R85 CERAMIC. FREE 2 YEAR RADWELL WARRANTY
- Dielectric: Ceramic
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: TDK Corporation
Description: General (Up to 50V)
- Capacitance Range: 0.000006 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Insulation Resistance: 10,000 Mohms
- Dielectric: Ceramic
Find Suppliers by Category Top
Featured Products Top
-
termination technology we developed. Flexicap is a polymer termination that has a fibrous structure that effectively reduces the mechanical stress being exerted onto the ceramic section of the capacitor by approximately 50 percent. AEC-Q200 certified components terminated with FlexiCap have a higher (read more)
Browse Ceramic Capacitors Datasheets for Knowles -
, such as multi-layer ceramic capacitors (MLCCs), that can withstand voltages well beyond those expected under normal operating conditions. For example, a drivetrain running off an 800V battery system may be subjected to a withstand test of up to 4kV DC for 60 seconds, which is a standard safety test (read more)
Browse High Voltage Capacitors Datasheets for Knowles -
To address the growing demand for higher power density and more volumetrically efficient converters in both EV and industrial markets, the VM2 range of the Class I Ceramic C0G Capacitor Series has a maximum capacitance of 44nF/1kV and 66nF/630V in a compact chip size of 1210. Well suited to (read more)
Browse Ceramic Capacitors Datasheets for Knowles -
TDK Corporation has expanded its CGA series for automotive and C series for commercial multilayer ceramic capacitors (MLCCs) to 10 nF at 1,250 V in 3225 size (3.2 mm x 2.5 mm x 2.5 mm, L x W x H), with C0G characteristics (Class I dielectric). This is currently the (read more)
Browse Ceramic Capacitors Datasheets for DigiKey -
, innovation-driven portfolio features passive components such as ceramic, aluminum electrolytic and film capacitors, as well as magnetics, high-frequency, and piezo and protection devices. The product spectrum also includes sensors and sensor systems such as temperature and pressure, magnetic, and MEMS (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
. Value for Professional Buyers and Supply Teams Accurate quotation: Use the complete CL21A226MAQNNNE ceramic capacitors order code so package (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
1935 to commercialize ferrite, a key material in electronic and magnetic products. TDK's comprehensive, innovation-driven portfolio features passive components such as ceramic, aluminum electrolytic and film capacitors, as well as magnetics, high-frequency, and piezo and protection devices. The (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
Parts Selection and Management
Altera, 247,251 AMD, 247, 248 Analog Devices, 247, 248 APEX, 259,260 ARINC, 653, 260 Austin Semiconductor, 245,248 Automotive Electronics Council ( AEC ), 88 absolute maximum ratings (AMR), 4147 … 289,291 capacitive pressure sensors, 168 capacitors , 210 carrier, 208 case … moisture, 156 conformal coat, 210 conglomerate, 105 consequences of failure, 270 consignment inventory, 104 consolidation, 103, 105 … Materials, 281 lead: finish adhesion, 87 finishes, 282-284 pull, 87 zirconate titanate ceramic (PZT), 166 -free…
-
Control of Stress Concentration in Surface‐Mounted Multilayer Ceramic Capacitor Subjected to Bending
9 “Method-005, Passive Component Surface Mounted Ceramic Capacitors Board Flex Test”; Automotive Electronics Council, Component Technical Committee, AEC -Q200-005, 2010. .... 104 .
-
Commercial Parts Technology Qualification
Processes
JESD22 Method 104 . .... Steady state life at 125°C ambient; 2/3 rated voltage to tantalum capacitors ; full rated voltage for ceramic capacitors. .... AEC -Q200-005 .
-
AN0009 AEC-Q200 Stress Test Qualification
Capacitor Networks, Resistors, Inductors, Transformers, Thermistors, Resonators, Crystals and Varistors, all other ceramic and tantalum capacitors Most underhood. .... Non-automotive Syfer AEC -Q200 qualified components are rated from -55 ºC to +125 ºC. .... Temperature Cycling 4 JESD22 Method JA- 104 77 .
-
Electronics in automotive engineering
…313 Adaptronik 343 ADC 128, 348 additive 65 addressing-funktionale 207, physical 207 AEC 295, 348 AFC .... Lead oxide 11 lead sulfate 11 lead-Zirkonat titanate 344 flashers 331 Bluetooth 108 B patterns of 262 Boost-Converter 142 booster- capacitor 49 booting loader 179 Bordelektrik 3 BOTE … Burst 156 buses, zeitgesteuerter 101 bus Guardian 104 bus off 97 bypass … K bus 76, 100, 351 wedging brake 315 characteristic field 301 characteristic 301 ceramic capacitor 286 ceramics…
-
Manual of the Mess- and automation technique in the automobile
…automatic-transmissions 406 Automatic distance control (ADR) 46, 72, 466 Automotive Electronics Council ( AEC ) 185 AUTOSAR 544 … steering (EHL) 436 electromagnet 237 Electromagnetic interference (EMV) 13 Electromagnetic compatibility (EMV) 51, 104 , 374 Electromagnetic relay … 371 characteristic field control 457 characteristic field-thermostat 418 characteristic (force-speed) 454 ceramics housing 156 ceramics … switching 455 communication communication system 12, 14, 526 commutation operation 328 compressor 18 capacitor 38 constant printing…
-
Contents
103- 104 TAJ, TPS, TRJ, THJ, TPM & TAC Series - Tape & Reel Packaging . . . . . . . . . . . . . . . .... Section 4: Application Guidelines for Tantalum Capacitors . . . . . . . . . . . . . . . . . . . . . . . . . .... AEC -Q200 approvals have also been gained and is available upon request. .... Niobium oxide is a ceramic material that can be processed to the same powder form as traditional…
-
Bill Of Materials - Tesla 2013 Model S Premium Media Control Unit (1004777-00-C)
AEC -Q101. .... {"type":"polygon","shapeType":"Component","points":[{"x":90.6936026936027,"y": 104 },{"x":2309.7744107744106,"y":104},{"x":2309 .... Ceramic Multilayer, C0G/NP0. .... Capacitor .
Indicates content that may require registration and/or purchase.