-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SCR 800V 10A TO220AB Product overview: 10TTS08 from Vishay General Semiconductor – Diodes Division is a Scrs for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SCR 600V 10A TO263 Product overview: S6010NRP from Littelfuse is a Scrs for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SCR 1KV 10A ITO220AB Product overview: SK010LTP from Littelfuse is a Scrs for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SCR NON-SENS 1000V 10A TO-251 Product overview: SK010VTP from Littelfuse is a Scrs for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
-
Supplier: Galco Industrial Electronics
Description: SCR
- Features: Silicon Controlled Rectifier (SCR)
-
Description: SCR DBL 2SCR 1000V 75A ADD-A-PAK
- VDRM: 1,000 volts
- IT(RMS): 165 amps
- TJ: -40 to 125 C
- ITSM: 75 amps
-
Supplier: Acme Chip Technology Co., Limited
Description: SCR DBL 2SCR 1000V 40A ADD-A-PAK
- VDRM: 1,000 volts
- IT(RMS): 100 amps
- TJ: -40 to 125 C
- ITSM: 45 amps
-
Supplier: Newark, An Avnet Company
Description: SCR THYRISTOR, 760A, 1.6KV, B 10; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:696A; On State RMS Current:1.6kA; Gate Trigger Voltage Max:3V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SCR THYRISTOR, 80A, 1.6KV, B 5; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:80A; On State RMS Current:135A; Gate Trigger Voltage Max:3V; Product Range:-RoHS Compliant: Yes
-
Supplier: Acme Chip Technology Co., Limited
Description: THY T0220FP SPECIAL SCR
- Features: Silicon Controlled Rectifier (SCR)
-
Supplier: Allied Electronics, Inc.
Description: The Littelfuse line of thyristor SCR semi-conductors are half-wave, unidirectional, gate-controlled rectifiers which complement sensitive SCRs. Teccor SCRs features glass-passivated junctions to ensure long-term reliability and parameter stability. The glass offers a rugged,
-
Supplier: Newark, An Avnet Company
Description: SCR THYRISTOR, 10A, 1.2KV, TO-208AA; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:60mA; Average Forward Current:10A; On State RMS Current:25A; Gate Trigger Voltage Max:2V RoHS Compliant: Yes
-
Supplier: DigiKey
Description: SCR 100V 25A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
- TJ: -65 to 125 C
- ITSM: 225 to 240 amps
- Features: Other, Silicon Controlled Rectifier (SCR)
-
Supplier: Newark, An Avnet Company
Description: SCR THYRISTOR, 16A, 400V, TO-48; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:40mA; Average Forward Current:16A; On State RMS Current:25A; Gate Trigger Voltage Max:2V; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Utmel Electronic Limited
Description: SCRs 10A 500uA 400V Sensing
- Number of Thyristors in Package: 1
- TJ: -40 to 110 C
- ITSM: 10 amps
- IGT: 0.5 mA
-
Supplier: American High Voltage, Inc.
Description: Regulated Output Voltage: SCR series are available in multiple output voltages ranging from +/-50VDC to +/-5,000VDC Power: 5W Dimension: 2.50” x 1.00” x 0.75” Electrical Characteristics & Description Each SCR is encapsulated in a high thermal conductivity epoxy resin which eliminates
- DC Output Voltage: 0 to 1,000 volts
- DC Output Current: 0 to 0.005 amps
- DC Output Power: 5 watts
-
Silicon Controlled Rectifiers (SCR) - Discrete Semiconductor Products - Thyristors - SCRs -- 10RIA10
Description: SCR THYRISTOR 25 AMP TO 48
- VDRM: 100 volts
- IT(RMS): 25 amps
- TJ: -65 to 125 C
- ITSM: 10 amps
-
Supplier: ODG (Origin Data Global)
Description: SCR 1.2KV 55A TO247AC
- TJ: -40 to 125 C
- Features: Other, Silicon Controlled Rectifier (SCR)
-
Supplier: Utmel Electronic Limited
Description: SCRs SCR 400V 40A TO220
- Number of Thyristors in Package: 1
- VDRM: 400 volts
- VRRM: 400 volts
- TJ: -40 to 125 C
-
Supplier: DigiKey
Description: "Box Plastic, ABS Almond Hand Held, Split Sides 3.250"" L x 2.300"" W (82.55mm x 58.42mm) X 0.800"" (20.32mm)"
- Material: ABS
- Features: Flame Retardant
- Mounting Type: Handheld
- NEMA Rating: NEMA / IP Enclosures
-
Silicon Controlled Rectifiers (SCR) - SCR, SENSITIVE, ISOLATED, 10A, 600V, TO-220, 200MA -- 70184636Supplier: Allied Electronics, Inc.
Description: The Sensitive SCR semiconductors are half-wave unidirectional, gate-controlled rectifiers (SCR-thyristor) which complement the power SCRs. The TO-220 and TO-92 are electrically isolated where the case or tab is internally isolated to allow the use of low-cost assembly and
-
Supplier: Allied Electronics, Inc.
Description: SCR; TO-92; 10A Itsm; 0.8A; 75C/W (Max.); +110; -40, Lead Free
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1315249-CR02AM-8-A#F10 Category: Discrete Semiconductor Products>Thyristors - SCRs Series: * Package: Bulk ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.30.0080 Mfr: Renesas Electronics America
- Features: Other, Silicon Controlled Rectifier (SCR)
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121097-10TTS08 Packaging: Tube Mounting Style: Through Hole Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 140A at 50Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products
- VDRM: 800 volts
- TJ: -40 to 125 C
- ITSM: 10 amps
- IGT: 15 mA
-
Supplier: Littelfuse, Inc.
Description: Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Sensitive gate SCRs are easily triggered with microAmps of current as furnished by sense coils, proximity switches, and microprocessors. RoHS compliant Glass-passivated junctions Voltage
- IT(RMS): 0.8 amps
- VGT: 0.8 volts
- IH: 5,000 mA
- VTM: 1.7 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760172-VS-10RIA60 Packaging: Bulk Operating Temperature Range: -65°C ~ 125°C Package: TO-208AA, TO-48-3, Stud Mounting: Chassis, Stud Mount Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 225A, 240A
- VDRM: 600 volts
- TJ: -65 to 125 C
- ITSM: 25 amps
- IGT: 60 mA
-
Supplier: OMEGA Engineering, Inc.
Description: The SCR19-H and SCR39-H power controllers are designed to proportion electric power to resistive loads only, such as ovens, furnaces, heat sealers, etc. The controllers consist of power semi-conductors (SCRs), properly sized heat sinks, trigger circuitry, and fuses supplied on panels for
- Maximum Current: 125 to 250 amps
- Operating Temperature: 32 to 122 F
- Features: 100-199 VAC, 200-299 VAC, 300-399 VAC, 400-499 VAC, Diagnostic Indicators, Soft Start
- Command Signal: Analog Current (e.g. 4-20 mA)
-
Supplier: Utmel Electronic Limited
Description: SCRs 400V 55A
- Number of Thyristors in Package: 1
- VDRM: 400 volts
- VRRM: 400 volts
- TJ: -40 to 125 C
-
Supplier: Utmel Electronic Limited
Description: SCRs 400V 15A
- Pin Count: 3
- Number of Thyristors in Package: 1
- VDRM: 400 volts
- VRRM: 400 volts
-
Supplier: Allied Electronics, Inc.
Description: The Littelfuse line of thyristor SCR semi-conductors are half-wave, unidirectional, gate-controlled rectifiers which complement sensitive SCRs. Teccor SCRs features glass-passivated junctions to ensure long-term reliability and parameter stability. The glass offers a rugged,
-
Supplier: Accuris
Description: RADIO SET SCR-718-C, SCR-718-D, SCR-718-E, AND SCR-718-F, INSTALLATION OF
-
Supplier: BARTEC
Description: The SCR sensor cable is used for detecting electrically conductive liquids such as water. This sensor cable can detect the location of the leak precisely. The SCR is a 4-core flexible round cable with protective braiding.
- Operating Temperature: -45.55555555555558 to 82.2222222222223 C
-
Supplier: DigiKey
Description: SCR Module 1kV 235A Series Connection - SCR/Diode Chassis Mount ADD-A-PAK (3)
-
Supplier: Win Source Electronics
Description: Category: SCRs - Single Mfr: TET Estel Package: Metal Case with Ceramic insulator Product Status: Active Input Type: AC Voltage - Rated: 1200 V Voltage Range: 800 ~ 1200V Operating Mode: Localization Current - Rated: 400A Operating Temperature: -60°C ~ 125°C Size / Dimension: 2.360" Dia
- Features: Other, Silicon Controlled Rectifier (SCR)
Find Suppliers by Category Top
Featured Products Top
-
Ducon's SNCR DeNOx Systems work by injecting ammonia or urea into the radiant and convection regions of a boiler to treat the flue gases, so the reduction reaction can take place. The reagent comes in contact with the NOx in the flue gas within a specific temperature range. For urea, this range is approximately 1600°F to 2100°F. For ammonia, the range is lower at 1500°F to 1800°F. (read more)
Browse Selective Catalytic Reduction (SCR) Systems Datasheets for Ducon Environmental Systems -
150V AC/DC for low-voltage semiconductor circuits Rated Current: 70A – 6000A wide range (read more)
Browse Fuses Datasheets for VICFUSE -
Ducon supplies custom engineered evaporative gas coolers and conditioners to cool the gases exhausting from furnaces, kilns, and boilers. Ducon utilizes its proprietary spray nozzles to accurately control the humidity in the gas so as to minimize the corrosion in the equipment and completely evaporate all water droplets. Ducon has designed gas coolers to handle over 1,000,000 ACFM in a single unit. (read more)
Browse Selective Catalytic Reduction (SCR) Systems Datasheets for Ducon Environmental Systems -
Ducon supplies custom engineered evaporative gas coolers and conditioners to cool the gases exhausting from furnaces, kilns, and boilers. Ducon utilizes its proprietary spray nozzles to accurately control the humidity in the gas so as to minimize the corrosion in the equipment and completely evaporate all water droplets. Ducon has designed gas coolers to handle over 1,000,000 ACFM in a single unit. (read more)
Browse Selective Catalytic Reduction (SCR) Systems Datasheets for Ducon Environmental Systems -
Flue Gas Desulfurization, also known as FGD, is a set of technologies used to remove sulfur dioxide from exhaust flue gases in sulfur oxide emitting processes such as Coal Fired Boilers, Pulp and Paper Plants, Oil Fired Boilers, Diesel Generators, Power Plants, Industrial Boilers and Waste (read more)
Browse Selective Catalytic Reduction (SCR) Systems Datasheets for Ducon Environmental Systems -
1970's and 1980's. Ducon is a recognized supplier to the world's refineries. Through expert manufacturing, proven technologies, and innovative engineering, on-time delivery and proven technologies Ducon can ensure customer satisfaction. Ducon FCC Cyclones achieves over 99.9% catalyst collection efficiencies for particles smaller than 5 microns and is available in several design configurations. (read more)
Browse Selective Catalytic Reduction (SCR) Systems Datasheets for Ducon Environmental Systems -
production losses, equipment failures, unexpected shutdowns, and reduced product quality. A Static SCR Voltage Stabilizer provides an advanced solution by combining high-speed thyristor switching with (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
that use diodes, GTOs, SCRs and SSRs. Rated 600VAC/500VDC, 1A-600A, VJD delivers up to 200kA AC / 100kA DC interrupting capacity in standard Class J dimensions. Fits Vicfuse Class J fuse holders and blocks. Complies with RoHS. Contact Vicfuse for datasheets and application support. (read more)
Browse Fuses Datasheets for VICFUSE -
Factor: ≤10×10?? (20°C, 1kHz) Voltage Proof: 1.6 × UR (5s) Applications Automotive Electronics Aerospace Electronics Industrial Power Systems High Voltage Circuits High Frequency (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
248 with low I²t characteristics intended to limit let-through energy during a fault, helping protect diodes, SCRs, and other power semiconductor components from thermal and mechanical stress. With a current range spanning 35A to 2000A and a 100kA interrupt rating, the VRJ series gives OEM (read more)
Browse Circuit Protection Components Datasheets for VICFUSE
More Information Top
-
Page 22. Semiconductor parts with 410 in root number
10A SCR .
-
Handbook of Nuclear Chemistry
1974) Phys Scr 10A :71 Herrmann G .
-
Uses of tensor-induced spin–orbit splitting to locate spherical doubly-magic SHE
1974) Phys Scr 10A :84–89 15.
-
Complement receptor type two (CR2,CR21)
The additional SCR 10a was recently reported to be selectively expressed on FDCs, but not on B ceils (11), but a specific role for FDC- function has not been assigned yet.
-
Design, Engineering, and Construction of Steel Catenary Risers for Indonesia Deepwater Field applications
Figure 10A : SCR Weight Transfer .
-
Approaches to nuclear friction
Physique 37 L323 Bjsrnholm S 1974 Proc. 2 7th Nobel Symp. on Super-Heavy Elements-Theoretical Predictions and Experimental Generation,Ronneby ed S G Nilsson and N R Nilsson (Phys. Scr . 10A ) pll0 .
-
Interaction of iC3b with recombinant isotypic and chimeric forms of CR2.
Therefore, the alternatively spliced SCR - 10a has no role in binding p(iC3b), and the binding activity of wild type receptor for iC3b can be reconstituted with SCR-1 and -2 of CR2.
-
CR4 - Thread: Electric Heater Controller
in fact, thee are lots of such equipments on market for choise. and scr you can just select scr at 10A /500v enough.
-
The rotating two-center shell model
Bohr,A., Mottelson,B.R.:Phys. Scr . 10A , 13(1974) 6.
-
Superheavy nuclei
Scr . 10A .
Indicates content that may require registration and/or purchase.