Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ASAP Semiconductor LLC
Description: DIODE, SMA, 600V 1.0 AMP
-
Supplier: Utmel Electronic Limited
Description: Schottky Diodes & Rectifiers 1.0 Amp 60 Volt
- VF: 0.75 volts
- IF: 1,000 mA
- VR: 60 volts
- IR: 0.2 mA
-
Supplier: Utmel Electronic Limited
Description: Schottky Diodes & Rectifiers 5.5 Amp 100 Volt
- VF: 0.77 volts
- IF: 5,500 mA
- VR: 100 volts
- IR: 1 mA
-
-
Supplier: Utmel Electronic Limited
Description: Schottky Diodes & Rectifiers 30volt 1.0amp
- VF: 0.45 volts
- IF: 1,500 mA
- VR: 30 volts
- IR: 0.2 mA
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 821773-DIO3222AMP10 Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
-
Supplier: Newark, An Avnet Company
Description: SMGSD-26 = SMGSD SMD DIODE .10
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers 10 Amps 100V
- Features: Other, Schottky Barrier Diodes
-
Supplier: Utmel Electronic Limited
Description: Rectifiers 800 Volt 1.0 Amp 30 Amp IFSM
- VF: 1.2 volts
- IF: 1,000 mA
- VR: 800 volts
- IR: 0.005 mA
-
Supplier: Elite Semiconductor Products, Inc.
Description: Standard Recovery Diode 40-85 Amps
- VF: 1.2 volts
- IF: 85,000 mA
- VR: 100 volts
- IFSM: 1,450 to 1,500 amps
-
Supplier: VAST STOCK CO., LIMITED
Description: TVS Diodes / ESD Suppressors 10volts 5uA 88.2 Amps Bi-Dir
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Schottky Diodes & Rectifiers 25 Volt 1.0 Amp 40 Amp IFSM Product overview: BYS10-25/TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers
- Tj: -65 C
- Features: Other, Rectifier Diode, Schottky Barrier Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SCR Modules 1000 Volt 75 Amp 1570 Amp IFSM Product overview: VS-VSKJ71/10 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers
- Tj: -40 C
- IO: 40 amps
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: Bridge Rectifiers SINGE PHASE 0.8AMP GLASS PASSIVATED BRIDGE RECTIFIERS
- Features: Rectifier Diode
-
Supplier: Radwell International
Description: SCHOTTKY DIODES & RECTIFIERS, 1.0 AMP, 90 VOLT, 30 AMP IFSM. FREE 2 YEAR RADWELL WARRANTY
- Features: General Purpose (PN Junction Diodes)
-
Supplier: Newport MKS
Description: The CC-325 Current Source Interconnect Cable is designed to carry high current to high power laser diodes. The CC-325 cable uses 10 gauge wire for current capacities up to 40A and is terminated at one end for quick and easy connection to the ILX Lightwave® LDX-36000 Series High Power
-
Supplier: Allied Electronics, Inc.
Description: load current and time period. For load currents up to 40 amps and time periods up to 3 hours, the QUINT DC UPS products in conjunction with the QUINT batteries must be used. The QUINT-DC-UPS/24DC/10 has a built in battery which provides up to 10 amps via its integrated
-
Supplier: Rochester Electronics
Description: 30V 1.0 Amp Schottky Barrier Diode Rectifier
- Features: Other, Rectifier Diode, Schottky Barrier Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: Newport MKS
Description: The CC-370 Current Source Interconnect Cable is designed to carry high current to high power laser diodes. The CC370 cable used 8 gauge wire for increased current capacity and is terminated at one end for quick and easy connection to the ILX Lightwave® LDX-36000 High Power Precision Current
-
Supplier: RS Components, Ltd.
Description: REC SOD123 1.0AMP40 VOLT
- Features: Other, Rectifier Diode, Schottky Barrier Diodes
- RoHS Compliant: RoHS Compliant
- Package: SOD-123
- Rectifier Configuration / Technology: Schottky
-
Supplier: Mersen
Description: A15QS Amp-Trap® Form 101 high speed fuses were designed for the specific protection of diodes and other semiconductor devices rated 150VAC/DC. The A15QS product line’s compact design is perfect for those applications that have limitations on available space. Features Low I²t minimizes
- Voltage Rating: 150 volts
- Current Rating: 6,000 amps
- Rated Breaking Capacity: 200,000 amps
- Operating Temperature: 80 C
-
Supplier: Radwell International
Description: SAFETY BARRIER, Z SERIES, 2-CHANNEL, 80 MA, 10 AMP, 26.5 VDC. FREE 2 YEAR RADWELL WARRANTY
- Features: General Purpose (PN Junction Diodes)
-
Supplier: Allied Electronics, Inc.
Description: Silicon Diode Fast Recovery Diode, 10 μA (Max.) Reverse Current, 5 A (Max.) Forward Current
-
Supplier: DigiKey
Description: NTC THERMISTORS 10OHMS 3AMPS CLI
- Tj: -40 to 160 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 958225-RCLAMP0521ZATFT Category: Circuit Protection>TVS - Diodes Package: Tape & Reel Standard Package: 15,000 Mounting: SMD (SMT) Package / Case: 0201 (0603 Metric) Supplier Device Package: SLP0603P2X3 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: DigiKey
Description: SMGSD-26 = SMGSD SMD DIODE .10
- DC Coil Voltage: 26.5 volts
- Operating Temperature: -85 to 257 F
- Poles: Double Pole (DP)
- Throw: Double Throw
-
Supplier: DigiKey
Description: SINGLE PHASE 1.5 AMPS. SILICON B
- Tj: -55 to 150 C
- Features: Other, Rectifier Diode
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 5kHz Frequency Stability: ±18ppm Frequency Tolerance: ±10ppm
- Features: Other
-
Supplier: Lumina Power, Inc.
Description: The LDQPC quasi-pulsed laser diode drivers are specifically designed for low cost high volume applications. These DC input modules are available with average output power to 100 watts and current output to 200 amps. With a rise/fall time of <10us. they are ideally suited for compact
- DC Output Current: 80 to 200 amps
- DC Output Power: 74.99999999999963 watts
- DC Input Voltage: 15 to 24 volts
- Type: DC Power Supply, Laser Power Supply
-
Supplier: Radwell International
Description: RECTIFIER BRIDGE DIODE 10AMP 600V 4PIN. FREE 2 YEAR RADWELL WARRANTY
- Features: Rectifier Diode
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 735257-TLC27L1IS-13 Packaging: Reel Mounting Style: SMD Supply Current: 14μA Amplifier Type: CMOS Slew Rate: 0.04V/μs Gain Bandwidth Product: 110kHz Current - Input Bias: 0.7pA Voltage - Input Offset: 10mV Current - Output / Channel:
- Supply Voltage (VS): 4 to 16 volts
- Supply Current (IS): 0.014 milliamps
- Input Offset Voltage (VOS): 10 millivolts
- Input Bias Current (IBIAS): 0.0000007 µA
-
Supplier: Cole-Parmer
Description: • Available for sale in the United States and Canada only • TRMS measurement (AMP10T and AMP14T) • AC and DC voltage to 600V • AC current to 400A • Resistance to 40M O with continuity buzzer • Capacitance to 300mF plus 3000 µF (AMP14T only) • Frequency measurement and diode test • Hold and
- AC Current Range: 400 amps
- Form Factor: Clamp Meter
-
Supplier: Waytek, Inc.
Description: battery protection +12VDC control & ground inputs Internal diode protection for inductive load switching Power lugs: 3/8 16 brass studs Environmentally sealed Max inrush 500A @ 1.0 sec
- Current Rating: 300 amps
- Operating Voltage: 12 volts
- Power: DC
-
Supplier: Waytek, Inc.
Description: battery protection +12VDC control and ground inputs Internal diode protection for inductive load switching Power lugs: 3/8" 16 brass studs Environmentally sealed Max. inrush 500A @ 1.0 sec
- Current Rating: 200 amps
- Operating Voltage: 12 volts
- Power: DC
Find Suppliers by Category Top
Featured Products Top
-
VMI's K-series epoxy diodes start at 2.5kV and go up to 10kV. Current handling capacity ranges from 1.5 Amps to 3.0 Amps. Select from Trr of 100nS, 200nS or 3000n (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
10kV (OVSM10) in voltage isolation, while maximizing the potential power dissipation capabilities. Ideal for the design of miniaturized high-voltage applications: HV Op Amps, Positive (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc.
Conduct Research Top
-
Paralleling TVS Diodes for Higher Power Capability
Paralleling TVS Diodes for Higher Power Capability. Silicon Avalanche Transient Voltage Suppressors (TVS's) offer a great deal of flexibility in circuit protection. Fortunately, these devices are available in voltages ranging from 5 through 550 volts and in power ratings up to 230 kw. In addition
More Information Top
-
CR4 - Thread: Designing an Electric Circuit
A 10 amp diode [on a heat-sink] in series with a 1 kW space heater resistance (fire-bar) would charge most batteries in the domestic world (about 2 amps r.m.s. and up to 300V!), but would over charge most…
-
Microsemi Announces Comprehensive Solar Technology Portfolio
Designed specifically for solar panels, the SFDS series of 10 amp diodes are packaged with unique flexible copper leads that offer satellite-proven reliability.
-
Help on Testing Diodes - What do I have?
Each showed about 0.44 volts in the forward direction on both a small 10 amp stud diode and a giant power diode with a 3/4" stud which I think is rated at 450 amps.
-
Advanced thermionic energy conversion. Progress report, September 1, 1973--August 31, 1974. [Bull Run plant]
In other words, for 2 a diode carrying 10 amp /cm , this would require a voltage drop much less than 0.1 volt.
-
Meters / Diode Test / Clamps
Fitted with large easy to read analogue gauges: 3-0-3 Amp Diode tester, 10 -0-10 Field Amp meter, 0-40Volt Electronic Regulator meter for 6, 12 & 24 volt units, 10-20-50Volt meter, 50-150-500-1500Amp meter and…
-
Testers / Analog / Voltmeters / Durst
Fitted with large easy to read analogue gauges: 0-18Volt Regulator tester, 3-0-3 Amp Diode tester, 10 -20-50Volt meter, 50-100-500Amp meter and 6000-0-6000 Tacho meter, multi-groove drive pulley, quick clamping alternator brackets, starter clamp…
-
Regulators / Durst
Fitted with large easy to read analogue gauges: 0-18Volt Regulator tester, 3-0-3 Amp Diode tester, 10 -20-50Volt meter, 50-100-500Amp meter and 6000-0-6000 Tacho meter, multi-groove drive pulley, quick clamping alternator brackets, starter clamp…
-
Alternator Test / Loads
Fitted with large easy to read analogue gauges: 0-18Volt Regulator tester, 3-0-3 Amp Diode tester, 10 -20-50Volt meter, 50-100-500Amp meter and 6000-0-6000 Tacho meter, multi-groove drive pulley, quick clamping alternator brackets, starter clamp…
-
Meters / Diode Test / Battery Test
Fitted with large easy to read analogue gauges: 3-0-3 Amp Diode tester, 10 -0-10 Field Amp meter, 0-40Volt Electronic Regulator meter for 6, 12 & 24 volt units, 10-20-50Volt meter, 50-150-500-1500Amp meter and…
-
Switches / Diode Test
Fitted with large easy to read analogue gauges: 3-0-3 Amp Diode tester, 10 -0-10 Field Amp meter, 0-40Volt Electronic Regulator meter for 6, 12 & 24 volt units, 10-20-50Volt meter, 50-150-500-1500Amp meter and…
Indicates content that may require registration and/or purchase.