-
Supplier: Tri-Tronics Company, Inc.
Description: Product Description The Photocraft SR12 is a full function, 10-bit, single-turn, absolute position encoder intended for application requiring miniature size, low cost, and up to 1024 uniquely identifiable positions per revolution. The low cost and small size make it ideal
- Resolution: 10 bits
- Absolute Encoder Resolution: 10 bits
- Features: Absolute
- Encoder Technology: Optical
-
Supplier: B&Plus USA, Inc.
Description: MAS-10 Series Ultra-compact Absolute Rotary Encoder 13mm Diam. x 15.5mm H Resolution 256 (8-bit)
- Resolution: 256 bits
- Maximum Update Rate: 20 kHz
- Diameter or Width: 0.5118113 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: Tri-Tronics Company, Inc.
Description: Product Description The MR30 is a full function 11-bit, single-turn, digital, absolute position encoder for applications requiring up to 2048 uniquely identifiable codes per revolution. It is designed for direct mounting on a shaft, accommodating 1/4”, 5/16“, 3/8”, 8mm, and 10mm
- Resolution: 11 bits
- Absolute Encoder Resolution: 11 bits
- Features: Absolute
- Encoder Type: Modular Kit
-
-
Supplier: POSITAL B.V.
Description: POSITAL IXARC absolute Singleturn encoder: Bit Parallel interface, Clamp, ø 58 mm (C), ø 10 mm (0.39") shaft and IP67 protection class.
- Resolution: 10 bits
- Accuracy: 79.19999999999999 to 158.04 arcsec
- Maximum Mechanical Shaft Speed: 3,000 rpm
- Rotor Inertia: 0.0004248 oz-in-sec²
-
Supplier: Broadcom Inc.
Description: The AEAT-60xx series is a high performance, low cost, optical absolute magnetic encoder module, designed to detect absolute angular position for precise motor feedback. The magnetic encoder provides design engineers the option of a 10-bit or 12-bit
- Resolution: 12 bits
- Maximum Update Rate: 10.94 kHz
- Diameter or Width: 0.9055123 inch
- Maximum Mechanical Shaft Speed: 12,000 rpm
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 20, 8-11 bit w/Natural Binary, 10 bit/0-1023 Counts Per Revolution
- Resolution (counts per revolution): 1,023 (counts/revolution)
- Features: Absolute
- Output Code: Binary, Other
- Encoder Technology: Optical
-
Supplier: Baumer Ltd.
Description: The latest generation of absolute HeavyDuty encoders is the revolutionary merger of a sophisticated construction concept with bearings at each shaft end, new magnetic high-precision sensing and the patented Baumer Energy Harvesting technology which has proved reliable in more than
- Resolution: 40 bits
- Maximum Mechanical Shaft Speed: 12,000 rpm
- Operating Temperature: -40 to 212 F
- Absolute Encoder Resolution: 40 bits
-
Description: 1. Description MEA Absolute Magnetic Encoder provides an integrated solution for angular detection. With ease of use in mind, these magnetic encoders are ideal for angular detection within a complete 360° rotation. Based on magnetic technology, the encoder is non-contact
- Diameter or Width: 0.2362206 to 0.393701 inch
- Features: Absolute
- Encoder Technology: Magnetic
- Electrical Output and Interface: Serial
-
Description: Description A non-contact high performance off-axis absolute rotary encoder designed for integration into space-constrained applications. Hollow ring, true absolute functionality, high speed operation and high degree of IP protection make this encoder suitable for many
- Resolution: 12 bits
- Accuracy: 360 arcsec
- Maximum Update Rate: 4 kHz
- Maximum Mechanical Shaft Speed: 10,000 rpm
-
Supplier: Gurley Precision Instruments
Description: The A08 magnetic absolute rotary encoder is designed for light industrial applications that require up to 12-bits of resolution in a very small package. Major features and advantages: - Power Supply: +5VDC - Current consumption: not more than 50mA - Maximum mechanical speed:
- Resolution: 12 bits
- Accuracy: 3,600 arcsec
- Diameter or Width: 0.393701 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: Sensata Technologies
Description: Through hollow shaft version Ø14mm, with reduction hubs in aluminium of 6, 8, 10 and 12 mm Robustness and excellent resistance to shocks / vibrations High protection level IP65 High resolutions possibility, up to 15 bits (Gray or binary) Universal electronic circuits from 5 to 30 Vdc
- Maximum Mechanical Shaft Speed: 6,000 rpm
- Rotor Inertia: 0.00031152 oz-in-sec²
- Operating Temperature: -4 to 194 F
- Vibration Rating: 10.19367991845056 g
-
Supplier: ifm efector inc.
Description: For precise position, angle and distance measurement Analog output 0-10 V with 13 bit total resolution Configurable measuring range via pin connection Dead zone indication if scaling range is exceeded / not reached High shock and vibration resistance Learn more View other products in
- Diameter or Width: 2.30708786 inch
- Maximum Mechanical Shaft Speed: 12,000 rpm
- Operating Temperature: 185 F
- Vibration Rating: 10 g
-
Supplier: Baumer Ltd.
Description: The latest generation of absolute HeavyDuty encoders is the revolutionary merger of a sophisticated construction concept with bearings at each shaft end, new magnetic high-precision sensing and the patented Baumer Energy Harvesting technology which has proved reliable in more than
- Resolution: 40 bits
- Maximum Mechanical Shaft Speed: 2 to 12,000 rpm
- Operating Temperature: -40 to 212 F
- Absolute Encoder Resolution: 40 bits
-
Supplier: Newark, An Avnet Company
Description: ENCODER, MAGNETIC, 10BIT, 12000RPM; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Rotational Speed Max:12000rpm; Encoder Resolution:10; Product Range:AEAT-60 Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
-
Supplier: Baumer Ltd.
Description: ––Encoder with cable-pull ––Magnetic sensing ––Resolution: 12 bit ––Interface analog 0...10 V / 0.5…4.5 V / 4...20 mA ––Measuring range 5000 mm or 7500 mm ––Removable cabs for water outlet ––Teach inputs ––Extremely flat design ––Extremely light thanks to housing of plastic and
- Resolution: 12 to 16 bits
- Diameter or Width: 4.724412 inch
- Operating Temperature: -40 to 185 F
- Vibration Rating: 10 g
-
Supplier: Sensata Technologies
Description: Low profile package saves space Excellent resistance to shock and vibration 30mm standard through shaft, PEEK reduction hub available High protection level of IP66 High performance in temperatures from –40°C to +100°C Resolutions up to 10,000 PPR, incremental or 16 BITS absolute
- Resolution: 16 bits
- Maximum Update Rate: 1,000 kHz
- Diameter or Width: 0.5 to 1 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: Broadcom Inc.
Description: The AEAT-60xx series is a high performance, low cost, optical absolute magnetic encoder module, designed to detect absolute angular position for precise motor feedback. The magnetic encoder provides design engineers the option of a 10-bit or 12-bit
- Resolution: 12 bits
- Maximum Update Rate: 10.94 kHz
- Diameter or Width: 0.9055123 inch
- Maximum Mechanical Shaft Speed: 12,000 rpm
-
Supplier: US Digital
Description: The A2K absolute encoder is a non-contacting optical rotary position sensor which reports the shaft angle within a 360 deg. range. As opposed to incremental encoders, the A2K reports the absolute position rather than the change in position. When powered up, it does not
- Diameter or Width: 2.5 inch
- Rotor Inertia: 0.0001 oz-in-sec²
- Operating Temperature: -13 to 158 F
- Vibration Rating: 20 g
-
Supplier: Hymark/Kentucky Gauge
Description: Absolute encoder converter from SSI to Analogue and RS232/RS485 accept all SSI protocols from 6 to 25 bit converts SSI to ±10 V, 0-10V, 0-20 mA or 4-20 mA programmable scaling factor, output linearization, bit blanking RS232/RS485 for encoder position
- Form Factor: DIN Rail
- User Interface: None
- Features: Other
-
Supplier: MultiDimension Technology Co., Ltd.
Description: sensors, collects the rotating magnetic field signal, transmits it to the digital processing unit, and calculates the rotation angle. The TMR3109 supports 3-wire and 4-wire SPI working modes, allowing the client MCU to read 23-bit absolute position information through the SPI protocol.
- Resolution: 23 bits
- Maximum Mechanical Shaft Speed: 40,000 rpm
- Absolute Encoder Resolution: 23 bits
- Features: Absolute
-
Supplier: US Digital
Description: The MAE3 is an absolute magnetic kit encoder that provides shaft position information over 360° of rotation with no stops or gaps. This magnetic encoder is designed to easily mount to, and dismount from, an existing shaft to provide digital feedback information. The MAE3 is
- Maximum Update Rate: 2.6 kHz
- Diameter or Width: 0.5 inch
- Rotor Inertia: 0.000000849 oz-in-sec²
- Operating Temperature: -40 to 257 F
-
Supplier: Sensata Technologies
Description: FHM510 standard encoder Ø58mm with Profibus interface: Robust and compact conception Solid shaft version Ø 10 mm (06 mm available upon request) Precision ball bearings with sealing flange High temperatures performances –40°C … +85°C Code disc made of unbreakable and durable plastic
- Rotor Inertia: 0.0004248 oz-in-sec²
- Operating Temperature: -40 to 185 F
- Vibration Rating: 10 g
- Shock Rating: 100 g
-
Supplier: Sensata Technologies
Description: MXM5, standard encoder Ø58mm with Profibus interface Robust and compact conception Solid shaft version Ø 10 mm (06 mm available upon request) Precision ball bearings with sealing flange High temperatures performances –40°C … +85°C Code disc made of unbreakable and durable plastic
- Rotor Inertia: 0.0004248 oz-in-sec²
- Operating Temperature: -40 to 185 F
- Vibration Rating: 10 g
- Features: Absolute
-
Supplier: Radwell International
Description: ROTARY ENCODER, ABSOLUTE, 10-30 VDC, OPTICAL, 12 BIT, 12000 RPM. FREE 2 YEAR RADWELL WARRANTY
- Features: Absolute
- Encoder Technology: Optical
-
Supplier: VAST STOCK CO., LIMITED
Description: Encoders Absolute Encoder Square Flange, Shaft Seal, 10 bits Natural Binary, 5-28V in/out, clockwise increase count, End Output Termination, 19pin connector
-
Supplier: ams
Description: The AS5050A is a new version of the AS5050. It is a 10-bit rotary position sensor (previously known as encoder) for absolute angular measurement over a full turn of 360° based on contactless magnetic sensor technology. This device fits perfectly for on-axis applications
- Operating Temperature: -40 to 185 F
- Classification: Sensor / Transducer
-
Supplier: BEI IDEACOD SAS
Description: The new generation of parallel absolute single turn encoders : • Through hollow shaft version Ø14mm, with reduction hubs in aluminium of 6, 8, 10 and 12 mm • Robustness and excellent resistance to shocks / vibrations • High protection level IP65 • High resolutions possibility,
- Features: Absolute
-
Supplier: ams
Description: The AS5043 is a 10-bit rotary position sensor (previously known as encoder) for absolute angular measurement and with a programmable analog output over a full turn of 360° based on contactless magnetic sensor technology. This device fits perfectly for on-axis applications
- Operating Temperature: -40 to 257 F
- Classification: Sensor / Transducer
-
Supplier: ams
Description: The AS5040 is a 10-bit rotary position sensor (previously known as encoder) for absolute angular measurement and with an incremental output over a full turn of 360° based on contactless magnetic sensor technology. This device fits perfectly for on-axis applications where
- Operating Temperature: -40 to 257 F
- Classification: Sensor / Transducer
-
Supplier: Leine & Linde AB
Description: Absolute singleturn encoders 10 bit Binary or Gray-code possible with Excess-code Hold-function Change of counting direction via input signal Parallel output 9...30 Vdc / 5 Vdc
- Resolution: 10 bits
- Diameter or Width: 2.2834658 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
- Rotor Inertia: 0.00036816 oz-in-sec²
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: The SGMJV small capacity brushless Sigma-5 servo motor can be used in a variety of applications. Features Medium inertia Instantaneous peak torque (350% of rated torque) Mounted high resolution serial encoder: 13, 20 bit Maximum speed: 6,000 rpm Wide selection: 50W to 750W capacity,
- Number of Axes / Motors: 1
- Rated Power: 1,000.0000000000001 watts
- Supply Voltage (AC): 200 volts
- Frequency: 50 Hz, 60 Hz
-
Supplier: Beckhoff Automation LLC
Description: The EL5042 EtherCAT Terminals is a BiSS® C master and enables the direct connection of an absolute encoder with BiSS® C or SSI interface. Both singleturn and multiturn encoders are supported. The EL5042 also provides an encoder supply of 5 V or optionally 9 V. The
- Data Acquisition: I/O Module
-
Supplier: BEI IDEACOD SAS
Description: • Mechanical memorisation of the number of turns by gears • Resolution : 13 bits = 8192 steps/turn (max 16 bits) • Number of turns : 12 bits = 4096 turns (max 14 bits) • Polarity inversion and short circuit protection • Highly integrated circuit in SMD-technology
- Features: Absolute
-
Supplier: Myostat Motion Control, Inc.
Description: 10% Shorter body High performance - Higher Continous and Peak torques Higher Peak speeds - 6000rpm Highly reliable sensors - serial optical encoder (17bit and 23bit) with absolute options High durability (temperature, shock and vibration) resolver (Smartsyn) New rotor design
- Other Output Power: 0.134022038490282 HP
- Continuous Current: 3.7 to 5.9 amps
- Continuous Torque: 2.8141592920354 In-lbs
- Rotor Inertia: 0.0004956 to 0.00062304 oz-in-sec²
Find Suppliers by Category Top
Featured Products Top
-
/turn) and achievable accuracies in the 10's of arc seconds, the model 7700 is easy to install. After the system is initialized upon power-up (about a degree), it can yield up to 22-bit SSI resolution, allowing all of the inherent benefits of an absolute encoder at an incremental encoder price point (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
absolute encoders offer: • Compact 36 mm dia. and thin 1.0” depth • Thru-bore or blind hollow bore with bore sizes up to 10 mm • High-resolution 22-bit single turn/24-bit multi-turn • BiSS C or SSI communication • Superior accuracy (read more)
Browse Absolute Rotary Encoders Datasheets for Encoder Products Company -
Resolution up to 16 bit, Revolution up to 14 bit Variety of Communication Interfaces Analog (4-20mA, 0-5V, 0-10V, 0.5-4.5V, 0.5-9.5V) CANopen DeviceNet Ether (read more)
Browse Absolute Rotary Encoders Datasheets for POSITAL B.V. -
output the origin, it becomes possible to detect the origin. ?absolute encoder Taking a resolution of 10 bits as an example, 10 bits is 2 to the power of 10, which means that 1024 patterns can be assigned to one rotation. In other words, it is possible to (read more)
Browse Rotary Encoders Datasheets for C.I. Takiron Corporation -
Renishaw's associate company RLS announces the launch of the new AksIM™ true-absolute magnetic rotary encoder for embedded OEM motion control applications. With up to 20 bit resolution and zero hysteresis in a unique through-bore configuration, AksIM sets a new standard for magnetic (read more)
Browse Rotary Encoders Datasheets for Renishaw -
The Model A19 is the smallest true-absolute rotary encoder available with opto/magnetic electronic technology. With resolution of up to 18-bits (262,144 words/turn), this mini-encoder provides superior performance in a wide variety of position (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
encoder + disc/hub) include: Resolutions up to 5000 cycles/rev (20,000 counts/rev, or 0.018 /count) TTL/CMOS-compatible square wave output, 10mA sink Standard once-per-rev zero index signal Click here for more info (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
has excellent dirt immunity, and an impressive specification that breaks new ground in position feedback. It is the world's first absolute encoder capable of 27-bit resolution at 36000 rev/min. It has an astonishing market-leading resolution of just 1 nanometre at up to 100 m/s for both linear and (read more)
Browse Absolute Rotary Encoders Datasheets for Renishaw -
Motion Type: Rotary Usage Grade: LT.-Med. Industrial Output: Absolute Max Resolution: 23-bits High Performance - Compact Package The Model A37H miniature encoder is a single-turn rotary absolute encoder with opto-electric technology that (read more)
Browse Rotary Encoders Datasheets for Gurley Precision Instruments -
The model A37 mini encoder is a 12-bit single-turn absolute rotary encoder with opto-electronic technology. These encoders are used in a wide variety of position-sensing applications for the measuring of angles and distances in relatively small envelopes. Mechanical features include a 37-mm (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments
More Information Top
-
Development of Limited Angle Brushless
Torque Motor Control Drive for Scan
Mirror Mechanism
Position sensor : 10bit absolute encoder .
-
CR4 - Thread: Absolute Encoder
We have a 10 bit absolute Encoder ,can any one suggest us how we can use get rotational angle by using it in Digital input card?
-
Moderate-resolution imaging spectrometer-tilt baseline concept
The diffuser arm is driven by a stepper motor and uses a 10 bit absolute encoder for position information and in the closed loop control of the mechanism.
-
New control system for the 1.5m and 0.9m telescopes at Sierra Nevada Observatory
We read the axis position with a 10 bits absolute encoder , that provides the reading of the arcseg (21arcmin precision), whereas an Inductosyn relative encoder provides arcseg precision.
-
Observatorio UC at Santa Martina: a small observing facility operated by PUC
The ESO 50cm has two 10 bits absolute encoders per each axis; one for the worm gear, and one for the main gear.
-
ODV mobility enhancement using active height control
The steering motor drives both the hollow steering spindle and a 10 bit absolute encoder through a set of spur gears and is capable of a .
-
A singular perturbation approach to sensorless control of a permanent magnet synchronous motor drive
A 10 bit absolute encoder is mounted on the shaft for evaluation of the esti- mates.
-
Maximum torque control of a sensorless synchronous reluctance motor drive
The inverter hardware and a 10 - bit absolute encoder are interfaced to the CPU bus by means of the two programmable 1/0 boards with inter- rupt capabilities - a custom built control signal generation board (Fig. 11) and a commercial 12-bit multiplexed…
-
Sensorless vector controller for a synchronous reluctance motor
The plots in Fig. 5 present the estimated electrical position of the rotor obtained directly from (8) (Qest),the position after passing eest through an observer (e),and the absolute varia- tions of these estimates from 10 - bit absolute encoder measure- ments.
-
Moderate resolution imaging spectrometer‐tilt (modis‐t)
The diffuser arm is driven by a stepper motor and uses a 10 - bit absolute encoder for position information and in the closed loop control of the mechanism.
Indicates content that may require registration and/or purchase.