-
Supplier: Quality Bearings & Components
Description: Power sources: Hand pumps, foot pumps and air/hydraulic pumps and electric pumps. Pump and cylinder sets: All cylinders are available as sets (cylinder, gauge, couplers, hose and pump) for your ordering convenience.
- Stroke: 10.0000054 inch
- Rated Load/Force: 33,069.3 lbs
- Operating Pressure: 10,000 psi
- Shaft Diameter: 1.968505 inch
-
Supplier: Quality Bearings & Components
Description: Aluminum - Load Return, Lock Nut Type HYDRAULIC CYLINDERS BETEX ALNC SERIES Specs: Capacity: 50-100 tons Stroke: 50-250 mm Max. working pressure: 10,000 psi / 700 bar Features: Half the weight of steel cylinders. Locknuts offer extended load holding. Large bearing
- Stroke: 9.842525 inch
- Rated Load/Force: 220,462 lbs
- Operating Pressure: 10,000 psi
- Shaft Diameter: 7.7952798 inch
-
Supplier: Optimal Handling Solutions
Description: 60hz. with 8 foot cord and plug - Upper travel limit switch, emergency brass safety velocity fuse in cylinder - Vertical adjustment drum restraints - Chute is rotated with a hand-held control on an 8 foot coiled cord - Stainless Steel upgrade is constructed with type 304
-
-
Supplier: Optimal Handling Solutions
Description: 60hz. with 8 foot cord and plug - Upper travel limit switch, emergency brass safety velocity fuse in cylinder - Vertical adjustment drum restraints - Chute is rotated with a hand-held control on an 8 foot coiled cord - Stainless Steel upgrade is constructed with type 304
-
Supplier: Quality Bearings & Components
Description: Aluminum - Heavy-Duty HYDRAULIC HAND PUMPS BETEX HP SERIES Specs: Max. working pressure: 10,000 psi / 700 bar Large 3/8" pressure port for maximum flow Low Handle effort for easy operation Two speed models Features: Our hand pumps are always characterized by their rugged construction
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Housing Material: Aluminum
- Pump Type: Hand / Foot Pumps, Hydraulic Pumps
- Power Source: Hydraulic, Manual
-
Supplier: Optimal Handling Solutions
Description: Capacity: -1,000/2,000/4,000 lbs, Safety: -Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure Tilt Angle: 0-30/45 degrees Travel: -24", 36", 42" Power Supplies: -A/C 110/1/60 volt (standard) -A/C 460/575/3/60 volt (optional) -Foot Operated
-
Supplier: Optimal Handling Solutions
Description: Capacity: -1,000/2,000/4,000 lbs, Safety: -Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure Tilt Angle: 0-30/45 degrees Travel: -24", 36", 42" Power Supplies: -A/C 110/1/60 volt (standard) -A/C 460/575/3/60 volt (optional) -Foot Operated
-
Supplier: Lift Products, Inc.
Description: circuit is required for 115 volt 10' power cord (connector not included) Hydraulic gear pump Check & solenoid valve, filter and velocity fuse Color yellow top with blue frame Powered up / gravity down on 45° tilt Powered up / powered down on 90° tilt Tilt limit switch Push button
-
Supplier: Lift Products, Inc.
Description: Features Triple duty 15 min. internal motor Regreasable zerk fittings on pivot points Ribbed steel reinforced platform deck 115/230 single or 230/460 3 phase voltage 30 amp dedicated circuit is required for 115V 10' power cord (connector not included) Hydraulic gear pump Check &
-
Supplier: FENN
Description: 15,000 lb. pull capacity x 10 foot pull length This hydraulic cylinder, manual gripper machine is used for single-die breakdown of platinum and copper rod.
-
Supplier: Econo Lift Limited
Description: supplies A/C 110/1/60 volt (standard) Hand or foot operated A/C 460/575/3/60 volt (opt.) Hand or foot operated Air/Hydraulic Foot operated (standard) Hand operated (optional) Internally mounted Easily accessible for maintenance or repair Motors - Single phase 1 h.p.and
- Capacity: 1,000 lbs
- Stroke: 30 inch
- Length: 24 inch
- Width: 16 inch
-
Supplier: Econo Lift Limited
Description: (standard) Foot Control (optional) Internally Mounted A/C 460/575/3/60 volt (opt.) Externally Mounted Air/Hydraulic Foot operated (standard) Hand operated (optional) Maintenance Hinged top for easy access to power unit and cylinders Self lubricated bushings on all pivot
- Capacity: 1,000 lbs
- Stroke: 24 inch
- Length: 36 inch
- Width: 24 inch
-
Supplier: Mile-X Equipment, Inc.
Description: NORCO 910019B Electro/Hydraulic Pump - 10,000 psi "Z" Series INTENDED USE For automotive / truck, industrial & construction jobs. Will handle single-acting cylinders up to 100 ton. The added convenience of an electro-hydraulic pump reduces pumping time and effort.
- Pump Type: Hydraulic Pumps
-
Supplier: Econo Lift Limited
Description: Tilt Angle 0-90 degrees Safety Velocity fuse on each cylinder to eliminate collapsing due to hose failure Maximum reach in tilted position to end of back plate - 30” Power Supplies Air/Hydraulic (standard) Foot Pedal Standard (hand control optional) A/C 110/1/60 volt (standard)
- Load Capacity: 1,000 lbs
- Maximum Dimension / Diameter: 4.166666666666667 ft
- Length: 4 ft
- Tilt Angle: 0 to 90 degrees
-
Supplier: Econo Lift Limited
Description: Hand or foot operated Air/Hydraulic Foot operated (standard) Hand operated (optional) Options Platforms: wider or deeper Bellow safety skirting Stainless steel, galvanized or ‘steel-it’ painted units Lift/tilt: reduced or increased
- Load Capacity: 1,000 lbs
- Maximum Dimension / Diameter: 4 ft
- Length: 3 ft
- Tilt Angle: 0 to 30 degrees
-
Supplier: Branham, W.C. Inc.
Description: lengths to 120 inches (1" bore)Stroke lengths to 273 inches, all other bore sizes Choice of head, stud, or foot mounting Can be used up to 100 PSI hydraulic Field Repairable
- Stroke or X-Axis Travel: 120 to 273 inch
- Actuation Type: Pneumatic
-
Supplier: FENN
Description: 15,000 lb. pull capacity x 10 foot pull length This hydraulic cylinder, manual gripper machine is used for single-die breakdown of platinum and copper rod.
-
Supplier: Lift Products, Inc.
Description: liquid-tight electrical connectors Magnetic starter, control transformer, thermal overload and fuses 10 ft. power cord. Connector plug not included 12" high lip on pivot end Double-acting hydraulic cylinders Smooth steel tops with straight safety toeguards Surfaces degreased,
-
Supplier: Lift Products, Inc.
Description: Double-acting hydraulic cylinders Smooth steel tops 3.75" straight safety toeguards Black and yellow safety stripes on toeguards Chrome-plated cylinder piston rods and axles Surfaces degreased, oxide primed & finished Lifetime self-lubricating, antifriction bearings Internal
-
Supplier: Caterpillar Oil & Gas
Description: nitrogen units, acidizing units, blenders, and hydraulic power units. Cat engines are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. C32 ACERT hazardous location engines, with ratings 597-828 bkW (800-1110
- Horse Power: 800 to 1,110 HP
- Displacement: 32.118619687173506 liters
- Length: 76.18 inch
- Width: 56.34 inch
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Maximum stroke is 36" Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound)
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 200 psi
- Bore Size: 1.625 inch
- Shaft Diameter: 1 inch
-
Supplier: PHD, Inc.
Description: Three Position Cylinders provide three positive stop positions in a single rod unit. The positions are achieved through an auxiliary cylinder integrated into the three position unit. Advantages: Four standard bore sizes available, standard stroke lengths range from 1/4" to 6" for each
- Stroke: 0.25 to 12 inch
- Operating Pressure: 20 to 1,500 psi
- Bore Size: 0.75 to 1.375 inch
- Operating Temperature: -20 to 180 F
-
Supplier: Milwaukee Cylinder
Description: MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering
- Stroke: 0 to 240 inch
- Operating Pressure: 3,000 psi
- Bore Size: 7 inch
- Shaft Diameter: 3 to 5 inch
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 1 inch
- Shaft Diameter: 0.5 inch
-
Supplier: Milwaukee Cylinder
Description: MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced
- Stroke: 0 to 240 inch
- Operating Pressure: 1,500 psi
- Bore Size: 2 inch
- Shaft Diameter: 0.625 to 1.375 inch
-
Supplier: PHD, Inc.
Description: The Tandem Cylinder provides close, smooth control of piston rod speed even with changing external loads. The unit is air powered while the hydraulic portion serves as a control medium. Advantages: Four standard sizes available, provides close, smooth control of piston rod speed.
- Stroke: 0.25 to 12 inch
- Operating Pressure: 20 to 1,500 psi
- Bore Size: 0.75 to 1.375 inch
- Operating Temperature: -20 to 180 F
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 1.5 inch
- Shaft Diameter: 0.75 inch
-
Supplier: PHD, Inc.
Description: Tom Thumb© Medium Duty Cylinders are available in a wide range of mounting styles and options. All units are of tierod construction and repairable. Available in single or double-acting. Advantages: Wide range of options and sizes makes it fast and easy to select suitable cylinder.
- Stroke: 0.25 to 18 inch
- Operating Pressure: 20 to 1,500 psi
- Bore Size: 0.75 to 1.375 inch
- Operating Temperature: -20 to 180 F
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 0.75 inch
- Shaft Diameter: 0.375 inch
-
Supplier: IMI Bimba
Description: Actuators for applications requiring supply pressures up to 500 PSI. Materials: Rod: - Stainless Steel (5/16 – 9/16 Bores) - High Strength Carbon Steel (3/4 – 3 Bore) - Stainless Steel (“X” style DXP/DX/DXDE…) Bearings: - Sintered BronzeBody: - 304 Stainless SteelEnd Caps: - Aluminum Seals: - Buna N
- Stroke: 0.011 to 50 inch
- Operating Pressure: 500 psi
- Bore Size: 1.0625 to 2 inch
- Mounting: Clevis, Double-end Mount, Face Mount, Flange, Foot, NFPA Mounting, Rear Mount
-
Supplier: Atos North America
Description: CK cylinders have engineered double acting construction, designed to suit the requirements of industrial applications: top reliability, high performances and long working life. Bore sizes from 25 to 200 mm Up to 3 rod diameters per bore Strokes up to 5000 mm Quick deliveries Single or double
- Stroke: 196.8505 inch
- Operating Pressure: 2,320.58942971515 to 3,625.92098392993 psi
- Bore Size: 0.9842525 to 7.87402 inch
- Shaft Diameter: 0.4724412 to 5.511814 inch
-
Supplier: Atos North America
Description: CKS cylinders are derived from standard CK with stainless steel piston and housing and with a special design to equip external proximity sensors for rod position detection. "Reed" or "Hall Effect" sensors are easily assembled on one of the four tie rods by means of proper clamps which allows
- Stroke: 0.787402 to 118.1103 inch
- Operating Pressure: 1,450.36839357197 to 2,175.55259035796 psi
- Bore Size: 0.9842525 to 3.93701 inch
- Shaft Diameter: 0.4724412 to 2.755907 inch
-
Supplier: Atos North America
Description: CN cylinders have engineered double acting construction, designed to suit the requirements of industrial applications: top reliability, high performances and long working life. Bore sizes from 40 to 200 mm 2 rod diameters per bore Strokes up to 5000 mm Rods with rolled threads 9 standard
- Stroke: 196.8505 inch
- Operating Pressure: 2,320.58942971515 to 3,625.92098392993 psi
- Bore Size: 1.574804 to 7.87402 inch
- Shaft Diameter: 0.8661422 to 5.511814 inch
Find Suppliers by Category Top
Featured Products Top
-
chromed bar, high precision & cold-drawn tube. We are equipped with 18 centerless grinders, 5 polish machines, 10 CNC turning controlled machines, and 3 cylindrical grinder for the bars project. 4 sets hydraulic hard (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
C in hydraulic applications. By modifying materials, It is possible to adapt the packing sets to extreme conditions. With pressure ratings of up to 700 bar (10,000 PSI), CTG, Inc. can help size the perfect packing set for your application. (read more)
Browse Datasheets for CT Gasket & Polymer Co., Inc. -
ACCESSORIES: In addition to cylinders pneumatic accessories such as valve plates or foot pedals are also manufactured. Accessory customization is also available per customer request. JOB ORDER PRODUCTION: Milling and turning of different kind of metals are offered (read more)
Browse Air Cylinders Datasheets for Bansbach Easylift® -
, cylindrical switch mounts wherever space is at a premium. A reliable and cost-effective switch, the 10 Series is ideal for applications with high settings and surges. Among the tough applications in which the product has proven itself are: mobile hydraulic units, compactors, balers and lube oil (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
TL-415 & TL-420 Recessed Truck Levelers These truck levelers have the cylinders mounted completely out of the way beneath the platform. The travel on these truck dock levelers (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
Permeation vs Cylinder Calibration: Pros and Cons The integrity of measurements, from environmental monitoring to industrial process control, is built on precise, traceable (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
, important safety information, and detailed information on how to analyze the test results. In addition, this book provides information on how to start up new hydraulic systems, perform conversion procedures on DO8 and D10 directional control valves and how to correctly and safely precharge (read more)
Browse Hydraulic Valves Datasheets for HydraCheck Inc. -
Series Electric/Hydraulic Palletizer 1 Year Warranty on Turntable & Power Unit 10 Year Warranty on Lift This is the palletizer of choice when exact vertical positioning is required. Standard 110V can plug in anywhere. Inquire about our electric/hydraulic palletizer machines (read more)
Browse Palletizers and Depalletizers Datasheets for Advance Lifts, Inc. -
Without free travel Hydraulic lifting systems Our easymotion® system can adjust multiple cylinders synchronously. This is achieved by simultaneously controlling each cylinder and can be operated (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
ModeL 6568 Top of Ground dock Lift 2 Year Parts & Labor/10 Year Structural Warranty These are Instant Docks that simply require lagging into position and (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc.
More Information Top
-
Materials Handling Handbook 2nd Edition Complete Document
…boom wear pads; 7, boom elevation cylinder; 8, boom angle indicator; 9, carry deck; 10 , counterweight; II, turntable; 12, hydraulic hoist; 13, outrigger assembly … universal joints; 17, clutch/brake cylinders ; 18, hydraulic control shaft … hydraulic oil reservoir; 25, foot control shafts; 26, shift…
-
Mamba family of vehicles
…70% (reverse) 60% Side slope: (static) 60% (moving) 40% at 10 km/h Turning radius: 6 … Benz OM 352 6- cylinder water-cooled diesel developing … Clutch: single dry plate, foot -operated Steering: recirculating ball … springs with double-acting hydraulic telescopic shock-absorbers, Panhard…
-
Commercial Vehicle Safety Regulation (Extracts).
…the manufacturer’s specifications when (i) (ii) moderate foot force is maintained on the service brake pedal for 10 sec, and where the … when (i) (ii) heavy foot force is applied to … light foot force; the hydraulic master cylinder push rod must be…
Indicates content that may require registration and/or purchase.