Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Intel Corporation
Description: The Intel® 82598 10 gigabit Ethernet controller is a PCI Express* 2.0 (2.5 Gbps) controller with balanced features and energy-efficient design that meets the throughput and latency requirement of bandwidth-hungry applications. The Intel 82598 10 gigabit
- Number of Ports: 2
- Operating Temperature: 0 to 55 C
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: Intel Corporation
Description: Intel’s third-generation 10 GbE controller, the Intel® 82599 10 gigabit Ethernet controller continues to build on the innovative trends set by its predecessor. The Intel 82599 10 gigabit Ethernet controller is a single-chip, dual-port 10 GbE
- Number of Ports: 2
- Operating Temperature: 0 to 70 C
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: Intel Corporation
Description: Intel’s third-generation 10 GbE controller, the Intel® 82599 10 gigabit Ethernet controller continues to build on the innovative trends set by its predecessor. The Intel 82599 10 gigabit Ethernet controller is a single-chip, dual-port 10 GbE
- Number of Ports: 2
- Operating Temperature: 0 to 70 C
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
-
Supplier: Intel Corporation
Description: Intel’s third-generation 10 GbE controller, the Intel® 82599 10 gigabit Ethernet controller continues to build on the innovative trends set by its predecessor. The Intel 82599 10 gigabit Ethernet controller is a single-chip, dual-port 10 GbE
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: NETGEAR XS508M - SWITCH - UNMANAGED - 7 X 10 GIGABIT ETHERNET + 1 X 10 GIGABIT ETHERNET / 10 GIGABIT ETHERNET SFP+ - DESKTOP, RACK-MOUNTABLE
-
Supplier: Teledyne DALSA
Description: High speed, redefined. Engineered for imaging applications that require next generation speeds and resolutions, the all-new Genie Nano-10GigE series is an easy replacement for gigabit ethernet cameras built into current vision systems that rely on the existing GigE Vision interface
- Maximum Frame Rate: 15 to 20 fps
- Width / Diameter: 2.3228359 inch
- Height: 2.3228359 inch
- Length: 1.6141741 inch
-
Supplier: Newark, An Avnet Company
Description: Media Converter 10 Gigabit Ethernet SFP+
-
Supplier: Newark, An Avnet Company
Description: DATA SURGE PROTECTOR, 10 GIGABIT ETHERNET POE++
-
Supplier: Texas Instruments
Description: 10 Gigabit Ethernet Redundant XAUI Transceiver 400-FCBGA 0 to 70
- TJ: 0 to 70 C
- Features: Other
- Device Type: Transceiver
-
Supplier: Newark, An Avnet Company
Description: 10-GIGABIT ETHERNET NETWORK SWITCH, 28-PORT - EMERALD
-
Supplier: Black Box
Description: Compact desktop enclosure features (1) 10GBASE-T port plus a slot for an SFP+ transceiver (available separately).
- Form Factor: Module
-
Supplier: Accuris
Description: XMC 10 Gigabit Ethernet 4-Lane Protocol Layer Standard
-
Supplier: Supermicro Computer, Inc.
Description: Enterprise-Class Performance with Advanced Switching Capabilities in a 1U Form Factor for 1/10-Gigabit Ethernet Networking SSE-G24-TG4 The new SSE-G24-TG4 from Supermicro is a standalone 24-port Layer 2/Layer 3 1/10-Gigabit Ethernet switch. It offers a full
- Features: Layer 3 Capable
- Network Equipment: Switch
-
Supplier: Aaeon Systems Inc.
Description: Applications Features PCI-Express Host Interfaces x 2 10 Gigabit Ethernet SPF+ Fiber LAN x 2
- Standard Type: Networking Module
- Features: Other
-
Supplier: D-Link Systems, Inc.
Description: specialized 10-Gigabit to the desktop applications. It provides a cost-effective but feature-rich solution to 10 Gb Ethernet requirements for business networks of all sizes. The DXS-1100-10TS switch includes eight (8) 10GBASE-T copper ports which utilize RJ45 interfaces
- Number of Ports: 10 #
- Data Rate: 200 Gbps
- Network Equipment: Switch
-
Supplier: Belden Inc.
Description: Ethernet/IP CAT6A 10 Gbps 10 Gigabit Ethernet double-ended cordset, Male straight transparent RJ45 to male straight transparent RJ45, shielded, PVC cable, 8 wires.
- Operating Temperature: -25 to 70 C
- Ethernet Type: 1000Base-T, 10Base-T
- Product Category: Cable Assembly
- Cable Type: Cat 6
-
Description: Fits in VITA 46.10 RTM slots 1.0 in. pitch Technical Specs Back Panel I/O Two SFP+ connectors for two 10GBASE-R Ethernet ports Two 10/100/1000BASE-T Ethernet ports Two micro-DB-9 connectors for one RS-232 serial port and one RS-232/422/485 serial port One XIM site to
- Host Connection: Direct Backplane Interface, RS232/422/485
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
-
Supplier: Belden Inc.
Description: Ethernet/IP CAT6A 10 Gbps 10 Gigabit Ethernet double-ended cord set, Male straight black RJ45 to male straight black RJ45, shielded, LSNH cable, 8 wires.
- Operating Temperature: -25 to 70 C
- Cable Type: Cat 6
- Features: LAN / Ethernet, Other
- Application: Networking
-
Supplier: Belden Inc.
Description: SFP Fiberoptic 10 Gigabit Ethernet Transceiver SM with LC connector, extended temperature range
-
Supplier: Belden Inc.
Description: SFP Fiberoptic 10 Gigabit Ethernet Transceiver MM with LC connector, extended temperature range
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1585 Ethernet Cables Cat6, 1000BASE-T, 1000 Mbit/s, 8 Conductors, M12 X-CODE, Straight Male, Standard, RJ45, Straight Male, Teal PUR, Shielded, High Flex, PUR, Halogen Free, 10 million cycles
- Product Category: Cable Assembly
- Features: LAN / Ethernet, Other
-
Supplier: Carlisle Interconnect Technologies
Description: Gigabit-10HP™ cables with Bonded-Pairs and X-Web ensure reliable 10 Gigabit performance up to 500 MHz at distances of up to 90m in the most extreme routing and application environments. Bonded-Pair design maintains uniformly fixed conductor-to-conductor centricity along the
- Product Category: Bulk Cable
- Features: LAN / Ethernet
- Application: Networking
-
Supplier: Microchip Technology, Inc.
Description: IEEE 802.3u (Fast Ethernet), and ISO 802-3/IEEE 802.3 (10BASE-T) HP Auto-MDIX support in accordance with IEEE 802.3ab specification at 10/100/1000 Mbps operation Small footprint 72-pin QFN RoHS compliant package with GMII (10 x 10 x 0.9mm height) Flexible configurations
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.2 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Juniper Networks Inc.
Description: The EX4200 Ethernet Switch is a compact, fixed-configuration solution that deploys easily in campus installations, as well as in 1 Gigabit Ethernet (1GbE) access environments in the data center. EX4200 brings flexible, scalable, high-performance switching to campuses and data
- Number of Ports: 24 to 48 #
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: Computer Network Accessories, Inc.
Description: The 16-Port Gigabit Ethernet Switch is a full-feature 16-port Gigabit Ethernet Switch that provides ethernet direct connection to local area network or individual PC with built-in 16-port switch. The 16-Port Gigabit Ethernet Switch uses advanced
- Network Equipment: Switch
-
Description: two SFP+ connectors for two 10GBASE-R Ethernet ports, plus a zQSFP+ connector that can be configured for either one 100GBASE-R Ethernet port or four 25GBASE-R Ethernet ports. An RJ-45 connector supports one 10/100/1000BASE-T Ethernet port. The XIt1102 also supports
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
-
Description: 10/100/1000BASE-T Ethernet port and X12d mapping per VITA 46.9 via rear panel I/O Conduction-cooled Technical Specs Ethernet Controller Intel® i210 Gigabit Ethernet controller Rear I/O Options One 10/100/1000BASE-T Ethernet port X12d mapping per VITA
- Protocol / Network: 10Base-T Ethernet, Gigabit Ethernet
- Features: Other
-
Supplier: Data Connect Enterprise, Inc.
Description: Communication The Data Connect 2178FEE-GB Smart Gigabit Media Converter – DCE 2178FEE-GB extends communication distance with highly Gigabit performance via fiber optical cable. The DCE 2178FEE-GB provides media conversion between 1/100/1000Base-T and 1000Base-SX/LX interface such as
- Data Rate: 2 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Standard product outline drawing: Ethernet slip ring – DHS series Accept customization, transmit 100/1000M Ethernet signal Ethernet slip ring DHS032-21 series, outer diameter 25mm, can integrate transmission of 20A、8A current/2A signal/1000M Ethernet signal. Plug and play
- Number of Circuits: 21
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Huawei Technologies Co., Ltd.
Description: The S5720-LI is a next-generation energy-saving gigabit Ethernet switch that provides flexible GE access ports and 10 GE uplink ports. Building on next-generation, high-performance hardware, store-and-forward mode, and Huawei Versatile Routing Platform (VRP), the S5720-LI
- Data Rate: 336 Gbps
- Network Equipment: Power Line Network Adapter, Switch
- Area Network Type: Wide Area Network (WAN)
- Network Media: Wireless
Find Suppliers by Category Top
Featured Products Top
-
S.I. Tech Ethernet Media Converters (Bit-Drivers®) extend the distances of 10, 100, or 1000 Mbps networks through the use of either multimode to single mode fiber optics. https://www.sitech-bitdriver.com/products/ethernet.htm (read more)
Browse Fiber Optic Transmitters Datasheets for S.I. Tech, Inc. -
-8405A supports 10/100/1000Mbps connectivity for Gigabit Ethernet applications. Its slim and compact design allows flexible installation in different locations. INS-8005A | Fast Ethernet Industrial Switch The INS-8005A supports 10/100Mbps connectivity for Fast Ethernet (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Cat 6a shielded network patch cable series support 10 Gigabit Ethernet speeds at frequencies up to 500MHz. L-Com’s premium Cat6a cable assemblies are also offered in low smoke zero halogen (LSZH) and plenum-rated (CMP) cable jacket types. Each of the Cat6a cables features an RJ45 connector (read more)
Browse Patch Cables and Cords Datasheets for Heilind Electronics, Inc. -
S.I. Tech, Inc. has developed a new "Industrial Ethernet" to Fiber Optic Bit Driver®. This new product, Model #2151 is added to Ethernet Family of products offered by S.I. Tech which also include various Media Converters and Switches, Fiber Optic Repeaters up to Gigabit speed (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech now offers a 10 gigabit optic repeater or fiber converter Bit-Driver. This unit can convert from multimode to single mode optics and works with Ethernet or other LANs. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
transmitting Fast Ethernet (100Mbps) and Gigabit Ethernet (1000Mbps) signals across a continuously rotating interface. Designed to eliminate cable twist and ensure uninterrupted data flow, this component is essential for modern industrial automation systems, high-definition video surveillance platforms (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Pleora’s iPORT CL-Ten External Frame Grabbers use a high-performance GigE Vision 2.0 over 10 Gigabit Ethernet (10 GigE) link to transmit video simultaneously from two Camera Link Base or Medium cameras, or a single Camera Link Full camera at maximum data rates, with low, predictable (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
Pleora’s iPORT™ NTx-Ten Embedded Video Interface hardware provides a straightforward way to integrate 10 Gigabit Ethernet (GigE) video connectivity into cameras and imaging products. The NTx-Ten converts video data to Ethernet packets and sends it with low, consistent latency (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
for small form factor pluggable (SFP) ports and Power over Ethernet (PoE). Quick LAN connections Switches feature auto-negotiating Fast Ethernet (10/100 Mbps) or Gigabit Ethernet (10/100/1000 Mbps) RJ45 ports MDI/MDIX crossover detection allows the RJ45 ports to (read more)
Browse Fans and Blowers (industrial) Datasheets for DigiKey -
INS-8405EM is an unmanaged industrial Gigabit Ethernet switch, with 5 auto-negotiation 10/100/1000Mbps downlink ports for expansion of Ethernet networks. This unmanaged switch can connect to different devices, including managed switches and monitoring systems. The switch offers various (read more)
Browse Network Switches Datasheets for Volktek Corporation
Conduct Research Top
-
The Imminent Reality of 40 and 100 Gigabit Ethernet
Many of today's data centers are running 10 gigabit Ethernet (GbE) over both optical fiber and balanced twisted-pair copper in backbone infrastructure, where large numbers of gigabit links aggregate at core devices. However, as edge devices such as servers and storage equipment accelerate to 10 GbE
-
White Paper: 10GigE and 25GigE FAQs
10GigE (a.k.a. 10 Gigabit Ethernet) is the successor to 1GigE (1 Gigabit Ethernet) which is the leading interface for machine vision applications. 10GigE, as the successor, provides all the same benefits of 1GigE but with a ten-fold increase in data- rate which leads to a ten-fold increase in frame
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
intentions and the direction of its closely-linked economic strategy. 10-Gigabit Ethernet stretches to meet VOD needs The wholesale move to 10-Gigabit Ethernet (10GbE) is accelerating, as telecom suppliers race to beef up their offerings to meet the growing needs of video-on-demand. Analog Devices
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
. for $215 million in stock. With the surprise acquisition of Kendin, based in Sunnyvale, Calif., Micrel gains a quick entry into the physical-layer (PHY) IC and switch-chip markets for Fast Ethernet, Gigabit Ethernet, and 10 Gigabit Ethernet networks. European lead-free law could cost U.S. companies
More Information Top
-
http://www.cisco.com/en/US/docs/interfaces_modules/shared_port_adapters/install_upgrade/XR12000/12kspabk.pdf
The XFP modules provide high-speed serial links at the rate of 10.3125 Gbps ( 10 Gigabit Ethernet ) on single-mode fiber (SMF).
-
http://www.cisco.com/en/US/docs/interfaces_modules/shared_port_adapters/install_upgrade/crs/crs1/installation/guide/crsspahw.pdf
The XFP modules provide high-speed serial links at the rate of 10.3125 Gbps ( 10 Gigabit Ethernet ) on single-mode fiber (SMF).
-
Cisco 12000 Series Router SIP and SPA Hardware Installation 12.0(33)S - Overview: Cisco 12000 Series Router Shared Port Adapters [Cisco 12000 Series Routers] -...
The XFPs provide high-speed serial links at the rate of 10.3125 Gbps ( 10 Gigabit Ethernet LAN-PHY mode) and 9.95328Gbps (10 Gigabit Ethernet WAN-PHY mode) on single mode fibers.
-
http://www.cisco.com/en/US/docs/interfaces_modules/shared_port_adapters/install_upgrade/ASR1000/asr_sip_spa_hw.pdf
The XFP modules provide high-speed serial links at the rate of 10.3125 Gbps ( 10 Gigabit Ethernet ) on single-mode fiber (SMF).
-
http://www.cisco.com/en/US/docs/interfaces_modules/shared_port_adapters/install_upgrade/7600series/76sipspahw.pdf
10 km ( 10 Gigabit Ethernet .
-
Cisco Catalyst 6500 Series 10 Gigabit Ethernet Interface Modules Data Sheet - Cisco
Cisco Catalyst 6500 Series 10 Gigabit Ethernet Interface Modules Data Sheet .
-
Cisco Nexus 5548P, 5548UP, 5596UP, and 5596T Switches Data Sheet - Cisco
The rapid increase in in-rack computing density and the increasing use of virtualization software combine to accelerate the demand for 10 Gigabit Ethernet and consolidated I/O: applications for which the Cisco Nexus® 5000 Series Switches are an excellent match.
-
http://www.cisco.com/en/US/docs/switches/lan/catalyst6500/hardware/Module_Installation/Mod_Install_Guide/02ethern.pdf
4 PORT 10 GIGABIT ETHERNET .
-
Cisco Catalyst 4900M Switch Data Sheet - Cisco
… deployment flexibility for the data center, the Cisco Catalyst 4900M can be deployed for 10/100/1000 or 1/10GBASE-T server access with 1:1 uplink-to-downlink oversubscription and environments with a mix of 10/100/1000 and 10 Gigabit Ethernet servers or all 10 …
-
http://www.cisco.com/en/US/prod/collateral/switches/ps9441/ps9670/C07-572829-01_Design_N5K_N2K_vPC_DG.pdf?referring_site=smartnavRD
● Cisco Nexus 5548P Switch: This one-rack-unit (1RU) 10 Gigabit Ethernet and Fibre Channel over Ethernet (FCoE) switch offers up to 960-Gbps throughput.
Indicates content that may require registration and/or purchase.