-
Supplier: Accuris
Description: Connectors for Frequencies Below 3 MHz Part 10: Connectors for Coupling an External Low-Voltage Power Supply to Portable Entertainment Equipment
-
Supplier: Newark, An Avnet Company
Description: RF SYNTHESIZER, 10MHZ TO 15GHZ, VQFN-40; Frequency:15GHz; PLL Type:Synthesizer & VCO; No. of Pins:40Pins; PLL Case Style:VQFN; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MEMS OSCILLATOR, 1MHz to 150MHz, SMD, FULL REEL; Programmable Frequency Min:1MHz; Programmable Frequency Max:150MHz; Frequency Stability + / -:10ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:2.5V; Product Range:ASVMB SeriesRoHS Compliant: Yes
-
-
Supplier: Fairview Microwave Inc.
Description: requirements. Since 1992, Fairview (originally Sun Moon Electronics or SM Electronics for short) has been recognized for delivering unsurpassed quality, but our true strength lies on our customer service. We go to great lengths to get you the component you need as rapidly as possible
- Package / Form Factor: Surface Mount Technology (SMT)
- Oscillator Type: VCO
-
Supplier: Fairview Microwave Inc.
Description: requirements. Since 1992, Fairview (originally Sun Moon Electronics or SM Electronics for short) has been recognized for delivering unsurpassed quality, but our true strength lies on our customer service. We go to great lengths to get you the component you need as rapidly as possible
- Oscillation Frequency: 10 to 20 MHz
- Package / Form Factor: Surface Mount Technology (SMT)
- Oscillator Type: VCO
-
Supplier: Texas Instruments
Description: Wide Input (10V-55V) up to 1 MHz Frequency Synchronous Buck Controller, source/sink 16-HTSSOP -40 to 85
- Regulated Output Voltage (Volt): 0.7 to 45 volts
- Output Current (IOUT): 10 amps
- Quiescent Current (IQ): 0.0015 amps
- Operating Temperature: -40 to 85 C
-
Supplier: Texas Instruments
Description: Wide Input (10V-55V) up to 1 MHz Frequency Synchronous Buck Controller, source only 16-HTSSOP -40 to 85
- Regulated Output Voltage (Volt): 0.7 to 45 volts
- Output Current (IOUT): 10 amps
- Quiescent Current (IQ): 0.0015 amps
- Operating Temperature: -40 to 85 C
-
Supplier: CSA Group
Description: Relates to connectors suitable for coupling an external power supply with a maximum voltage of 34 V d.c. to portable entertainment equipment. Covers two types of free connectors with central socket and three types of fixed connectors with central connecting pin. Gives IEC type
-
Description: Relates to connectors suitable for coupling an external power supply with a maximum voltage of 34 V d.c. to portable entertainment equipment. Covers two types of free connectors with central socket and three types of fixed connectors with central connecting pin. Gives IEC type
-
Supplier: Microchip Technology, Inc.
Description: connected to any another device in the MIC22x00 family of products, to keep the output voltages within a certain delta V during start up. Additional Features 2.6V to 5.5V supply voltage Fully integrated MOSFET switches Adjustable output voltage option down
- Output Current (IOUT): 10 amps
- Quiescent Current (IQ): 0.001 amps
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: IF TRANSMITTER, 435MHZ, -40 TO 125DEG C; Frequency Min:433MHz; Frequency Max:435MHz; RF / IF Modulation:ASK, FSK; Data Rate:-; Transmitting Current:14.2mA; RF IC Case Style:TSSOP; No. of Pins:10Pins; Supply Voltage Min:2.1V; Supply RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: IF TRANSMITTER, 960MHZ, -40 TO 105DEG C; FREQUENCY MIN:286MHZ; FREQUENCY MAX:960MHZ; RF / IF MODULATION:ASK, FSK, OOK; DATA RATE:200KBPS; TRANSMITTING CURRENT:-; RF IC CASE STYLE:TSSOP; NO. OF PINS:10PINS; SUPPLY VOLTAGE MIN:1.8V; ROHS COMPLIANT: YES
-
Supplier: Mini-Circuits
Description: The ZHL-10M2G0005(X)+ is a high-power broadband amplifier providing 5W of output power with a typical small signal gain of 51 dB over the 10 to 2000 MHz frequency band. The amplifier uses state-of-the-art semiconductor technology and can be used in a wide range of
- Frequency Range: 10 to 2,000 MHz
- Minimum Gain: 45 dB
- Maximum Gain: 55 dB
- Output Power( P1dB): 36 dBm
-
RF Amplifiers - Connectorized SMA, Medium Power Amplifier, 10 MHz to 1200 MHz, 50Ω -- ZHL-10M1G21W0+Supplier: Mini-Circuits
Description: Mini-Circuits’ ZHL-10M1G21W0(X)+ is a medium power broadband amplifier providing more than 1.3 W of output power with a typical small signal gain of 27 dB over the 10 to 1200 MHz frequency band. The amplifier uses state-of-the-art semiconductor technology and can be used
- Frequency Range: 10 to 1,200 MHz
- Minimum Gain: 24 dB
- Maximum Gain: 30 dB
- Output Power( P1dB): 29 to 31 dBm
-
RF Amplifiers - Connectorized SMA, Medium Power Amplifier, 10 MHz to 1000 MHz, 50Ω -- ZHL-10M1G01W0+Supplier: Mini-Circuits
Description: Mini-Circuits’ ZHL-10M1G01W0(X)+ is a medium power broadband amplifier providing more than 1 W of output power with a typical small signal gain of 22 dB over the 10 to 1000 MHz frequency band. The amplifier uses state-of-the-art semiconductor technology and can be used in
- Frequency Range: 10 to 1,000 MHz
- Minimum Gain: 16 dB
- Maximum Gain: 24 dB
- Output Power( P1dB): 29 to 31 dBm
-
Supplier: Fairview Microwave Inc.
Description: RF attenuators from Fairview Microwave include fixed, step and variable attenuators. Fairview coaxial fixed RF attenuators have 0 dB to 60 dB maximum attenuation values with frequency maximums that range from 1000 MHz to 65 GHz depending on product. Radio frequency
- Attenuator Type: Variable
-
Supplier: Mini-Circuits
Description: The ZHL-10M4G21W0(X)+ is a medium power broadband amplifier providing more that 1W of output power with a typical small signal gain of 37dB over the 10 to 4200 MHz frequency band. The amplifier uses state-of-the-art semiconductor technology and can be used in a wide range
- Frequency Range: 10 to 4,200 MHz
- Minimum Gain: 37 dB
- Maximum Gain: 37 dB
- Output Power( P1dB): 32 dBm
-
Supplier: Allied Electronics, Inc.
Description: Features: 3.3 V Operation Pb Free Tape- and- Reel Available. Contact Your Local Allied Sales Representative Frequency Stability: ±50 ppm (Standard) Operating Temperature Range: –10°C to +70°C Supply Voltage: 3.3 V ±10% Output Symmetry (50% V): 45% to 55% @
-
Supplier: Fairview Microwave Inc.
Description: a minimum frequency of 10 MHz and a maximum frquency of 3 GHz. Fairview Microwave RF coaxial bias t / tee part number SB3000 has a Solder Pin DC port connector. This radio frequency wideband bias tee is manufactured to be rated for a max. DC voltage of 50
- Frequency Range: 0.01 to 3 GHz
- DC Voltage: 50 volts
- DC Current: 3,000 milliamps
- VSWR: 1.5 :1
-
Supplier: Electro Optical Components, Inc.
Description: Voltage amplifiers with variable gain 10 to 60 dB (x 3 to x 1,000) Bandwidth DC to 100/200 MHz Independent of Gain (Guaranteed) DC-Drift 0.3µV/°C Input Noise 2.3 nV/√Hz Local and Remote Control DHPVA series are high precision amplifiers with unique features
- Maximum Output: 1 volts
- Bandwidth: 200,000 kHz
- Input Impedance: 50 Mohms
- Output Impedance: 50 ohms
-
Supplier: Tradeport Electronics Group
Description: Frequency Range: 0.1Hz~10MHz - Waveforms: Sine, Triangle, Square, Ramp, TTL and CMOS Output - External Voltage Controlled Frequency (VCF) Function - Duty Cycle Control with Signal Inversion Capability - Variable DC Offset Control - Two-Step (-20Bx2) and Variable Attenuator -
-
Supplier: Microchip Technology, Inc.
Description: The PL611s-18-xxx is a general purpose frequency synthesizer and a member of the PicoPLL family, the world’s smallest programmable clocks. PL611s-18-xxx offers the versatility of using a single crystal (MHz) or reference clock input and producing up to two (kHz/MHz)
- Output Frequency: 0.5 to 125 MHz
- Bus Interface: CMOS
- Device Type: Clock Generator
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: These hybrid crystal clock oscillators are HCMOS compatible and are provided in hermetically sealed packaging. Operating Temperature: 0°C to +70°C. Frequency Stability: ±0.01%. Input Voltage: +5 VDC ±0.5 V. Output Load: 50 pF. Enable Input Voltage: 3.5 V. Disable
-
Supplier: Electro Optical Components, Inc.
Description: Features High Gain of 10 V/pC Wide Operating Range from 250 Hz to 15 MHz Low Input Noise of 40 x 10-21 C/√Hz and 700 pV/√Hz Optimized for Sinusoidal Signals from AC Coupled Charge Sources Applications Pyro- and Piezoelectric Detectors Tuning Fork Quartz Crystals Length
- Maximum Output: 10 volts
- Bandwidth: 15,000 kHz
- Input Impedance: 1,000 Mohms
- Output Impedance: 50 ohms
-
Supplier: Radar Technology, Incorporated
Description: Requirements± 15 VDC ConnectorsSMA Optional Specifications Power Supplies±12V DC (add suffix C) Negative transfer slopeadd suffix N ModelCenter Frequency (MHz)Peak to Peak Bandwidth (MHz)Pulse Width (nS)Input Level (dBm) RTDAFC-303020300-10 to 0
- Frequency Range: 60 MHz
- Connectors: SMA
-
Supplier: GAO Tek, Inc.
Description: This digital RF millivoltmeter and frequency counter utilizes a new kind of micro-controller and measures sinusoidal signal voltage over a wide frequency range of 10 kHz to 2000 MHz.
-
Supplier: SAE International
Description: This procedure covers the recommended testing techniques for the determination of radiated immunity of an automotive electronic device. This technique uses a Tri-Plate Line (TPL) operating over a frequency range from 10 KHz to 1000 MHz. This technique is limited to
-
Supplier: Qorvo
Description: attenuation range, low DC current, broad bandwidth and temperature compensated linear in dB control voltage characteristic. This voltage controlled attenuator is controlled by a single positive control voltage with on chip DC conditioning circuitry. The slope of the control
- Frequency Range: 0.05 to 6 GHz
- Attenuation: 33.2 dB
- Insertion Loss: 2.6 dB
- Features: Other
-
Supplier: Stanford Research Systems, Inc. (SRS)
Description: Rubidium atomic timebase · 2 GHz prescaler input · 11-digit frequency resolution (1 s) · 10 MHz Rb timebase output · Statistical analysis & Allan variance · GPIB and RS-232interfaces The SR625 FrequencyCounter is a NIST traceable frequency counting standard for
- Maximum Count Frequency: 50,000 to 2,200,000 kHz
- Number of Digits (or Characters): 16
- Output / Interface: Frequency, Serial, Voltage
- Signal Input Type: Frequency / Pulse
-
Supplier: CSA Group
Description: stress (see Clause 6); - inclusion of diagrams to provide guidance on dimensioning with respect to high-frequency voltage stress (see Annex F); specification of tests with respect to high-frequency voltage stress (see Clause 7); - inclusion of test
-
Description: to 10,000V rms. in some frequency ranges); output current from 0.01A to 400A (up to 1500A rms. in some frequency ranges). Due to different applications, ITECO output transformers can be categorized as: (1) High frequency low inductance output
- Maximum Secondary Voltage Rating: 1,000 to 10,000 volts
- Maximum Secondary Current Rating: 0.01 to 1,500 amps
- Power Rating (Watts): 50 to 20,000.000000000004 watts
- Output Type: DC
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY66104-11 is being discontinued and is not recommended for new designs. The SKY66104-11is a high-performance, highly integrated RF front-end module (FEM) designed for Digitally Enhanced Cordless Telecommunication (DECT) applications operating in the 1880 MHz to 1930
- Output Power( P1dB): 25 dBm
- Minimum Operating Voltage: 3 volts
- Maximum Operating Voltage: 4.5 volts
- Features: Other
-
Supplier: Qorvo
Description: attenuation range, low DC current, broad bandwidth and temperature-compensated linear in dB control voltage characteristic. This voltage controlled attenuator is controlled by a single positive control voltage with on-chip DC conditioning circuitry. The slope of the control
- Frequency Range: 0.05 to 6 GHz
- Attenuation: 33.2 dB
- Insertion Loss: 2.6 dB
- Features: Other
-
Supplier: Samsung Electro-Mechanics
Description: 01005 25 0.4±0.02 0.2±0.02 0.2±0.02 0.07~0.14 03 0201 25/50 0.6±0.03 0.3±0.03 0.3±0.03 0.15±0.05 05 0402 50 1.00±0.05 0.50±0.05 0.50±0.05 0.25±0.10 10 0603 50/100 1.60±0.10 0.80±0.10 0.80±0.10 0.30±0.20 250 1.60±0.15 0.80±0.15 0.65±0.10 0.30±0.20 21 0805 250
- Capacitance Range: 0.00000020000000000000002 to 220.00000000000003 microF
- DC Rated Voltage Range (WVDC): 25 to 250 volts
- Electrostatic Capacitors: Ceramic
- Capacitance Type: Fixed
-
Supplier: Win Source Electronics
Description: SOT-23-6 Supply Voltage - Operating: 2.25 V to 3.63 V Maximum Input Frequency: 170MHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
- Supply Voltage: 2.25 to 3.63 volts
- Output Frequency: 170 MHz
- Operating Temperature: 0 to 70 C
- Device Type: Clock Generator
Find Suppliers by Category Top
Featured Products Top
-
frequency selection with excellent out-of-band rejection. Centered at 10 MHz, it offers a >200 kHz 3 dB bandwidth and a 9.9–10.1 MHz passband, ensuring stable signal performance with low VSWR. Housed in a compact SMA-connected package, it is built to withstand harsh environmental conditions (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
Corech MSG10M6G is a compact RF signal generator module covering 10 MHz to 6 GHz for OEM integration, embedded RF systems, and automated test platforms. It is a practical fit for projects that need low phase noise, fine (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech Microwave introduces the MSG10M6G, a 10 MHz to 6 GHz low phase noise signal generator module developed for OEM integration, embedded RF subsystems, and automated test platforms. Its compact module design combines (read more)
Browse Signal Generators Datasheets for Corech Microwave -
. : UIYCC8080A Frequency: 10~55 MHz Bandwidth: 20% Insertion Loss: 1.2 Isolation: 20 dB VSWR: 1.25 dB Forward Power: 100W Reverse Power: 100W Connector Type: N-F to N-M to N-F Operating temp.: +10~+60°C (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Range: Covers from 10MHz to 40GHz, catering to various RF applications. Power Handling: Supports high forward power up to 2000W and reverse power, ensuring durability under load. Low Insertion Loss: Ensures minimal signal degradation (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
This 5o.com RF isolator is purpose-designed for 10 to 12MHz low-frequency communication and broadcasting systems, with 50Ω standard impedance. It is primarily used for RF power amplifier protection, and widely deployed in digital satellite & mobile communication (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Public Address System Radio Transmitter Biomedical Instrumentation 4G LTE 5G NR Mobile Communciations UIY RF Coaxial Isolator Custom Design available: •Operating Frequency from 10MHz (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Electrical specifications Cutoff Frequency (Fc): 260 MHz Passband: DC-200 MHz Insertion loss: 0.5 dB @ 200 MHz Return loss: >15 dB High Side Rejection: 60 dB from 300-1000 MHz Power Handling: 10 W (read more)
Browse RF Low Pass Filters Datasheets for Anatech Electronics, Inc. -
with ±25?ppm or ±30?ppm overall frequency tolerance. Flexible Voltage Operation:Works with 1.8?V to 3.3?V supply, supporting low-power applications. Fast Startup:Maximum 10?ms startup time (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
UIY RF Dual Junction Isolator Custom Design available: •Operating Frequency from 10MHz to 40GHz. •Connector Type optional (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc.
More Information Top
-
Correcting electron energy loss spectra for artefacts introduced by a serial data collection system
… both ends by 75 L-1, to interface 2 which is situated close to the microscopecolumn, The signal developed across the 75 C1 termination is fed simultaneously to a pulse amplifier$' discriminator and to a 10 MHz voltage to frequency converter (VFC).
-
THz and Security Applications
scanned over a 0.025 cm 1 by applying a low- frequency ( 10 mHz ) voltage ramp up to 1 V to the external analog modulation input of the QCL current supply, .
-
THz quartz-enhanced photoacoustic sensor employing a quantum cascade laser source
At 6 K, the laser optical frequency can be scanned over a 0.025 cm−1 by applying a low- frequency ( 10 mHz ) voltage ramp up to 1 V to the external analog modulation input of the QCL current supply.
-
Amplitude stabilization of the Green Bank Telescope fiber optics
Under development is a 10 MHz voltage - to - frequency type digital link.
-
Experimental investigations of the role of laser field fluctuations in non-linear optical absorption processes
For freauency modulation ^ 10 MHz thetransfer from voltage to frequency modulation Is ap- proximately linear.
-
A Chicken Tissue Phantom for Studying an Electrical Impedance Tomography (EIT) System Suitable for Clinical Imaging
A variable frequency ( 10 Hz to 10 MHz ) Voltage Controlled Oscillator (VCO) was developed using MAX038 IC (Maxim Inc.) [53] to feed a modified Howland current generator developed with AD829 IC (Analog Devices Inc.) [54].
-
The effects of UV irradiation and gas plasma treatment on living mammalian cells and bacteria: a comparative approach
A plasma needle is an atmospheric glow ini- tiated under helium atmosphere by applying radio- frequency (about 10 MHz ) electric voltage to a sharp metal pin.
-
http://www.ijera.com/papers/Vol4_issue5/Version 4/V04504133136.pdf
It shows that frequency up to 10MHz the voltage relationship is fine but after 10MHz there is a decrement in voltage and it shows AC analysis.
-
Effect of a blind spot in a dielectrophoretic field on the separation of human breast cancer cells (MCF 7)
A function generator (33250A, Agilent, USA) was used to apply AC voltage (operating frequency , 10 MHz to 100 MHz; voltage, 7 Vp-p).
-
A Wideband CMOS Current-Mode Operational Amplifier and Its Use for Band-Pass Filter Realization
Fig. 7 Total Harmonic Distortion (TUD) values of the filter versus input peak to peak voltage at 10 MHz frequency .
Indicates content that may require registration and/or purchase.