-
Supplier: Transcat, Inc.
Description: Product Highlights size 1 Outside Square " 1/4 Weight g with box 857 Scale Range 1-10 N·m Scale Range 0,7-7,5 ft·lb Scale Range 9-90 in·lb Setting/display resolution 0,2/0,1 Nm; 0,2/0,1 ft.lb; 2/1,0 in.lb Weight g 432
- Torque: 8.84955752212389 to 88.4955752212389 In-lbs
- Features: Torque Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights Weight g 1232 size 10 Outside Square " 1/2 Weight g with box 1657
- Torque: 88.4955752212389 to 884.955752212389 In-lbs
- Features: Torque Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights size 20 N m 10-200 ft.lb 7-148 Outside Square " 1/2 Size of Insert Tool Carrier in mm (MANOSKOP) (Inside Square) mm 14 x 18 b mm 50 h mm 33,5 L mm 608 Weight g 1552 Weight g with box 2430 Scale Range 10-200 N m Scale Range 7-148 ft.lb
- Torque: 88.4955752212389 to 1,769.91150442478 In-lbs
- Features: Torque Wrench
-
-
Supplier: Transcat, Inc.
Description: Product Highlights Controlled screw tightening in the range: 1 - 10 N-m Ideal for assembly work where controlled tightening with low torque values is required (e.g. electronic hardware sector, precision mechanics etc.) Adjustable torque wrench - with scale 1/4" square drive with
- Torque: 17.6991150442478 to 88.4955752212389 In-lbs
- Features: Torque Wrench
-
Supplier: Snap-on Industrial Brands
Description: DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 28 INCH OVERALL LENGTH 0 TO 480 N-M TORQUE RATING 10 N-M GRADUATION 3/4 INCH DRIVE SIZE 3/4 DRIVE SIZE - FRACTIONAL
- Drive Size: 0.75 inch
- Length: 28 inch
- Torque: 0 to 4,247.787610619469 In-lbs
- Features: Torque Wrench
-
Supplier: BIG Kaiser Precision Tooling Inc.
Description: Digital Mega Torque Wrench is used for the secure and appropriate tightening of collet chuck nuts to their recommended values. For BIG Mega Nuts 6N-20N & 6E-13E 10-50Nm of torque range Minimum read of .01Nm Built-in lithium battery good for approx. 500 recharges 3 hr recharging
- Drive Size: 1.417 to 2.598 inch
- Length: 13.979 to 14.567 inch
- Weight: 0.29 to 0.6 lbs
- Torque: 88.4955752212389 to 442.477876106195 In-lbs
-
Supplier: Proto® Industrial Tools
Description: DIAL TYPE FULL POLISH FINISH 10 INCH OVERALL LENGTH 6 TO 30 N-M TORQUE RATING 0.5 N-M GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.14M WEIGHT 1.5 LB
- Drive Size: 0.375 inch
- Length: 10 inch
- Torque: 53.09734513274336 to 265.4867256637168 In-lbs
- Features: Torque Wrench
-
Supplier: ASG, Division of Jergens, Inc.
Description: TW Series Digital Torque wrenches hold up in any environment. Features a robust bi-directional ratchet head and ergonomic soft grip no-slip handle to ensure user comfort. TW wrenches feature a user-friendly multiple mode menu-driven platform with Date, Track, Peak, Set, Recall,
- Drive Size: 4.5 inch
- Length: 16.1 inch
- Weight: 1.9 lbs
- Torque: 8.84955752212389 to 88.4955752212389 In-lbs
-
Supplier: Newark, An Avnet Company
Description: TORQUE WRENCH, 1/2", 10-100NM; Torque Tool Style:Wrench; Torque Range ft-lb:8ft-lb to 75ft-lb; Torque Range N-m:10N-m to 100N-m; Drive Size - Imperial:0.5"; Overall Length:395mm; SVHC:No SVHC (20-Jun-2013); Driver Size:1/2"; RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: TORQUE WRENCH, 20N-M-100N-M, 10MM; Torque Tool Style:Wrench; Torque Range ft-lb:-; Torque Range N-m:20N-m to 100N-m; Drive Size - Metric:10mm; Drive Size - Imperial:0.375"; Overall Length:430mm; Product Range:- RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: TORQUE WRENCH, 50NM; Torque Tool Style:Wrench; Torque Range ft-lb:-; Torque Range N-m:10N-m to 50N-m; Drive Size - Metric:-; Drive Size - Imperial:-; Overall Length:347mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Accuracy %:2%; RoHS Compliant: NA
-
Supplier: PCB Piezotronics, Inc.
Description: Hand Torque Angle Wrench, w/Angle Encoder & Auto-ID, 200 in-lb (22.7 Nm), 12-inch Handle, 3/8-inch Square Drive, 10-pin PT Receptacle For more information on RS Technologies Fastener Assembly products and applications, please visit:
- Drive Size: 0.375 inch
- Length: 13.7 inch
- Weight: 0.8 lbs
- Torque: 200 In-lbs
-
Supplier: PCB Piezotronics, Inc.
Description: Hand Torque Angle Wrench, w/Angle Encoder & Auto-ID, 500 ft-lb (678 Nm), 43-inch Handle, 3/4-inch Square Drive, 10-pin PT Receptacle For more information on RS Technologies Fastener Assembly products and applications, please visit:
- Drive Size: 0.75 inch
- Length: 45.63 inch
- Weight: 6.5 lbs
- Torque: 6,000 In-lbs
-
Supplier: Advanced Torque Products, LLC
Description: REACTION POST FOR TORQUE DRIVERS OPTIONAL ROTARY ACTUATOR FOR TORQUE WATCHES. FAST and SIMPLE OPERATION Simply insert the Torque Wrench to be tested into the appropriate Torque Transducer receptacle. Bring the reac-tion post to the center of the torque wrench
- Calibrator Style: Battery Powered, Portable
- User Interface: Digital Front Panel
- Display: Digital Readouts
- Digital Interface: Serial Interface
-
Supplier: Newark, An Avnet Company
Description: TORQUE TOOL, WRENCH, 10.4"; Torque Range ft-lb:44.3in-lb to 221.3in-lb; Torque Range N-m:5N-m to 25N-m; Drive Size - Metric:-; Drive Size - Imperial:-; Overall Length:10.4"; Product Range:TBX-25 Series RoHS Compliant: NA
-
Supplier: Norbar Torque Tools, Inc.
Description: The TruCheck is for click type torque wrenches and comes with a single measurement unit, N.m. There is only one button on the device and that is to zero the display. Operation is simplicity itself and it is virtually impossible to go wrong! TruCheck has an accuracy of +/-1% of reading
- Torque Measurement Range: 88.4955752212389 to 3,097.34513274336 In-lbs
- Torque Accuracy: 1 ±% Full Scale
- Display Type: Digital Readout
- Programmability: Front Panel
-
Supplier: Mini-Circuits
Description: calibrated standards, actual need for calibration may MY3718 (5.18) (.492) (15/64) (.10) vary based on use. Contact Sales account manager for quotation on per- formance verification. Torque Wrench Weight: 42 grams REV. OR Torque Wrench + Box Weight: 168.5 grams ECO-025692
- Features: Torque Wrench
-
Supplier: Norbar Torque Tools, Inc.
Description: As some customers require more flexibility than the basic TruCheck model, the 'Plus' adds a comprehensive range of features. With three modes of operation the TruCheck Plus is suitable for click wrenches, dial and electronic wenches and in 'track' mode will continuously monitor the
- Torque Measurement Range: 88.4955752212389 to 3,097.34513274336 In-lbs
- Torque Accuracy: 1 ±% Full Scale
- Display Type: Digital Readout
- Programmability: Front Panel
-
Supplier: VAST STOCK CO., LIMITED
Description: Wrenches TORQUE WRENCH 10.00 NM
-
Supplier: Mountz, Inc.
Description: screwdrivers, wrenches or power tools Features a built-in transducer and can connect to an external torque sensor Can store calibration data for up to 9 external torque sensors Selection of three operating modes: (Track, Peak and First Peak) Seven units of torque
- Torque Measurement Range: 1 to 10 In-lbs
- Special Type: Battery Powered, Portable
-
Supplier: Mountz, Inc.
Description: The torque analyzer is designed for calibrating tools, joint testing, auditing, and measuring torque. Torque tools go out of calibration with use. To maintain consistent accuracy, torque tools must be checked periodically for wear or defective parts. A power or hand
- Maximum Torque: 1 to 10 In-lbs
- Category of Device: Sensor Element / Chip
-
Supplier: Mountz, Inc.
Description: and Angle). Five units of torque measurements: (ozf.in, lbf.in, lbf.ft, N.m, kgf.m). Features Go / No Go LEDs that illuminate when high or low setting is achieved Can connect to 1.0 - 4.0 mv/v torque sensors and can store calibration data for up to 15 torque sensors.
- Special Type: Battery Powered, Portable
-
Supplier: Mark-10 Corporation
Description: This rugged series of torque sensors is ideal for a wide range of torque testing applications in numerous industries. Square drives on both ends permit inline use with a torque wrench, or for use in OEM and other applications. Ranges available up to 5,000 lbFin (550 Nm).
- Maximum Torque: 973.4513274336282 In-lbs
- Category of Device: Sensor Element / Chip
-
Supplier: Mark-10 Corporation
Description: This rugged series of torque sensors is ideal for a wide range of torque testing applications in numerous industries. Square drives on both ends permit inline use with a torque wrench, or for use in OEM and other applications. Ranges available up to 5,000 lbFin (550 Nm).
- Maximum Torque: 194.69026548672565 In-lbs
- Category of Device: Sensor Element / Chip
-
Supplier: Mark-10 Corporation
Description: This rugged series of torque sensors is ideal for a wide range of torque testing applications in numerous industries. Square drives on both ends permit inline use with a torque wrench, or for use in OEM and other applications. Ranges available up to 5,000 lbFin (550 Nm).
- Maximum Torque: 4,867.256637168141 In-lbs
- Category of Device: Sensor Element / Chip
-
Supplier: Mountz, Inc.
Description: EZ-TorQ digital torque tester features a built-in transducer. The easy-to-use torque analyzer is ideal for all small hand tools & non-impacting power tools. The small size and portability of the torque tester makes it ideal for checking torque tools on production floor
- Torque Measurement Range: 1 to 10 In-lbs
- Special Type: Battery Powered, Portable
-
Supplier: Bluetools
Description: which reduces operator fatigue. S/R preset torque wrenches feature an audible and tactile impulse when preset torque is achieved. Torque values can be calibrated in English or Metric settings and can be calibrated using any unit of torque measure. A torque
- Features: Torque Wrench
-
Supplier: Stahlwille North America
Description: 730DR - Basic wrenches with ratchet insert tool Not for sale in the USA due to Third Party patent rights. Our own patents are pending. technical data code96501810 EAN code4018754175642 EClass 5.121040222 Weight g1232 size 10 Outside Square " 1/2 Weight g with box 1657 Scale Range
- Features: Ratcheting
-
Supplier: Bluetools
Description: 6002LDINThe CLASSIC Series Dual Scale Dial Type Torque Wrench 6002LDIN provides readings in English and Newton Meters. The 6002LDIN dial torque wrench offers a body design that provides durability and performance. The small frame of the CDI dial-type torque wrench 6002LDIN
- Features: Torque Wrench
-
Supplier: Bluetools
Description: addition, a strong dial guard on Sturtevant Richmont quality dial torque wrenches helps protect the dial face and maintain legibility! Each wrench in the MD Series features a bright red memory indicator, which captures the peak torque and remains at the maximum torque
- Features: Torque Wrench
-
Supplier: Bluetools
Description: a strong dial guard on Sturtevant Richmont quality dial torque wrenches helps protect the dial face and maintain legibility! Each wrench in the MD Series features a bright red memory indicator, which captures the peak torque and remains at the maximum torque achieved for
- Features: Torque Wrench
-
Supplier: VAST STOCK CO., LIMITED
Description: Spanners Torque wrench,Torque 1.0 Nm +/- 0.15 Nm, Opening 14.0 mm
-
Supplier: Mile-X Equipment, Inc.
Description: general repair functions. Features: Handle exhaust directs air away from the work Top-mounted dead handle 3-position power regulator provides torque managment Specifications: Working torque: 200-1,000 ft.-lbs. (136-1,360 Nm) Maximum torque: 1,450 ft.-lbs. (1,972
-
Supplier: Powell Electronics, Inc.
Description: torque wrench 10.00 Nm
- Features: RF and Microwave Connector
-
Supplier: Interpower
Description: Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Cable Diameter: 5.0mm to 10.0mm Male Thread Type: PG11 Mounting Hole: 18.0mm Wrenching Flats: 20.0mm Torque Settings:
- Diameter: 0.1968505 to 0.393701 inch
- Mounting Size: 0.7086618 inch
- Operating Temperature: -20 to 80 C
- Material: Brass
Find Suppliers by Category Top
Featured Products Top
-
MICROMO launches the new generation of metal brush commutated motors, the FAULHABER 1024 SR series with a diameter of 10 mm. In combination with a gearhead, its output torque can achieve 300 mNm, twice that of similar products on the market. Thanks to a superior torque/speed ratio (flat slope (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
installation and repair, combines two wrenches in one: Available with two 2-in-1 socket sizes Two hex socket combos: 1-1/4″ x 1-1/16″; 1-1/8″ x 15/16″ 12-point socket openings 36 ratchet teeth for short 10-degree (read more)
Browse Wrenches Datasheets for Lowell Corporation -
prolonged use. Its 200 lb-ft of torque delivers serious turning power. Low profile steel sockets with 36 teeth yield a 10º handle throw making the tool ideal for working faster and safer in tight spots. The investment cast steel sockets promise excellent strength and accuracy, and a new ratchet (read more)
Browse Wrenches Datasheets for Lowell Corporation -
S. Himmelstein and Company provides accredited ISO/IEC 17025:2017 torque transducer calibration from 10 ozf-in to 4 million lbf-in (0.07 Nm to 452,000 Nm). The 4,000,000 lbf-in stand is one (read more)
Browse Datasheets for S. Himmelstein & Company -
opening without interference from the wing nut. The ratchets have 36 teeth resulting in a short 10º handle throw. This design is handy for efficiency and safety in confined areas. Also, Hi-Vis sockets and handles make it easy to find the wrench in a toolbox or on a worksite. The (read more)
Browse Torque Wrenches Datasheets for Lowell Corporation -
have 36 teeth resulting in a short 10º handle throw. This design is handy for efficiency and safety in confined areas. Also, Hi-Vis sockets and handles make it easy to find the wrench in a toolbox or on a worksite. The ergonomic stamped steel handle is 17″ long, and 1/2″ thick, and (read more)
Browse Wrenches Datasheets for Lowell Corporation -
36 tooth ratchets yield a 10-degree swing: ideal for working in tight spots Easy-to-reverse ratchet mechanism has few parts for greater reliability 200 lb-ft torque for turning power without breaking Hi-Vis handle makes wrench easy to find Solid metal (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
1-1/8” & 15/16” 1-1/8” & 15/16” 17-Inch Handle Length 2.1 lbs. 36 Ratchet Teeth (10-degree handle throw) High-Vis Sockets & Grip Ergonomic Handle Grip for Secure Grip Easy (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
% F.S. Protection Class: IP54 Capacity Options Force (Fz): 300 kg, 500 kg Torque (Mz): 20 N·m, 30 N·m (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
SR series, are ideally suited for applications where maximum power is required in the most compact spaces, and are combinable with suitable FAULHABER drives and encoders. The new 1016 SR motor series reaches a continuous torque of 0.92 mNm with a diameter of only 10 mm and at a length of (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
More Information Top
-
http://www05.abb.com/global/scot/scot241.nsf/veritydisplay/7c951a070a6e3e26c1256c48004d2112/$File/After%20Sales%20Catalog%20Power%20Robots.pdf
HAND TOOL KIT RING-OPEN-END SPANNER 8-19MM SOCKET HEAD CAP 5-17MM TORX SOCKET NO:20-60 BOX SPANNER SET TORQUE WRENCH 10 -100 Nm TORQUE WRENCH 75-400Nm RATCHET HEAD FOR TORQUE WRENCH 1/2 HEXAGON-HEADED SCREW M10X100 SOCKET …
-
https://www.gelifesciences.com/gehcls_images/GELS/Related Content/Files/1348740925568/litdoc28956290_20130903234210.pdf
Tighten the nuts crosswise with a torque wrench , to 10 Nm torque for the 300- 600 columns and 15 Nm for the 800 and 1000 columns.
-
Development and reliability quantification of a novel test set-up for measuring footwear bending stiffness
By tightening the spindle with a torque - wrench to 10 Nm , the trimmed last clamped the boot in place.
-
Slice UF Set for SartoJet 17521---106 - Sartorius AG
Torque wrench 10 -60 Nm .
-
Product request - Sartorius AG
Torque wrench 10 -60 Nm .
-
Modulation of spinal shape with growth following implantation of a novel surgical implant
The construct was tightened to 10 Nm using a calibrated torque wrench after insertion of the sagittal locking components.
-
Thoracolumbar fracture stabilization: comparative biomechanical evaluation of a new video-assisted implantable system
Locking nuts have to be tightened with a torque of 15 Nm, locking screws with 10 Nm using an appropriate torque wrench .
-
Minimally invasive ventral spondylodesis for thoracolumbar fracture treatment: surgical technique and first clinical outcome
Locking nuts have to be tightened with a torque of 15 Nm, locking screws with 10 Nm using an appropriate torque wrench .
-
The biomechanics of wire fixation in the Ilizarov system.
Post-operatively, we now tighten all our wire fixation bolts to 10Nm , using a calibrated torque wrench .
-
http://www.alliedelec.com/images/products/mkt/pb/harting/pdfs/m8-m12_2011.pdf
10 Recommended tightening torque / Hexagonal wrench 0.4 Nm / SW 9 M8-S: 0.4 Nm / SW 9 M12-S: 0.6 Nm / SW 13 0.6 Nm / SW 13 .
Indicates content that may require registration and/or purchase.