-
Supplier: Newark, An Avnet Company
Description: Avocent - Video / USB cable - 4 pin USB Type A, HD-15 (M) - RJ-45 (M) - 10 ft - for AutoView 1400, 1500, 2000, 2020, 2030
-
Supplier: L-com, Inc.
Description: L-com is proud to offer, in stock Mighty Mouse assemblies in the popular USB and Ethernet form factors. These tactical assemblies are built with genuine Mighty Mouse connectors to either RJ45 or USB type A connectors in Category 5e, 6 or USB 2.0 standards. In recognizing
- Cable Length: 10 ft
- Features: RJ-45, USB
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
- USB Type: USB 2.0
-
Supplier: L-com, Inc.
Description: L-com is proud to offer, in stock Mighty Mouse assemblies in the popular USB and Ethernet form factors. These tactical assemblies are built with genuine Mighty Mouse connectors to either RJ45 or USB type A connectors in Category 5e, 6 or USB 2.0 standards. In recognizing
- Cable Length: 10 ft
- Features: RJ-45, USB
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
- USB Type: USB 2.0
-
-
Supplier: MilesTek Corporation
Description: IP67 Rugged USB 2.0 Cable, Mighty Mouse 4 Pin Female Aluminum Cadmium Finish w/ Dust Cap to RJ45 Plug, 28/22AWG, LSZH, Black, 10.0F
- Features: USB
-
Supplier: MilesTek Corporation
Description: IP67 Rugged USB 2.0 Cable, Mighty Mouse 4 Pin Male Aluminum Cadmium Finish w/ Dust Cap to RJ45 Plug, 28/22AWG, LSZH, Black, 10.0F
- Features: USB
-
Supplier: L-com, Inc.
Description: L-com is proud to offer, in stock Mighty Mouse assemblies in the popular USB and Ethernet form factors. These tactical assemblies are built with genuine Mighty Mouse connectors to either RJ45 or USB type A connectors in Category 5e, 6 or USB 2.0 standards. In recognizing
- Cable Length: 1 ft
- Features: RJ-45, USB
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
- USB Type: USB 2.0
-
Supplier: L-com, Inc.
Description: L-com is proud to offer, in stock Mighty Mouse assemblies in the popular USB and Ethernet form factors. These tactical assemblies are built with genuine Mighty Mouse connectors to either RJ45 or USB type A connectors in Category 5e, 6 or USB 2.0 standards. In recognizing
- Cable Length: 1 ft
- Features: RJ-45, USB
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
- USB Type: USB 2.0
-
Supplier: MilesTek Corporation
Description: IP67 Rugged USB 2.0 Cable, Mighty Mouse 4 Pin Female Aluminum Cadmium Finish w/ Dust Cap to RJ45 Plug, 28/22AWG, LSZH, Black, 1.0F
- Features: USB
-
Supplier: MilesTek Corporation
Description: IP67 Rugged USB 2.0 Cable, Mighty Mouse 4 Pin Male Aluminum Cadmium Finish w/ Dust Cap to RJ45 Plug, 28/22AWG, LSZH, Black, 1.0F
- Features: USB
-
Supplier: Radicom Research, Inc.
Description: V1.1 and V2.0. The LUHM200 implements 10/100Mbps Ethernet LAN function based on IEEE802.3 and IEEE802.3u standards with embedded SRAM for packet buffering. Features: USB 2.0 to 10/100M Fast Ethernet controller USB Device Interface Integrates USB 2.0 transceiver and
- Operating Temperature: 0 to 60 C
- Protocol / Network: 10Base-T Ethernet, Fast Ethernet
- Port Type: RJ-45, USB
-
Supplier: Radwell International
Description: USB CABLE, USB MALE TO 10-PIN JACK, RJ50, 6-1/4 FOOT CABLE LENGTH, BLACK. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Microchip Technology, Inc.
Description: FETs with Rp/Rd Switching. • Optional Dead Battery Rd termination • Programmable Current Sense for Overcurrent Conditions • Voltage Sense for Overvoltage Conditions • USB Power Delivery MAC compliant with USB Power Delivery Specification Revision 3.0 • USB Type-C Cable
-
Supplier: Tripp Lite by Eaton
Description: Ethernet card. Connect the adapter’s USB plug to your device’s USB port, and connect the adapter’s RJ45 port to a UTP cable, such as Tripp Lite’s N201-Series Cat6 cables. The USB 3.0 adapter supports full 10/100/1000 Mbps network speeds, allowing you
- Number of Ports: 1 #
- Data Rate: 1 Gbps
- Network Equipment: Other
-
Supplier: Transcat, Inc.
Description: W inches) Weight: 2 kg (4 lbs 10 oz) Materials: Outer Enclosure: ABS blend with stainless steel hinge pins and bronze inserts Inner Enclosure: Polycarbonate with bronze inserts U-Bolts: Steel with zinc dichromate finish Gaskets: Silicone rubber Cable entry channel: EPDM rubber
- Data Acquisition: Datalogger / Recorder
-
Supplier: Infineon Technologies AG
Description: Board Interfaces: – Standard power connector - Micro USB connector for ASC Interface (ASC0) and miniWiggler - RJ45 connector for Ethernet - 16-pin header for JTAG interface (OCDS) - 10-pin header for DAP - 10pin (2x5) Header for LIN Transceiver (LIN) - 2 x 10pin
- Category: Development Board
- Features: Other
-
Supplier: Huntec, Inc.
Description: Operating System: Dos, Windows (3.1, 9x, 2000, NT4, ME, XP, 2003 Server) Linux, Novell 3.12-6, HP UX, SUN * Multi Platform: Support USB * Connectors: 1 x VGA HDDB-15 pin, 1 x USB, 1 x DC Inlet * System Cables: VGA x 1 + USB x 1 cable * Keyboard Mouse: 105
- Type: Electronic and Instrument Enclosures
-
Supplier: Douglas Electrical Components
Description: have the design flexibility to select virtually any commercially available connector on the market. We then integrate any electrical connection to the connector, including pins, sockets, wires, cables, and other connectors. This can create a plug and play solution that ensures the
- Connector Type: BNC, MHV, SMA
- Features: Coaxial Connector, Military Connector, USB Connector
-
Supplier: Huntec, Inc.
Description: Dos, Windows (3.1, 9x, 2000, NT4, ME, XP, 2003 Server) Linux, Novell 3.12-6, HP UX, SUN * Multi Platform: Support USB * Connectors: 1 x VGA HDDB-15 pin, 1 x USB, 1 x DC Inlet * System Cables: VGA x 1 + USB x 1 cable * Keyboard Mouse: 105 key keyboard with
- Type: Electronic and Instrument Enclosures
-
Supplier: Weiss Technik North America, Inc.
Description: CE.NET 4.2 RS232 (built-in) 9-pin D-SUB RS-485/422 (built-in) 25-pin D-SUB Ethernet (built-in) 10/100Mbit RJ45/TP USB Host for keyboard, mouse, printers, etc. USB Device port for PC file transfer Internal CF memory slot for memory expansion 32-1024MB
- Temperature Control: Cooling
- Features: Windows
-
Supplier: Douglas Electrical Components
Description: electrical connection using an M8, M12 or M23 connector. PTR Series Push-through Feedthroughs Change electrical connections without breaking hermetic seals USB Feedthroughs Hermetically sealed USB connections in the feedthrough housing you need. Underwater Connectors Hermetic connector
- Features: Automotive Connector, Coaxial Connector, D-Sub, Military Connector, USB Connector
- Connector Type: BNC, MHV, SMA
-
Supplier: Tripp Lite by Eaton
Description: is backed by a 3-year warranty, ensuring reliability and performance. Typical Applications High-density IT applications, including data centers, server rooms and network closets Package Includes B051-000 IP Remote Access Unit USB/PS/2 combo cable kit, 4 ft. USB/PS/2 combo
-
Supplier: ACCES I/O Products, Inc.
Description: 40-pin JILI connector LVDS or LCD option (depending on ETX module) Fan Power: 3-pin 12VDC powered Serial: COM2 RS232 10 pin IDC header IDE: 44-pin 2.5 inch laptop drive type Compact Flash: Standard CF2 50-pin side mount with ejector housing Reset:
- Other Products: CPU Module
- Technology: PC/104
-
Supplier: Douglas Electrical Components
Description: Operating temperatures range from 4 K (LHe) through high temperatures of 200°C Standard tooling and LEAN operational set up to keep your footprint smaller and overhead down, while maintaining quality Electrical Connection Types Connectors Wires Cables Optical Fibers Circuits Pins Studs
- Temperature Range: 200 C
- Features: Electrical
- Feedthrough Mount: Flange Mount
- Electrical Feedthrough Type: Thermocouple
-
Supplier: GasLab
Description: Agricultural Cold Storage Auto Garages, Enclosed Parking Structures Models CU-1109 CO2 Sensor Module - 0-5,000 ppm, long-term stability and low-maintenance suitable for HVAC applications. CU-1109-Development Kit - Includes CU-1109 sensor plus USB/FTDI cable to talk to our free GasLab
-
Supplier: Douglas Electrical Components
Description: with connectors being most common. A variety of standard MIL-spec connectors are available including MIL-DTL-38999, MIL-DTL-26462, and MIL-DTL-5015. Commercial connectors include 120V, 240V, RJ-45, USB-C, and USB 3.0. Non-standard options include circular connectors such as M12/M23,
- Temperature Range: -40 to 107.22222222222221 C
- Rated Voltage: 600 volts
- Features: Electrical
- Feedthrough Mount: Nut Mount
-
Supplier: ValueTronics International, Inc.
Description: touchscreen LCD, backlit, 1024 x 600 dots Power Supply: 15 V / 4 A max with main adapter (100 / 240 VAC) Interfaces: 2 x USB host, LAN (10/100 base-T with RJ45 socket) Battery: Non-removable, Lithium-ion Typical Battery Life: 15 hours with standby mode, 10 hours without
- Data Acquisition: Datalogger / Recorder
-
Supplier: ACCES I/O Products, Inc.
Description: (depending on ETX module) Fan Power: 3-pin 12VDC powered Serial: COM2 RS232 10 pin IDC header IDE: 44-pin 2.5 inch laptop drive type Compact Flash: Standard CF2 50-pin side mount with ejector housing Reset: 2-pin header Power Switch: 2-pin header CMOS
-
Supplier: ValueTronics International, Inc.
Description: Plug type: shielded Cat 6 centered 8-pin modular plug (RJ45) Plug life: > 5000 insertions Tests supported: shielded and unshielded cable, TIA Cat 3, 4, 5, 5e, and 6 and ISO/IEC Class C, D and E permanent link Cat 6/Class E channel adapters Plug type: shielded 8-pin
-
Supplier: ValueTronics International, Inc.
Description: Standard LAN and USBTMC-compliant USB device port Selectable 50Ω and 1 MΩ input coupling Included Accessories: Passive probes (one per channel), power cord, certificate of calibration, USB (Type A to B) communication cable Optional Accessories: 16-channel digital logic probe
- Bandwidth: 200 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: ValueTronics International, Inc.
Description: and screenshots Standard LAN and USBTMC-compliant USB device port Selectable 50Ω and 1 MΩ input coupling Included Accessories: Passive probes (one per channel), power cord, certificate of calibration, USB (Type A to B) communication cable Optional Accessories: 16-channel digital
- Bandwidth: 200 MHz
Find Suppliers by Category Top
Featured Products Top
-
connector pin damage in aerospace applications. Locking Screws Solution for resilient performance under vibration. Power, Video & Data Cable assembly handles power, video and data all-in-one to reduce cable runs. Up to 60W (read more)
Browse Cable Assemblies Datasheets for PIC Wire & Cable -
PCB solutions deliver up to 20 Gbps performance per differential pair. High-Speed connectors and cables are optimized for gigabit digital applications and protocols such as: USB 3.0, 10GbE, Camera Link, and PCIe. These high performance Mil-Aero style Nano-D connectors are built using (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
, thermocouples, USB, RJ-45 Ethernet, and more. With operating temperatures from 4 K to 200°C, helium leak rates below 1×10?? cc/sec, and fast lead times, CF flange feedthroughs provide a compact, high-performance solution for vacuum environments. (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
for small form factor pluggable (SFP) ports and Power over Ethernet (PoE). Quick LAN connections Switches feature auto-negotiating Fast Ethernet (10/100 Mbps) or Gigabit Ethernet (10/100/1000 Mbps) RJ45 ports MDI/MDIX crossover detection allows the RJ45 ports to (read more)
Browse Fans and Blowers (industrial) Datasheets for DigiKey -
, thanks to its impressive -40 to 75°C wide operating temperature range. With a configuration that includes a 10BASE-T1L SPE port and a 10BASE-T RJ45 port, the IMC-553 is adept at addressing diverse connectivity requirements. Clear visibility into the device's status is ensured by the 3-pin (read more)
Browse Network Media Converters Datasheets for Volktek Corporation -
cable, this is the recommended method; however, power can be applied using a USB power-only cable. To select SPI/I2C as the power source, connect Pin 4 (Select SPI/I2C Power) to Pin 6 (Power). The sensor’s input voltage specification must not be exceeded. Unless otherwise indicated in (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
remote powered devices (PDs) with the help of automated features controlled from the web browser. The SFP ports offer long-distance, noise-free fiber transmissions. The RJ45 type console port allows outbound network troubleshooting when networks go wrong. The USB port, designed to save configuration (read more)
Browse Network Switches Datasheets for Volktek Corporation -
.5), USB (2.0), RS-232/RS-485 and Isolated Analog (5V/10V), several optional digital communication interfaces (IEEE, EtherCAT or Modbus-TCP) and an optional Isolated Analog 4-20mA (IS420) Interface. Output power levels cover 30kW, 45kW, 60kW and 90kW in a 23U Rack System (read more)
Browse Programmable Power Supplies Datasheets for TDK-Lambda Europe GmbH -
OKW has extended its RAILTEC B range of DIN rail enclosures by adding a new panel version with pluggable front and side panels. RAILTEC BP M22 can accommodate plug headers (maximum 1 or 2 x 16-pin, 5.08, fixed or pluggable). It is ideal for a wide range of applications, notably (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
simulation Full OVP/OCP/OPP/OTP multi safety protection + front remote sensing to offset cable voltage drop Galvanic isolated 15Pin Analog + USB-A/USB-B/Ethernet standard onboard communication ports SCPI & ModBus RTU compliant, compatible with EA Power Control & LabView driver for automatic test equipment Front USB for saving/loading user test profiles & arbitrary PV/battery simulation curves (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH
More Information Top
-
StarTech.com Smart UPS Replacement USB Cable AP9827 - USB cable - 6 ft | Softchoice
The USBUPS06 6-foot Smart UPS Replacement USB cable features 1 USB type "A" (male) connector and 1 10 - pin RJ45 male connector, allowing you to communicate from your computer, work station or server to your UPS power supply.
-
Gigabyte H67MA-UD2H-B3 Motherboard
… MOSFETS & Driver (Qty: 10 ) • $10.33 - Chuan … … $1.79 - Renesas - uPD720200 - USB Host Controller - 2-Port … … 2xUSB 3.0 / RJ45 , Stacked, Right Angle, w/ … … • $1.32 - SATA Cable - w/ 2 7-Position … … Spring-Loaded Plastic Mounting Pins , 1 Screw, & Thermal …
-
Raspberry Pi® Projects for the Evil Genius > 1-Wire Weather Station
The 1-Wire socket shown in the figure is a standard RJ12, six- pin , telephone-style connector. A special RJ12 to RJ45 cable is required to go from the dongle to the first 1-Wire module, which in this case, is the Power Injector Module. This special cable is shown in Fig. 10 -3 and is typically provided when you purchase the 1-Wire-to- USB dongle.
-
how to make usb to 8 pin cable - GSM-Forum
… again to use BIS? virtue BlackBerry (RIM) 6 06-27-2011 15:11 Cables to Go - Serial extender - 8 pin mini-DIN (M) - 8 pin mini-DIN (F) - 10 ft - mo IPMART ipmart … … how to connect 8 pin cables to universal box? ? svchost Universalbox 3 02-12-2009 14:37 How to make usb cable for 70xx? overdrive O.D. VygisToolbox 0 02-03-2009 08:39 how to make usb to rj45 cable in infinity doller Infinity-Box 4 08-30-2007 17 …
-
CR4 - Thread: RJ45 Cable to USB Need Wiring Diagram
Re: RJ45 Cable to USB Need Wiring Diagram 10 /14/2012 12:55 PM But if you just want the pin -out see http://pinouts.ru/SerialPortsCables/usb_cable_pinout.shtml .
-
Popular Products In Accessories - Big Bruin
Apple 4043619186129 - DeLOCK USB Adaptor Kit 10 -Piece Cable Kit Details:1 x USB cable - 4 pin USB Type A (male) - 4 pin USB Type A (female) - 1.2 m ¦ 1 x USB adapter - 4 pin USB Type A (male) - 4 … … Cable 250 mhz Patch Cable Purple Kat6 S-FTP 10.0 M 2x RJ45 plugs moldedS-STP …
-
USOC
Complies with CE safety standard Automatically detect good connections, opens, crossed wires & split pairs Test RJ45 TIA568A/B (AT&T) 258A), 10 Base-T, Token ring, RJ-11/RJ-12 USOC and coaxial BNC cable Pin to pin cable map indicator Non-contact voltage … PK-2016/2016R - VDV & USB Cable Tester .
-
Cable Test / Cable Testers
… used PC data cables, network cables such as printer cable, monitor cable, modem cable, mouse extension cable, game cable, ( USB and 1394 cables are for optional advanced model), BNC coax cable, RJ45 cable etc. for open … … miss-wire, continuity and pin configuration. VTTEST15 - AUDIO CABLE TESTER - 10 WAY .
-
Bill Of Materials - ASUS ZenBook U305FA5Y10
… 11.4V, 3830mAh, 43.66Wh, w/ 6 Discrete Wires & 1 6-Position Pin Socket Connector - MFG … $8.66 - 10 -Layer, FR4/RCF HDI, 2+6+2, Lead-Free - MFG: GOLD CIRCUIT ELECTRONICS - (Qty: 1 $4.35 - USB Ethernet Cable , USB 3.0 to RJ45 , 0.6ft, Contains Realtek RTL8153 - (Qty: 1 .
-
Cable Test / Lan Cable Testers
… unit stores in Main unit 600 ft tester distance (RJ-45/RJ-11/BNC) Convenient battery access LEDs indicate connections and faults Beeper provides audible annunciation of tester results Tests shielded (STP) or unshielded (UTP) LAN cables Test shields in 1394 and USB cables TCT-009- - LAN Quicker 009 RJ45 /RJ11 Mini Cable Tester Easy read correct pin configuration of 10 base T, 10 base 2, RJ45/RJ11 modular cables, 258A, TIA568A/568B, Token ring, etc.
Indicates content that may require registration and/or purchase.