-
Supplier: Advantech
Description: 2-Port SFP Gigabit Base Ethernet Card with HSR/PRP CE/FCC certification Supports HSR protocol (IEC 62439-3, Clause 5) Supports PRP protocol (IEC 62439-3, Clause 4) PCI Express extension 2 x SFP Interface (for Ethernet communications) 2 x SFP interface (for HSR/PRP) 1 x RJ45
-
Supplier: Opto 22
Description: The M4SENET-100 provides an Ethernet interface for M4 series controllers such as the SNAP-LCM4 and the M4RTU. Connection is via a 10Base-T or 100Base-TX link, and standard TCP/IP transport is used for all transactions.
- Data Rate: 115.2 kbps
- Operating Temperature: 0 to 70 C
- Protocol / Network: 10Base-T Ethernet, Fast Ethernet, Serial
- Port Type: RJ-45, RS232
-
Supplier: Win Source Electronics
Description: Category: Network Cards Win Source Part Number: 1386956-CISCO 800-02070-04 - 4-Port Ethernet 10BaseT Port Adapter Manufacturer: CISCO
-
-
Supplier: Eaton | Power Quality
Description: The Eaton Network Card-MS allows an Eaton UPS to directly connect to the Ethernet network and the Internet, supporting real-time monitoring and control of UPSs across the network via a standard Web browser, SNMP-compliant network management system or power management software. View our
- Number of Ports: 2
- Protocol / Network: 10Base-T Ethernet
-
Supplier: ELMA Electronic Inc.
Description: Features: RJ-45 connector to CAT 5 unshielded twisted pair cPCI 3U card, 32 bit, 33 mHz with either 3U or 6U front panel Two or four independent ports Universal 3.3 and 5V signaling
- Number of Ports: 4
- Protocol / Network: 10Base-T Ethernet, Fast Ethernet
- Port Type: RJ-45
-
Supplier: SFCable.com
Description: The TP-LINK TF-3239DL Fast Ethernet Adapter is a highly integrated and cost-effective Fast Ethernet Adapter that provides 32-bit performance, PCI bus controller, and full compliance with IEEE 802.3 10Base-T, IEEE 802.3u 100Base-TX specifications and IEEE 802.3x Full Duplex Flow.
- Protocol / Network: Fast Ethernet
- Host Bus: PCI
-
Supplier: ELMA Electronic Inc.
Description: Features: RJ-45 connector to CAT 5 unshielded twisted pair cPCI 3U card, 32 bit, 33 mHz with either 3U or 6U front panel Two or four independent copper ports Universal 3.3 and 5V signaling
- Number of Ports: 2
- Protocol / Network: 10Base-T Ethernet, Fast Ethernet
- Port Type: RJ-45
-
Supplier: ELMA Electronic Inc.
Description: Features: ST connectors to multi-mode fiber cPCI 3U card, 32 bit, 33 mHz with either 3U or 6U front panel Two independent ports with fiber connectors Universal 3.3 and 5V signaling
- Number of Ports: 2
- Protocol / Network: 10Base-T Ethernet, Fast Ethernet
-
Supplier: Beckhoff Automation LLC
Description: The Ethernet network cards can be used in office and automation networks and offer the following benefits: plug-and-play interface 10/100 Mbit/s, full duplex maximum performance through hardware-integrated checksum creation and verification The hardware side supports Quality of Service
-
Supplier: L-com, Inc.
Description: L-com's media converter is designed to connect your existing Thin Ethernet adapter card or Thin Ethernet Network to a 10Base-T UTP network. This converter repeats signals from Thin Ethernet for transmission over Unshielded Twisted-Pair (UTP) cable to a 10Base-T hub.
- Network: 10Base-2, 10Base-T
- Connector: BNC, RJ-45
-
Supplier: Microchip Technology, Inc.
Description: coax), 10BASE2 (thin coax), and 10BASE-F (fiber) implementations, the LAN91C96 interfaces to external transceivers via the provided AUI port. Only one additional IC is required for most applications. The LAN91C96 comes with Full Duplex Switched Ethernet (FDSWE) support allowing the
- Number of Ports: 1
- Operating Temperature: 70 C
- Features: Other
-
Supplier: Radicom Research, Inc.
Description: The PC/104 Ethernet LAN Card is an efficient solution that provides system designers the flexibility to include Ethernet LAN functionality into any PC/104 based system, with minimal engineering resources. The 16-bit Ethernet LAN card features -40oC to +85oC
- Technology: PC/104
- Other Products: Wireless Communication Module
-
Supplier: Microchip Technology, Inc.
Description: Microchip's ENC28J60 is a 28-pin, 10BASE-T stand alone Ethernet Controller with on board MAC & PHY, 8 Kbytes of Buffer RAM and an SPI serial interface. With a small foot print package size the ENC28J60 minimizes complexity, board space and cost. Target applications include VoIP, Industrial
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Beckhoff Automation LLC
Description: The Ethernet network cards can be used in office and automation networks and offer the following benefits: plug-and-play interface 10/100 Mbit/s, full duplex maximum performance through hardware-integrated checksum creation and verification The hardware side supports Quality of Service
-
Supplier: Beckhoff Automation LLC
Description: The Ethernet PCIe® network cards can be used in office and automation networks and offer the following benefits: plug-and-play interface 100/1000 Mbit/s, full duplex maximum performance through hardware-integrated checksum creation and verification The hardware side supports Quality of
-
Supplier: TelephoneStuff.com
Description: Ethernet 10/100 Base-T/Token Ring Surge Protector (RJ45). Features: - Protects 100 Base-T, 10 Base-T and Token Ring Network Interface Cards, Hubs, or LAN equipment pins protected - 1-8 on RJ-45 Connector - Peak Voltage +/-6000V - Breakover Voltage 8V
-
Supplier: Microchip Technology, Inc.
Description: The Microchip LAN8187/LAN8187i is a low-power industrial temperature (LAN8187i), variable I/O voltage, Ethernet Transceiver (PHY) with HP Auto-MDIX for high-performance embedded Ethernet applications. The LAN8187/LAN8187i can be configured to operate on a single 3.3V supply utilizing
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Global American, Inc.
Description: 1501030 - Mini PCI Dual Gigabit Ethernet Card
- Technology: PCI
-
Supplier: Microchip Technology, Inc.
Description: The KSZ8441 product is an IEEE 1588v2-enabled Ethernet controller device with an internal MAC and PHY that provides integrated communication and synchronization for a range of industrial Ethernet applications. The KSZ8441 product enables end-point connection in a centralized topology.
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Beckhoff Automation LLC
Description: The Ethernet network cards can be used in office and automation networks and offer the following benefits: plug-and-play interface 10/100/1000 Mbit/s, full duplex maximum performance through hardware-integrated checksum creation and verification The hardware side supports Quality of
-
Supplier: Advantech
Description: 2 GbE Ports ethernet card (PCIex4) Intel Ethernet Controller i210 Support Wake-on-LAN function Supports two or four GbE LAN ports Support PXE function PCI Express x4 interface Supports Microsoft Windows 7/8.1 and Linux operating systems
-
Supplier: Advantech
Description: 2-port SFP Ethernet Card with HSR/PRP CE/FCC Certification Support HSR Protocol (IEC 62439-3 Clause 5) Support PRP Protocol (IEC 62439-3 Clause 4) PCI Express Extension 2 x SFP Interface (For Ethernet Comm.) 2 x SFP Interface (For HSR/PRP) 1 x RJ45 (Interlink) Support IEEE 1588
-
Supplier: L-com, Inc.
Description: L-com's Super-Slim 10Base-T transceivers are small & lightweight, designed to connect your existing Thick Ethernet Adapter Card to a 10Base-T UTP network. This super-slim model accommodates installation into narrow slot spaces typically found in older SUN SPARC™, IBM®, RISC/6000™ and
- Network: 10Base-5, 10Base-T
- Connector: AUI, DB-9, RJ-45
-
Supplier: Win Source Electronics
Description: Category: Adapters Win Source Part Number: 1424970-LENOVO 42C1810 - Intel 10Gb 2-port Ethernet Expansion Card (CFFh) Manufacturer: Lenovo
- Network Equipment: Other
-
Supplier: DigiKey
Description: USB4 TO ETHERNET TAA
-
Supplier: SFCable.com
Description: integrated and cost-effective Gigabit Ethernet Adapter which is a good selection to upgrade your network.
- Protocol / Network: Gigabit Ethernet
- Host Bus: PCI
-
Supplier: Acromag, Inc.
Description: Acromag’s XMC610 series provides up to four independant gigabit Ethernet interface ports. Intel’s I350 quad gigabit Ethernet controller delivers high-performance and offers many powerful networking capabilities. Designed for COTS applications, these rugged XMC mezzanine modules offer a
- Number of Ports: 4
- Other Products: Networking Module
- Technology: XMC
-
Supplier: Advantech
Description: 3U CompactPCI® 4 RJ45 Port Gigabit Ethernet Card Standard 3U 4HP CompactPCI® form factor Up to four Intel® i210 Ethernet controllers Four or two 10/100/1000BASE-T Ethernet ports via RJ-45 connectors Two LAN ports switchable to rear (MIC-3958R) Compliant PICMG2.0 R3.0
- Card Format: 3U
- Technology: CompactPCI® Compliant
-
Supplier: TelephoneStuff.com
Description: connection. Features: - D10B2 offers data line surge suppression for 10Base-2 (thin coax) ethernet connections - Protects network interface cards, bridges and routers, plus IBM 3270 and CCTV lines - BNC coax male to female connections connect to existing 10Base-2 wiring - Surge
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Automatically adapts to 10- or 100-Mbps Ethernet.
-
Supplier: Acromag, Inc.
Description: PCIe Gen 3 x8 interface • Extended temperature Intel’s XL710 quad-port 10-gigabit Ethernet controller delivers high-performance and offers many powerful networking capabilities. Advanced virtualization, intelligent offload and accelerator technologies optimize network performance. Combining
- Number of Ports: 4
- Other Products: Networking Module
- Technology: XMC
-
Supplier: VersaLogic Corporation
Description: The PCM-3660 is a 16-bit high-performance Ethernet interface. It features 100% Novell NE2000 compatibility, and 16K of on-board memory for high-performance multi-packet buffering. Diagnostic LEDs simplify installation and troubleshooting of the network connection. The module includes a
- Data Rate: 10,000 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 60 C
- Protocol / Network: 10Base-2 Ethernet, 10Base-T Ethernet
-
Supplier: Intel Corporation
Description: Intel’s third-generation 10 GbE controller, the Intel® 82599 10 gigabit Ethernet controller continues to build on the innovative trends set by its predecessor. The Intel 82599 10 gigabit Ethernet controller is a single-chip, dual-port 10 GbE implementation in a 25x25 mm package. It
- Number of Ports: 2
- Operating Temperature: 0 to 70 C
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: Intel Corporation
Description: The Intel® 82598 10 gigabit Ethernet controller is a PCI Express* 2.0 (2.5 Gbps) controller with balanced features and energy-efficient design that meets the throughput and latency requirement of bandwidth-hungry applications. The Intel 82598 10 gigabit Ethernet controller is a single,
- Number of Ports: 2
- Operating Temperature: 0 to 55 C
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: Integrated Device Technology
Description: The 82V3396 Dual Synchronous Ethernet Line Card PLL is used to synchronize line cards in Synchronous Ethernet and SONET / SDH equipment, and in wireless base stations. The two independent timing paths allow the device to simultaneously synchronize transmit interfaces with
- Supply Voltage: 3.3 volts
- Output Frequency: 0.000001 to 644.53125 MHz
- Operating Temperature: 0 to 70 C
- Bus Interface: LVDS, LVPECL
Find Suppliers by Category Top
Featured Products Top
-
Advantech Launches MIC-3850: Rugged 3U Managed Ethernet Switch Card for Demanding Railway Applications Uncompromising Reliability and Standards Compliance The MIC-3850 is purpose-built for mission-critical applications. Its adherence to EN50155, EN50121-4, and EN50121-3-2 (read more)
Browse Ethernet Cables Datasheets for Advantech -
Stable Performance:Frequency stability options from ±25PPM to ±100PPM Multiple Power Supply Options:+1.8V, +2.5V, +3.3V (±5%) Extended Temperature Range:−20°C to +70°C, (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
over a 10 GigE link to receiving software or hardware. The NTx-Ten is compatible with fiber-based links via an SFP+ (small form-factor pluggable) connector, and connects easily to off-the-shelf 10 GigE components such as network cards and switches. A sophisticated on-board programmable (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
The IEEE 802.3cg Single Pair Ethernet (SPE) standard defines Ethernet operation over a single twisted wire pair for industrial control networks. It enables 10Mbps Ethernet communications over existing fieldbus cables up to 1000m, significantly longer than standard 100BASE-TX. Our (read more)
Browse Network Switches Datasheets for Volktek Corporation -
5G NR Cellular Connectivity, Sub-6GHz 3GPP Release 16, Support both NSA and SA modes Quad-core CPU with 1 GB RAM 2× SIM, TPM 2.0 2× Gigabit Ethernet USB Host 3.0 GNSS Receiver, Micro SD Card Robust metal cover with wall and DIN mount options Wide operational temperature range (read more)
Browse Network Routers Datasheets for Advantech -
5G NR Cellular Connectivity, Sub-6GHz 3GPP Release 16, Support both NSA and SA modes Quad-core CPU with 1 GB RAM 2× SIM, TPM 2.0 2× Gigabit Ethernet USB Host 3.0 Tri-Band WiFi 6, GNSS Receiver, Micro SD Card Robust metal cover with wall and DIN mount options Wide operational temperature range (read more)
Browse Network Routers Datasheets for Advantech -
5G NR Cellular Connectivity, Sub-6GHz 3GPP Release 16, Support both NSA and SA modes Quad-core CPU with 1 GB RAM 2× SIM, TPM 2.0 2× Gigabit Ethernet 2× Serial RS232/RS485, 4× DI, 2× DO USB Host 3.0, GNSS Receiver, Micro SD Card Robust metal cover with wall and DIN mount options Wide operational temperature range (read more)
Browse Network Routers Datasheets for Advantech -
5G NR Cellular Connectivity, Sub-6GHz 3GPP Release 16, Support both NSA and SA modes Quad-core CPU with 1 GB RAM 2× SIM, TPM 2.0 2× Gigabit Ethernet 2× Serial RS232/RS485, 4× DI, 2× DO Tri-Band Wi (read more)
Browse Network Routers Datasheets for Advantech -
network. At the same time, the ibaN-2E can also be operated using standard Ethernet infrastructure. Seamless Integration and High Accuracy The ibaN-2E card provides a future-proof solution for applications that demand maximum speed and precision. Integration into the iba system is (read more)
Browse Data Acquisition Datasheets for iba America LLC -
surface-mount ceramic package. Specifications: Frequency Range: 20MHz ~ 200MHz Supply Voltage (Vdd): 1.0V ~ 3.3V, 1.0V ~ 5.0V, 2.5V ~ 3.3V Overall Freq. Stability: ±25ppm, ±30ppm, ±50ppm or specify Phase (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd.
More Information Top
-
Federal Emergency Management Information Systems (FEMIS), System Administration Guide FEMIS: Phase 1, Version 1.1u
… MHz Local Bus 32 bit (or better) graphics accelerator card, Local Bus design Internal CD ROM drive 1.44 3.5" internal floppy drive 1parallel / 2 serial ports 3COM (3C509, 3C509-TP) Ethernet Adapter card (lOMBits/sec, 10Base2 ) 17"color VGA monitor (SVGA …
-
Federal Emergency Management Information System (FEMIS) system administration guide. Version 1.2
… 2GB Disk 32 bit, 30 (or better)MHz LocalBus 32bit (or better) graphics accelerator card, LocalBus design InternalCD ROM drive 1.44 3.5” internalfloppy drive 1parallel/ 2 serialports 3COM (3C509,3C509-”P) Ethernet Adapter card (lOMBitS/sec, 10Base2 ) 17”color VGA monitor (SVGA …
-
A coded data transceiver for the Star Local Area Network (StarLAN)
A further possibility would be combination cards to sup- port IEEE 802.3 10BASE5, 10BASE2 , and 1BASE5 ( Ethernet , Cheapernet, and StarLAN, respectively).
-
Communication Error - Entries - Siemens Industry Online Support – Siemens AG
Based on my invistigation this system is based on SINEC H1, 10base2 Thin Ethernet ( RG58 cabling and AUI to RG58 transciever ) the network card is 3com ethernet Elink III combo ,which approved for industrial applications(3c509 driver) by Novell as ODI, .
-
Linux and the developing world
Network components include the hub, 10BaseT wiring, 10Base2 Ethernet , 386 or 486 machines with 2 Mbytes RAM and an Ethernet card , and PCs with 8 Mbytes or more of RAM and a hard disk to serve as the standalone X workstations.
-
Kompendium of the medium configuration
In dependence of the required cable length, can be selected from two cable types: the DasThin ethernet cable ( 10Base2 ) is connected with a help of BNC plugs to the corresponding sleeve of the network card .
-
Networks and Services: Carrier Ethernet PBT MPLS-TP and VPLS
For many years 10BASE2 , which is also called ThinNet or Cheapernet, was the dominant 10 Mbps Ethernet standards. … connects machines, where each machine uses a T-adaptor to connect to its network interface card (NIC).
-
Understanding TCP/IP
Thin Ethernet , known as 10BASE2 , can form a segment of a maximum length of 185 meters. If the same auxilliary network cards are used in the segment, then with some types of these …
-
Linux Networking/10base2 (thin coax) Ethernet Cabling - Wikibooks, open books for an open world
You should keep the length of cable between the `T piece' and the actual ethernet card in the PC as short as possible, ideally the `T piece' will be plugged directly into the ethernet card . Retrieved from "http://en.wikibooks.org/w/index.php?title=Linux_Networking/ 10base2 _(thin_coax)_Ethernet_Cabling&oldid=1690779" .
Indicates content that may require registration and/or purchase.