-
Supplier: Ningbo Best Group Co., Ltd.
Description: 6 Ports 10Base-T Ethenet Hub Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order
- Number of Ports: 6 #
- Features: Hub
-
Supplier: Ningbo Best Group Co., Ltd.
Description: 8 Ports 10Base-T Ethenet Hub Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order
- Number of Ports: 8 #
- Features: Hub
-
Supplier: PHOENIX CONTACT USA
Description: Rail-mountable Ethernet hub with 16 RJ45 ports, supports Ethernet with 10 Mbps as well as 100 Mbps
- Number of Ports: 16 #
- Data Rate: 0.01 to 0.1 Gbps
- Features: Hub
-
-
Supplier: PHOENIX CONTACT USA
Description: DIN rail mountable Ethernet hub with eight RJ45 ports supports Ethernet with 10 Mbps as well as with 100 Mbps
- Number of Ports: 8 #
- Data Rate: 0.01 to 0.1 Gbps
- Features: Hub
-
Supplier: Patton Electronics Co.
Description: allow the Model 56X Series to connect conveniently in-line with each port on your 10Base-T hub. Installation of the Model 56X is simple. First, disconnect the twisted pair network cables from your hub. Then use the RJ-45 patch cables provide with the Model 56X to connect each
- Maximum AC Power: 1,500 watts
- Standards: IEEE
- Features: Network Applications, SPD
- Mounting: Plug-in Module
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Convert the AUI port on your Ethernet NIC into eight 10BASE-T ports.
- Features: Hub
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter 10T/2 is a 10BASE-T to 10BASE-2 media converter that converts between twisted pair (UTP) and coax LANs and joins their collision domains. The iConverter 10T/2 facilitates the connection of a coax segment to a 10BASE-T hub. When using a pair of iConverter 10T/2 converters back
- Network: 10Base-2, 10Base-T
- Connector: BNC, RJ-45
- Form Factor: Module
-
Supplier: Data Connect Enterprise, Inc.
Description: and options to economically support Ethernet networks. For demanding applications where the best quality and the highest reliability is needed, thousands of Magnum 3000s have been installed. These products have proven themselves to be the “best of breed” in 10Mb Ethernet Hubs.
- Number of Ports: 12 to 24 #
- Features: Hub, Local Area Network (LAN), Rack Mount
-
Supplier: Data Connect Enterprise, Inc.
Description: Magnum Workgroup Hubs are full-function Ethernet 10Mb repeaters that can operate as stand-alone hubs or interconnect into larger networks of any media type. Magnum Workgroup Hubs Models 1008, 1016, and 1024 offer eight, 16, or 24 front-mounted shielded RJ-45 ports
- Number of Ports: 8 to 24 #
- Features: Hub, Local Area Network (LAN), Rack Mount
-
Supplier: Omnitron Systems Technology, Inc.
Description: connectors. The RJ-45 port supports 10BASE-T in either Half or Full-Duplex mode. A UTP crossover switch eliminates the need for a crossover cable and facilitates connectivity to network equipment such as hubs, switches and workstations. The 10FL/T features user-selectable Link Propagate and
- Network: 10Base-FL, 10Base-T
- Form Factor: Module
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: L-com, Inc.
Description: L-com's media converter is designed to connect your existing Thin Ethernet adapter card or Thin Ethernet Network to a 10Base-T UTP network. This converter repeats signals from Thin Ethernet for transmission over Unshielded Twisted-Pair (UTP) cable to a 10Base-T hub.
- Network: 10Base-2, 10Base-T
- Connector: BNC, RJ-45
-
Supplier: Omnitron Systems Technology, Inc.
Description: The miniature miConverter 10/100 and miConverter 10/100 Plus are rate-switching 10/100 RJ-45 copper to 100BASE-FX fiber media converters. miConverter provide cost-effective fiber connectivity from Ethernet switches to diagnostic equipment, desktop and laptop computers. They can be powered by
- Network: 100Base-FX, 100Base-T, 10Base-T
- Form Factor: Module
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Crystal Instruments
Description: Designed and manufactured by Crystal Instruments, the Spider-HUB Industrial Ethernet Switch supports the latest IEEE 1588v2 technology to fulfill precision time synchronization requirements for data acquisition and control applications. The Spider-HUB guarantees time-stamping
-
Supplier: SFCable.com
Description: USB 2.0 Ethernet Adapter offers the most convenient and efficient way to connect with a laptop or desktop computer to an Ethernet network. Make the connection as easy by plugging one end of the cable into the RJ45 receptacle of the Ethernet Adapter and the other end into one
- Features: Cable Assembly, USB 2.0
- Application: Computer Cable, LAN / Ethernet
- Connector Type: RJ-45
- Product Type: Serial / RS-232/422/485, USB
-
Supplier: TelephoneStuff.com
Description: Ethernet 10/100 Base-T/Token Ring Surge Protector (RJ45). Features: - Protects 100 Base-T, 10 Base-T and Token Ring Network Interface Cards, Hubs, or LAN equipment pins protected - 1-8 on RJ-45 Connector - Peak Voltage +/-6000V - Breakover Voltage 8V
-
Supplier: TelephoneStuff.com
Description: 4 Outlet Ethernet 10/100 Base-T/Token Ring Surge Protector. Features: - Protects 4 Lines for 10 Base-T/Token Ring, NIC's Hubs or LAN equipment - Pins Protected: 1-8 on RJ-45 Connector - Peak Voltage +/-6000V - Breakover Voltage 8V
-
Supplier: Omnitron Systems Technology, Inc.
Description: The miniature miConverter™ 10/100 PoE/D is a rate-switching 10/100 RJ-45 copper to 100BASE-X fiber media converter that can be powered with Power over Ethernet (PoE) when connected to PoE switches and midspans. It can also be powered with DC power or AC power with an external power adapter.
- Network: 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Data Connect Enterprise, Inc.
Description: network for a small office, lab, conference room, trade show, sales demo, or home computer installation. Personal Hubs are full-function repeaters that can operate as stand-alone hubs, providing networking services for four to nine devices. Personal Hubs can also expand local
- Features: Hub, Local Area Network (LAN)
-
Supplier: Microchip Technology, Inc.
Description: endpoints. Microchip's UniClock™ technology simplifies the clocking scheme and reduces system BOM costs by using a single 25MHz crystal for both USB and Ethernet connectivity – without the need for additional components when adding USB hubs. Additional Features Single-chip USB 2.0 to
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: DigiKey
Description: 10-PORT MANAGED ETHERNET SWITCH
- Network Equipment: Switch
-
Supplier: RS Components, Ltd.
Description: N-Tron SL-5ES-2ST Ethernet Switch
- Data Rate: 0.1 Gbps
- Features: Fiber Optic, Hub
-
Supplier: Computer Network Accessories, Inc.
Description: 2 GIGA + 24 Port 10/100 rack mount ethernet switching hub. 24 ports for 10/100Mbps connectivity and 2 ports for 10/100/1000Mbps connectivity. IEEE802.3x compliance with full duplex operation and flow control. Supports NWay protocol and auto detect full and half duplex modes. Supports
- Network Equipment: Switch
-
Supplier: L-com, Inc.
Description: compatibility with today's networks Molded snagless boot with an easy to depress latch makes patching easier Cross-over wired to uplink between hubs and switches Available in Blue, Black, Red, Green, and Yellow . This cable color is black Application LAN 10/100 Ethernet
- Cable Length: 2 ft
- Features: Cable Assembly
- Application: LAN / Ethernet
-
Supplier: L-com, Inc.
Description: compatibility with today's networks Molded snagless boot with an easy to depress latch makes patching easier Cross-over wired to uplink between hubs and switches Available in Blue, Black, Red, Green, and Yellow . This cable color is blue Application LAN 10/100 Ethernet
- Cable Length: 2 ft
- Features: Cable Assembly
- Application: LAN / Ethernet
-
Supplier: L-com, Inc.
Description: compatibility with today's networks Molded snagless boot with an easy to depress latch makes patching easier Cross-over wired to uplink between hubs and switches Available in Blue, Black, Red, Green, and Yellow . This cable color is red Application LAN 10/100 Ethernet Hub/switch
- Cable Length: 2 ft
- Features: Cable Assembly
- Application: LAN / Ethernet
-
Supplier: Data Connect Enterprise, Inc.
Description: expandability of a 10Mb stackable hub system with the convenience and simplicity of a small foot-print solution. Smaller than a paperback book, an ST80 unit is easy to-install in an office, lab, support center, conference room, trade show, or sales demo facility. Stackable Personal
- Features: Hub, Local Area Network (LAN)
-
Supplier: Microchip Technology, Inc.
Description: The Microchip USB4912 is a USB2.0 Hi-Speed Hub with unique Smart Hub features targeted to automotive consumer ports and head unit applications. The USB4912 is compliant with the USB 2.0 Specification and has passed AEC-Q100 testing. This highly integrated chip optimizes board area and
- Features: Serial Hub
-
Supplier: Tripp Lite by Eaton
Description: The U336-U03-GB USB 3.0 SuperSpeed to Gigabit Ethernet NIC Network Adapter allows you to turn a single SuperSpeed USB 3.0 computer port into an RJ45 Gigabit network port. It also creates three new additional USB 3.0 hub ports with each port supporting data transfer speeds up to 5 Gbps.
- Number of Ports: 3 #
- Data Rate: 1 Gbps
- Features: Hub, Other
-
Supplier: Allied Electronics, Inc.
Description: Ethernet hubs and other appliances in locations where supplying power separately would be inconvenient. The FL IF 2PSE-F module offers two PoE ports for the Modular Managed Switch (MMS). It is an “endspan” device with power sourcing equipment (PSE) integrated in the switch/hub.
-
Supplier: Aaeon Systems Inc.
Description: The PER-C102 comes with two onboard Marvell 10/100/1000Base-T Gigabit Ethernet Controllers making this add-on module suitable for high-performance network applications such as Firewall PC, Entry PC, Hub PC and so on. This Ethernet Daughterboard extends the PCI-Express interface
- Standard Type: Networking Module
- Features: Other
-
Supplier: Embedded Data Systems
Description: • Low Cost. The OW-SERVER is an inexpensive Ethernet to 1-Wire interface that is designed to efficiently monitor and control 1-Wire devices. The OW-SERVER will allow you to use industry standard Ethernet products (switches, hubs, etc.) to build the backbone of your 1-Wire based
- Operating Temperature: -40 to 85 C
- Network Protocol: 10Base-T Ethernet
-
Supplier: DigiKey
Description: USB 2.0 AND ETHERNET HUB - 3 USB
-
Supplier: Tripp Lite by Eaton
Description: The U460-003-3A1G USB 3.1 Gen 1 USB-C Portable Hub/Adapter expands the potential of your tablet, laptop, Chromebook, MacBook, smartphone or PC’s USB-C or Thunderbolt 3 port. It’s ideal for adding a thumb drive and other USB peripherals, charging a mobile device, and connecting to a Gigabit
- Number of Ports: 4 #
- Data Rate: 1 Gbps
- Features: Hub
-
Supplier: Tripp Lite by Eaton
Description: The U460-003-3AG USB 3.1 Gen 1 USB-C Portable Hub/Adapter expands the potential of your tablet, laptop, MacBook, Chromebook, smartphone or PC’s USB-C or Thunderbolt 3 port. It’s ideal for adding a thumb drive and other USB peripherals, charging a mobile device, and connecting to a Gigabit
- Number of Ports: 4 #
- Data Rate: 1 Gbps
- Features: Hub
-
Supplier: Tripp Lite by Eaton
Description: The U460-003-3A1GB USB 3.1 Gen 1 USB-C Portable Hub/Adapter expands the potential of your tablet, laptop, Chromebook, MacBook, smartphone or PC’s USB-C or Thunderbolt 3 port. It’s ideal for adding a thumb drive and other USB peripherals, charging a mobile device, and connecting to a Gigabit
- Number of Ports: 4 #
- Data Rate: 1 Gbps
- Features: Hub
Find Suppliers by Category Top
Featured Products Top
-
Signal Channels: 10 rings rated at 2A for standard sensor or control signals. Ethernet Channels: A robust (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Taoglas' line of LAN transformers is designed for commercial and industrial-grade applications, supporting 10/100Base-T, 1GBase-T, and 10GBase-T. The Exos series transformers include single, dual, and quad configurations not only for standard applications but also for Power (read more)
Browse Power Transformers Datasheets for DigiKey -
INS-8005EM is an unmanaged industrial Fast Ethernet switch with 5 auto-negotiation 10/100 Mbps downlink ports to expand Ethernet networks in factory floors and for high demanding environments with complex networks and limited space. The switch offers various in-built traffic optimization (read more)
Browse Network Switches Datasheets for Volktek Corporation -
. The cage and connector design provides backward compatibility to QSFP28 modules which can be inserted into a QSFP DD port and connected to four of the eight electrical channels. It is one of the industry's leading multi-lane pluggable form factors used across Ethernet, Fibre Channel, and Infini (read more)
Browse Electrical Connectors Datasheets for DigiKey -
architecture is perfectly suited for the complex electrical demands of wind turbine pitch and yaw control systems, as well as other heavy-duty automation and motion control applications. 2. Superior Environmental Resilience: Engineered for harsh operating environments, the assembly features an (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Linux and the developing world
Network components include the hub , 10BaseT wiring, 10Base2 Ethernet , 386 or 486 machines with 2 Mbytes RAM and an Ethernet card, and PCs with 8 Mbytes or more of RAM and a hard disk to serve as the standalone X workstations.
-
Ethernet in the First Mile: The IEEE 802.3ah EFM Standard > Security in the First Mile
In the case of Ethernet , this excludes the shared-medium port types ( 10BASE2 , 10BASE5, all networks containing a hub ) and EPON in LAN-emulation mode.
-
The Multimedia Internet
(a) Obsolete 10Base2 or lOBaseS shared medium Ethernet (coax), (b) lOBaseT Ethernet (twisted pair and a hub ), (c) Switched Ethernet.
-
Experience with multi-hub and multi-format TV network distribution
All hubs have their own control systems based on one of the following computer communication standards: Ethernet 10Base5, Ethernet 10Base2 , Ethernet lOBaseT, Arcnet, RS422, S-bus and Fiber Optics.
-
Multimedia and multimedia communication: a tutorial
The Ethernet was originally designed to connect stations by a coaxial cable (10BASE5, thick cable and 10BASE2 , thin cable), and later, it evolved to use twisted pairs to connect stations to a hub (10BASE-T).
-
Internetworking
The ability of hubs to offer network management functions has been a major factor in their widespread .... If one of the connected Ethernet adapters has a malfunction and is permanently sending data packets over the network (so-called jabbering), this would mean the end of all data communication for a 10Base2 Ethernet.
-
ISA IND ETHRNT - Industrial Ethernet - How to Plan, Install, and Maintain TCP/IP Ethernet Networks: The Basic Reference Guide for Automation and Process Contro...
A hub /spoke or star topology, where every segment has dedicated transmit- ters and receivers, offers high .... This is the topology used by all of the Ethernet formats except 10BASE2 and 10BASE5.
Indicates content that may require registration and/or purchase.