-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - Network cables ROHS
- Product Category: Cable Assembly
- Features: Networking
- Standards / Certifications: RoHS
-
Supplier: PHOENIX CONTACT USA
Description: Network cable, Ethernet CAT6 A (10 Gbps), CC-Link IE CAT6 A (10 Gbps), 8-position, Variable cable type, shielded, Plug straight M12 SPEEDCON / IP67, coding: X, on free cable end, cable length: Free input (0.2 ... 40.0 m)
- Cable Length: 0.6561683333333334 to 131.23366666666666 ft
- Rated Voltage: 0.06 kilovolts
- Features: Braid, Foil / Copper Tape, Networking
- Product Category: Cable Assembly
-
Supplier: Utmel Electronic Limited
Description: Ethernet Cables / Networking Cables 10mtr Unshlded Cable assy Cldspltr
- Product Category: Cable Assembly
- Features: Networking, No Shielding, Other
- Standards / Certifications: RoHS
-
-
Supplier: PHOENIX CONTACT USA
Description: Network cable, Ethernet CAT6 A (10 Gbps), CC-Link IE CAT6 A (10 Gbps), 8-position, Variable cable type, shielded, Plug straight M12 SPEEDCON / IP67, coding: X, on Plug straight M12 SPEEDCON / IP67, coding: X, cable length: Free input (0.2 ... 40.0 m)
- Cable Length: 0.6561683333333334 to 131.23366666666666 ft
- Rated Voltage: 0.06 kilovolts
- Features: Braid, Foil / Copper Tape, Networking
- Product Category: Cable Assembly
-
Supplier: L-com, Inc.
Description: L-com's media converter is designed to connect your existing Thin Ethernet adapter card or Thin Ethernet Network to a 10Base-T UTP network. This converter repeats signals from Thin Ethernet for transmission over Unshielded Twisted-Pair (UTP) cable to a 10Base-T hub. Includes an
- Network: 10Base-2, 10Base-T
- Connector: BNC, RJ-45
-
Supplier: PHOENIX CONTACT USA
Description: Network cable, contact inserts: x , degree of protection: IP67/IP20, cable length: 1.2 m, number of positions: 8, 10 Gbps, CAT6 A , cable outlet: straight
- Cable Length: 3.9370100000000003 ft
- Rated Voltage: 0.048 kilovolts
- Product Category: Cable Assembly
- Features: Networking
-
Supplier: Omnitron Systems Technology, Inc.
Description: or a hub, eliminating the need for a crossover cable. The coax port has a 50 ohm BNC connector that supports distances of up to 185m. Per IEEE 802.3 standard, up to 30 workstations can be attached to the coax segment. The iConverter 10T/2 features a convenient and cost-effective cable
- Network: 10Base-2, 10Base-T
- Connector: BNC, RJ-45
- Form Factor: Module
-
Supplier: PHOENIX CONTACT USA
Description: Network cable, contact inserts: x , degree of protection: IP67/IP20, cable length: 2 m, number of positions: 8, 10 Gbps, CAT6 A , cable outlet: straight
- Cable Length: 6.561683333333334 ft
- Rated Voltage: 0.048 kilovolts
- Features: Braid, Foil / Copper Tape, Networking
- Product Category: Cable Assembly
-
Supplier: Omnitron Systems Technology, Inc.
Description: provide flexible upgrade paths as network requirements change and grow. FlexPoint unmanaged media converters are easy to use and provide dependable fiber connectivity in Enterprise and Government networks around the world.
- Network: 10Base-2, 10Base-T
- Connector: BNC, RJ-45
- Form Factor: Module
-
Supplier: Galco Industrial Electronics
Description: ETHERLINE Cat 5e CORDSET RJ45-RJ45 10M
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter 10/100M2 is a carrier-grade Network Interface Device (NID) that provides 10/100 copper to Fast Ethernet fiber media conversion with integrated management. For Service Providers, the 10/100M2 NID provides MEF 9, 14 and 21 certified demarcation of Carrier Ethernet E-Line
- Network: 10/100Base-TX, 100Base-FX
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Electro Standards Laboratories
Description: BNC Coaxial Data Network Cables, RG-62, PVC, 93 Ohms, Male/Male, 10'
- Impedance: 96 ohms
- Cable Length: 10 ft
- Connector Type: BNC
- Product Category: Cable Assembly
-
Supplier: Utmel Electronic Limited
Description: Ethernet Cables / Networking Cables QSFP+ PassiveQDR/10G 1M 30AWG CABLE ASSY
- Product Category: Cable Assembly
- Features: Networking, Other
- Standards / Certifications: RoHS
-
Supplier: L-com, Inc.
Description: L-com's unique network extension cables offer the perfect solution for extending an Ethernet network cable to the outside of an enclosure or by making a hard to reach port more accessible. Available in either Category 5E or Category 6, shielded or un-shielded, these
- Cable Length: 10 ft
- Product Category: Cable Assembly
- Features: LAN / Ethernet, Networking
-
Supplier: Newark, An Avnet Company
Description: NETWORK CABLE 10
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Cable, Kinetix 6000M network, right angle connector (pin) to straight connector (socket), 15m (49.2ft)
- Product Category: Cable Assembly
- Features: Networking
-
Supplier: L-com, Inc.
Description: L-com's unique network extension cables offer the perfect solution for extending an Ethernet network cable to the outside of an enclosure or by making a hard to reach port more accessible. Available in either Category 5E or Category 6, shielded or un-shielded, these
- Cable Length: 10 ft
- Product Category: Cable Assembly
- Features: LAN / Ethernet, Networking
-
Supplier: Newark, An Avnet Company
Description: SHLD NETWORK CABLE, 2 PAIR, 22AWG, 305M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:2 Pair; Jacket Colour:Green; No. ofRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SHLD NETWORK CABLE, 2 PAIR, 26AWG, 305M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:2 Pair; Jacket Colour:Black; No. ofRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SHLD NETWORK CABLE, 2 PAIR, 22AWG, 93M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:2 Pair; Jacket Colour:Black; No. of RoHS Compliant: Yes
-
Supplier: Galco Industrial Electronics
Description: P-CORD, CAT5E,PS5E,SHIELDED,GY,10'
-
Supplier: Galco Industrial Electronics
Description: CU Patch Crd,Cat 6,SD,10ft,OR
-
Supplier: Quiktron, Inc.
Description: Protect your high speed network from noise and electromagnetic interference when you connect with our shielded Cat6 patch cable. For voice/data/video distribution, this cable will handle bandwidth-intensive applications up to 550 MHz. Meets all Cat6 TIA/EIA-568-B-2.1, draft 9
- Cable Length: 10 ft
- Product Category: Cable Assembly
- Features: Networking
- Connector Type: RJ-45
-
Supplier: InspectorTools
Description: Continuity Tester for twisted pair cables and F Type coaxial cables Twisted Pair Features: Tests for shorts, opens, miswires and reversals Tests EIA/TIA568A and 568B and 10Base-T Shield detection tests shield integrity Tests installed wiring and jumper cables CATV Features: “F”
-
Supplier: Visual Sound, Inc.
Description: Bosch Conferencing and Public Address Systems This is a special cable with 2 plastic fibers for data and audio communication and 2 copper cores for the power supply. The cable is supplied with the network connectors fitted. This cable can be used to connect the CCU to
-
Supplier: L-com, Inc.
Description: L-com's unique network extension cables offer the perfect solution for extending an Ethernet network cable to the outside of an enclosure or by making a hard to reach port more accessible. Available in either Category 5E or Category 6, shielded or un-shielded, these
- Cable Length: 10 ft
- Product Category: Cable Assembly
- Features: LAN / Ethernet, Networking
-
Supplier: SFCable.com
Description: USB 2.0 Ethernet Adapter offers the most convenient and efficient way to connect with a laptop or desktop computer to an Ethernet network. Make the connection as easy by plugging one end of the cable into the RJ45 receptacle of the Ethernet Adapter and the other end into one port of
- Features: Cable Assembly, USB 2.0
- Application: Computer Cable, LAN / Ethernet
- Connector Type: RJ-45
- Product Type: Serial / RS-232/422/485, USB
-
Supplier: Omnitron Systems Technology, Inc.
Description: service while maintaining the network link. Port Access Control enables the service provider to control user access while maintaining port configuration for easy disabling or enabling of customer service. Port Access Control provides enterprise administrators the capability to improve
-
Supplier: TelephoneStuff.com
Description: Designed to quickly test the most popular network cables that use twisted pair, such as 258A eight-wire system specified by AT&T;, or 10 BASE-T Ethernet Standard. By a simple push of a button, it will show cable continuity status. Also equipped with a set of dip switch and
-
Supplier: TelephoneStuff.com
Description: Identifies continuity problems such as shorts, open wires, reversed pairs, crossed pairs and miswiring for 10BASE-T, 100BASE-T, EIA/TIA 568A/568B and Token Ring cables. Verify shield integrity for all STP cables. Use the included remote terminator to test installed cables.
-
Supplier: TelephoneStuff.com
Description: Designed with a compact remote terminator that slides into the master unit casing. Quickly test network cables such as TIA568A/568B, Token Ring and 10/100Base-T cables for continuity, shorts and open wires. Features: - High speed testing of UTP/STP and coaxial cables -
- Cable: Coaxial
-
Supplier: Ningbo Best Group Co., Ltd.
Description: INFORMATION BOX Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products
-
Supplier: SFCable.com
Description: USB 2.0 Host Link provides an USB-based networking solution for two or more USB hosts of PC/Notebook. USB 2.0 Host Link is a low power solution with built-in two USB 2.0 transceiver/controllers with embedded ping-pong for optimized output.Through host Link proprietary auto detecting and switching
- Connector Type: USB Connector
-
Supplier: Security Camera Warehouse
Description: 2 FT CAT5 / CAT5E Network Cable Random Color Selection
-
Supplier: TelephoneStuff.com
Description: Designed for quick testing of network cables. Features high speed auto scanning for wire continuity, mis-wiring and shield integrity. Test TIA568A/568B, Token Ring and 10/100Base-T (UTP/STP) cables. Test installed cables with the compact remote terminator that
- Cable: Coaxial
Find Suppliers by Category Top
Featured Products Top
-
Twinaxial Cables When signal integrity is of the utmost importance, we can design and manufacture twinaxial cable to meet the characteristic impedance, capacitance and attenuation requirements of your (read more)
Browse Network Cables Datasheets for New England Wire Technologies Corporation -
The increasing networking of machines, sensors, and actuators is driving demand for reliable real-time communication in industrial automation. At the same time, Ethernet connections are increasingly required in applications involving continuous movement, including (read more)
Browse Network Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
PIC Aircraft Network Cable Airborne data networks are in growing demand - for applications ranging from monitoring and managing flight data to in-flight passenger communications via internet and e-mail. PIC Data Cables are the perfect solution. Our aerospace ethernet (read more)
Browse Network Cables Datasheets for PIC Wire & Cable -
Power + Data in One High Flex Cable Slag Resistant: Ideal for Welding Applications Northwire is your ruggedized POWER + DATA interconnect solutions partner. Northwire designs and (read more)
Browse Network Cables Datasheets for Northwire, Inc. -
, including CANbus/SAE J1939, 100 BASE-T1, and RS-485. Built to withstand oil, vibration, abrasion, and EMI/RFI, Northwire cables provide consistent high-speed performance for industrial, automotive and heavy-equipment systems. Northwire is (read more)
Browse Network Cables Datasheets for Northwire, Inc. -
OverPass products start with the connector in the network interface ports, through the high-performance cables and terminate at a near-chip connector interface. OverPass products, along with Amphenol’s high speed copper cables, active optical cables and transceivers offer designers a comprehensive, fully integrated, end-to-end interconnect solution from the chip site to the external network. (read more)
Browse Network Cables Datasheets for Amphenol Communications Solutions -
Northwire SAE Cable features signal, control, instrumentation and power Dynamic range of use includes: 20 AWG or 18 (read more)
Browse Network Cables Datasheets for Northwire, Inc. -
TRANSMISSION LINE INTERFACE Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any data rate. These cables are available in connectorized (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
2 Channel High Speed TTL to Fiber Op Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any data rate. These cables are available in (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
The following Emitter Coupled Logic (ECL) to Fiber Modem is available from S.I. Tech. For this unit, multi-mode is standard, single mode is optional. Transmission: Up to 6500 ft. (2 Km) with suitable graded index fiber optic cable or 10 Km using single mode fiber (read more)
Browse Network Equipment Datasheets for S.I. Tech, Inc.
More Information Top
-
Manual electrical engineering
Also the first ethernet networks of used coaxial cables : - 10base2 : "Thinwire ethernet" or "Cheapernet", 10 MBit/s to 185 m (1985), 5 mm diameter-10base5: "Yellow of Cable", 10 MBit/s to 500 m (1986), 12 mm diameter .
-
SCSI Bus Topology
This is identical to how a thin Ethernet ( 10base2 ) network is set up (the cables and signals aren't the same of course, I am referring to how the devices are logically linked together in a line).
-
Passive estimation algorithms for queueing delays in LANs and other polling systems
In the case of a coaxial cable network (i.e., 10Base5 and 10Base2 ), this can be done by inserting a hardware monitor into the con- nection belween the target device and the cable -for example,see [5].
-
Agent and Multi-Agent Systems: Technologies and Applications
In such cases the classical 10BASE2 cabling with the CSMA/CD method or the modern wireless networks of the IEEE 802.11 family em- ploying the CSMA/CS method may be considered.
-
Linux and the developing world
10Base2 Ethernet runs a single coaxial cable through all computers in the network and is a convenient, cost-effective way to create a small network.
-
Communication Error - Entries - Siemens Industry Online Support – Siemens AG
Based on my invistigation this system is based on SINEC H1, 10base2 Thin Ethernet ( RG58 cabling and AUI to RG58 transciever ) the network card is 3com ethernet Elink III combo ,which approved for industrial applications(3c509 driver) by Novell as ODI, .
-
New products
It supports either 10Base2 , thin coaxial cable , or 10BaseT, twisted pair cable network .
-
ATM-to-the-desktop: its position and advantages in emerging networks
They support Plug and Play function, three industry standarli- networks (10BASE-Tunshieltkd twisted-pair, 10BASE2 th.in coaxial cable , and AUI 10E3ASE5 and fiber), most lea.& ing operating systems (including Novel12 NetWare2, OS/%l and DOS), full-duplex, Remeote Program Load (RPL…
-
Simulation, Modeling, and Programming for Autonomous Robots
Such physical layers include older IEEE802.3 cabling standards like 10BASE2 working with the CSMA/CD method or modern wireless networks of the IEEE802.11 family working according to the CSMA/CA (Carrier Sense Multiple Access with Collision Avoidance) method, as in case of…
-
Kompendium of the medium configuration
In dependence of the required cable length, can be selected from two cable types: the DasThin ethernet cable ( 10Base2 ) is connected with a help of BNC plugs to the corresponding sleeve of the network card.
Indicates content that may require registration and/or purchase.