-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter 10T/2 is a 10BASE-T to 10BASE-2 media converter that converts between twisted pair (UTP) and coax LANs and joins their collision domains. The iConverter 10T/2 facilitates the connection of a coax segment to a 10BASE-T hub. When using a pair of iConverter
- Network: 10Base-2, 10Base-T
- Connector: BNC, RJ-45
- Form Factor: Module
-
Supplier: Omnitron Systems Technology, Inc.
Description: The FlexPoint 10T/2 is a Half-Duplex 10BASE-T UTP to 10BASE-2 coax media converter that facilitates the connection of a coax segment to a 10BASE-T hub or workstation. No manual configuration is required with the plug-and-play FlexPoint 10T/2. Connect the UTP and coax
- Network: 10Base-2, 10Base-T
- Connector: BNC, RJ-45
- Form Factor: Module
-
Supplier: L-com, Inc.
Description: L-com's media converter is designed to connect your existing Thin Ethernet adapter card or Thin Ethernet Network to a 10Base-T UTP network. This converter repeats signals from Thin Ethernet for transmission over Unshielded Twisted-Pair (UTP) cable to a
- Network: 10Base-2, 10Base-T
- Connector: BNC, RJ-45
-
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter 10FL/T managed media converters are members of the modular iConverter product family, and provide 10BASE-T copper to 10BASE-FL fiber conversion. The iConverter 10FL/T models support multimode and singlemode dual fiber with ST, SC and LC connectors; and singlemode
- Network: 10Base-FL, 10Base-T
- Form Factor: Module
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Omnitron Systems Technology, Inc.
Description: The FlexPoint 10FL/T is a 10BASE-T copper to 10BASE-FL fiber media converter that provides reliable and cost-effective network connectivity and fiber extension. The RJ-45 port auto-negotiates the duplex mode of the attached device for plug-and-play installations. The port
- Network: 10Base-FL, 10Base-T
- Form Factor: Module
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Data Connect Enterprise, Inc.
Description: UTP-to-Fiber Media Converter extends 10BASE-T UTP segments with fiber optic cable. The 8829 interconnects switches or stations located up to 100km from each other in full-duplex mode, or 3km in half-duplex mode. The 8829 is especially suited for the long-distance
- Network: 10Base-T, Token Ring UTP
- Features: Full Duplex, Other, Rack Mountable
- Form Factor: Module
- Connector: ST Multimode, ST Single Mode
-
Supplier: Data Connect Enterprise, Inc.
Description: Features Full Duplex 10Mbps Ethernet Operation up to 120km Support for 1310nm, and 1550nm Optics Multimode and Single Mode Fiber Optic Media Support Stand Alone Enclosure and Rackmount for UCS 1000/1001/1002 Side-Band Link Management with VT-100 Support for Point-to-Point
- Network: 10Base-T, Multimode Fiber, Single Mode Fiber
- Features: Full Duplex, Rack Mountable
- Form Factor: Module
- Connector: ST Multimode, ST Single Mode
-
Supplier: Data Connect Enterprise, Inc.
Description: Features 10Mbps Ethernet Extension up to 120km Signal Retiming and Regeneration to Ensure Data Integrity and Ultra Long Extensions Support for Multimode and Single Mode Fiber Standalone and Rackmount for EdgeAcces UCS1000 / 1001 / 1002 / 1030 User-Selectable Link Loss Forwarding, and
- Network: 10Base-T, Multimode Fiber, Single Mode Fiber
- Features: LED Indicator, Rack Mountable
- Form Factor: Module
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: L-com, Inc.
Description: space Used to convert 10Base-T to an AUI 10Base-5 Network No power supply needed, saves space and money Set switch allows you to enable or disable the SQE function depending on your application
- Network: 10Base-5, 10Base-T
- Connector: AUI, DB-9, RJ-45
-
Supplier: Black Box
Description: FlexPoint Modular Media Converter, 10BASE-T/100BASE-TX to 100BASE-FX, Multimode, LC
- Network: 10/100Base-TX, 100Base-FX, 100Base-TX, 10Base-T
- Form Factor: Module
- Connector: RJ-45
-
Supplier: Black Box
Description: FlexPoint Modular Media Converter, 10BASE-T/100BASE-TX to 100BASE-FX, Single-Mode, LC
- Network: 10/100Base-TX, 100Base-FX, 100Base-TX, 10Base-T
- Form Factor: Module
- Connector: RJ-45
-
Supplier: Black Box
Description: FlexPoint Modular Media Converter, 10BASE-T/100BASE-TX to 100BASE-FX, Multimode, ST
- Network: 10/100Base-TX, 100Base-FX, 100Base-TX, 10Base-T
- Form Factor: Module
- Connector: RJ-45
-
Supplier: TRENDnet Inc.
Description: 1 x 1000BASE-T RJ-45 port 1 x 1000BASE-SX/LX SFP slot SFP slot accommodates multimode or single-mode modules Auto-MDIX 1000BASE-T RJ-45 port supports full-duplex mode
- Network: 1000Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45
-
Supplier: TRENDnet Inc.
Description: 1 x 100BASE-T RJ-45 port 1 x 100BASE-SX/LX SFP Slot SFP slot accommodates multimode or single-mode modules Auto-MDIX 100BASE-T RJ-45 copper port supports Full-Duplex mode
- Network: 100Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45
-
Supplier: Black Box
Description: Autonegotiates for speed and duplex. A DIP switch enables Link Fault Pass-Through to be turned on and off for better troubleshooting. Powered by a universal AC power supply, a PC's USB port, or the optional rackmountable PowerTray.
- Network: 10/100Base-TX, 100Base-TX, 10Base-T
- Features: LED Indicator
- Form Factor: Module
- Connector: RJ-45
-
Supplier: Data Connect Enterprise, Inc.
Description: FEATURES Full Duplex 100Mbps Ethernet Operation up to 120km Support for 1310nm, and 1550nm Optics Multimode and Single Mode Fiber Optic Media Support Stand Alone Enclosure and Rackmount for UCS 1000 / 1001 / 1002 Side-Band Link Management with UCS Domain Management Module VT-100
- Network: 10Base-T, Multimode Fiber, Single Mode Fiber
- Features: Full Duplex, Rack Mountable
- Form Factor: Module
-
Supplier: Versitron, Inc.
Description: PoE Media Converter VERSITRON'S M7260PA combines all of the features of the original M7260A along with PoE capability to provide you with the latest and greatest in ethernet-to-fiber technology. The M7260PA is an ideal solution if you have a device such as an IP camera or
- Network: 1000Base-T, 100Base-FX
- Connector: AUI, RJ-45
- Features: LED Indicator
- Form Factor: Module
-
Supplier: Versitron, Inc.
Description: Network Speed becomes a non-issue with the new 10/100/1000 "Triple-Duty" M7260A. Put in 10Base-T, 100Base-TX, or 1000Base-T copper signals and get 1000Base speeds on the fiber side. Once these signals are converted to fiber, the signal will travel 1000Mbps no matter what your copper signal
- Network: 10/100Base-TX, 1000Base-T
- Features: Full Duplex, LED Indicator, Other, Rack Mountable
- Form Factor: Module
- Connector: RJ-45
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's N784-001-ST, 10/100 Multimode Media Converter, is an economical way to extend the distance (up to 2Km) of network nodes by converting Cat5/6 UTP cables to Fiber Optic. The Media Converter features automatic MDI/MDI-X configuration, and
- Network: 100Base-FX, 100Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's N784-001-SC 10/100 Multimode Media Converter, is an economical way to extend the distance ( up to 2Km ) of network nodes by converting Cat5/6 UTP cables to Fiber Optic. The Media Converter features automatic MDI/MDI-X configuration, and
- Network: 100Base-FX, 100Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45
-
Supplier: TRENDnet Inc.
Description: Mini-GBIC slot accommodates Multi (SX) or Single-Mode (LX) fiber modules 100/1000Base-T Auto-Sensing / Negotiation Ethernet port 100Base-FX / 1000Base-SX / LX Mini-GBIC slot Functions as a standalone converter or with the TFC-1600 fiber chassis
- Form Factor: Module
- Features: Other
- Connector: RJ-45
-
Supplier: Versitron, Inc.
Description: PoE Media Converter Need 1000Base-T speeds at a remote site with no power? If so, you will be pleased with what the M7250P PoE-PD enabled product can offer you. Among other features, you will find full wire speed performance with SFP options and no limit on packet size. In addition,
- Network: 1000Base-T
- Connector: AUI, RJ-45
- Features: LED Indicator, Other
- Form Factor: Module
-
Supplier: Versitron, Inc.
Description: Need a fiber optic industrial strength product for harsh environment applications that is 1000Base? Need an EMI/RFI suppressed1000Base converter for a noisy manufacturing environment? The MF7250 with its DC power input range of +7 to +30volts, its choice of power connectors(screw
- Network: 1000Base-T
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
- Connector: RJ-45
-
Supplier: TRENDnet Inc.
Description: Mini-GBIC port accommodates Multi or Single modes and up to 80km distances with TEG-MGBS80 at Gigabit speed 1000Base-T Gigabit copper port supports Full-Duplex mode Supports port level SNMP management Functions as a stand alone converter or with the TFC-1600 fiber chassis
- Network: 1000Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Convert 10BASE-T (twisted pair) to 10BASE-FL (fiber) affordably, and extend your network up to 5 kilometers!
-
Supplier: GAO Tek, Inc.
Description: Choice of SC, ST or LC connector for multimode and single mode
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Convert 10BASE-T (twisted pair) to 10BASE-FL (fiber), and extend your network up to 28 kilometers!
-
Supplier: DigiKey
Description: 10GBE TO SFP+ MEDIA CONVERTER
- Form Factor: Board
- Connector: RJ-45
-
Supplier: GAO Tek, Inc.
Description: This 10/100M media converter is designed for photoelectric conversion between 10/100 Base-TX and 100Base-FX. The converter can be used to connect servers, workstations, hubs and switches. It supports both single mode and multi-mode optical fiber transmission. The
-
Supplier: LEMO USA, Inc.
Description: The LEMO Ethernet to fibre media converter ensure reliable conversion in harsh environments. Description: • Single mode fibre Main Features: • Push-Pull self-latching • Temp. range -20°C to 85°C • High shock and vibration resistance • Reliable and secure • Easy to
- Primary Port Maximum Cable Distance: 20,000 m
- Secondary Port Maximum Cable Distance: 20 km
- Network: 100Base-T, 10Base-T, Single Mode Fiber
- Features: LED Indicator
-
Supplier: Newark, An Avnet Company
Description: MOXA INDUSTRIAL 10/100BASET(X) TO 100BASEFX MEDIA CONVERTER, MULTIMODE, SC CONNECTOR, -10 TO 60°C. ROHS COMPLIANT: YES
-
Supplier: GAO Tek, Inc.
Description: Data Transfer Rate:2000 Mbps for Full-duplex at 1000Mbps speed
-
Supplier: Red Lion Controls, Inc.
Description: Converts 10/100/1000BaseT to 1000BaseLX One Mini-GBIC SFP Port 1000BaseLX 10km Singlemode Pluggable Fiber SFP Transceiver Included Extended Environmental Specifications -40° to 85°C Operating Temperature Compact Size, Small Footprint Unmanaged Operation Full IEEE 802.3, 802.3u, 802.3z,
- Network: 1000Base-LX, 1000Base-T, 100Base-T, 10Base-T
- Features: LED Indicator
- Form Factor: Module
- Connector: RJ-45
-
Supplier: Moxa Inc.
Description: The IMC-21 industrial media converters are entry-level 10/100BaseT(X) to 100BaseFX media converters designed to provide reliable and stable operation in harsh industrial environments. The IMC-21 is a cost-effective solution that runs on either a 12 to
- Network: 10/100Base-TX, 100Base-FX, 10Base-FL, 10Base-T
- Features: LED Indicator, Rack Mountable, Stackable
- Form Factor: Module
- Connector: RJ-45, SC Multimode, ST Multimode
-
Supplier: HUBER+SUHNER AG
Description: Features The media converter of the CR-MCXXXXSYTZ-0 series fit the emerging deployment needs of optical networks. The CR- MCXXXXSYTZ-0 connect electrical Ethernet-based networks to optical networks easily and cost effectively and can be used as demarcation devices. Different
- Network: 1000Base-T, 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
S.I. Tech, Inc. has developed a new "Industrial Ethernet" to Fiber Optic Bit Driver®. This new product, Model #2151 is added to Ethernet Family of products offered by S.I. Tech which also include various Media Converters and Switches, Fiber Optic Repeaters up to Gigabit speed (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech has developed TTL series products to Fiber Optic Bit-Driver®s. This TTL to multimode or single mode fiber series of products now encompasses 1/2/4/8/16 channels. S.I. Tech 2817 is miniature version of its table top, standalone product and works from very low data speed up (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
The S.I.Tech 2160 Bit-Driver is intended to extend the length of Ethernet links to up to 80Km for long haul backbone applications. Once installed the 2160's are completely transparent to the system. Units must be installed in pairs. Network timing limitations and fiber attenuation and bandwidth may limit maximum transmission distance to less than maximum. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Extend the reach of TTL through the use of fiber optic media converters by S.I. Tech. The following Transistor-Transistor Logic (TTL) to fiber optic media converters are available from S.I. Tech. For these units multimode (850nm) is standard and single mode (1310nm) is (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
assemblies to meet the exact configuration of your application. S.I.Tech offers complete links including fiber optic cable, connectors, cable assemblies, and Bit-Drivers. Model 2821 consist (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
The S.I.Tech 2160 Bit-Driver is intended to extend the length of Ethernet links to up to 80Km for long haul backbone applications. Once installed the 2160's are completely transparent to the system. Units must be installed in pairs. Network timing limitations and fiber (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
2 Channel High Speed TTL to Fiber Op Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any data rate. These cables are available in (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Ethernet connectivity, link fault detection, and diagnostic capabilities. IMC-561 | -10°C to 60°C The IMC-561 features one 10/100/1000BASE-T RJ45 port and one 100FX/GbE SFP slot. It supports an operating temperature range of -10°C to (read more)
Browse Network Media Converters Datasheets for Volktek Corporation -
, thanks to its impressive -40 to 75°C wide operating temperature range. With a configuration that includes a 10BASE-T1L SPE port and a 10BASE-T RJ45 port, the IMC-553 is adept at addressing diverse connectivity requirements. Clear visibility into the device's status is ensured by the 3-pin (read more)
Browse Network Media Converters Datasheets for Volktek Corporation
More Information Top
-
New products
The EtherCard performs as an adapter from the notebook computer to a media coupler. .... It supports either 10Base2 , thin coaxial cable, or 10BaseT , twisted pair cable network. .... Desktop Scan Converter .
-
Wide ribbon cable and access networks
For ethernet, it holds true ( 10Base2 and 10BASE5) that maximally 5 cable segments more than 4 Repeater .... Thereby, terminals may be connected to 3 segments. .... - Structured wiring ( 10 BaseT ). .... 10.2.3 medium converters .
-
Technical information technology 2
…Daisy-Chain 169 RAW 163 WAR 164 WAW 164 data formats 129 data transfer rate 273 Datenzugriffszeit average 272 DDR storages 372 desktop-computers 364 digital / analog converter 332 digital camera 351 … 377 DVD 306 DVD- 10 307 DVD-18 307 … processor 94 Adress machine 60 simply indirect addressing 297 partition Enlarged 271 entry scanners 349 EOF 290 to 20 settling time the locking on reading pulses 265 one-counters 287 ethernet 1000 BaseT 224 100 BaseT 224 10Base2 224 10 BaseT 224 … Record 287 master-Slave flip-flop 8 mouse 346 alternatives 348 optical 348 medium transfer rate 272…
-
Debian GNU / Linux
to find the single files on the fuse mediums and to restore them. .... different network types, the ethernet in several executions is spread furthest necessarily understood 10 MBit/s-10Base5 (Thick .... - 10Base2 (Thin ethernet, Cheapernet), thin coaxial cable RG58, bus, connection by means of BNC plugs. .... - 10 BaseT , mehradriges copper cable (category 5 or up), star with a stroke or switch in the .... To it, analog - to - digital converter and ISDN cards belong scanners, ZIP drives, magnetic-Optische- drives, storage cards, serial terminals, joysticks, FrameGrabber cards, digital cameras, to CD and DVD burner.
-
Internetworking
…server implies then no own list data, but that works exclusively as protocol converter of the incoming. .... The LDAP question generated a DAP question and these pass on to the actual X.500-Server. .... This property reflects also in corresponding traditional mediums : While transmitters and receivers both simultaneously together communicate by .... 10 . .... control 717 overloading control 504 crosstalk the 84, 121, 213, 459 transmission channel see transmission medium transmission medium 46 1-persistent CSMA 186 10-gigabit-ethernet 212 100 BaseT 203 100VG-AnyLAN 207 … ethernet 213 10BROAD36 216 10Base2 200 10Base5 199 10…
-
IEEE Standard for Information technology--Telecommunications and information exchange between systems--Local and metropolitan area networks--Specific requireme...
Auto-Negotiationaposs method of communication builds upon the link pulse mechanism employed by 10BASET MAUs to detect the status of the link. .... Figure 28-3 — FLP Burst sequence to NLP sequence mapping. .... The use of extended next page is orthogonal to the negotiated data rate, medium , or link technology. .... FOIRL MAU as specified in 9.9 10BASE2 . .... with the exception that no measurement will require the use of an optical to electrical converter (O/E).
-
Manual electrical engineering
Currently, the cable types for ethernet are standardized this and other: - (Standard) ethernet, 10 MBit/s: 10Base2 . .... thick coax cable, the "Yellow of Cable" 10 BaseT . .... In a systematic "top-Down-approach", every connection point after location is and specifies the efficiency. .... protocol of the bit transfer layer sets, how the bits in the transmission medium are physically encoded … bidirectionally used; the symbol rate amounts to 800 MBaud over D-/-A transducer with a PAM…
-
Internetworking
• X.500 access to a LDAP server: In this case, the LDAP server does not maintain any directory data but works exclusively as a protocol converter . .... Internet email was received by Michael Rotert (* 1950) on August 3, 1984 at 10 :14 MEZ at .... This quality may be illustrated in comparison with other traditional forms of communication media . .... 1-persistent CSMA, 171 10-Gigabit Ethernet, 195 100 BaseT , 187 100VG-AnyLAN, 190 100 Gbps Ethernet, 196 10BROAD36, 198 10Base2 , 184 10Base5, 183 10BaseF, 186 10BaseT, 185 10GE, see 10-Gigabit Ethernet 1:n communication, 365 2X-Problem, see Two-crossing…
-
ISA AUTOMTN SYS INST DICT - Automation, Systems, and Instrumentation Dictionary
Ethernet 10BASE2 An implementation of the IEEE 802.3 standard, known as “thinnet.”. .... It operates over thin coaxial cable at 10 Mbps baseband. .... Ethernet 10 BASET An implementation of the IEEE 802.3 standard that is designed to oper- ate .... evaporation The change of state from a liquid to a vapor. .... excimer laser A laser in which the active medium is an “excimer” molecule—a diatomic molecule that can .... DAC Digital-to-analog converter , an elec- tronic device that converts a digital signal, often from a…
-
Manual of the Mess- and automation technique in the production
In the simplest case, the RS-485-/ LWL converters are available for it that allow a change of mediums according to installation situation. .... 10 , 5, 2.5 Mbps 625, 156 kbps 2.5 Mbps 625, 156 kbps. .... Thin-ethernet describes it 10Base2 or it Cheapernet. .... 10 BaseT or 100 BaseT is today the prior art.
Indicates content that may require registration and/or purchase.